STMicroelectronics, Inc. N-Channel 950 V 0.275 Ohm 17.5 A MOSFET Transistor STWA20N95K5

Description
N-channel 950 V, 0.275 Ohm typ., 17.5 A MDmesh K5 Power MOSFET in a TO-247 long leads package Product overview: STWA20N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950 V, 0.275 Ohm, 17.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950 V, 0.275 Ohm, 17.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA20N95K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 950 V, 0.275 Ohm typ., 17.5 A MDmesh K5 Power MOSFET in a TO-247 long leads package Product overview: STWA20N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950 V, 0.275 Ohm, 17.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950 V, 0.275 Ohm, 17.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA20N95K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 950 V 0.275 Ohm 17.5 A MOSFET Transistor
278-STWA20N95K5
N-Channel 950 V 0.275 Ohm 17.5 A MOSFET Transistor 278-STWA20N95K5
N-channel 950 V, 0.275 Ohm typ., 17.5 A MDmesh K5 Power MOSFET in a TO-247 long leads package Product overview: STWA20N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950 V, 0.275 Ohm, 17.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950 V, 0.275 Ohm, 17.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA20N95K5 can be used for catalog matching and distributor lookup.

N-channel 950 V, 0.275 Ohm typ., 17.5 A MDmesh K5 Power MOSFET in a TO-247 long leads package Product overview: STWA20N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950 V, 0.275 Ohm, 17.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950 V, 0.275 Ohm, 17.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STWA20N95K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-14583-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14583-5-ND
Single FETs, MOSFETs 497-14583-5-ND
N-Channel 950V 17.5A (Tc) 250W (Tc) Through Hole TO-247 Long Leads

N-Channel 950V 17.5A (Tc) 250W (Tc) Through Hole TO-247 Long Leads

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277974-STWA20N95K5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277974-STWA20N95K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277974-STWA20N95K5
Win Source Part Number: 1277974-STWA20N95K5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperMESH5™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 950 V Current - Continuous Drain (Id) @ 25°C: 17.5A (Tc) Rds On (Max) @ Id, Vgs: 330mOhm @ 9A, 10V Vgs(th) (Max) @ Id: 5V @ 100µA Power Dissipation (Max): 250W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Long Leads Gate Charge (Qg) (Max) @ Vgs: 40 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1500 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-14583-5,STWA20N9 5K5 Base Product Number: STWA20 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277974-STWA20N95K5
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: SuperMESH5™
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 950 V
Current - Continuous Drain (Id) @ 25°C: 17.5A (Tc)
Rds On (Max) @ Id, Vgs: 330mOhm @ 9A, 10V
Vgs(th) (Max) @ Id: 5V @ 100µA
Power Dissipation (Max): 250W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 Long Leads
Gate Charge (Qg) (Max) @ Vgs: 40 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1500 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-14583-5,STWA20N95K5
Base Product Number: STWA20
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 950V .275Ohm 17.5A Zener-protect

MOSFET N-Ch 950V .275Ohm 17.5A Zener-protect

Buy Now Datasheet
Single FETs, MOSFETs - STWA20N95K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STWA20N95K5
Single FETs, MOSFETs STWA20N95K5
MOSFET N-CH 950V 17.5A TO247

MOSFET N-CH 950V 17.5A TO247

Supplier's Site Datasheet
Transistor - 110233006 - Radwell International
Willingboro, NJ, United States
Transistor
110233006
Transistor 110233006
(PRICE/EACH), CONDITIONING & INTERFACES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), CONDITIONING & INTERFACES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STWA20N95K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STWA20N95K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STWA20N95K5
MOSFET N-CH 950V 17.5A TO247

MOSFET N-CH 950V 17.5A TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 278-STWA20N95K5 497-14583-5-ND 1277974-STWA20N95K5 STWA20N95K5 STWA20N95K5 110233006 STWA20N95K5
Product Name N-Channel 950 V 0.275 Ohm 17.5 A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 250000 milliwatts 250000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3 TO-247; SOT3 TO-247; TO-247-3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

40V 46A MOSFET Transistor - 278-AUIRF7739L2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
6 suppliers