STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW10NK80Z STW10NK80Z

Description
Manufacturer: STMicroelectronics Win Source Part Number: 090306-STW10NK80Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 160W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 2180pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 900 mOhm @ 4.5A, 10V Alternative Parts (Cross-Reference): IXFH13N80Q; STW12NK80Z; STW9N80K5; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 090306-STW10NK80Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 160W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 2180pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 900 mOhm @ 4.5A, 10V Alternative Parts (Cross-Reference): IXFH13N80Q; STW12NK80Z; STW9N80K5; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW10NK80Z - 090306-STW10NK80Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW10NK80Z
090306-STW10NK80Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW10NK80Z 090306-STW10NK80Z
Manufacturer: STMicroelectronics Win Source Part Number: 090306-STW10NK80Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 160W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 2180pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 900 mOhm @ 4.5A, 10V Alternative Parts (Cross-Reference): IXFH13N80Q; STW12NK80Z; STW9N80K5; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 090306-STW10NK80Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 160W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 72nC @ 10V
Max Input Capacitance: 2180pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 900 mOhm @ 4.5A, 10V
Alternative Parts (Cross-Reference): IXFH13N80Q; STW12NK80Z; STW9N80K5;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-3254-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3254-5-ND
Single FETs, MOSFETs 497-3254-5-ND
N-Channel 800V 9A (Tc) 160W (Tc) Through Hole TO-247-3

N-Channel 800V 9A (Tc) 160W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
800V 9A MOSFET Transistor
278-STW10NK80Z
800V 9A MOSFET Transistor 278-STW10NK80Z
800V N-CH MOSFET, 9A, 900mR RdsOn, TO-247 Product overview: STW10NK80Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW10NK80Z can be used for catalog matching and distributor lookup.

800V N-CH MOSFET, 9A, 900mR RdsOn, TO-247 Product overview: STW10NK80Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW10NK80Z can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 4858572 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4858572
MOSFETs 4858572
MOSFET N-Channel 800V 9A TO247

MOSFET N-Channel 800V 9A TO247

Supplier's Site
MOSFETs - 9208865 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9208865
MOSFETs 9208865
MOSFET N-Channel 800V 9A TO247

MOSFET N-Channel 800V 9A TO247

Supplier's Site
MOSFETs - 4858572P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4858572P
MOSFETs 4858572P
MOSFET N-Channel 800V 9A TO247

MOSFET N-Channel 800V 9A TO247

Supplier's Site
Trans MOSFET N-CH 800V 9A 3-Pin(3+Tab) TO-247 Tube - 761-STW10NK80Z - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 800V 9A 3-Pin(3+Tab) TO-247 Tube
761-STW10NK80Z
Trans MOSFET N-CH 800V 9A 3-Pin(3+Tab) TO-247 Tube 761-STW10NK80Z
Trans MOSFET N-CH 800V 9A 3-Pin(3+Tab) TO-247 Tube

Trans MOSFET N-CH 800V 9A 3-Pin(3+Tab) TO-247 Tube

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 800 Volt 9 Amp Zener SuperMESH

MOSFET N-Ch 800 Volt 9 Amp Zener SuperMESH

Buy Now Datasheet
Single FETs, MOSFETs - STW10NK80Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW10NK80Z
Single FETs, MOSFETs STW10NK80Z
MOSFET N-CH 800V 9A TO247-3

MOSFET N-CH 800V 9A TO247-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STW10NK80Z
Triode/MOS Tube/Transistor >> MOSFETs STW10NK80Z
800V 9A 900mΩ@10V,4.5A 160W 4.5V@100uA N Channel TO-247-3 MOSFETs ROHS

800V 9A 900mΩ@10V,4.5A 160W 4.5V@100uA N Channel TO-247-3 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N, To-247; Channel Type Stmicroelectronics - 26M3810 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, To-247; Channel Type Stmicroelectronics
26M3810
Mosfet, N, To-247; Channel Type Stmicroelectronics 26M3810
MOSFET, N, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:9A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; Power Dissipation:160W RoHS Compliant: Yes

MOSFET, N, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:9A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; Power Dissipation:160W RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW10NK80Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW10NK80Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW10NK80Z
MOSFET N-CH 800V 9A TO247-3

MOSFET N-CH 800V 9A TO247-3

Supplier's Site
Transistor - 38979614 - Radwell International
Willingboro, NJ, United States
Transistor
38979614
Transistor 38979614
MOSFET, N, TO-247; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:9A; DRAIN SOURCE VOLTAGE VDS:800V; ON RESISTANCE RDS(ON):900MOHM; RDS(ON. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N, TO-247; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:9A; DRAIN SOURCE VOLTAGE VDS:800V; ON RESISTANCE RDS(ON):900MOHM; RDS(ON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 090306-STW10NK80Z 497-3254-5-ND 278-STW10NK80Z 4858572 4858572P 761-STW10NK80Z STW10NK80Z STW10NK80Z STW10NK80Z 26M3810 STW10NK80Z 38979614
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW10NK80Z Single FETs, MOSFETs 800V 9A MOSFET Transistor MOSFETs MOSFETs Trans MOSFET N-CH 800V 9A 3-Pin(3+Tab) TO-247 Tube MOSFET Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N, To-247; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 800 volts 800 volts 800 volts 800 volts
PD 160000 milliwatts 160000 milliwatts 160000 milliwatts 160000 milliwatts 160000 milliwatts 160000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-247; To-247 TO-247; TO-247 TO-247; TO-247-3 TO-247 TO-3; TO-247 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data