Radwell International Datasheets for DC Motor Starters
DC motor starters combine a controller (most often a contactor) with overload protection, allowing a motor or motor-controlled equipment to be turned on and off.
DC Motor Starters: Learn more
| Product Name | Notes |
|---|---|
| 2 POLES, 16 AMP, NEMA, ENCLOSED TOGGLE MANUAL MOTOR STARTER 1 HP AT 115 VAC, 1 HP AT 230 VAC, 1 HP AT 277 VAC, 3/4 HP AT 115 VDC... | |
| 2 POLES, 16 AMP, OPEN TOGGLE MANUAL MOTOR STARTER 1 HP AT 115 VAC, 1 HP AT 230 VAC, 1 HP AT 277 VAC, 3/4 HP AT 115 VDC & | |
| 275-3843, 24VDC MAGNET COIL. FREE 2 YEAR RADWELL WARRANTY | |
| 3P CONTACTOR BF80C.00 125VDC. FREE 2 YEAR RADWELL WARRANTY | |
| ALLEN BRADLEY Contactors & Starters 100-C09DJ01 | |
| ALLEN BRADLEY Contactors & Starters 100-C09EJ01 | |
| ALLEN BRADLEY Contactors & Starters 100-C09EJ300 | |
| ALLEN BRADLEY Contactors & Starters 100-C09EJ400 | |
| ALLEN BRADLEY Contactors & Starters 100-C09ZJ10 | |
| ALLEN BRADLEY Contactors & Starters 100-C12DJ10 | |
| ALLEN BRADLEY Contactors & Starters 100-C12EJ01 | |
| ALLEN BRADLEY Contactors & Starters 100-C12EJ10 | |
| ALLEN BRADLEY Contactors & Starters 100-C12ZJ10 | |
| ALLEN BRADLEY Contactors & Starters 100-C16DJ10 | |
| ALLEN BRADLEY Contactors & Starters 100-C16EJ10 | |
| ALLEN BRADLEY Contactors & Starters 100-C23EJ10 | |
| ALLEN BRADLEY Contactors & Starters 100-C23EJ400 | |
| ALLEN BRADLEY Contactors & Starters 100-C23ZJ10 | |
| ALLEN BRADLEY Contactors & Starters 100-C30EJ01 | |
| ALLEN BRADLEY Contactors & Starters 100-C30EJ10 | |
| ALLEN BRADLEY Contactors & Starters 100-C60DJ10 | |
| ALLEN BRADLEY Contactors & Starters 100-C72DJ00 | |
| ALLEN BRADLEY Contactors & Starters 100-K05DJ01 | |
| ALLEN BRADLEY Contactors & Starters 100-K05ZJ10 | |
| ALLEN BRADLEY Contactors & Starters 100-K09DJ10 | |
| ALLEN BRADLEY Contactors & Starters 100-K09ZJ01 | |
| ALLEN BRADLEY Contactors & Starters 100-M05NZ243S | |
| ALLEN BRADLEY Contactors & Starters 100S-C09EJ14BC | |
| ALLEN BRADLEY Contactors & Starters 100S-C30EJ14BC | |
| ALLEN BRADLEY Contactors & Starters 100S-C37EJ14C | |
| ALLEN BRADLEY Contactors & Starters 104-C09EJ22 | |
| ALLEN BRADLEY Contactors & Starters 140MT-C-ASA11 | |
| ALLEN BRADLEY Contactors & Starters 1492-ACBH1 | |
| ALLEN BRADLEY Contactors & Starters 156-A30BB1 | |
| AS-I COMPACT MODULE, 4 X INPUT, MAXIMUM 200 MA 4 X OUTPUT, 2 AMP, 24 VDC, 8 X M12 SOCKETS, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| AS-I COMPACT MODULE, DIGITAL, K60, 2 AMP, 24 VDC, 200 MA, 4 OUTPUTS, 8X M12 SOCKETS, IP68/69K. FREE 2 YEAR RADWELL WARRANTY | |
| AS-I COMPACT MODULE, K60 DIGITAL 4 DI/2 DQ, 2 AMP, 24 VDC,200 MA, PNP TRANSISTOR, 6X M12 CONNECTORS, 4 INPUTS, 2 OUTPUTS, LED INDICATOR, -40 TO +85 DEGREE C, IP67. | |
| AS-INTERFACE COMPACT MODULE,200 MA,2 AMP,24 VDC,2I/2O. FREE 2 YEAR RADWELL WARRANTY | |
| ASEA BROWN BOVERI Contactors & Starters 1SAZ211201R1031 | |
| ASEA BROWN BOVERI Contactors & Starters 1SBL183001R8110 | |
| ASEA BROWN BOVERI Contactors & Starters 1SNA645040R1500 | |
| ASEA BROWN BOVERI,1SBH137001R14 40,NF40E-14 250-500V50/60HZ-DC,C ONTACTOR RELAY,250-500VDC,4NO CONTACTS,50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILARY CONTACT, 3 AMP, 400 VAC, 250 VDC, 50/60 HZ, 1NO / 1NC, (HK-11). FREE 2 YEAR RADWELL WARRANTY | |
| AUXILARY CONTACT, 4 NO, 10 AMP, 600 VDC, 690 VAC, SCREW TERMINALS, SNAP ON, FRONT MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, 1 AMP TO 6 AMP, 220 VAC TO 415 VAC, 24 VDC TO 130 VDC, TOP CONNECTION, FOR RCCB ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, 32 AMP, 13 VDC, 15 VAC, 1 NO, 1 NC, TRIP CLASS: 10, C FRAME, SIDE MOUNTED, FOR 140MT/UT-C/D. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, 6 AMP, 690 VAC, 600 VDC, 6KV, 1 NO/1NC, RIGHT HAND SIDE MOUNT, HK1-11. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, HK1 SERIES, 2 CONTACTS, 5.0AMP, 230 VAC, 220 VDC, 6KV, 1 NO/NC, SCREW TERMINALS, FRONT MOUNT, -25 TO +60 DEGRERE C, IP20, (HKF1-11). FREE 2 YEAR RADWELL WARRANTY... | |
| AUXILIARY CONTACT, MCB, 1PCO, 6 AMP, 230 VAC, 3 AMP 400VDC, 9 MM WIDTH, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, SIRIUS, 4 CONTACTS, 6 AMP/ 690 VAC, 10 AMP/ 250 VDC, 4 N/O, SCREW TYPE TERMINAL, -25 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY RELAY, TYPE MG-6, 48 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY SWITCH BLOCK, 230 VAC / 3.5 AMP, 400 VAC / 2 AMP, 500 VAC / 1 AMP, 60 VDC / 1.5 AMP, 110 VDC / 1 AMP, 220 VDC... | |
| AUXILIARY SWITCH, SIRIUS, 4 CONTACTS, 10 AMP, 690 VDC, 2 NO/NC, CAGE CLAMP TERMINAL, SNAP ON MOUNT, -25 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| C3 CONTROLS Contactors & Starters 300-S25N30ZC10 | |
| C3, 300-M16N22ZC, 300M16N22ZC, MIN CONTROL RELAY, 2NO/2NC, 24VDC COIL,. FREE 2 YEAR RADWELL WARRANTY | |
| CLOSING COIL, 76VDC. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 230-250VDC SCREW TERMINAL TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 2POLE 13VDC. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 500VDC. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 80VDC. FREE 2 YEAR RADWELL WARRANTY | |
| COIL MAGNETIC 48VDC 4PIN MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| COIL SPARE 110VDC FOR CA3-9C/CA3-12C/CA3-1 6C/CS3C. FREE 2 YEAR RADWELL WARRANTY | |
| COIL SPARE 24VDC FOR CA3-9C/CA3-12C/CA3-1 6C/CS3C. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 100/120 VAC 50/60 HZ, 38 VDC, TWO WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 10VDC. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 115-125 VDC, BLACK, FOR CONTACTOR OR STATYER, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 2 WIRE, 125 VDC, LOCK OUT TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, ARD RELAY, 120VDC, TYPE AD SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL,SERIES 20,24VDC,NON MOLDED,24IN LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT COMB STARTER, WITH CIRCUIT BREAKER, 10-16 AMPS, AUX CONT 1 NOC, 24V50/60HZ/24VDC ELEC CL, 100-C16, CKT-BKR AUX CONT 1 NOC & 1 NCC, 140M-C2E, HIGH BREAK. FREE 2 YEAR... | |
| CONTACT BLOCK, HEAVY DUTY, 600 VAC, 250 VDC MAX, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT KIT, 200 AMP, 3 POLE, 600 VAC AT 10 AMP / 250 VDC AT 1 AMP, 2NO/2NC, ACTUATOR/HEAD TYPE: SIDE ROTARY, OPERATION TYPE: CLOCKWISE/COUNTER CLOCKWISE, OPERATING FORCE: 3 LB-INCH. | |
| CONTACT REPLACEMENT KIT, 1-POLE, 170 AMP, 230 VDC, FOR SINGLE AND DOUBLE POLE D-C, 0.93 INCH WIDTH X 1.31 INCH DEPTH X 1.06 INCH HEIGHT. FREE 2 YEAR RADWELL WARRANTY... | |
| CONTACT REPLACEMENT, DC, 300 AMP, 600 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 1POLE 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR AFS370-30-12-11 24-60V50/60HZ 20-60VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR ASSEMBLY 115/120VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, 12VDC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR DC NON REVERSE 3POLE 12AMP 230VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY, 24 VDC, 3NO + 1NC, SIZE S00, SCREW MOUNTING, REPLACES: 3RH1131-1BB40. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY, 3 N/O, 1 N/C, 48-130VDC, 50/60HZ, DIN RAIL MOUNT, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY, 4 NO + 4 NC, 24VDC, SIZE S00, SCREW TERMINAL, CAPTIVE AUX SWITCH, FOR SUVA APPS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY, 4 POLE, 10 AMP, 690 VAC, 24 VDC COIL, 2 NO/NC, SIZE: 00, SCREW TYPE TERMINALS, DIN RAIL MOUNT, -25 TO +60 DEGREES C, IP20. FREE 2 YEAR... | |
| CONTACTOR RELAY, SIRIUS INNOVATION SIZE: S00, 4 POLE 10 AMP, 690 VAC, 24 VDC COIL, 6 KV, 4 W, 4 N/O, SCREW TYPE TERMINALS, DIN RAIL MOUNT, -25 TO +60... | |
| CONTACTOR RELAY, SIRIUS INNOVATION, SIZE: S00, 10 AMP, 690 VAC, 24 VDC, 6 KV, 4 W, 3 NO/1 NC, SPRING TYPE TERMINALS, DIN RAIL MOUNT, -25 TO +60 DEGREES C,... | |
| CONTACTOR RELAY, SIZE: S00, 10 AMP, 690 VAC, 24 VDC, 4 W, 4 N/O, SPRING-LOADED TERMINALS, DIN RAIL MOUNT, -25 +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR SOLID STATE, 30 AMP, 1 PHASE, 400/600 V, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR SOLID STATE, 30 AMP, 1 PHASE, 48-460V, 4-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR SOLID STATE, 30AMP, 1 PHASE, 230-460V, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 12 AMP, 110 VDC, DC, 3 NORMALLY OPEN POLES, 110V DC, 1 NO CONTACTS & 0 NC CONTACTS, SINGLE PACK, LINE SIDE COIL TERMINATION, SCREWTERMINALS, MOTOR LOAD, IEC, OPEN... | |
| CONTACTOR, 12 AMP, IEC, 24V50/60HZ/24VDC ELEC CL, ELECTRONIC, 3 NORMALLY OPEN POLES, 1 NORMALLY CLOSED POLE, 24 VDC ELECTRONIC CONTROL, NO CONTACT CONFIGURATION, SINGLE PACK, LINE SIDE COIL TERMINATION, SCREW... | |
| CONTACTOR, 12A, 415 V, 5.5 KW, 24 VDC COIL, 4 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 2 POLE, 120-130 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 20AMP, 500V, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 23 AMP, IEC, 24V 50/60 HZ, 24VDC ELEC CL, ELECTRONIC, 3 NORMALLY OPEN POLES, 24V DC ELECTRONIC, 1 NO CONTACTS & 0 NC CONTACTS, SINGLE PACK, LINE SIDE. FREE... | |
| CONTACTOR, 23 AMP, IEC, 24V50/60HZ/24VDC ELEC CL, ELECTRONIC, 3 NORMALLY OPEN POLES, 24V DC ELECTRONIC, 0 NO CONTACTS & 1 NC CONTACTS, SINGLE PACK, LINE SIDE COIL TERMINATION, SCREW TERMINALS,... | |
| CONTACTOR, 25A, 3 POLE, 24VDC, WITH MOUNTING BRACKET ATTACHED. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 PHASE, 25AMP, 24VDC COIL, 1NO AUX. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 PHASE, 72 AMP, 3 POLE, 3 N/O, COIL 24 VDC W/DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 30 AMP, 24V 50/60HZ / 24 VDC ELEC COIL, ELECTRONIC, 3 NORMALLY OPEN POLES, 24V DC ELECTRONIC, 0 NO CONTACTS & 1 NC CONTACTS, SINGLE PACK, LINE SIDE COIL... | |
| CONTACTOR, 45 AMP, 3 POLE, 1 NO/1 NC, 24-60 VAC / 20-60 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 60 AMP, SERIES, IEC, 60 AMP, 3 POLE 3 NO, 1 NO AUXILIARY CONTACT, 24 VDC W/ INTEGRATED DIODE, SINGLE PACK, LINE SIDE COIL TERMINATION, SCREW TERMINALS, MOTOR LOAD. | |
| CONTACTOR, 60 AMPS, 240 VAC, 6 KV, 3 PHASE, 5-50 HP, 24 VDC COIL W/ DIODE,3 POLE,3 N.O. MAIN POLES. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 60AMP, 3POLE, 24VDC, 2NO/2NC AUX, (SC35BAG-E22). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 80 VDC, 4 BLADE, 100 AMP . FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 85 AMP, 24 VDC, WITH INTEGRATED DIODE, DC, 3 NORMALLY OPEN POLES, 0 NO CONTACTS & 1 NC CONTACTS, SINGLE PACK, LINE SIDE COIL TERMINATION, SCREW TERMINALS, MOTOR LOAD. | |
| CONTACTOR, 9 AMP , 24 VDC, 50/60 HZ, 3 NORMALLY OPEN POLES, 24 VDC ELECTRONIC, 0 NO CONTACTS & 1 NC CONTACTS, SINGLEPACK, LINE SIDE COIL TERMINATION, SCREW TERMINALS, MOTOR... | |
| CONTACTOR, 9 AMP, 110 VDC COIL, 230/690 VAC, 4 POLE, 3 PHASE, NORMALLY OPEN POLES, FOR USE WITH BULLETIN 100-C SERIES MOTOR CONTROL SYSTEMS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 9 AMP, 24-60 VAC 50/60 HZ, 20-60 VDC, 3 NO POLE, 1 NO AUXILIARY CONTACTS, SCREW TERMINALS, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 9 AMP, IEC, 24V50/60HZ/24VDC ELEC CL, ELECTRONIC, 3 NO POLES & 1 NC POLE, 24V DC ELECTRONIC, NO CONTACT CONFIGURATION, SINGLE PACK, LINE SIDE COIL TERMINATION, SCREW TERMINALS, MOTOR... | |
| CONTACTOR, AC1:25A, AC3:16A, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, AF75 SERIES, 8 KV, 6 AMP MAX, 3 POLE, 2 AUX CONTACTS, 690 VAC, 50/60 HZ, CONTROL CIRCUIT / 48-130 VDC, 50/60 HZ, SCREW TERMINAL, 2 X M6 SCREW... | |
| CONTACTOR, DESIGNED FOR DIRECT CURRENT LOADS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, DPM-CONTACTORS A4, 1250 AMP, 1000 VDC, 110 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, ELECTRONIC COIL W/ INTEGRATED DIODE, MOTOR LOAD, N.O CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINAL, 0 N.C CONTACT, 4 N.O CONTACT, 4 POLE, 23 AMP, 24 VDC, 50/60 HZ. | |
| CONTACTOR, ELECTRONIC COIL W/ INTEGRATED DIODE, MOTOR LOAD, N.O CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINAL, 4 N.O CONTACT, 4 POLE, 9 AMP, 24 VDC, 50/60 HZ. FREE 2 YEAR... | |
| CONTACTOR, ELECTRONIC, W/INTEGRATED DIODE, 16 AMP, 3 POLE, 24 VDC, 1NO AUXILARY CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINALS, MOTOR LOAD, BULLETIN 100-C, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, GUARDMASTER, 9 AMP, 24 VDC, 1 NO / 4 NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, IEC, 16 AMP, 24-60 VAC 50-60 HZ / 20-60 VDC, 4 NO POLES, 0 NO 0 NC AUXILIARY CONTACTS, SCREW TERMINALS,NON REVERSING, NON COMBINATION, FULL VOLTAGE, IEC, OPEN STYLE,... | |
| CONTACTOR, IEC, 30 AMP, 3 POLE, 24 VDC COIL, 1 NO AUXILIARY CONTACT, REPLACES: 100-C30DJ10. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, IEC, 38 AMP, 24-60 VAC, 50-60 HZ, 20-60 VDC LOW CONSUMPTION, 3 NO POLES, 0 NO 0 NC AUXILIARY CONTACTS, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, IEC, 9 AMP, 100-250 VAC 50-60 HZ / 100-250 VDC, 3 NO POLES, 0 NO 1 NC AUXILIARY CONTACTS, SCREW TERMINALS, NON REVERSING, NON COMBINATION, FULL VOLTAGE, IEC, OPEN... | |
| CONTACTOR, IEC, NON REVERSING, FULL VOLTAGE, 43A, 3P, 24VDC COIL, LOAD SIDE COIL TERMINATION, 3 PHASE, NON COMBINATION, OPEN STYLE, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, MINIATURE, 100-K, 9 AMP, 3 POLE, 24 VDC COIL, 1NC AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, MINIATURE, 5 AMP, 24 VDC (17-30 VDC) DIODE, 4 NO POLES, 1 NO AUXILIARY CONTACT, SCREW TYPE TERMINALS, SINGLE PACK, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, NON REVERSING, 37 AMP, 690 VAC, 3 PHASE, 3 POLE, COIL: 24 VDC, IEC, OPEN STYLE, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, NON-REVERSING, 12 AMP, 3 POLE, 24 VDC, ELECTRONIC COIL W/DIODE, 1 N.O. INTERNAL AUXILIARY, DIN RAIL MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, ODYSSEY SERIES, 2NO + 2NC AUX CONTACTS, NON-REVERSING, FRAME SIZE 1Q, OPEN FRAME, NO ENCLOSURE, 200-250 VAC 50/60HZ, 200-240 VDC, SUPERMAGNET OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, ODYSSEY SERIES, 2NO + 2NC AUX CONTACTS, NON-REVERSING, FRAME SIZE 3F, OPEN FRAME, NO ENCLOSURE, 100-127 VAC 50/60HZ, 100-120 VDC, SUPERMAGNET (STANDARD). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, ODYSSEY SERIES, 2NO + 2NC AUX CONTACTS, NON-REVERSING, FRAME SIZE 3H, OPEN FRAME, NO ENCLOSURE, 100-127 VAC 50/60HZ, 100-120 VDC, SUPERMAGNET (STANDARD). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, ODYSSEY SERIES, 2NO + 2NC AUX CONTACTS, NON-REVERSING, FRAME SIZE 4F, OPEN FRAME, NO ENCLOSURE, 200-250 VAC 50/60HZ, 200-240 VDC, SUPERMAGNET (STANDARD). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, ODYSSEY SERIES, 2NO + 2NC AUX CONTACTS, NON-REVERSING, FRAME SIZE 4H, OPEN FRAME, NO ENCLOSURE, 24-25 VAC 50/60HZ, 24 VDC, SUPERMAGNET (STANDARD). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, ODYSSEY SERIES, 2NO + 2NC AUX CONTACTS, NON-REVERSING, FRAME SIZE 4Q, OPEN FRAME, NO ENCLOSURE, 24-25 VAC 50/60HZ, 24 VDC, SUPERMAGNET (STANDARD). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, ODYSSEY SERIES, 2NO + 2NC AUX CONTACTS, NON-REVERSING, FRAME SIZE 5H, OPEN FRAME, NO ENCLOSURE, 100-127 VAC 50/60HZ, 100-120 VDC, SUPERMAGNET (STANDARD). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, ODYSSEY SERIES, DC COIL, 2NO + 2NC AUX CONTACTS, NON-REVERSING, FRAME SIZE 0T, OPEN FRAME, NO ENCLOSURE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, REVERSING, S0 16A 24VDC SCRW,PC6,CNTRLS SIRIUS 2 S0 REVERSING CNTRS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SAFETY, 60 AMP, 4 NO / 4 NC CONTACTS, 24 VDC COIL WITH INTEGRATED DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SOLID STATE, SIRIUS 3RF2 SERIES, 1-PHASE, 20 AMP, 48-600 VAC, 24 VDC, SCREW TERMINAL, -25 TO +60 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SOLID-STATE, 40 AMP, 48-600V, SINGLE PHASE, 4-30 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SPST-NO, 12VDC, 100A, BRACKET; OPERATING VOLTAGE:12VDC; LOAD CURRENT INDUCTIVE:100A; NO. OF POLES:1; CONTACT CONFIGURATION:SPST-N O; RELAY M. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, STANDARD, NON-REVERSING, 18 AMP, 24 VDC, 1 NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, TAL26 SERIES, 3 NO MAIN, 1 NO AUX, 6 KV, 3 POLE, 690 VAC, 220 VDC, 50/60 HZ, CONTROL CIRCUIT / 50-90V DC, RING TONGUE TERMINAL. FREE 2 YEAR... | |
| CONTACTOR, TYPE DPM,74VDC COIL, 2NO/NC AUXILIARY CONTACTS, W/O OVERCURRENT LATCH. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR,12A, 24VDC, 50/60HZ/, 3 NORMALLY OPEN POLES, 1NC, SINGLE PACK, LINE SIDE COIL TERMINATION, SCREW TERMINALS, MOTOR LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR,9AMP,24VDC COIL,3 POLE,1 NC AUXCONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR,REVERS,S00 ,9A,110 VDC,3P,SCRW. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL MODULE, REVERSING STARTER, 2.2 KW, 24 VDC CONTROL VOLTAGE, 120 VAC BRAKE VOLTAGE, ARMORSTART, 280/1 SAFETY STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| COUPLER, OUTPIT COUPLER, WITH PLUG IN RELAY, W/RELAY OUT, PLUGABLE, 24VDC, 1CO. FREE 2 YEAR RADWELL WARRANTY | |
| CROMPTON , 252-PBAUMSBXTIDGEB, 252-PBAUMSBXTIDGEB, PROTECTOR TRIP RELAY, 10VDC, 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CUTLER HAMMER Contactors & Starters 10250T-1 | |
| DC LOOP CONTACTOR, NON-REVERSING, DRIVE WITH DB, 56 AMP, 550 VDC, SAME AS: 1370-DC56. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT ONLINE STARTER, DEVICENET, IP66, NEMA TYPE 4, OVERLOAD RANGE 0.24 - 3.5A, 24 VDC CONTROL, ARMORCONNECT MEDIA, NO SELECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT ONLINE STARTER, DEVICENET, IP67/NEMA 4 WATERTIGHT ENCLOSURE, 24 VDC, 10 AMP RATED DEVICE, 1.1 - 5.5 AMP, ARMORCONNECT POWER MEDIA CONNE. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT ONLINE STARTER, ETHERNET/IP, IP66, NEMA TYPE 4, OVERLOAD RANGE 1.1 - 7.6A, 24VDC CONTROL, CONDUIT/CORD GRIP, NO SELECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT STARTER, 3RM1, 1.6-7 AMP, 24 VDC, 3 KW, SCREW TYPE TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT STARTER, SAFETY LOAD FEEDER, TYPE: 3RA7, SIRIUS SI, 17-22A, 24VDC, CAT4, S0, SCREW TERMINALS, FC INSTANT: 3S, 1HL, FC DELAYED: 0S, MC: 0, AUTOSTART/MONITORED START, BASIC UNIT, MOTOR CURRENT:... | |
| DISCINTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 12/31/2012, CONTACTOR,REVERSING, 16 AMP MAX, 600 VAC, 24 VDC, W/INTEGRATED DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANFUACTURER, SAFETY CONTACTOR, 14 AMP, 4 POLE, 24 VDC COIL, 1 N/O 4 N/C, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER (2012-12-30), CONTACTOR, IEC, 30 AMP, 3 POLE, 24 VDC, INTEGRATED DIODE, 1 N/O CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER (2012-12-30), SAFETY CONTACTOR, NON-REVERSING, 9 AMP, 4 POLE, 24 VDC COIL, WITH INTEGRATED DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER , MINIATURE CONTACTOR , 9A, 12VDC, 3POLE, 1NO, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01.10.2018, CONTACTOR RELAY, 2NO + 2NC, 110 VDC, SCREW TERMINALS, DIN RAIL MOUNTABLE, REPLACED BY 3RH2122-1BF40. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/10/16, LOAD FEEDER, 1.4-2 AMP, 24 VDC, 400 VAC, 1 NO, SCREW TERMINAL, DIN RAIL MOUNT, SUCCESSOR 3RA2110-1BA15-1BB4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/10/2018, CONTACTOR, FOR AUXILIARY CIRCUIT, 4 POLE, 4 NO, 24 VDC, SUCCESSOR 3RH2140-1SB40. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/10/2019, CONTACTOR, 3 POLE, SIZE SOO, 1 NORMALLY OPEN, 24 VDC, SUCCESSOR TYPE 3RT2015-1SB41. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 02/01/2022, SAFETY CONTACTOR, 16 AMP, LINE SIDE, 24VDC (W/ELEC. COIL), 3 N.O., 2 N.O. OPEN STYLE, IEC, DIN RAIL, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 03/31/2021, CONTACTOR, 25 AMP, 3 POLE, 24 VDC DIODE, 1 NO AUX CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 03/31/2021, CONTACTOR, NON REVERSING. IEC, 3 PHASE, 30 AMP, 3 POLE, 3 NO, 24 VDC COIL W/ INTEGRATED DIODE, OPEN STYLE, DIN RAIL MOUNTABLE. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER 04-29-2010, SOILD STATE CONTACTOR, SINGLE PHASE, 30 AMPERES, 24-480 VAC LINE VOLTAGE, 24-230 VAC/VDC CONTROL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 04/02/2024, STARTER, ENCLOSED COMBINATION, DIRECT-ON-LINE, NO CIRCUIT BREAKER SELECTED, IEC ENCLOSED, TYPE 4/4X/12 - IP66 PLASTIC -L, 12 A, NO FRAME, 24VDC, START-STOP MULTIFUNCTION PB. FREE 2... | |
| DISCONTINUED BY MANUFACTURER 04/29/2010, SOILD STATE CONTACTOR, 10 AMP, LINE VOLTAGE 24-480 VAC, CONTROL VOLTAGE 5-24 VDC, 3 PHASE, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 04/30/2010, SOILD STATE CONTACTOR, 30 AMP, 24/230 VAC, 5/24 VDC, 2 PHASE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 04/30/2010, SOILD STATE CONTACTOR, 30 AMP, LINE VOLTAGE 24-480 VAC, CONTROL VOLTAGE 5-24 VDC, SINGLE PHASE, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 05/18/2020, CONTACTOR, 23 AMP, 110 VDC, 3 N/O MAIN POLES, 1 N/O AUX CONTACT, SINGLE PACK, LINE SIDE COIL TERMINATION, SCREW TERMINALS, MOTOR LOAD, (ENGINEERING REPLACEMENT: 100-E26KD00). | |
| DISCONTINUED BY MANUFACTURER 05/2016, CONTACTOR, 16 AMP, 600 VAC, 24 VDC COIL, 3 POLE, 1 NC, 3 NO, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 05/31/2014 , AUXILIARY CONTACT, 1A-1B, 600VAC, 125VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 06/16/2022, STARTER, BULLETIN 190, ECO AND COMPACT COMBINATION, WITH MPCB, 24 VDC, 1 NORMALLY OPEN CONTACTOR AUXILIARY CONTACT, C FRAME CIRUIT BREAKER, 4-6.3 AMP RANGE, 1 NO... | |
| DISCONTINUED BY MANUFACTURER 06/29/2021, CONTACTOR, 7AMP, 3 POLE, 400 V/24 VDC, 1 NC, SIZE: S00, SPRING-TYPE TERMINAL, REPLACED BY: 3RT2015-2BB42. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 06/30/2009, ECONOMY STARTER, NON REVERSING, 0.4 - 0.63 AMP, 24 VDC, NON COMBINATION, IEC, OPEN STYLE, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 06/30/2009, MINIATURE ECO STARTER, 2.5 - 4 AMP, 24 VDC, SERIES 190E, WITH 100-M, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 08/20/2020, CONTACTOR, 37 AMP, 24 VDC, 3 (POLE) NORMALLY OPEN, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 09/30/2021, POWER CONTACTOR, 3 POLE, 7 AMP, 3 KW, 400 V, 110 VDC COIL, 1 NO, SIZE S00, SCREW TERMINAL, PREFERRED SUCCESSOR IS 3RT2015-1BF41. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER 09/30/2021, POWER CONTACTOR, 3 POLE, 7 AMP, 3 KW, 400 V, 24 VDC COIL, 1 NO, SIZE S00, SCREW TERMINAL, PREFERRED SUCCESSOR IS 3RT2015-1HB41. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER 10/01/2018, CONTACTOR, 4 NO, 24 VDC COIL, SCREW TERMINAL, DIN RAIL MOUNT, SUCCESSOR: 3RH2140-1KB40. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2019, CONTACTOR RELAY, 10 AMP, 4 NO, 690 VAC, 24 VDC COIL, SCREW TERMINAL, SUCCESSOR 3RH2140-1BB40. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2019, CONTACTOR, 3 POLE, 7 AMP, 3 KW / 400 V, 24 VDC, SIZE 00, SUCCESSOR IS 3RT2015-2BB41. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2019, CONTACTOR, 3 POLE, 9 AMP, 4 KW / 400 VAC, 1 N/O, 24 VDC COIL, SIZE S00, SCREW TERMINAL, PREFERRED SUCCESSOR IS 3RT2016-1BB41. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER 11/01/2005, CONTACTOR, NON-REVERSING, 110 AMP, 3 POLE, 24 VDC, 1 NO, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 11/01/2018, CONTACTOR, 3RT SERIES, 9 AMP, 24 VDC, 3 POLE, 1 NC, 4 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 11/07/2014, IEC CONTACTOR, 9 AMP, COIL 24 VDC, 3 NORMALLY OPEN POLES, 1 NO CONTACTS & 0 NC CONTACTS, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 11/30/2009, CONTACTOR, SIZE 1 , 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 11/30/2019, CONTACTOR, 12 AMP, 3 POLE, 1NO AUX, COIL: 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12-31-2012, CONTACTOR, NON-REVERSING, 600V MAX, 9 AMP MAX, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/30/2012, MCS-C CONTACTOR, IEC, 23 AMP, 24 VDC, DIN RAIL MOUNTABLE, OPEN STYLE, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/31/2012, CONTACTOR, NON REVERSING, 30 AMP, 600 VAC MAX, 3 PHASE, COIL 24 VDC, 3 POLE, 1 NO AUXILIARY, IEC, OPEN STYLE, DIN RAIL MOUNTABLE. FREE 2... | |
| DISCONTINUED BY MANUFACTURER 12/31/2012, CONTACTOR, NON REVERSING, 30 AMP, 600 VAC MAX, 3 PHASE, IEC, COIL 24 VDC, W/INTEGRATED DIODE, 3 POLE, IEC, OPEN STYLE, DIN RAIL MOUNTABLE. FREE 2... | |
| DISCONTINUED BY MANUFACTURER 12/31/2012, MCS-C CONTACTOR, IEC, 9 AMP, 24 VDC, OPEN STYLE, IEC, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/31/2012, SAFETY CONTACTOR, 4 POLE, 23 AMP, 24 VDC, 2 NO CONTACTS, WITH DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/31/2012, SAFETY CONTACTOR, 43 AMP, 24 VDC COIL WITH INTEGRATED DIODE, 3 POLE, 3 NO WITH 1 NO 4 NC AUXILIARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/31/2012, SAFETY CONTACTOR, NON REVERSING, 24 VDC, 4 POLES, 0 NORMALLY OPEN CONTACTS AND 4, 50/60 HZ, 16 AMP MAX, 3 POLE, OPEN STYLE, IEC, DIN RAIL... | |
| DISCONTINUED BY MANUFACTURER 2009-12-30, CIRCUIT BREAKER, 1 POLE, AUXILIARY CONTACT, 6 AMP AT 277 VAC, 6 AMP AT 50 VDC, 1 AMP AT 125 VDC, 1 NORMALLY OPEN. FREE 2... | |
| DISCONTINUED BY MANUFACTURER 2012-12-30, COMPACT COMBINATION STARTER, 1.6 - 2.5 AMP, 24VDC, SCREW MOUNT/DIN RAIL MOUNT, W/CKT-BKR, HIGH BREAK,SURGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2012-12-30, CONTACTOR, IEC, 40 AMP, 24 VDC, 3 POLE, NON-REVERSING, 3 PHASE, IEC, DIN RAIL MOUNTABLE, OPEN STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2012-12-30, CONTACTOR, IEC, 9 AMP, 24 VDC, 4 POLE, W/INTEGRATED DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2012-12-30, CONTACTOR, NON-REVERSING, 16AMP, 4POLE, 4NO, 600V, COIL 24VDC, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2012-12-30, CONTACTOR, NON-REVERSING, 600V MAX, 30AMP MAX, 3POLE, AUX CONTACTS 4NC, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2012-12-30, SAFETY CONTACTOR, 3 POLE, 16 AMP, 24VDC, WITH 4 N.C./1 N.O., OPEN STYLE, IEC, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2012-12-30, SAFETY CONTACTOR, 3 POLE, DC OPERATED, 3 MAIN CONTACTS, 23 AMP, 1 NO + 4 NC AUX CONTACTS, 24 VDC COIL, STANDARD. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER 2016-08-15, CONTACTOR, CONTACTOR, 115V COIL, 56 AMP, 550 VDC, THRU WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2019-11-30, CONTACTOR, 9A, 3 POLE, 1 N.O. AUX, 24VDC COIL, 9AMP, REPLACEMENT: 100-C09ZJ10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 30/09/2021, POWER CONTACTOR, 3 POLE, 7 AMP, 3 KW, 400 V, 12 VDC COIL, 1 NO, SIZE S00, SCREW TERMINAL, PREFERRED SUCCESSOR IS 3RT2015-1BA41. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER 6/30/2009, MINIATURE ECO STARTER, 1.6 - 2.5 A, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER SINCE 2019, CONTACTOR, 3POLE, 24VDC, COIL SIZE S00 REVERSING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 3PST-NO, CONTACT CONFIGURATION:3PST-N O; COIL:120VAC; CONTACT CURRENT:50A; RELAY MOUNTING:PANEL; RELAY TERMINALS:SCREW; CONTACT VOLTAGE VAC:600V; CONTACT VOLTAGE VDC:240V ;, REPLACED BY 3060APS120AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 10AMP, 2POLE, 1NO/1NC, 220VDC, 500VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 2NO/2NC, 16AMP, 4POLE, 600VAC, 250VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, FOR MANUAL INTERRUPTER, 1NO/1NC, 5A-600VAC, 10A-300VAC, 0.5A-250VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY SWITCH BLOCK, 1NO + 1NC, 10 AMP, 4 POLE, 24 VDC, 600 VAC, REPLACED BY 3RH2911-1HA11. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY SWITCH, MAUX2, 250VAC 10A, 125VDC 1/2A, 250VDC 1/4A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL STARTER, 250VDC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL STARTER, COIL 230-250 VDC, REPLACEMENT, FOR CONTACTOR OR STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 12 VDC, FOR CONTACTOR & STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 120VDC, BFDC, FOR CONTROL RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 13AMP, 200VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 180 VDC, CLOSED COIL, CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 230 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 230-250 VDC, FOR CONTACTOR & STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 230-250 VDC, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 24VDC, 25HZ . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 2POLE, 13VDC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 32 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 48 VDC, 2 SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 80VDC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, ELECTRICAL, 190 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, MAGNETIC, 24VDC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, MAGNETIC, 48VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, RELAY, 230-250 VDC, FOR CONTACTOR & STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR 600V, 1250AMP, 74VDC, 1POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR ASSEMBLY, FULL-VOLTAGE REVERSING CONTACT ASSEMBLY, 6-POLE/2X3 POLES, 40 AMPS, 24 VDC, 3 PHASE, DIN RAIL/SURFACE MOUNTING, MECHANICAL AND ELECTRICAL INTERLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR ASSEMBLY, REVERSING, 400 VAC, 3 KW, 3 POLE, SIZE S00, 24 VDC INTERLOCK, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 24 VDC, ROUND, FOR CONTACTOR OR STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 325 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 36/48 VDC, FORKLIFT, TYPE 393. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, ELECTRIC, 67 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR DC, 600V, 1250AMP, 74VDC, 1POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR IEC 23A, 24VDC 1 N.C. AUXILIARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR MINI, 10AMP, 24VDC, 3-POLE, 1NO AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 3 NO / 1 NC AUX CONTACTS, 77-143 VDC, (TNL31ERT 77-143V DC). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 6 NO + 2 NC ATTACHABLE BLOCK, 24 VDC CAPTIVE, SCREW TERMINAL, SIZE S00, SUCCESSOR IS 3RH2262-1BB40. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR REVERSING, 9 AMP, 24 VDC, W/ INTEGRATED DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR STANDARD, 12 AMP, 3 POLE, W /1 NO AUX, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 10 AMP, 4 POLE, 240 VAC, 24 VDC COIL, 3 NO / 1 NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 10 AMP, 600 VAC, 17-30 VDC COIL, 2 NO, 2 NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 100 SERIES, 30 A, 600 V, 3 POLE, 2 N.O. / 2 N.C. AUX, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 100-M, IEC, NON-REVERSING, 12 AMP, 24 VDC COIL, 3 N/O POLES, 1 N/O AUX CONTACT, SUGGESTED REPLACEMENT: 100-K12DJ10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 100-M, IEC, NON-REVERSING, 12 AMP, 24 VDC COIL, INTEGRATED DIODE, 3 N/O POLES, 1 N/O AUX CONTACT, SUGGESTED REPLACEMENT 100-K12DJ10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 100-M, IEC, NON-REVERSING, 5 AMP, 24 VDC COIL, 3 N/O POLES, 1 N/C AUX CONTACT, SUGGESTED REPLACEMENT: 100-K05DJ01. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 100-M, IEC, NON-REVERSING, 5 AMP, 24 VDC COIL, 3 N/O POLES, 1 N/O AUX CONTACT, SUGGESTED REPLACEMENT: 100-K05DJ10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 100-M, IEC, NON-REVERSING, 5 AMP, 24 VDC COIL, INTEGRATED DIODE, 3 N/O POLES, 1 N/O AUX CONTACT, SUGGESTED REPLACEMENT: 100-K05DJ10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 100-M, IEC, NON-REVERSING, 9 AMP, 24 VDC COIL, 3 N/O POLES, 1 N/C AUX CONTACT, SUGGESTED REPLACEMENT: 100-K09DJ01. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 100-M, IEC, NON-REVERSING, 9 AMP, 24 VDC COIL, 3 N/O POLES, 1 N/O AUX CONTACT, SUGGESTED REPLACEMENT: 100-K09DJ10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 100-M, IEC, NON-REVERSING, 9 AMP, 24 VDC COIL, INTEGRATED DIODE, 3 N/O POLES, 1 N/C AUX CONTACT, SUGGESTED REPLACEMENT: 100-K09DJ01. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 100-M, IEC, NON-REVERSING, 9 AMP, 24 VDC COIL, INTEGRATED DIODE, 3 N/O POLES, 1 N/O AUX CONTACT, SUGGESTED REPLACEMENT: 100-K09DJ10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 100AMP, 24VDC, SPST, N.O. RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 12 AMP, 3 POLE, 115 VDC, OPEN STYLE, IEC, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 12 AMP, 3 POLE, 24 VDC COIL, 1 NO, AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 125 VDC, 1250 AMP MAX, 2 NO/NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 12VDC COIL, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 16 AMP, 24 VDC DIODE COIL, NON-REVERSING, 1 NC AUX CONTACT, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 16 AMP, 24 VDC DIODE COIL, NON-REVERSING, 1 NO AUX CONTACT, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 23 AMP, 3 POLE, 24 VDC COIL, 1 NO AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 23AMP, 3POLE, 24VDC ,4NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 24AMP, 3POLE, 24VDC, NON-REVERSE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 2POLE, 180AMP, 500VDC, COIL-110/120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 NO MAIN, 1 NO AUX, 6 KV, 3 POLE, 690 VAC, 220 VDC, 50/60 HZ, CONTROL CIRCUIT / 50-90V DC, RING TONGUE TERMINAL. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 24-30VDC, 3NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3-POLE, 100S-C SERIES, BIFURCATED CONTACT, AC AND DC OPERATED, IEC, SAFETY CONTACTOR, 3 NO WITH 1 NO 4 NC AUXILIARY, 16 AMP, 24 VDC (WITH INTEGRATED... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30 AMP, 3 POLE, 24 VDC COIL, 1 N/O AUXILIARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30 AMP, 3 POLE, 600 VAC, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30AMP, 3POLE, 24VDC COIL RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 37 AMP, 24 VDC, W/ INTEGRATED DIODE, 3 POLE, LINE SIDE COIL TERMINATION, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 50 AMP, 25KW (400V), 24 VDC COIL, 3 POLE, DIN RAIL MOUNT, SCREW TERMINALS, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 60AMP, 3POLE, 24VDC, NON-REVERSING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 60VDC, CO-12. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 7 AMP, 3 POLE ,1 NC, 17-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 75 AMP, 600 V, 24 VDC COIL, 3-PHASE, 3-POLE, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9 AAMP, 24 VDC COIL, 2 NO/2NC, C3, MINI NON-REVERSING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9 AMP, 3 POLE, 24VDC, 50/60 HZ, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9 AMP, 3 POLE, AUX 1 NC, COIL 24 VDC, IEC, OPEN STYLE, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9 AMP, 3 POLE, W/24VDC COIL, 1 NO AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9 AMP, 3-POLE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9 AMP, 4 POLE, 24 VDC COIL, W / 1 NO AUX CONTACT, REPLACES: 100-CX09ZJ10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9 AMP, 4 POLE, 24 VDC, 1 NC, W/ INTEGRATED DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9 AMP, 4 POLE, 24 VDC, NON-REVERSING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, A SERIES, 125 VDC, (AL26-30-01 125 V DC), REPLACED BY 1SBL237001R1200. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, A SERIES, 24 VDC, (AL16-30-10 24V DC), REPLACED BY 1SBL176001R2110. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, A SERIES, 24 VDC, (AL26-22-00 24V DC), REPLACED BY 1SBL236501R2100. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, A SERIES, 24 VDC, (AL9-40-00 24V DC), REPLACED BY 1SBL136201R2100. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, A SERIES, 24 VDC, 3-POLE, (AL9Z-30-10 24V DC). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, BULLETIN 100-C, IEC, 230/690 VAC CONTACT RATING, 9 AMP, 24 VDC COIL, 3 POLES NORMALLY OPEN, 1 N.C. AUX CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, COIL -S09 TO -S25, 24VDC, 2 NORMALLY OPEN, W/O INTERCONNECTING POWER WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, COIL: 24 VDC, AL12Z-30-01, 1 NC AUXILIARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, IEC, 16 AMP, 24 VDC WITH INTEGRATED DIODE, 4 NORMALLY OPEN POLES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, IEC, 9 AMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, LTHS 60 SERIES, 2 POLE, 2 (1 NO + 1 NC), 60 - 110 VDC, 50 / 60 HZ, SINGLE INTERRUPTION, ELECTROMAGNETIC, SINGLE STATE FUNCTIONING, HORIZONTAL... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON REVERSE, 3 POLE, 3 PHASE, 38-45 AMP, 24 VDC COIL, 1 NO AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON REVERSING, 16AMP, 600 VAC MAX, 3 PHASE, 4 POLE, COIL 24 VDC, IEC, OPEN STYLE, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON REVERSING, 3 POLE, 75 AMP, COIL 24 VDC, IEC, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON REVERSING, 43 AMP, 3 POLE, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON REVERSING, 45 AMP, 600 VAC MAX, 3 PHASE, 1 NO AUXILIARY CONTACT, COIL 24 VDC, 3 POLE, IEC, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON REVERSING, 600 VAC MAX, 3 PHASE, 3 POLE, COIL: 24 VDC, 50/60 HZ, IEC, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSE ,12 AMP, 3 POLE, 1 AUX 1 NO, 220/690 VAC, COIL 115 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 18AMP 4P 24VDC COIL 1NO, OBSOLETE, AVAILABLE, NEVER USED, SURPLUS, REBUILT SURPLUS, REPAIR YOURS, 24 HOUR RUSH REPAIR, 5-10 DAY REPAIR, 2 YEAR RADWELL WARRANTY. | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 18AMP, 4 POLE, 24 VDC, COIL 1NO, DIN RAIL MOUNTABLE, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 25 AMP, 3 NORMALLY OPEN POLES, 24 VDC, W/O AUX CONTACTS, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 30 AMP, 24 VDC COIL, 2 NO/NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 37AMP, 3P, 24VDC, W/1NO AUX, 3 PHASE, OPEN STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 600 VAC MAX, 23 AMP MAX, 24 VDC COIL, 3 NO POLE, 1 NC AUX CONTACT, 2 NO 2 NC CONTACTS. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 85 AMP, 3 POLE, 24 VDC, NON-REVERSING, 3 PHASE, IEC, DIN RAIL MOUNTABLE, OPEN STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, IEC, 24 AMP, 3 POLE, 24 VDC, 3 PHASE, OPEN STYLE, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, IEC, 30 AMP, 1/3 PHASE, 7.5 HP @ 200V, 10 HP @ 230V, 20 HP @ 460V, 1 N/O AUXILIARY CONTACT, 24 VDC COIL. FREE... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON_REVERSING, IEC, 43 AMP, 24 VDC, W/INTEGRATED DIODE, 3 PHASE, OPEN STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, PURE DC, NON-REVERSING, 9 AMP, 4 POLE, 12 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, REVERSING, 12 AMP, 1 N/O & 3 N/C CONTACTS, 24 VDC / 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, REVERSING, 2 N.O./2 N.C., 1/2 HP, 2.2/5.5 KW, 9 AMP, 3 POLE, 220/690 V, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, REVERSING, 3 POLE, 24 VDC, AUXILIARY CONTACT, 2NO/2NC, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, REVERSING, 30 AMP, 3 POLE, 600V, 7.5HP @ 200V, 10HP @ 230V, 20HP @ 460V, 25HP @ 575V, COMPLETE WITH 24VDC, COIL, AC MAGNETIC CONTACTOR. FREE... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, REVERSING, IEC, 18 AMP, 24 VDC COIL, 600 VAC MAX, OPEN STYLE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SCREW TERMINALS, MAGNETIC, 15 AMP, 3 POLE, 12 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SPST-NO, 80AMP, 1POLE, 12VDC, FLANGE BRACKET MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, W/ INTEGRATED DIODE, NON REVERSING, 23 AMP, 600 VAC MAX, 3 PHASE, COIL 24 VDC, 3 POLE, IEC, OPEN STYLE, DIN RAIL MOUNT. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR,75 AMP ,24VDC, REVERSING, 3 POLE, 3 PHASE, IEC, MOUNTABLE, OPEN STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR,COUP,S00,7 A,24VDC,3P,CLMP,VAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC CONTACTOR, 1000 ADC, 96 VDC COIL, 2 N.O/N.C CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC CONTACTOR, 550 VDC MAX, 180 AMP MAX, COIL 115 VAC, 50/60 HZ COIL, 2-NO, 1-NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC RELAY, PILOT HEAVY DUTY, NEMA OPEN SERIES, 64V / 5AMP, 250 V / 0.5A MP MIN/MAX, NON-INDICATING RATING, 230-250 VDC COIL RATING, 2 NO 2 POLE... | |
| DISCONTINUED BY MANUFACTURER, DC SOLID STATE RELAY, RATING: MAX 150 AMPS CONTINUOUS, 24VDC FOR THE 24C MODEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE 01/10/2019, CONTACTOR, 7 AMP, 3POLE, 24VDC, 2NO+2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTROMECHANICAL RELAY, 8 PINS, 5A 220VAC, 5A 30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GENERAL ELECTRIC, 1D300G144, COIL, CLOSING, 175VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HOLDING COIL, 6 VDC, FOR CONTACTOR OR STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC RELAY, 24VDC, PROGRAMMABLE, 3,5W, 12 DIGITAL INPUTS, 8 TRANSISTOR OUTPUTS, DIN RAIL MOUNT, CL-LMT.C20DC2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC COIL, SOLENOID COIL, 230 / 250 VDC, 56 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR, 3 POLE, 25 AMP, 24 VDC, LUG SCREW TERMINAL, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MERCURY CONTACTOR, 60 AMP, 2 POLE, SINGLE THROW, 24 VDC, SCREW TERMINAL, W/ NARROW BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER, EM 300 SERIES, BASIC VERSION, 0.90-1.25 AMPS, 24 VDC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER, MANUAL, 40-50 AMP, 50/60 HZ, 3 POLE, 3 PHASE, 690 VAC, 450 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER, SERIES 190S, 4-6.3AMP, 690VAC MAX, 24VDC COIL RATING, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NON-REVERSING CONTACTOR, 18 AMP, 3 POLE/NO, 125 VDC COIL, 7.5 - 15 KW RANGE, 1 NO AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATING COIL, 115/120 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATING COIL, 2 WIRE, 125 VDC, MAGNETIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATING COIL, 230VDC, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATING COIL, CYLINDER STYLE, 230-250VDC, NO DIRECT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATING COIL, FOR IC SERIES HEAVY DUTY CONTACTOR, 2-POLE, 230-250 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATING COIL, FOR IC SERIES HEAVY DUTY CONTACTOR, 2-POLE, 230/250 VDC,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATING COIL, FOR IC SERIES HEAVY DUTY CONTACTOR, 2-POLE, 230/250 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATING COIL, FOR IC SERIES HEAVY DUTY CONTACTOR, 2-POLE, 300 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATING COIL, FOR IC SERIES HEAVY DUTY CONTACTOR, 2-POLE, 62.5 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERCURRENT RELAY, 48 VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, IEC, 6.3 - 25 A, 24 VDC, 600 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, 7 AMP, 24 VDC, 3 POLE, 1 NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, SCREW TERMINAL, 7 AMP, 24 VDC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 12/31/2012, CONTACTOR, NON-REVERSING, 9 AMP, 600 VAC, 1NO 4NC, 24 VDC, WITH INTEGRATED DIODE, BIFURCATED CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY CONTACTOR AC, 3 POLE, 600V, 200 AMP, COIL VOLTAGE: 200-240VAC/VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, 10 AMP, 2 POLE, 230-250 VDC COIL, TYPE EX, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, MOTOR START OVERLOAD, 3-32 VDC, 30 MADC INPUT CURRENT, 4000 DIELECTRIC MINIMUM, 10 AMP, 47-70 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, PLUG IN, SQUARE BASE, 8PIN, 10AMP, 277VAC, 28VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, 30 AMP, 200 VDC, 3/32 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REVERSING CONTACTOR, 30 AMP, 24 VDC, 2 NC AUX CONTACT, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REVERSING CONTACTOR, RCI 10, 2 PHASE, 5-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REVERSING DC CONTACTOR, MCS-C, IEC, 9 AMP, 24 VDC COIL, 3 MAIN CONTACTS, 1 NO / 1 NC AUX CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY CONTACTOR, 100S-C SERIES, 3 POLE, 9 AMP AC-3, LINE SIDE COIL TERMINATION, 24 VDC COIL, 0 NO / 5 NC AUX CONTACTS. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, SAFETY CONTACTOR, 12 AMP, 4 POLE, 4 NO / 4 NC AUX, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY CONTACTOR, 32 AMP, 3 POLE, 1 NO, 4 AUX 4 NC, 600 VOLT, COIL 24VDC, W/DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY CONTACTOR, 9 AMP, 24 VDC COIL, WITH INTEGRATED DIODE, 3 NORMALLY OPEN POWER POLES, 2 NOC / 3 NCC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY CONTACTOR, BULLETIN 100S-C, IEC, 3-POLE, 12 AMP, 1 NO + 4 NC AUX CONTACTS, 24 VDC COIL W/INTEGRATED DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY CONTACTOR, IEC, NON REVERSING, 12 AMP, 3 POLE, 24 VDC COIL, INTEGRATED DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY CONTACTOR, MCS 100S-C SAFETY CONTACTOR, 30A, 24VDC, INTEGRATED DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY CONTACTOR, NON-REVERSING, 23AMP, 24VDC COIL WITH INTEGRATED DIODE, 4 POLE, 4NC AUXILIARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY CONTACTOR, SAFETY, 460 VAC MAX, 95 AMP MAX, MCS, 24 VDC ELCRIC COIL, WITH ELECRIC INTFC, NON REVERSING, NON COMBINATION, FULL VOLTAGE, IEC, OPEN STYLE, MOUNTABLE. | |
| DISCONTINUED BY MANUFACTURER, SENSOR MODULE, ACTUATOR SENSOR INTERFACE, 4I APPLICATION MODULE, 24VDC DIGITAL INPUTS, 20-30VDC OPERATING RANGE, 4 X M12 SOCKETS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SIGNAL ALARM CONTACT MODULE, SUPPLEMENTARY PROTECTOR, 6AMP @ 277VAC, 6AMP @ 50VDC, 1AMP @ 125VAC, DIN RAIL MOUNT, IEC, OPEN STYLE, DIN RAIL MOUNTABLE. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SINCE 12/31/2012, SAFETY CONTACTOR, NON-REVERSING, 9 AMP, 3 POLE, 600 VAC, 24 VDC COIL - WITH INTEGRATED DIODE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOILD STATE CONTACTOR, 24-230VAC LINE, 5-24VDC COIL/CONTROL, 30AMP MAX, OVERLOAD RELAY TRIP CLASS 10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 230/250 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 230/250VDC, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, ELECTRICAL, 20 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE CONTACTOR, SINGLE-PHASE, 30 AMP RATING, 5-24 VDC CONTROL VOLTAGE, 24-480 VAC OPERATING VOLTAGE, DIN RAIL MOUNT, STATUS LED, IP 20. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 15 AMP, 200 VDC LOAD, 3/32VDC INPUT . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 3-32 VDC, 14 AWG MAX, 8 AMP, 24-280 VAC OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 3-32VDC, 75-280VAC/25A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 480VAC, 50AMP, 3-32VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID-STATE CONTACTOR 1-PHASE 3RF2 AC 51 / 88 A / 40 °C 24-230 V / 24 V DC RING CABLE CONNECTION PHASED-OUT PRODUCT, NO SUCCESSOR AVAILABLE! ,... | |
| DISCONTINUED BY MANUFACTURER, STANDARD SOLID STATE CONTACTOR, SINGLE PHASE, 45 AMPS, 24-230 VAC LINE VOLTAGE, 5-24 VDC CONTROL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, NON REV, PNL, S00, 24 VDC, 1.1 - 1.6A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, NON-REVERSING, PNL, S00, 24 VDC, 2.8 - 4A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH, AIR FLOW CONTROL, 5 INCH WIDE SAIL, 24 VDC COIL, 50/60 HZ, 6 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, NO/NC, 440 VDC, 500 VAC, 2.2-3.1 A, 50/60 HZ, 690 V, (TA25DU-3.1). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TIME DELAY RELAY, 0.05 S- 300 H, A1/A2 110/240 VAC, A2/B1 24 VDC, A2/B2 42/48 VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TYPE C164H/48RX, CONTACTOR, SPST, RATED DC 80AMP, DOUBLE MAKE, NORMALLY OPEN, COIL 200-OHMS, 48 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,COIL,24 VDC,10W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,CONTACT OR, 9 AMP, 24VDC, 3 POLE, 1 NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,RELAY, MINIATUR, PLUG-IN, 5AMP, 4POLE, 24VDC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,STARTER ,NON REV,PNL,S0,24 VDC,5.5 - 8 AMP, REPLACED BY : 3RA2120-1HA24-0BB4 . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER: 10/01/2018, CONTACTOR RELAY, 24 VDC, 6 NO + 2 NC, SIZE S00, SPRING TYPE TERMINAL, SUCCESSOR: 3RH2262-2BB40. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTNUED BY MANUFACTURER, CONTACTOR+RELAY COIL, 250VDC. FREE 2 YEAR RADWELL WARRANTY | |
| EATON COIL, ARD RELAY, 48VDC. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRO MECHANICAL RELAY, 24 VAC COIL, 50/60 HZ, 10 AMP @ 28 VDC, 13 AMP @ 120 VAC, 1/3 HP @ 120 VAC, 1/2 HP @ 240 VAC. FREE 2... | |
| ELECTROMECHANICAL POWER RELAY, 5 PIN, 5VDC, 16 AMP, SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROMECHANICAL RELAY, 110VDC, 10KOHM, 40A. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROMECHANICAL RELAY, 12 VDC, 160 OHM, 10 A, DPDT. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROMECHANICAL RELAY, 24VDC, 1A, 30VDC OR 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC COMPACT STARTER,HF0.6-DOLE-2 4VDC. FREE 2 YEAR RADWELL WARRANTY | |
| FAIL SAFE DIRECT STARTER, 2AMP, 24VDC, 500V, 50/60HZ, 4KV, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| FIELD LOSS RELAY, 1.0A, 300VDC, .50VDC. FREE 2 YEAR RADWELL WARRANTY | |
| FULL VOLTAGE STARTER, ARMORSTART, DEVICENET, NEMA 4 (IP67), WATERTIGHT ENCLOSURE, 24 VDC CONTROL VOLTAGE, 10 AMP RATED, 0.5-2.5 AMP OVERLOAD SELECTION CURRENT RANGE, CONDUIT ENTRANCE, 3 METER CABLE. FREE 2... | |
| FULL VOLTAGE STARTER, NEMA, SIZE 4, E300 OVERLOAD, 146 AMP, 100-250 VAC @ 50/60 HZ / 100-250 VDC, 3 NO POLES, 1 NO 1 NC AUXILIARY CONTACTS, CURRENT SENSE WITH... | |
| FURNAS ELECTRIC CO Contactors & Starters 3RH1122-1BF40 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RH1140-1BB40 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RH1262-1BB40 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RH2131-1BB40 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RH2131-2BB40 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RH2911-1GA40 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RH2911-2FA40 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RK1400-1CQ00-0AA3 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RM13021AA04 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RT1015-1BB41 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RT1015-1BB42 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RT1016-1BB41 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RT1016-1BB42 | |
| INDUSTRIAL CONTROL PANEL, 24 AMP, 120 VAC / 24 VDC, 50/60 HZ, 600 V LINE VOLTAGE, 3 PHASE, ENCLOSURE TYPE 1, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE RELAY, RB122G-48-60VUC, INPUT: 48 - 60 VAC/VDC, OUTPUT: 2C/O, 250 VAC 8 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| KLOCKNER MOELLER Contactors & Starters 11-DIL-EM | |
| LAMP HOLDER, 50 / 60 HZ, 60 VAC / VDC, ILLUMINATED, REAR MOUNTING, IP20 TERMINALS, SCREW CLAMP, SCREW TERMINALS, (PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| LOAD FEEDER, COMPACT, DOL, 690 VAC, 24 VDC, 50/60 HZ, IP20, SPRING-TYPE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| LOVATO Contactors & Starters 11BG0901D024 | |
| MAGNETIC CONTACTOR, COIL, 100-120VDC, 100-120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC MOTOR STARTER, SERIES 3RM1, COMPACT, REVERSING, 0-0.12 KW, 0.1-0.5 A, 500 V, 24 VDC, 1NC/1NO, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL STARTER, OPEN DEVICE, BUTTONS, 2P, SIZE M0, 250VDC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL SWITCH, MOTOR STARTING SWITCH, 600 VAC, 30 AMP, 230 VDC, 10 HP AT 575 VAC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| MDI Contactors & Starters 260NO-24DNB | |
| MERCURY CONTACTOR/RELAY, (3) NORMALLY OPEN CONTACTS, 35 AMPS, 3-POLE, 24 VDC, .003 OHM. FREE 2 YEAR RADWELL WARRANTY | |
| MERCURY RELAY, 35AMP, 2 POLE, 24VDC COIL, NO. FREE 2 YEAR RADWELL WARRANTY | |
| MIDTEX, 157-23S2A6, RELAY, 32VDC, ICECUBE . FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE CONTACTOR, 5 AMP, 3 POLE, 1 AUX 1 NO, 600V AC, COIL 24VDC, SCREW TERMINAL, IEC, OPEN STYLE, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE CONTACTOR, 5 AMP, 3 POLE, 24 VDC COIL, 1NC, 2.2 KW, 100 SERIES, IEX, OPEN STYLE, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE CONTACTOR, 9 AMP, 3 POLE, 1 N/O AUX CONTACT, INTEGRATED DIODE, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE CONTACTOR, 9 AMP, IEC, 12 VDC, 3 N.O. POLES, 1 N.O. AUXILIARY CONTACT, SCREW TYPE TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE CONTACTOR, SCREW TYPE, 24 VDC, 50/60HZ, 5 AMP, IEC, 3 N.O., 1 N.C. AUXILIARY CONTACT, SCREW TYPE TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE SOLID-STATE RELAY, 1 N/O CONTACT, 24 VDC, 3 A. FREE 2 YEAR RADWELL WARRANTY | |
| MINICONTACTOR, BG09.01D 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| MODULE, C4 SERIES, 4-32 VDC SUPPLY, 5-60 VDC RANGE OUTPUT, 0.05 MS TURN OFF, 3 AMP, 16 MA INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR CONTROL, 3 POLES, 30 AMP, NEMA, ENCLOSED TOGGLE MANUAL MOTOR STARTER 1 HP AT 90 VDC, 1-1/2 HP AT 230 VDC, 15 HP AT 460 VAC, 2 HP AT... | |
| MOTOR CONTROLLER, ELECTRONIC STARTER, HF SERIES, DIRECT-ON-LINE STARTER WITH OVERLOAD PROTECTION, 42/550 VAC, 24 VDC SUPPLY VOLTAGE, 50/60 HZ, 3 POLES, 1.1-1.5W, .6 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR DRIVE STARTER DOL, S00 0.22-0.32A,24 VDC 120 W, 320 MA, SCREW, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER, SIRIUS, 3RM1, 0.4-2.0 AMP, 500 V, 24 VDC, DIRECT-ON-LINE, FAIL-SAFE, PUSH-IN MAIN CIRCUIT, SCREW/SPRING-LOADED TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER, STANDARD DOL/DIRECT, TRIP CLASS 10, ELECTROMECHANICAL SWITCH CONTACT, BIMETAL MOTOR PROT, 2 AMP@400 V RATED, 200-400 V OPER, 50/60 HZ, 3 POLE/MAIN, 24 VDC SUPPLY, ELEC CONN: PLUG/SCREW-TYPE... | |
| MOTOR STARTING SWITCH, W/ NEMA 1 ENCLOSURE, 30 AMP, 2 POLE, 600VAC, 230VDC. FREE 2 YEAR RADWELL WARRANTY | |
| NFZ31E-21, NFZ CONTACTOR RELAY, ELECTRONIC COIL INTERFACE, 24-60V50/60HZ, 20-60VDC, IEC/EN 60947-1, IEC/EN 60947-5-1, UL 508, CSA C22.2 NO. 14-13. FREE 2 YEAR RADWELL WARRANTY | |
| NON-REV MINI 7A CONTACTOR 24VDC COIL, MOTOR CONTROL, CONTACTOR, CONTACTORS & STARTERS, CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| NON-REVERSING CONTACTOR, 3 POLE, COIL: 12VDC, 1 NO AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATING COIL, FOR IC SERIES HEAVY DUTY CONTACTOR, 2-POLE, 230/250 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| OPTO 22 Contactors & Starters 120D10 | |
| OPTO 22 Contactors & Starters 120D3 | |
| OPTO 22 Contactors & Starters 240D25 | |
| OPTOCOUPLER MODULE, R600 SERIES, INPUT: 24 VDC, 100 MA, 5 UPTO 58 VDC OUTPUT 10-0 MA, (OBIC 0100-24 VDC). FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTACTOR, SOLENOID, TYPE 124, SPDT POLE FORM, CONTINUOUS DUTY CYCLE, 24 VDC, ISOLATED COIL TERMINATION, AGCDO CONTACT MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| POWER RELAY, 12VDC, 4A, DPDT, 29MM 13.5MM 25.5MM, THROUGH HOLE, 8 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY / SOLID STATE, 3 AMP, 280 VAC, 32 VDC, PANEL MOUNT, SCREW TERMINAL, SWITCHING MODE:ZERO CROSSING, ROHS COMPLIANT / YES. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY 12BLADE 15AMP 120/240/277VAC 12VDC 1/3HP. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY 5AMP 2POLE 48VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY DPST 13.5VDC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY SOLID STATE RESET DELAY 1A 30VDC 1/2A 115VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY TIMING 12VDC COIL 1HP 120/240VAC 1PH 30AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, 5 AMP, 1/10 HP, 125 - 250 VAC, 3 AMP 30 VDC, 24 VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, 5 AMP, 24 VDC, DPDT, PLASTIC ENCLOSURE, SIDE FLANGE MOUNT, 8 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, 60 AMP, 600 VAC, 2 POLE, COIL 24 VDC, NO. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, DPDT, 10 AMP, 120/240 VAC, 24VDC COIL, 8 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, ELECTROMECHANICAL COIL, 28 VDC / 120 VAC 1 AMP, 120 VDC / 220 VAC 60 HZ, 9000 OHM, 2.4 MADC OPERATE, SPDT, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, SOLID STATE, SPST-NO, 1 FORM A, 1.6VDC INPUT, 0-400V LOAD, 140MA LOAD, 6-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, SOLID STATE, SSR, 25AMP, 280VAC, 32VDC, PANEL MOUNT / TERMINAL SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING CONTACTOR, 22 KW, SIZE S2, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING CONTACTOR, 30 AMP, IEC, 24V 50/6 0HZ / 24 VDC ELEC COIL, 1 NOC & 3 NCC, 24V DC ELECTRONIC, LINE SIDE COIL TERMINATION, SCREW TERMINALS, MOTOR LOAD. FREE... | |
| REVERSING CONTACTOR, 30 KW, SIZE S3, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING CONTACTOR, 45 KW, SIZE S3, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING CONTACTOR, 9 AMP, 24 VDC, 50/60 HZ, 1 NO / 3 NC, LINE SIDE COIL TERMINATION, SCREW TERMINALS, MOTOR LOAD, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING CONTACTOR,16 AMP, IEC, 24V 50/60HZ/24VDC, 24V DC ELECTRONIC, LINE SIDE COIL TERMINATION, SCREW TERMINALS, MOTOR LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING STARTER, 1.6 - 7 AMP, 500 V, 0.55 - 3 KW, 24 VDC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING STARTER, 24 VDC CONTROL VOLTAGE, 10 AMP RATING, 575 VAC OPERATING VOLTAGE, 50/60 HZ, DEVICENET COMMUNICATION, CONDUIT ENTRANCE, WITH MOTOR CABLE SUPPLIED, IP67 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY... | |
| REVERSING STARTER, FAIL-SAFE, 500V, 0.09-0.75KW, 0.4-2.0A, 24VDC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY CONTACTOR, 115 AMP, MCS D SAFE, 3 POLE, OPEN STYLE, 24 VDC ELEC COIL & INTERFACE, 2 NO, 2 NC BIFURCATED, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY CONTACTOR, 12 A, 24V50/60HZ/24VDC ELEC CL, 3 NORMALLY OPEN POWER POLES, 24V DC ELECTRONIC, 3 NOC & 2 NCC, LINE SIDE COIL TERMINATION, BIFURACATED CONTACT. FREE 2 YEAR RADWELL... | |
| SAFETY CONTACTOR, 12 AMP, 24V 50/60 HZ / 24 VDC ELEC CL, 3 NORMALLY OPEN POWER POLES, 24V DC ELECTRONIC, 1 NOC & 4 NCC, LINE SIDE COIL TERMINATION, BIFURACATED... | |
| SAFETY CONTACTOR, 16 AMP, 24V 50/60 HZ, 24 VDC ELEC CL, 3 NO PWR POLES & 1 NC PWR POLE, 24V DC ELECTRONIC, 0 NORMALLY OPEN CONTACTS AND 4, LINE... | |
| SAFETY CONTACTOR, 16 AMP, IEC, 24 V, 50/60 HZ, 24 VDC CL, 3 NORMALLY OPEN POWER POLES, 24 VDC ELECTRONIC,1 NOC & 4 NCC, LINE SIDE COIL TERMINATION. FREE 2... | |
| SAFETY CONTACTOR, 30 A, 24 VDC ELEC CL, 3 NORMALLY OPEN POWER POLES, 1 NOC & 4 NCC, LINE SIDE COIL TERMINATION, BIFURACATED CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY CONTACTOR, 30 AMP, 24V 50/60HZ / 24 VDC ELEC CL, 3 NORMALLY OPEN POWER POLES, 24V DC ELECTRONIC, 3 NOC & 1 NCC, LINE SIDE COIL TERMINATION, STANDARD CONTACT. | |
| SAFETY CONTACTOR, 37 AMP, 24V 50/60HZ / 24VDC, ELEC CL, 3 NORMALLY OPEN POWER POLES, 24V DC ELECTRONIC, 1 NOC & 4 NCC, LINE SIDE COIL TERMINATION, STANDARD CONTACT. FREE... | |
| SAFETY CONTACTOR, 37 AMP, 24V50/60HZ/24VDC ELEC CL, 3 NORMALLY OPEN POWER POLES, 24V DC ELECTRONIC, 3 NOC & 1 NCC, LINE SIDE COIL TERMINATION, STANDARD CONTACT. FREE 2 YEAR RADWELL... | |
| SAFETY CONTACTOR, 37 AMP, IEC, 24V 50/60 HZ / 24 VDC ELEC CL, 3 NORMALLY OPEN POWER POLES, 24V DC ELECTRONIC, 1 NOC & 4 NCC, LINE SIDE COIL TERMINATION,... | |
| SAFETY CONTACTOR, 43 AMP, 24V 50/60 HZ/ 24 VDC ELEC CL, 3 NORMALLY OPEN POWER POLES, 24V DC ELECTRONIC, 1 NOC & 4 NCC, LINE SIDE COIL TERMINATION, STANDARD CONTACT. | |
| SAFETY CONTACTOR, 5.5KW, 24 VDC ELECTRONIC COIL, 12-32 AMP, 3 NO MAIN POLES, 1 NO + 4 NC AUXILIARY CONTACTS, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY CONTACTOR, 60 AMP, 24 VDC WITH INTEGRATED DIODE, 3 NORMALLY OPEN POWER POLES, 1 NOC & 4 NCC, LINE SIDE COIL TERMINATION, BIFURACATED CONTACT, IEC, OPEN STYLE, MOUNTABLE. FREE... | |
| SAFETY CONTACTOR, 9 AMP, 24V50/60HZ/24VDC ELEC CL, 4 POLES, 24V DC ELECTRONIC, 2 NOC & 2 NCC, LINE SIDE COIL TERMINATION, BIFURACATED CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY CONTACTOR, 9 AMP, 3 NO MAIN POLE, 5 NC AUXILIARY CONTACTS, 24VDC COIL, IEC, OPEN STYLE, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY CONTACTOR, 9 AMP,24 VDC, 50/60 HZ, 3 NORMALLY OPEN POWER POLES, LINE SIDE COIL TERMINATION, 1 N.O. 4 N.C. AUXILIARY CONTACTS, BIFURACATED CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY CONTACTOR, 97 AMP, 24 VDC, INTEGRATED DIODE, 3 NORMALLY OPEN POWER POLES, 1 NOC & 4 NCC, LINE SIDE COIL TERMINATION, BIFURACATED CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY CONTACTOR, NON REVERSING, 30 AMP, 24V 50/60HZ / 24 VDC ELEC CL, 3 NORMALLY OPEN, 0 NORMALLY OPEN CONTACTS AND 4, LINE SIDE COIL TERMINATION, STANDARD CONTACT, FULL VOLTAGE,... | |
| SAFETY CONTACTOR, REVERSING, 9 AMP, 24 V @ 50/60HZ / 24VDC ELEC CL, 1 NO / 5 NC, 24 VDC ELECTRONIC, BIFURACATED CONTACT, LINE SIDE CONNECTION, NO OPTIONS SELECTED, FULL... | |
| SAFETY CONTACTOR,9 A,24V50/60HZ/24VDC ELEC CL,4 POLES,24V DC ELECTRONIC,2 NOC & 2 NCC,LINE SIDE COIL TERMINATION,STANDARD CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY STARTER CAT4 S0 11KW 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SEMICONDUCTOR CONTACTOR,1-PHASE,46 0V/30VDC,25A. FREE 2 YEAR RADWELL WARRANTY | |
| SHAMROCK , TP1-D12008-BD, TP1D12008BD, CONTACTOR, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS Contactors & Starters 3RF2330-1AA06 | |
| SIEMENS Contactors & Starters 3RF2430-1AC45 | |
| SIEMENS Contactors & Starters 3RH1131-1BB40 | |
| SIEMENS Contactors & Starters 3RH2122-1BB40 | |
| SIEMENS Contactors & Starters 3RH2140-1BB40 | |
| SIEMENS Contactors & Starters 3RH2140-2BB40 | |
| SIEMENS Contactors & Starters 3RM1207-1AA04 | |
| SIEMENS Contactors & Starters 3RT1015-2BB42 | |
| SOCOMEC AUXILIARY CONTACT, FRONT MOUNT, (1) N.C. CONTACT(S), 6A @ 120 VAC/0.55A @ 120 VDC. FOR USE WITH FUSERBLOC AND FUSERBLOC COMPACT 30-600A SWITCH BODIES.. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID COIL 12VDC 1000PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL 230/250VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE CONNECTOR, 48-460V, 50A, 24VDC, SCREW TERMINAL, 1 PHASE, 3RF2 SERIES, ZERO-POINT SWITCHING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE CONTACTOR, 1-PHASE, 50AMP, 48-600V/24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE CONTACTOR, 20 AMP, 24 VDC, 24-230VAC, 1 POLE, DIN RAIL MOUNTED/PANEL MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE CONTACTOR, 20 AMP, 24 VDC, 48-460 VAC, 50/60 HZ, 8 KW. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE CONTACTOR, 3-PHASE, 3 POLE, 30 AMP, 48-600 VAC, 4-30 VDC COIL, 1200 V BLOCKING VOLTAGE, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 1 CHANNEL, 10 AMP, 220 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 32 VDC SIGNAL PICK-UP VOLTAGE, 45 AMP LOAD CURRENT, 24-420 VAC OPERATING VOLTAGE, SCREW TERMINALS, DC SWITCHING MODE, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 480 VAC OUTPUT, 3 - 32 VDC INPUT,40 A, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 5AMP, SSR, 24VDC TO 24VDC, DIN RAIL . FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, DC CONTROL, 240 VAC, 10 AMP, 3-32 VDC SIGNAL PICK-UP, 4000 V ISOLATION, ZERO-VOLTAGE TURN-ON, ZERO-CURRENT TURN-OFF. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, DC SERIES, PANEL MOUNT, 140 VAC OPERATING VOLTAGE MAX, 12 VAC OPERATING VOLTAGE MIN, 32 VDC CONTROL VOLTAGE MAX, 3 VDC CONTROL VOLTAGE MIN, 10 AMP LOAD... | |
| SOLID STATE RELAY, PANEL MOUNT, 140 VAC, 32 VDC, 3 AMP, DC SWITCH, OPERATING VOLTAGE MIN: 12 VAC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, POWER-IO, WITH HEAT SINK, MULTI-ZONE SSR, 20 AMP, 0-100 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID-STATE CONTACTOR, 1 PHASE, 20 AMP, 4-30 VDC, SHORT CIRCUIT-PROOF, W/ B MINIATURE CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID-STATE CONTACTOR, 1-PHASE, 10.5 AMP, 24-230 V, 24 VDC, SCREW TERMINAL, 40 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID-STATE CONTACTOR, 1-PHASE, 3RF2 AC 15 / 25 A , 40 °C , 48-460V / 24 VDC INSTANTANEOUS SWITCHING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID-STATE CONTACTOR, 30A, 48-600V, 3P, 4-30VDC, ZP, SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID-STATE CONTACTOR, 70A, 600V, 24VDC COIL, RING ZP. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID-STATE RELAY, 22.5MM, 20A, 230V, 24VDC-C, RING ZP. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID-STATE RELAY, 30A, 48-600V, 3P, 4-30VDC, ZP, SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| SQUARE D Contactors & Starters 2510KG1 | |
| STARTER COMBINATION COMPACT 24VDC 1-1.6AMP. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER DOL S0 2.2 - 3.2 A, 24 VDC, SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER DOL S00 7-10A 24VDC SCREW,PA0,CNTRLS SIRIUS 2 S00 COMBO STARTERS. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, DOL FB S0 20-25A 24VDC SCREW,PA1,CONTROLS SIRIUS 2 S0 COMBO STARTERS. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, DOL, S0, 4.5-6.3A, 24VDC, SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, ENCLOSED COMBINATION, DIRECT-ON-LINE, NO CIRCUIT BREAKER SELECTED, IEC ENCLOSED, TYPE 4/4X/12 - IP66 PLASTIC -L, 16 A, NO FRAME, 24 VDC, START-STOP MULTIFUNCTION, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY... | |
| STARTER, NONREV, PNL, S0, 24VDC, 3.5 - 5A. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER,COMBINATION, PNL,S0,24 VDC,11 - 16AMP,400VAC,3POLE,D IN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, 1.7-2.3 AMP SETTING RANGE, 3 POLE, 690 VAC / 600 VDC RATED, 50/60 HZ, THERMAL MAGNETIC, IP20, (TF42-2.3). FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, 600VDC/AC (50/60HZ) AUX CIRCUIT, 600VDC/690VAC (50/60HZ), 1.00-1.30 AMP SETTING RANGE, 3 POLES, 1NC + 1NO AUX CONTACTS, TRIP CLASS 10, (TF42-1.3). FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, ELECTROMECHANICAL, 4.2-57. AMP SETTING RANGE, 3 POLE, 1 AUX CONTACT - NO, 1 AUX CONTACT - NC, 600 VAC/VDC - 690 VAC RATED OPER VOLTAGE, 50/60 HZ,... | |
| THREE-PHASE SOLID STATE RELAY, SSR DC-AC 40A, INPUT 3-32 VDC, 24-480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TIMING RELAY, ELECTRONIC, WITH STAR-DELTA (WYE-DELTA) FUNCTION, 1-20 SEC ADJUSTABLE TIME, 30-600 SEC OVERSHOOT TIME, 3 NO CONTACTS, 12-240 VAC/VDC COMMON POTENTIAL, SCREW TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR... | |
| WHITE RODGERS Contactors & Starters 124-314111 |
| Next >> |