Radwell International Datasheets for Limit Switches
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/EA) SEALED SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| 10316H1028 WITH 5MM MOUNTING HOLES & ADDED OVER-TRAVEL. FREE 2 YEAR RADWELL WARRANTY | |
| 1989 QUIK-SET III MULTITURN PLS, 115 VAC 50/60 HZ, SOLID STATE OPEN COLLECTOR 3 AMP, 60 VDC, FAULT CHECK RELAY, STANDARD PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| 2000 ROTARY LIMIT SWITCH, MAXIMUM SPEED - 1000 RPM WORM GEAR TYPE, STANDARD FOUR CAM SPDT, NEMA 1 AND 12. FREE 2 YEAR RADWELL WARRANTY | |
| 2000 ROTARY LIMIT SWITCH, SPUR GEAR TYPE, TWO CIRCUIT DPDT, SYMBOL B, NEMA 1 AND 12. FREE 2 YEAR RADWELL WARRANTY | |
| 4 TERMINALS SMT MOMENTARY PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY | |
| 7-170F AUTO LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR, STAINLESS STEEL, TWO SAFETY SCREWS, FOR SAFETY SWITCH NP/GP/TP. FREE 2 YEAR RADWELL WARRANTY | |
| AIR FLOW SENSING SWITCH OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| ALLEN BRADLEY Sensors & Switches 194E-E40-1753 | |
| AMETEK,GEMCO ELECTRIC,1989-CA-16- R-12-S-E-R, 1989CA16R12SER,CONTR OLLER, QUICKSET 3. FREE 2 YEAR RADWELL WARRANTY | |
| ARO Sensors & Switches 103-2-A | |
| ARO Sensors & Switches 202-C | |
| ARROW HART , 28211-U, 28211U, LIMIT SWITCH, 1PHASE, 2POLES, LOAD LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY SWITCH, 60/75AMP, SPDT CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| B LIMIT SW. BODIES. FREE 2 YEAR RADWELL WARRANTY | |
| BALTIMORE AIR COIL Controls & Indicators 312178 | |
| BASIC PACKET, MOUNTING HW/SEAL BOOT, ACCESSORY TYPE:BASIC PACKET, FOR USE WITH:HONEYWELL E6/V6 SERIES SWITCHES, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| BASIC SWITCH, ENCLOSED , TOP PIN PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| BLOCKED INLET SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| BLOCKED VENT SWITCH L150F. FREE 2 YEAR RADWELL WARRANTY | |
| BUTTERFLY VALVE LIMIT SWITCH, MICRO-SWITCH BOX, IP65, 0-10AMP / 400V, 0-16AMP / 250V. FREE 2 YEAR RADWELL WARRANTY | |
| C-H LIMIT SWITCH LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| CHERRY CORP Sensors & Switches 0E19-00H0 | |
| CLASSIC RANGE DIE-CAST IP65 MINISWITCH 20A SNAP ACTION, SINGLE POLE PLAIN PLUNGER OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| CLASSIC RANGE LIMIT MINISWITCH, MOULDED CASE, 20 AMP, POSITIVE BREAK CONTACT BALL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT LIMIT SWITCH, 600V, 1NO/1NC CONTACTS, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, FOR USE WITH LIMIT SWITCH, LS SERIES, PIN PLUNGER ACTUATOR, DPDT, 10 AMP MAX CONTACT CURRENT, 230 VDC, 480 VAC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, LS SERIES, BASIC SNAP ACTION SWITCH, NON-ILLUMINATED, PLUG-IN, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, PLUG IN, FOR MN SERIES LIMIT SWITCHES, 2POLE, 10AMP, 480VAC/550VDC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, SUITABLE FOR LIMIT SWITCH, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| CUTLER HAMMER Sensors & Switches 10316H-18D | |
| CUTLER HAMMER Sensors & Switches 10316H-89A | |
| CUTLER HAMMER Sensors & Switches 10316H143 | |
| DISCONTINUED BY MANAUFACTURER, LIMIT SWITCH, 15AMP, 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER ,LIMIT SWITCH, ROLLER LEVER, SINGLE POLE, COUNTER CLOCKWISE OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 1989 QUIK-SET III MULTITURN PLS, 115 VAC 50/60 HZ, MECHANICAL RELAY SPDT 10 AMP, REMOTE RESET TO PRESET OR BRAKE MONITOR INPUT, STANDARD PANEL MOUNT. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, 4 ELEMENT ROTATING SHAFT LIMIT SWITCH, BULLETIN 10316, 600V, 120:1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ASSEMBLY KIT, FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BASIC LIMIT SWITCH 15A PLUNGER, LIMIT SWITCH, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CABLE PULL LIMIT SWITCH, DUPLEX, 1/2 NPT, 1NO 1NC, SNAP ACTION, MAINTAINED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, FOR USE WITH LIMIT SWITCH, 4-PIN, 1 IN X 1 IN X 1 IN, 3 SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, KEYPAD, DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DUAL PRESSURE LIMIT SWITCH, DOUBLE LIMIT MONITOR, 24 VDC, 8 AMP, 0-20MA/0-10V OR 4-20MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DUCT HUMIDISTAT, ON / OFF, 24 VAC, DIGITAL OUT, LCD DISPLAY, FAN RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 18-32 VDC, CLASS 2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FAN LIMIT SWITCH THERM-O DISC L350. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HALL SENSOR KIT, GRIPPER MODEL: 19X8X. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HARDWARE KIT, FOR MICRO LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HARDWARE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ,TYPE PLS ,MINUS LEVER 600V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ACTUATOR, ROTARY LEVER, FOR TYPE L OIL-TIGHT LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH HEADS, CLASS: 9007, TYPE: B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH LEVER ARM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH MODULE W/LAMP OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH PROBE, MIN/MAX, ADJUSTABLE STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH RETURN SPRING, L. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ROLLER ARM, 10AMP, 125-250V DC/AC, 1/4HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ROLLER LEVEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH ROLLER, 15 AMPS AT 125/250 VAC, 0.5 AMPS AT 125 VDC, 1/3 HP AT 125 VAC, 1/2 HP AT 250 VAC, 3/4 INCH THREADED NPT. | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH SNAP LOCK CW SPRING RET 2NO/2NC HAZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH TOP, PUSH ROLLER, DOUBLE THROW, SINGLE POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 1-1/2 HP, 25 AMP, 125-250 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10 AMP, 120-600 VAC/DC, IP66. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10 AMP, 125-250 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10 AMP, 600 VAC, PIN PLUNGER ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10 AMP, 660 V, 3 POLE, NORMALLY CLOSED, IP40, (130320). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10316H SERIES, 240 VAC/VDC, 20 AMP / 0.2 AMP, 2 NORMALLY OPEN, 2 NORMALLY CLOSED, SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 103T. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10A, 480VAC, 0.4A, 250VDC, ROLLER ARM, 2 POSITION ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10A, 480VAC, 250VDC, 1HP, BALL PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10A, 480VAC, 250VDC, 1HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10A-120, 240 OR 480VAC, 1/3HP-120VAC, 3/4HP-240VAC, 8A-115VDC, 4A-230VDC, 1A-550VDC, PILOT DUTY: 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 10AMP, SPDT SIDE ROTARY W/O LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 125/250 VAC, 10 AMP 1/3 HP, 0.25AMP - 250 VDC, 0.50 AMP 125 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 125/250 VAC, 10 AMP, 1/3 HP, 0.25AMP - 250 VDC, 0.50 AMP, 125 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 125/250 VAC, 15 AMP, HP-125 VAC, HP-250 VAC, MOMENTARY PUSH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 125VAC, 5/3AMP, 50/60HZ, 30-125VDC, 0.8/0.4AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15 AMP, 250 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 15A, 125/250/480VAC, 125VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 160-180 DEGREES FARENHEIT, AUTO LIMIT SWITCH, 3 INCH CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 1HP/125VAC, 2HP/250VAC, 20AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 1LS SERIES, ROLLER LEVER, 13.4 N, 5-50 DEGREE TOTAL TRAVEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 2-POST BLADE TERMINALS, SINGLE PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 230V, 3A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 250 VAC, 50/60 HZ, 15 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 250 VOLTS, 6 AMP, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 250VAC,15AMPS, WITH 2 CONTACTS, 200 SWITCHING OPERATIONS/ MIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 2AMP/240VAC, .05AMP/24VDC, 2.5MM RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 5 AMP 250 VAC, 10 AMP/120 VAC, 2NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 5 AMP, 125 V, 1 NORMALLY CLOSED / 1 NORMALLY OPEN, RED LED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600 V MAX, SHORT LEVEL, ROLLER OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600 VAC, TYPE L. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600 VOLT MAX, PUSHBUTTON TYPE, NEMA 4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600 VOLT MAX, PUSHBUTTON TYPE, SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600 VOLTS, CLASS 1 GROUP D, CLASS 2 GROUP E F G. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600V, PUSH ROLLER TYPE, SINGLE POLE, DOUBLE THROW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600VAC MAX. PILOT DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600VAC, PILOT DUTY, TYPE L. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 600VAC, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ANGLE LEVER, 20AMP, 125/250VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, COMPACT, LEVER; ACTUATOR STYLE:ROLLER LEVER; SWITCH OPERATION:SNAP ACTION; CONTACT VOLTAGE AC MAX:500V; CONTACT VOLTAGE DC MAX:600V; CON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, DOUBLE POLE; DOUBLE THROW, 2 NO/2 NC CONTACTS, FRONT MOUNT, PLUNGER CAM OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, DRIVE CONTROL, CABLE CONNECTION, DOUBLE ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ELEVATOR DOOR ROLLER LEVER, 600 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, FAN SWITCH, PUSH BUTTON SWITCH, COLOR IVORY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, FEELER POSITION MIDDLE, NC SWITCH 0.5 CN, SCREWABLE SOCK, CERAMICS 19 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, GENERAL PURPOSE, 120-600 VAC/DC, 3.5 LB OPERATING FORCE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, HEAVY DUTY, PUSHBUTTON TYPE, 600 VOLT MAX, DOUBLE THROW, SINGLE POLE, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, INDUSTRIAL, 3 A, 125 V AC, 30 V DC, ROTARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, L22 SERIES LIMIT CONTROL, SPST SWITCH, MV / 24 V / 110 V, 160-250 FAHRENHEIT, 7 INCH EXTENSION, ADJUSTABLE STOP, QUICK CONNECT TERMINALS, GOLD PLATED... | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, LEVER, 600VOLTS MAXIMUM, CLASS I, GROUP D, NEMA VII, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, MODEL 77 SPDT FORM C, SENSING RANGE 3MM, 2000PSI, 1/2IN NPT CONDUIT OUTLET, 303 SS, UL LISTED, 72IN LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, MULTI CHANNEL, SERIES 65 B, 4 PLUNGERS, 16MM SPACING, M20 X 1.5 CABLE OPENNINGS, ROLLER TYPE, 250 VAC, 10 AMP, IP 67. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, OIL TIGHT, TYPE L, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, PILOT DUTY, 600V, ROTARY SHAFT, SPRING RETURN, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, PLC SERIES, W/SINGLE TRANSFER POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, PLUNGER OPERATED, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, PRECISION SNAP ACTUATED, PLUNGER CAM OPERATED, SINGLE POLE DOUBLE THROW CONTACT CONFIGURATION, PLUG-IN TERMINATION, FRONT MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, PUSHBUTTON TYPE, 600 VOLT MAX, SINGLE POLE, DOUBLE THROW, NEMA 4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, RAIN TIGHT/WATERPROOF, CORROSION RESISTANT, 10A, 125-250VAC, REPLACED BY AAEAA-211100. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, RECEPETACLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROLLER LEVER, GENERAL PURPOSE, 10DEG, HI SENSE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROTATING CAM, STANDARD, TYPE 12 ENCLOSURE, 10 CAMS, NO SHAFT EXTENSION, SINGLE POLE DOUBLE THROW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, ROTATING SHAFT, 1 / 2 - 100 RPM 1 NO, 1 NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SIDE ROTARTY ACTUATOR HEAD, PRECISION, 1/2 HP @ 120 VAC, 1 HP @ 240 VAC, 600 VAC MAX PILOT DUTY, 20 AMP. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SNAP-ACTION LEVER, 20 AMPS, 480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SPDT, ROTARY, 15A, 480VAC; LIMIT SWITCH ACTUATOR:SIDE ROTARY; CONTACT CONFIGURATION:SPDT; CONTACT CURRENT AC MAX:15A; CONTACT VOLTAGE AC MAX:480V; OPERATING FORCE MAX:0.5N-M; PRODUCT. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, TOP PUSH ROLLER, 600 VAC MAX, PILOT DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, TYPE LP, PNEUMATIC TIME DELAY LIMIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, TYPE LP, ROTARY SHAFT, SPRING RETURN,1N.O./1N.C., CW/CCW, 600VAC, 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, TYPLE L, 600V MAX 1NO 1 NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, WITH PLUNGER TOP, 10 AMP, 125 OR 250 VAC, 1/2 HP AT 125 VAC, OPERATING FORCE MAX.: 26.7N. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH,SPDT,600VW/PU SH PLUNGER HEAD ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH,SWITCH LIMIT, N.O./N.C., SPDT, SIDE ROTARY WITH ADJUSTABLE ROLLER LEVER, CONDUIT 13.34N, ROTARY SCREW MOUNT, AUTOMOTIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MICRO SWITCH, 15 AMP, 125-250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OFFSET LEVER, W/ ROLLER WHEEL END, FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRECISION LIMIT SWITCH, 120VAC, 50/60HZ, 3 AMP, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LIMIT SWITCH, SERIES 2500, MAIN CONTROLLER, STAND ALONE, RESOLVER INPUT, 100-240 VAC, 50/60 HZ, 8 DC RELAYS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PUSH BUTTON LIMITED SWITCH, W/O OIL TIGHT PLUNGER, CONT. 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROLLER LEVER LIMIT SWITCH, NORMALLY OPEN, NEMA VII, 600V MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROLLER LEVER, AUXILIARY ACTUATOR, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY LIMIT SWITCH, 500:1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTARY VALVE POSITION SWITCH, 2SPDT, MECH, NEMA 4 4X 7 9, 4-20MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROTATING CAM LIMIT SWITCH, 1980 SERIES, SNAP ACTING SWITCHES, BUILT IN RESOLVER, 1992 PRESS-SET CONTROLLER, 4 CIRCUIT NEMA 1, LEFT HAND SHAFT CAM-RESOLVER COMBINATION UNIT. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, ROTATING CAM LIMIT SWITCH, NEMA 0 ENCLOSURE, 4 CAMS, RIGHT HANDED, DPDT, NO TIMING DIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPDT, UL GP, 36"FLUOROPOLYMER303, DIRECT REPLACEMENT 74-14268-F2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPDT- ON-(ON) SHORT LEVER MICRO SWITCH 5A, 250V AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STANDARD LIMIT SWITCH LEVER, WITH ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH ACCESSORY HARDWARE PACK, FOR LIMIT SWITCHS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH, 115 VAC 20AMPS, 125 VDC 5 AMPS, 575 VAC 5 AMPS, 125 VDC 1/3 HORSE POWER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH, COMPLETE W/ OIL TIGHT HARDWARE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH, LIMIT SWITCH, PRECISION, 1/2 HP @ 120 VAC, 1 HP @ 240 VAC, 600 VAC MAX PILOT DUTY, 20 AMP, AKA: 51ML1. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, TANK SHELL, W/PLUG ASSEMBLY, FOR LEVEL SENSOR PROTECTION, STANDARD LENGTH PLUG ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THE QUIK-SET III IS A FULLY INTEGRATED MICROCOMPUTER-BASED PROGRAMMABLE LIMIT SWITCH, 16 OUTPUT CIRCUTS, RESOLVER, 12 BIT RESOLUTION, SINGLE TURN A-V INPUTS. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER,LIMIT SWITCH, 10AMP, 120/240/480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,LIMIT SWITCH,PUSH ROLLER,DOUBLE THROW,SINGLE POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,LIMIT SWITCH,ROTATING SHAFT,LEFT HAND SHAFT EXTENSION,4 ELEMENT,20:1 RATIO,NEMA4,W/O MOUNTING PLATE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,LIMIT SWITCH,TYPE L,1N.O./1N.C.,600VAC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,MICROSE T PLS PROGRAMMER, 6 1 AMP SOLID STATE OUTPUT RELAYS, 3/4 INCH LED DISPLAY, 16 BUTTON CONTROL, STANDARD SOFTWARE, OPEN CHASSIS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY THE MANUFACTURER, LIMIT SWITCH, 600 VAC, PILOT DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY THE SUPPLIER, LIMIT SWITCH, SWITCH LIMIT, N.O./N.C., SPDT, SIDE ROTARY WITH ROLLER LEVER, CONDUIT ,0.8A ,550VDC ,ROTARY, SCREW MOUNT AUTOMOTIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DOOR INTERLOCK SWITCH 15AMP 2SPDT 1NO 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DOOR OPERATED SWITCH, FOR LED SYSTEM LIGHT, WITH CONNECTION CABLE, 31 MM WIDTH, 78 MM HEIGHT, 30 MM DEPTH, 800 MM LENGTH, 24 VDC, 1 AMP. FREE 2 YEAR RADWELL... | |
| DOUBLE POLE GENERAL PURPOSE SNAP-ACTING SWITC. FREE 2 YEAR RADWELL WARRANTY | |
| DRAIN SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DRY CONTACT PROXIMITY SENSOR, PRECISION END SENSING, SPDT CONTACT FORM, 2.5 MM, 0.100 IN SENSING RANGE, 120 V AC/4A, 240 V AC/2A, 24 V DC/3A, 48 V DC/1.25A, BOTTOM OUTLET... | |
| DUMMY ELEMENT WHITE MARKED. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRICAL REPAIR KIT, LIMIT SWITCH, L100. FREE 2 YEAR RADWELL WARRANTY | |
| EMERSON, 21, PULLCHAIN, SINGLE POLE, SINGLE CIRCUIT, 3AMPS, 125VAC. FREE 2 YEAR RADWELL WARRANTY | |
| EMERSON, LIMIT SWITCH, 2HP, 30AMP, 125-250VAC/DC,2) AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| EUCHNER Sensors & Switches 059227-MP | |
| FACE PLATE FOR LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| GEMCO ELECTRIC Sensors & Switches 1950-1-B-A-AO | |
| GEMCO ELECTRIC Sensors & Switches 1950-4-B-A-A-O | |
| GO SWITCH SENSING SOLUTIONS, (NORTH AMERICA CLASSIFICATION), 5/8"-18 MOUNTING THREAD, DPDT, STANDARD SENSING, BOTTOM OF ENCLOSURE, 316L STAINLESS STEEL, CULUS, LEAD WIRES - SPDT 18AWG PVC INSULATED DPDT - 20AWG... | |
| GO SWITCH SENSING SOLUTIONS, (NORTH AMERICA CLASSIFICATION), 5/8"-18 MOUNTING THREAD, DPDT, STANDARD SENSING, BOTTOM OF ENCLOSURE, 316L STAINLESS STEEL, UL, LEAD WIRES - SPDT 18AWG PVC INSULATED DPDT - 20AWG... | |
| GO SWITCH SENSING SOLUTIONS, 1" - 14 MOUNTING THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| GO SWITCH SENSING SOLUTIONS, 1.025" PROBE LENGTH, SPDT (FORM C) WITHOUT LED, STANDARD SENSING, SIDE ENTRY 360° ADJUSTABLE NO CONDUIT HUB, STAINLESS STEEL, UL GENERAL PURPOSE, MICRO CONNECTOR 3PIN. FREE... | |
| GO SWITCH SENSING SOLUTIONS, 2.062" PROBE LENGTH, SPST (FORM A) N/O OUTPUT WITH BI-COLOR LED INDICATION, STANDARD SENSING, SIDE ENTRY 360° ADJUSTABLE NO CONDUIT HUB, STAINLESS STEEL, UL GENERAL PURPOSE,... | |
| GO SWITCH SENSING SOLUTIONS, 70 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| GRAINGER APPROVED VENDOR Sensors & Switches 12U982 | |
| GRAINGER APPROVED VENDOR Sensors & Switches 2EF34 | |
| HAZARDOUS LOCATION LIMIT SWITCH, SIDE ROTARY, DIE CAST ALUMINUM ENCLOSURE, 10A MAX AC, 0.2A MAX DC, 1NO-1NC, 10A AT 600VAC, 0.2A AT 125VDC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY... | |
| HI-LO PAK N/O 120VAC 60HZ 0.3AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches 14CE2-3 | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches 1LS19 | |
| HONEYWELL SENSING SOLUTIONS Sensors & Switches 1LS91 | |
| IDEM MICRO LIMIT SWITCH, METAL PLUNGER WITH METAL ROLLER AND FIXING NUTS, (1) N.O./(1) N.C. CONTACT(S), SNAP ACTION, POLYBUTYLENE TEREPHTHALATE, 25.4MM MOUNT, SCREW TERMINALS. PACKAGE OF 5.. FREE 2 YEAR... | |
| INDUSTRIAL LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL LIMIT SWITCHES, SNAP ACTION, 5 A / 125 VAC, 3A / 125 VAC, 0.4A / 30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK LIMIT SWITCH, STOP SYSTEM, 1NC, IP20, FORK TYPE "SPRING SPADE FOR SCREW M3.5, SLOW ACTION CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| INTERLOCK LIMIT SWITCH,3 POSITIONS, AC PERFOMANCES: DC 24V-5AMP, 120V-1.1AMP, 240V-0.55AMP, DC PERFOMANCES: DC 24V-5AMP, 120V-1.1AMP, 240V-0.55AMP, 6 CONTACT BLOCKS (3 FRONT/3 REAR), -25 TO +65 DEGREES C, IP20. FREE 2... | |
| INTERNAL SPRING, FOR USE WITH LIMIT SWITCHES, HAZARDOUS LOCATION. FREE 2 YEAR RADWELL WARRANTY | |
| INVALID PART NUMBER. FREE 2 YEAR RADWELL WARRANTY | |
| LEVERLESS LIMIT SWITCH, VALVE POSITION MONITOR, 35 SERIES, GO SWITCH, SWITCH , 3-4 AMP, 24 VDC, 120 VAC, NEW PART #AV-35S. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT CONTROL SNAP DISC 25AMP 240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT CONTROL, SNAP DISC, SINGLE POLE, SINGLE THROW. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH , 3A, 30VDCAZ. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH , ADJUSTABLE LENGTH LEVER, WATER RESISTANT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH , NO /NC, SPDT, 15A, 480VAC, 250VDC, 186.42VA, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ,10AMP, 1NC/NO ,SNAP ACTION,SWITCH LIMIT N.O./N.C. SPDT SIDE ROTARY WITH ADJUSTABLE ROD SCREW MOUNT ROTARY CONDUIT AUTOMOTIVE . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ,PROXIMITY SOLID STATE,NO,115VAC,50/6 0HZ. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, CAT WHISKER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, CAT WHISKER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, PANEL MOUNT PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, PANEL MOUNT PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT LIMIT SWITCH, PANEL MOUNT ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH - COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 5M CABLE, REPLACES HONEYWELL PART # 14CE16-5. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH .7AMP 120V .1/30DECS OFF DELAY TIMING. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 1-NO/1-NC CONTACT W/ROLLER LEVER ARM. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 10AMP 125/250V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 10AMP 125/250VAC 1/2HP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 10AMP 125/250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 10AMP 400V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 10AMP OIL TIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 125/250VAC 15A 3/4HP 1-1/2HP 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 125VAC 1HP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 15AMP 1/3HP 125/250V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 15AMP 125/250VAC 3/4HP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 15AMP 125VDC 25/480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 15AMP 250VAC 3/4HP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 20A 125/250/480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 20AMP 125-480V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 3PIN 5AMP 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH 4PIN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ACTUATOR:SIDE ROLLER PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:40.03N, PRODUCT RANGE:LS SERIES, CONTACT CURRENT DC MAX:800MA ROHS COMPLIANT: YES. FREE 2... | |
| LIMIT SWITCH ADJUSTABLE ROD SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:ADJUSTABLE ROD LEVER, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:1IN-LB, PRODUCT RANGE:- ROHS COMPLIANT: YES. | |
| LIMIT SWITCH ADJUSTING ROLLER ARM-LEFT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH BODY 2MN3 AND ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH GASKET+BULB+FRAME+SC REWS L. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HEAD, WITH ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH HIGH PRESSURE CUTOFF CONTROL , CONTROL PRESSURE, OPEN 7 PSI / CLOSE 22 PSI, 63INCH WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH LEVER ARM STANDARD . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH METAL ADJUSTABLE ROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH MINIATURE SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH MOMENTARY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH OIL TIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ON/OFF. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH PILOT DUTY 10AMP 480VAC W/ROLLER LEV. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH PILOT DUTY ACTUATED 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ROLLER ARM ACTUATOR 10AMP 690V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ROLLER LEVER KIT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ROLLER PLUNGER, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR: ROLLER PLUNGER, CONTACT CURRENT AC MAX: 10A, CONTACT VOLTAGE AC MAX: 480V, OPERATING FORCE MAX: 7LBF. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH ROLLING LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH SEALED. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH THERMAL, OPEN 170 F / CLOSE 140 F, 120 V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH TYPE L 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH TYPE L 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH TYPE L TIME DELAY 600 VOLT AC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH TYPE-L 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH W/PLUNGER, 10AMP, 220-380VAC, IP66. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH WOBBLE STEEL WIRE SINGLE POLE 10AMP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 10316 SERIES, CABINET DOOR, INTERLOCK, 2 NO/2 NC, DPDT, PLUNGER ACTUATOR TYPE, ZINC MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 10316H SERIES, 240 VAC, 20 AMP, 2 NO / 2 NC SNAP ACTION CONTACT CONFIGURATION, SCREW TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 10AMP, 120 480VAC, 1/3-3/4 HP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 120VAC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 1LS SERIES, 5AMP, 24VDC, ROLLER LEVER, . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 1NC 1NO DPDT SNAP ACTION, DOUBLE BREAK, 0.5 IN - 14NPT CONDUIT, 10 AMP, 1/3HP-120VAC, 3/4HP-240VAC, WITH 1.5 IN FIXED LENGTH LEVER, STEEL ROLLER, OIL TIGHT. FREE 2... | |
| LIMIT SWITCH, 1NC/1NO, SPDT, WITH ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 20 A; 125-250-480 VAC, 0.25 A; 250 VDC, 0.50 A; 125 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 20AMP, 2HP, 125/480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 21 MODEL, PROXIMITY SENSOR, 3/8 INCH SIDE SENSING RANGE, SINGLE POLE/DOUBLE THROW (SPDT), BOTTOM OF ENCLOSURE OUTLET, 316L STAINLESS STEEL, LEAD WIRE-3, EXPLOSION PROOF, 36 INCH 18 GA... | |
| LIMIT SWITCH, 250 VAC / 28 VDC, 3 AMP, SPDT, ROLLE RLEVER, SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 2AMP, 240VAC, .05A, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 2NC, AC 24V-10A, 120V-6A, 240V-3A, 600V-1.2A, DC 24V-2.5A, 120V-0.6A, 240V-0.3A, ZINC PLATED STEEL, COMBINED: CROSS PHILLIPS2 OR SLOTTED FLAT D.5MM MAX. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 36 INCH, PVC, INSULATED, HIGH TEMP LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 3A, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 3A-240VAC, AC-15, 0.4A-30VDC 12VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 4 AMPS AT 120 VAC, 3 AMPS AT 24 VDC, 0.5 AMP AT 125 VDC, SPDT, 0.100 INCH END SENSING, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 5 AMP, 240 VAC, SPDT OUTPUT, PLUNGER ACTUATOR, SCREW TYPE TERMIAL, 3 M LEAD CONNECTION, METAL BODY MATERIAL, 0 TO +70 DEGREES C, IP65. FREE 2 YEAR RADWELL... | |
| LIMIT SWITCH, 5AMP - 125 / 250 VAC, ROLLER LEVER, 13.4 N OF. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 5AMP, 120/250 VAC, 1/10HP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 5AMP, 250VAC, REPLACEMENT LIMIT SWITCH FITS MEA-9104, LIMIT SWITCH 240V 5A. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600 VOLTS, PLUNGER, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600V, SWITCH, LIMIT, HAZARDOUS LOCATION, SIDE ROTARY HEAD, 1NO 1NC . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600VAC, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600VAC, NYLON WIRE, 1NO, 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600VAC, ROLLER LEVER . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 8 AMP, 230 VAC, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, 8.9 N, 10-80 PRECENT TOTAL TRAVEL, HEAT RESISTANT, ROLLER LEVER, 1LS SERIES, 2 CIRCUIT, DOUBLE BREAK. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, A300, AC-12 5A/250 VAC, AC-15 5A/250VAC, IP65, ZA. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ACTUATOR SIDE ROTARY ROLLER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:0.51N-M, PRODUCT RANGE:LS SERIES, CONTACT CURRENT DC MAX:-, CONTACT VOLTAGE DC MAX:-... | |
| LIMIT SWITCH, ACTUATOR, ROLLER PLUNGER, PRECISION SNAP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ALUMINUM ENCLOSURE WITH POLICARBONATE COVER, SPDT ELECTROMECHANICAL SWITCHES, SILVER PLATED CONTACTSSPDT ELECTROMECH. SWITCH, SILVER CONTACTS(QTY 2, 3; TERMINAL 0), NR. 2 SWITCHES OR SENSORS, CIRCUIT BOARD WITH EXTRA... | |
| LIMIT SWITCH, BACK-UP ALARM , 5ZVU8 , 5 AMP, SPST, NUMBER OF CONNECTIONS: 2. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, BZ SERIES, NON-ILLUMINATED, DPDT CONTACT, PLUNGER ACTUATOR, 4A CURRENT RATING, 28 VDC VOLTAGE RATING, 26.69 N TO 53.38 N OPERATING FORCE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, CABLE PULL SWITCH. 4NC, OPENING, 1/2NPT, CABLE PULL SAFETY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, CLOCKWISE ROTATION, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, COMPACT, SWITCH BODY, GENERAL PURPOSE, 10 AMP 125/250/480 VAC, 0.8 AMP 125 VDC, 0.4 AMP 250 VDC, 1/2 HP 125 VAC, 1 HP 250 VAV, 1.4 N MAX... | |
| LIMIT SWITCH, DPDT, PLUNGER, 10A, 600VAC, LIMIT SWITCH ACTUATOR:ROLLER PLUNGER, CONTACT CONFIGURATION:DPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:600V, OPERATING FORCE MAX:6LBF, PRODUCT RANGE:ML SERIES ROHS COMPLIANT: YES. FREE... | |
| LIMIT SWITCH, DPDT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, EDGE 2 SERIES, PIN ACTUATOR, 3A CURRENT RATING, PLUNGER HEAD, IP67 RATING, 240 VAC, SPST-NO TO DPST-NC CONTACT TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ELETRICAL, ACTUATED FROM THE LEFT, 24V. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, FIXED ROTRARY SAFETY, 10AMP, 600V . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, GENERAL PURPOSE, LEVER-LESS TYPE, SIDE ROTARY, 1 N.O. / 1 N.C., SCREW TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, L350-40, AUTO RESET, 3/4". FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LEVERLESS, VALVE POSITION MONITOR, 35 SERIES, GO SWITCH, AC/DC, NO NC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, LIMIT SWITCH ACTUATOR:-, CONTACT CONFIGURATION:-, CONTACT CURRENT AC MAX:-, CONTACT VOLTAGE AC MAX:-, OPERATING FORCE MAX:-, PRODUCT RANGE:LS SERIES, CONTACT CURRENT DC MAX:-, CONTACT VOLTAGE DC MAX:- ROHS... | |
| LIMIT SWITCH, LIMIT SWITCH ACTUATOR:SIDE ROTARY, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:-, OPERATING FORCE MAX:0.51N-M, PRODUCT RANGE:-, CONTACT CURRENT DC MAX:- ROHS COMPLIANT: YES. | |
| LIMIT SWITCH, MINI, 5/0.4AMP, 115/125VAC, 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, MINIATURE, CABINET DOOR INTERLOCK, 1-NO 1-NC, W/ RED INDICATOR, 125/250/480/600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, MK SERIES, LIMIT SWITCH ACTUATOR, SINGLE POLE DOUBLE THROW CONTACTS, 22 OZ MAX OPERATING FORCE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, N.O./N.C., SPDT, SIDE ROTARY CONDUIT, 10A, 480VAC, 1/2HP, ROTARY SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, NON ILLUMINATED, SPDT, 10A, 480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, NON PLUG-IN STYLE, 600 VAC, 10 AMP @ 240 VAC, .11 AMP @ 250 VDC, 1 NO / 1NC, DIE CAST ZINC, SCREW TERMINAL CONNECTION, SIDE ROTARY OPERATED,... | |
| LIMIT SWITCH, NON-ILLUMINATED, LS SERIES, SPDT, 10 AMP, 550 VAC, 480 VDC, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, OPEN ON RISE, 140 DEGREE F TEMPERATURE RATING, SERIES 390, FLANGED MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PILOT DUTY, DOUBLE BOOTED BUTTON ACTUATION, 2 POLE, 1 NORMALLY OPEN / 1 NORMALLY CLOSED, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PLUNGER ACTUATION, DPDT RELAY OUTPUT CONTACT, 110/600VAC 115/600VDC 0.5-8AMP RATING, 8 PORT SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PLUNGER, 20 AMP, 600 VAC, 500 MA, 230 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PRECISE, SIDE ROTARY, 10 A, 120/240/480 VAC, 115/230/550 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PRECISION SNAP SWITCH, SPDT 1NO/1NC, BINDER, FRONT MOUNTING, PLUNGER PUSH OPERATOR (CYCL-SET AND 2006 K RS). FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, PROXIMITY SENSOR, MODEL 11, SPDT, STANDARD 3/8" SIDE SENSING, BOTTOM OUTLET, 316L STAINLESS STEEL, 1/2" - 14 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER LEVER , OFFSET METAL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER LEVER ACTUATED, 30VDC, 3AMP, 8.9 N OPERATING FORCE, PRE-LEADED CONNECTOR, WITH LED. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER LEVER, AC OPERATED, SUGGESTED REPLACEMENT FOR 608-6127-052. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER LEVER, ADJUSTABLE, SPDT, 5 AMP, 240 VAC, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER LEVER, SWITCH BODY, COMPACT, 8.9 N OPERATING FORCE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER PLUNGER, 5AMP, 125/250VAC, 1/10HP. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROLLER, . FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, ROPE OPERATED, NO/NC, STRAIGHT HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SB SERIES, ALUMINUM ENCLOSURE WITH POLICARBONATE COVER, DPDT ELECTROMECH. SWITCH, SILVER CONTACTS(QTY 2; TERMINAL 0), NR. 2 SWITCHES OR SENSORS, CIRCUIT BOARD WITH EXTRA PASS-THROUGH TERMINALS (STANDARD), NO... | |
| LIMIT SWITCH, SERIES 1950, SPDT, SNAP ACTION, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SIDE ROTARY, 10 AMP, 480 VAC, 0.19 NM, SPDT-1NO, SPDT-NC. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SIDE ROTARY, 1NO/1NC, SIDE ROTARY, CONTACT CURRENT AC MAX 10A, CONTACT VOLTAGE AC MAX 480V, 4.5LBF. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SIDE ROTARY, COMPACT, NON PLUG IN, DOUBLE BREAK, ENCLOSED, SCREW TERMINAL, 1 NO/NC, 1 POLE, 2 POSITION, NEMA 1/3/4/6/13, 1.5 INCH FIXED LEVER, 10 AMP, 480 VAC, 0.5-14... | |
| LIMIT SWITCH, SIDE ROTARY, SPDT-1NO/1NC, ACTUATOR: SIDE ROTARY, 10A, 480V, 0.51N-M. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SIDE ROTARY, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:SIDE ROTARY, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:0.51N-M, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE... | |
| LIMIT SWITCH, SIDE ROTARY, SPDT-1NO/1NC, LIMIT SWITCH, 20A, 480 V AC CONTACT VOLTAGE, 0.5N-M MAX, 250 V DC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SLIDE ROTARY, ADJUSTABLE ROD, 1NO/1NC, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:0.19N, PRODUCT RANGE:LS SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| LIMIT SWITCH, SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SNAP, SPDT, FROUNT MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPDT, BRASS, MAGNETIC, CSA/FM , TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPDT, LEVER, 10-AMP, 480VAC, ROLLER LEVER, 4.5IN-LB, LS SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPDT, ON-MOM, 5A, 125V, LEVER STRAIGHT, THROUGH HOLE, RIGHT ANGLE, PC PIN. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPDT, ON-MOM, 5A, 125V, ROLLER LEVER, THROUGH HOLE, RIGHT ANGLE, PC PINS. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPDT, PLUNGER, 10A, 480VAC, LIMIT SWITCH ACTUATOR:PIN PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:40N, PRODUCT RANGE:LS SERIES ROHS COMPLIANT: YES. FREE... | |
| LIMIT SWITCH, SPDT, PLUNGER, 5A, 240VAC, LIMIT SWITCH ACTUATOR:TOP ROLLER PLUNGER, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:5A, CONTACT VOLTAGE AC MAX:240V, OPERATING FORCE MAX:11.8N, PRODUCT RANGE:14CE100 SERIES ROHS COMPLIANT: YES. | |
| LIMIT SWITCH, SPDT, ROTARY, 10A, 480VAC, LIMIT SWITCH ACTUATOR:SIDE ROTARY, CONTACT CONFIGURATION:SPDT, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:0.19N-M, PRODUCT RANGE:LS SERIES ROHS COMPLIANT: YES. FREE... | |
| LIMIT SWITCH, SPDT, ROTARY, 10A, 480VAC; LIMIT SWITCH ACTUATOR:SIDE ROTARY ROLLER; CONTACT CONFIGURATION:SPDT; CONTACT CURRENT AC MAX:10A; CONTACT VOLTAGE AC MAX:480V; OPERATING FORCE MAX:0.19N-M; PRODUCT RANGE:LS SERIES ROHS COMPLIANT: YES. | |
| LIMIT SWITCH, SPDT, SS, CSA/FM C1D2, TERM-BLK, 1/2 INCH - 14 NPT, EXTENDED SENSING-APPROX. 9/16 INCH SIDE SENSING, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPDT, UL GP, 3 PIN, MINI Q.D., 1.175 INCH PROBE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, SPDT-1NO/1NC, SIDE ROTARY, 10-AMP, 480VAC, 4.5IN-LB. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, STANDARD ROLLER LEVER WITH LARGE OFFSET NO+NC SNAP ACTION METAL BODY 3 X PG13.5 ENTRY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, THREE-POLE, -25 +65C OPERATING TEMPERATURES, 2 NC, 1 NO. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TOP PLUNGER, 28VDC, 4A, DPDT, LIMIT SWITCH ACTUATOR:TOP PLUNGER, CONTACT CONFIGURATION:DPDT, CONTACT CURRENT AC MAX:24A, CONTACT VOLTAGE AC MAX:460V, OPERATING FORCE MAX:53.38N, PRODUCT RANGE:EN SERIES ROHS COMPLIANT: NA. | |
| LIMIT SWITCH, TOP PLUNGER, SPDT-1NO/1NC, 1 CO CONTACT FORM, 0.8 AMP, ZINC DIE-CAST MATERIAL, 1 POLE, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TOP PLUNGER, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:TOP PLUNGER, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:36OZF, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE... | |
| LIMIT SWITCH, TOP PLUNGER, SPDT-1NO/1NC, LIMIT SWITCH ACTUATOR:TOP PLUNGER, CONTACT CONFIGURATION:SPDT-1 NO, SPDT-NC, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:480V, OPERATING FORCE MAX:7LBF, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE... | |
| LIMIT SWITCH, TOP ROLLER PLUNGER, SEALED, 1NO/1NC, 28VDC, 6 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TYPE L, 10316. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, TYPE LX, 600V AC MAX, PILOT DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, VALVE MECHANICAL ROLLER LEVER, MINI. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, W / ROLLER, 125 VAC / 30 VDC, 0.1 A, 13.4 N MAX O.F. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, W/ROLLER ARM, TYPE D. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, WITH CABLE, ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, WOBBLE COIL SPRING, SPDT, 10 AMP, 480 VAC, 0.28 N, LS SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH, WOBBLE ROD, SPDT, 1NO/1NC, 10-AMP, 480V, 5OZF, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH-CONTACT BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH-OT : ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| LIMITSWITCH, 5A -125 / 250 VAC, ROLLER LEVER, 8.9N OF. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL SAFTY SWITCH, 4 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO SWITCH, LS SERIES, PLUG-IN LESS BASE, SIDE ROTARY, 1.5IN FIXED LEVER, STEEL ROLLER, ELECTRICAL RATING A. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO SWITCH, Q-TYPE, STRAIGHT PINS, PLASTIC LEVER, 30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH , 12TS1-3, 12TS13, SWITCH 2POS TOGGLE 15AMP, 1/2HP@125VAC OR 1HP@250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH , 1EN1-10, 1EN110, LIMIT SWITCH, PLUNGER TYPE, 6WIRE LEAD,. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH Sensors & Switches 1DM178 | |
| MICROSWITCH Sensors & Switches 1LS212 | |
| MICROSWITCH, PIN PLUNGER, SPDT 10A 250V, MICROSWITCH TYPE:MINIATURE, MICROSWITCH ACTUATOR:PIN PLUNGER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:10A, CONTACT VOLTAGE DC NOM: 28VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| MID SIZE SNAP-ACTING SWITCH, TM SERIES, TMCGV40, OPERATING FORCE: 2.65 OZ./75 GRAMS, ELECTRICAL RATING: 1A @ 125 VAC; 1A @ 30 VDC, MOUNTING STYLE: METRIC, 1.62 INCH LEVER LOW FORCE... | |
| MINIATURE CONTROL VALVES, 0 TO 150 PSIG, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| NETWORK SWITCH, 8 PORT, CLASS 2, 9,6 - 32 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| NEW ELFIN Sensors & Switches 050FI01 | |
| NEW ELFIN Sensors & Switches 050FI10 | |
| NORGREN Sensors & Switches M/40/2 | |
| PILOT LIGHT, 110-220VAC, LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| PLUNGER LIMIT SWITCH, SNAP ACTION, 125/250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION LIMIT SWITCH, NC/NO, ROLLER, RED. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION LIMIT SWITCH, 120 VAC, 50/60HZ, 3 AMP, 2NO, 2NC, 10316 SERIES, PRECISION SNAP SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION LIMIT SWITCH, SNAP ACTION SWITCH, NO/NC, SIDE ROTARY, 10 AMP @ 125 VAC 250 VAC/480 VAC, 0.8 AMP @ 250 VDCROTARY SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION LIMIT SWITCH, TOP PUSH ROLLER, ZINC PLATED STEEL ENCLOSURE, 1 NORMALLY OPEN, 1 NORMALLY CLOSED, 120 VAC, 0.5 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION SNAP SWITCH, SPDT (1NO/1NC), BINDER, SIDE MOUNTBINDER, SIDE MT. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISON LIMIT SWITCH, 10 AMP, SIDE ROTARY, SPDT-1NO/1NC, 480 VAC, 0.11 NM, LS SERIES ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| PROBE, 2.075, 0.5A, 120 VAC, 3000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE LIMIT SWITCH, BRAKING SYSTEM MICRO SET. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE LIMIT SWITCH, SERIES 2500, EXPANSION MODULE, 100-240 VAC, 50/60 HZ, 8 DC RELAYS. FREE 2 YEAR RADWELL WARRANTY | |
| PROOF OF CLOSURE SWITCH, USED WITH V4055 AND V4062 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 11, LONG RANGE, 1 1/2 IN SQUARE X 4 9/16 IN, DOUBLE MAKE DOUBLE BRAKE, TWO CIRCUIT, STANDARD SENSING 3/8 IN SIDE SENSING,... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 11, LONG RANGE, 1 1/2" SQUARE X 4 9/16" OVERALL, DOUBLE MAKE DOUBLE BRAKE, TWO CIRCUIT, STANDARD SENSING 3/8" SIDE SENSING, BOTTOM OF... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 11, LONG RANGE, 1 1/2" SQUARE X 4 9/16" OVERALL, SINGLE POLE DOUBLE THROW, EXTENDED SENSING 9/16" SIDE SENSING, BEHIND SENSING AREA OUTLET,... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 11, LONG RANGE, 1 1/2" SQUARE X 4 9/16" OVERALL, SINGLE POLE DOUBLE THROW, EXTENDED SENSING 9/16" SIDE SENSING, BOTTOM OF ENCLOSURE OUTLET,... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 11, LONG RANGE, 1 1/2" SQUARE X 4 9/16" OVERALL, SINGLE POLE DOUBLE THROW, EXTENDED SENSING 9/16" SIDE SENSING, LEFT OF SENSING AREA... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 11, LONG RANGE, 1 1/2" SQUARE X 4 9/16" OVERALL, SINGLE POLE DOUBLE THROW, EXTENDED SENSING 9/16" SIDE SENSING, RIGHT OF SENSING AREA... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 11, LONG RANGE, 1 1/2" SQUARE X 4 9/16" OVERALL, SINGLE POLE DOUBLE THROW, PRECISION SENSING 1/4" SIDE SENSING, BEHIND SENSING AREA OUTLET,... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 11, LONG RANGE, 1 1/2" SQUARE X 4 9/16" OVERALL, SINGLE POLE DOUBLE THROW, STANDARD SENSING 3/8" SIDE SENSING, BEHIND SENSING AREA OUTLET,... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 11, LONG RANGE, 1 1/2" SQUARE X 4 9/16" OVERALL, SINGLE POLE DOUBLE THROW, STANDARD SENSING 3/8" SIDE SENSING, BOTTOM OF ENCLOSURE OUTLET,... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 11, LONG RANGE, 1 1/2" SQUARE X 4 9/16" OVERALL, SINGLE POLE DOUBLE THROW, STANDARD SENSING 3/8" SIDE SENSING, RIGHT OF SENSING AREA... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 21, SIDE SENSING, 1 1/2" SQUARE X 3 13/16" OVERALL, SINGLE POLE DOUBLE THROW, STANDARD SENSING 3/8" SIDE SENSING, BEHIND SENSING AREA OUTLET,... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 21, SIDE SENSING, 1 1/2" SQUARE X 3 13/16" OVERALL, SINGLE POLE DOUBLE THROW, STANDARD SENSING 3/8" SIDE SENSING, BOTTOM OF ENCLOSURE OUTLET,... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 31, END SENSING, 1" SQUARE X 3 1/4" OVERALL, SINGLE POLE DOUBLE THROW, PRECISION SENSING 1/4" SIDE SENSING, BOTTOM OF ENCLOSURE OUTLET, 316L... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 81, DPDT, 1 1/2" SQUARE X 4 3/8" OVERALL, DOUBLE POLE DOUBLE THROW, 1/4" END SENSING, BOTTOM OF ENCLOSURE OUTLET, 316L STAINLESS STEEL,... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 81, DPDT, 1 1/2" SQUARE X 4 3/8" OVERALL, SINGLE POLE DOUBLE THROW, 1/4" END SENSING, BEHIND SENSING AREA OUTLET, 316L STAINLESS STEEL,... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 81, DPDT, 1 1/2" SQUARE X 4 3/8" OVERALL, SINGLE POLE DOUBLE THROW, 1/4" END SENSING, BOTTOM OF ENCLOSURE OUTLET, 316L STAINLESS STEEL,... | |
| PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 81, DPDT, 1 1/2" SQUARE X 4 3/8" OVERALL, SINGLE POLE DOUBLE THROW, 1/4" END SENSING, BOTTOM OF ENCLOSURE OUTLET, STANDARD ENCLOSURE, CSA... | |
| PROXIMITY SENSOR, 76-SERIES, PRECISION END SENSING, SINGLE-POLE DOUBLE-THROW CONTACT FORM, 2.5 MM (0.100 INCH) SENSING RANGE, 120 V AC / 4 AMP, 24 VDC / 3 AMP, BOTTOM OUTLET POSITION,... | |
| PROXIMITY SENSOR, LEVERLESS, DRY CONTACT, PRECISION END SENSING, SPDT, 2.5MM/.1IN RANGE, 120VAC/4A, 24VDC/3A, BOTTOM OUTLET, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, SPDT BARREL STYLE, ROUND, DOUBLE THROW, 316 STAINLESS STEEL,UL GP,3 PIN MINI, QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PUSH-PULL SWITCH, UNIVERSAL 3 POSITION, MOUNTING STEM DIAMETER:7/16IN, EQUIPPED WITH 15AMP FUSE. FREE 2 YEAR RADWELL WARRANTY | |
| PUSHBUTTON SWITCH BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| PUSHBUTTON SWITCH, PRODUCT RANGE:-, CONTACT CONFIGURATION:-, SWITCH OPERATION:-, SWITCH TERMINALS:SOLDER, ILLUMINATION COLOR:NON ILLUMINATED, PANEL CUTOUT (H X W):-, ACTUATOR DIAMETER:18.2MM, CONTACT VOLTAGE AC MAX:250V ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches 1LS1-SUB | |
| REPLACEMENT OF HONEYWELL 14CE1-2, LIMIT SWITCH - COMPACT LIMIT SWITCH, PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE1-6, LIMIT SWITCH - COMPACT LIMIT SWITCH, PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 6M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE1-AQ, LIMIT SWITCH - COMPACT LIMIT SWITCH, PLUNGER, SNAP ACTION, 1NO/1NC, SIDE EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE1-Q, LIMIT SWITCH - COMPACT LIMIT SWITCH, PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE16-1, LIMIT SWITCH - COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE16-3, LIMIT SWITCH - COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE16-4, LIMIT SWITCH - COMPACT, ROLLER LEVER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE18-3, LIMIT SWITCH - COMPACT LIMIT SWITCH, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE18-6, LIMIT SWITCH - COMPACT LIMIT SWITCH, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 6M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE18-Q, LIMIT SWITCH - COMPACT LIMIT SWITCH, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE2-2, LIMIT SWITCH - COMPACT LIMIT SWITCH, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE2-3, LIMIT SWITCH - COMPACT LIMIT SWITCH, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE2-6, LIMIT SWITCH - COMPACT LIMIT SWITCH, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 6M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE2-AQ, LIMIT SWITCH - COMPACT LIMIT SWITCH, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, SIDE EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE2-Q, LIMIT SWITCH - COMPACT LIMIT SWITCH, ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE20-3, LIMIT SWITCH - COMPACT LIMIT SWITCH, CAT WHISKER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE20-6, LIMIT SWITCH - COMPACT LIMIT SWITCH, CAT WHISKER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 6M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF HONEYWELL 14CE27-1, LIMIT SWITCH - COMPACT LIMIT SWITCH, PANEL MOUNT PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| RITTAL Sensors & Switches 2500.460 | |
| ROTARY LEVER ,FOR TYPE-L OIL TIGHT LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY LEVER FOR LIMIT SWITCH, TYPE L. FREE 2 YEAR RADWELL WARRANTY | |
| ROTARY SWITCH, NON-ILLUMINATED ,9 POSITION . FREE 2 YEAR RADWELL WARRANTY | |
| ROTATING CAM LIMIT SWITCH, 1/1/2 INCH SHAFT, SERIES 1980, NEMA 4 ENCLOSURE, 5 CAMS, DPDT, STRAIGHT DRIVE GEAR REDUCER, 200:1 GEAR RATIO, LEFT END SHAFT LOCATION. FREE 2 YEAR RADWELL... | |
| SAFETY CONTROL PULL SWITCH CABLE PULL. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY INTERLOCK SWITCH, SWITCH ONLY NO MAGNET, 115 RE, SPST-NO, 0.8AMP 120VAC, 3AMP 28VDC, 700 MA, 6FT LEAD, 18/2 SJTOW. FREE 2 YEAR RADWELL WARRANTY | |
| SEALED SWITCH / HONEYWELL. FREE 2 YEAR RADWELL WARRANTY | |
| SEALED SWITCH, SE SERIES, 5 AMP, 250 VAC, 30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, MAGNETIC, FERROUS METAL SENSING, 4 WIRE, 240 VAC, SPDT, 2.5X1.5X4.562 INCH HOUSING, 1/2 INCH NPT CONNECTION, BRASS/BLACK LAQUER, -50-105 DEG C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| SERIES 16L, LIMIT CONTROL, MODEL 16L2042 RELAY N.C./15VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE-POLE SINGLE-THROW (SPST), UL GP, 3PIN MINI QD, 1.375"PROBE. FREE 2 YEAR RADWELL WARRANTY | |
| SLOT SEALING PLUG, CAP SET, BLANKING SLOTS, (AZM161). FREE 2 YEAR RADWELL WARRANTY | |
| SNAP ACTING SWITCH, DPDT, MICRO TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| SPDT'L,CSA/FM C1D2,T.B.,BRASS/POLY U. FREE 2 YEAR RADWELL WARRANTY | |
| SPDT,HAZ LOC,72"LEADS,W/RED LED'S. FREE 2 YEAR RADWELL WARRANTY | |
| SPDT,HI-TEMP,72" TEFLON, 12' TEFLON LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SQUARE D Sensors & Switches 2934-D46 | |
| STANDARD TERMINAL BLOCK, LS SERIES, FOR PLUG-IN ACTUATOR, 4 CONTACTS, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| STG, 3.750", SPST N/O. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 14CE1-1, LIMIT SWITCH, COMPACT LIMIT SWITCH, PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 14CE1-3, LIMIT SWITCH, COMPACT LIMIT SWITCH, PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 14CE18-1, LIMIT SWITCH, COMPACT LIMIT SWITCH, BOOTED PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 14CE3-1, LIMIT SWITCH, COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 1M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 14CE3-2, LIMIT SWITCH, COMPACT LIMIT SWITCH, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 14CE3-Q, LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 4 PIN M12 QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 1LS1, LIMIT SWITCH, METAL ENCLOSURE, ROTARY LEVER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 1LS10, LIMIT SWITCH, METAL ENCLOSURE, ADJUSTABLE METAL ROD, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL 2LS1, LIMIT SWITCH, METAL ENCLOSURE, PLUNGER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL MICROSWITCH 14CE3-3, LIMIT SWITCH, COMPACT, CROSS ROLLER PLUNGER, SNAP ACTION, 1NO/1NC, BOTTOM EXIT, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR HONEYWELL MICROSWITCH 1LS3, LIMIT SWITCH, METAL ENCLOSURE, ADJUSTABLE ROTARY LEVER, SNAP ACTION, 1NO/1NC, 1/2NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH 10AMP 1/3HP 125/250VAC .25AMP .5/125VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH ASSEMBLY, MICROSWITCH HOIST, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH COMPLETE WITH OIL TIGHT HARDWARE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH LIMIT, N.O./N.C., SPDT, SIDE ROTARY WITH ROLLER LEVER ,SCREW MOUNT ,10A ,480VAC, 550VDC, 13.34N, ROTARY CONDUIT, AUTOMOTIVE. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH OPERATOR, 10316 SERIES, 6 INCH, TOP LEFT, ACTUATOR, STEEL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH PUSH/PULL 10AMP 1/3HP277VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH SAFETY INTERLOCK N.O./N.C. SPST/3PST EYELET PULL 6A 240VAC 250VDC CONDUIT 1000000CYCLES SCREW, SAFETY LIMIT SWITCH, CABLE PULL, 1NO/3NC, DIRECT OPENING, 50MA-10AMP, PRICE/EA. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH SAFETY SWITCH TOGGLE 2POLE 3POSITION 20AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH SEALED. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, 5/8"-18 MOUNTING THREAD, DPDT, STANDARD SENSING, BOTTOM OF ENCLOSURE, 316L STAINLESS STEEL, CULUS, LEAD WIRES - SPDT 18AWG PVC INSULATED DPDT - 20AWG PVC INSULATED 3'. FREE 2 YEAR... | |
| SWITCH, BASIC / SNAP ACTION, 5 AMP, 25VAC, 30VDC, SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, LIMIT SWITCH ACTUATOR:SIDE ROTARY, CONTACT CONFIGURATION:-, CONTACT CURRENT AC MAX:10A, CONTACT VOLTAGE AC MAX:-, OPERATING FORCE MAX:0.19N-M, PRODUCT RANGE:-, CONTACT CURRENT DC MAX:-, CONTACT VOLTAGE DC MAX:- ROHS COMPLIANT:... | |
| SWITCH, LIMIT SWITCH, 63 MM, TYPE 546, MULTI FUNCTION MODULE, MECHANICAL, MOUNTING ACCESSORY FOR 2' PIPES, IP 65. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, LIMIT, TOP ROLLER, SNAP ACTN, LIMIT SWITCH ACTUATOR:ROLLER PLUNGER, CONTACT CONFIGURATION:-, CONTACT CURRENT AC MAX:5A, CONTACT VOLTAGE AC MAX:250V, OPERATING FORCE MAX:22.5N, PRODUCT RANGE:-, CONTACT CURRENT DC MAX:-, ROHS... | |
| SWITCH, PREC, SNAP SW & DOOR I-LOCK, MINIATURE LIMIT SWITCHES, 10316 SPECIAL PURPOSE SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, PRECISION SNAP OPERATOR, 6 INCH, ZINC PLATED STEEL, ROLLER TOP RIGHT, SERIES 10316. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| TEST SWITCH, 10 POLE, T56, DURHAM. FREE 2 YEAR RADWELL WARRANTY | |
| THREE-POLE LIMIT SWITCH, 1 N.C. + 2 N.O.. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE OPEN LIMIT SWITCH KIT, SPDT, VOS-1. FREE 2 YEAR RADWELL WARRANTY | |
| WHITE RODGERS , 3L01-191, 3L01191, SNAP DISC LIMIT CONTROL, FIXED SETTING, OPEN 190F, CLOSE 150F. FREE 2 YEAR RADWELL WARRANTY |
| Next >> |