Radwell International Datasheets for Sealing Glands
Sealing glands are fittings that allow tubes, process pipes, cable or any single element assembly to be sealed in pressure / vacuum applications by use of a compression seal.
Sealing Glands: Learn more
| Product Name | Notes |
|---|---|
| 53015600, CABLE GLAND, PG7. FREE 2 YEAR RADWELL WARRANTY | |
| BIMED CABLE GLAND, PG13.5 THREAD TYPE, POLYAMIDE, BLACK, ACCEPTS 6 TO 12MM DIAMETER CABLE, IP68, WITH STRAIN RELIEF. PACKAGE OF 5. MOUNTING HARDWARE INCLUDED.. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE CLAMP (GLAND), THREAD SIZE - IMPERIAL:PG7, THREAD SIZE - METRIC:-, CABLE DIAMETER MIN:3MM, CABLE DIAMETER MAX:6.5MM, CABLE GLAND MATERIAL:NYLON 6 (POLYAMIDE 6), GLAND COLOUR:GREY, IP / NEMA RATING:IP68, PRODUCT... | |
| CABLE CLAMP; CABLE DIAMETER MIN:19MM; CABLE DIAMETER MAX:29MM; THREAD SIZE - IMPERIAL:-; THREAD SIZE - METRIC:PG29; CABLE GLAND MATERIAL:METAL; GLAND. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GLAND M32X1,5. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GLAND WATERPROOF FOR CA6F. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GLAND, 0.310 INCH THREAD LENGTH, SEALING RING, SILVER, IP68. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GLAND, 13MM - 20MM, WHITE; PRODUCT RANGE:-; THREAD SIZE - IMPERIAL:-; THREAD SIZE - METRIC:M32; CABLE GLAND MATERIAL:NYLON (POLYAMIDE); GLAND COLOUR:WHITE; CABLE DIAMETER MIN:13MM; CABLE DIAMETER MAX:20MM; IP /... | |
| CABLE GLAND, A2 SERIES, NEMA 4X, 1/2 INCH TO 3/4 INCH THREADED DIAMETER, M20 SEAL/ SOLO LOW SMOKE FUMES THERMOPLASTIC ELASTOMER, GLAND BRASS FULLY NICKEL PLATED, FOR USE WITH UNARMORED... | |
| CABLE GLAND, HAN CGM-M SERIES, M20 THREAD, 10-14 MM CABLE DIAMETER, BRASS MATERIAL, IP68/69. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GLAND, LIGHT GREY, POLYAMIDE, 28MM DIAMETER, M40. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GLAND, NYLON, 6-12MM, M20X1.5, THREAD SIZE - IMPERIAL:-, THREAD SIZE - METRIC:M20 X 1.5, CABLE DIAMETER MIN:6MM, CABLE DIAMETER MAX:12MM, CABLE GLAND MATERIAL:NYLON (POLYAMIDE), GLAND COLOUR:GREY, IP / NEMA... | |
| CABLE GLAND, TMC2X, ALUMINUM, NEMA 4X, 100NPT, 1INCH, -60-85DEG(C), COPPER FREE. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GLAND, TSC COMPOUND, CABLE RANGE:0.49-0.90", CABLE SEALING:1 (S), METAL-CLADCORRUGATED ARMOURED, TECK ARMOURED, ARMOURED BARRIER AND TRAY CABLE, ARMOURED GLAND, ALUMINUM, 3/4" NPT, SERIES TERMINATOR II TMCX. FREE 2 YEAR... | |
| CABLE GLAND. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE GLANDS, STRAIN RELIEFS & CORD GRIPS, LTCG 1/2 NPT 90, BLACK NO NUT. FREE 2 YEAR RADWELL WARRANTY | |
| CONDUIT ADPATER, REDUCER, 3/4 INCH THREAD SIZE, MALE X M20 FEMALE, CABLE GLAND. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, UNIVERSAL, 5-POSITION, PLUG STRAIGHT M12 SPEEDCON, CODING: A, SCREW CONNECTION, KNURL MATERIAL: ZINC DIE-CAST, NICKEL-PLATED, CABLE GLAND PG7, EXTERNAL CABLE DIAMETER 4/6 MM. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING NUT, CABLE GLAND ACCESSORIES, NICKEL PLATED BRASS, 3/4" NPT, BX119NNUT01D471. FREE 2 YEAR RADWELL WARRANTY | |
| PG7, CABLE GLANDS, FLEX. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR DISTRIBUTION BOX, BNC CONN, 4PORT; INPUT CONNECTION TYPE:CABLE GLAND; OUTPUT TYPE:BNC CONNECTOR; NO. OF OUTPUT PORTS:4PORTS; PRODUCT RANGE:CB SERIES; IP RATING:IP66; NO. OF PORTS:4PORTS. FREE 2 YEAR RADWELL WARRANTY... | |
| TMC2 CABLE GLAND ALUM 075NPT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSMITTER FOR VAISALA SMART PROBES, INDIGO520, TOUCH SCREEN COLOR DISPLAY, 15...35VDC / 24VAC, CABLE GLAND, M20X1.5/6MM, 5.0 - 9.0MM, FOR 1 PROBE M16X1.5/6MM 2.0 - 6.0MM, 1X PROBE CABLE 10M,... |