STMicroelectronics, Inc. Single FETs, MOSFETs STW26NM60

Description
N-Channel 600V 30A (Tc) 313W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 600V 30A (Tc) 313W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-3265-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3265-5-ND
Single FETs, MOSFETs 497-3265-5-ND
N-Channel 600V 30A (Tc) 313W (Tc) Through Hole TO-247-3

N-Channel 600V 30A (Tc) 313W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
600V 30A MOSFET Transistor
278-STW26NM60
600V 30A MOSFET Transistor 278-STW26NM60
600V 30A N-CH MOSFET TO-247 135mR Power Transistor Product overview: STW26NM60 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW26NM60 can be used for catalog matching and distributor lookup.

600V 30A N-CH MOSFET TO-247 135mR Power Transistor Product overview: STW26NM60 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW26NM60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW26NM60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW26NM60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW26NM60
MOSFET N-CH 600V 30A TO247-3

MOSFET N-CH 600V 30A TO247-3

Supplier's Site
N Channel Mosfet, 600V, 30A, To-247; Channel Type Stmicroelectronics - 89K1676 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 600V, 30A, To-247; Channel Type Stmicroelectronics
89K1676
N Channel Mosfet, 600V, 30A, To-247; Channel Type Stmicroelectronics 89K1676
N CHANNEL MOSFET, 600V, 30A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:30A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 600V, 30A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:30A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Transistor - 16478041 - Radwell International
Willingboro, NJ, United States
Transistor
16478041
Transistor 16478041
MOSFET; TRANSISTOR TYPE:MOSFET; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

MOSFET; TRANSISTOR TYPE:MOSFET; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-3265-5-ND 278-STW26NM60 STW26NM60 89K1676 16478041
Product Name Single FETs, MOSFETs 600V 30A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 600V, 30A, To-247; Channel Type Stmicroelectronics Transistor
Polarity N-Channel N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247
PD 313000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details