Manufacturer: STMicroelectronics
Win Source Part Number: 038396-TIP47
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 10MHz
Transistor Polarity: NPN
Family Name: TIP47
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 1V @ 200mA, 1A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 30 @ 300mA, 10V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): TIP47-S;
Introduction Date: October 11, 1999
ECCN: EAR99
Country of Origin: China, Italy, Morocco, Singapore
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Audio
NPN power transistor,TIP47 1A TO-220
NPN power transistor,TIP47 1A TO-220
Bipolar (BJT) Transistor NPN 250V 1A 10MHz 2W Through Hole TO-220
TRANSISTOR, DARLINGTON, NPN 350V 1A TO-220 PKG
BIPOLAR TRANSISTOR, NPN, 250V, TO-220; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:250V; TRANSITION FREQUENCY FT:10MHZ; POWER DISSIPATION PD:40W; DC COLLECTOR CURRENT:1A; DC CURRENT GAIN HFE:150HFE; NO. OF PINS:3PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRANS NPN 250V 1A TO220
TRANSISTOR, NPN, 250V, 1A, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:250V; Transition Frequency ft:10MHz; Power Dissipation Pd:40W; DC Collector Current:1A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes
TRANS NPN 250V 1A TO220-3
| Win Source Electronics | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Darlington Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 038396-TIP47 | 4859834 | 497-2631-5-ND | 70014127 | 16478361 | TIP47 | 64AH9002 | TIP47 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP47 | Bipolar Transistors | Single Bipolar Transistors | TRANSISTOR, DARLINGTON, NPN 350V 1A TO-220 PKG | Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 250V, 1A, To-220; Transistor Polarity Stmicroelectronics | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; To-220 | TO-220; TO-220-3 | TO-220 | TO-3; TO-220 | TO-220; TO-220-3 | ||
| Packing Method | Rail; Tube; Tube/Rail | Tube; Tube | ||||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||||
| VCEO | 250 volts | 250 volts | 250 volts |