STMicroelectronics, Inc. Single FETs, MOSFETs STW20NB50

Description
N-Channel 500V 20A (Tc) 250W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 500V 20A (Tc) 250W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-2662-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2662-5-ND
Single FETs, MOSFETs 497-2662-5-ND
N-Channel 500V 20A (Tc) 250W (Tc) Through Hole TO-247-3

N-Channel 500V 20A (Tc) 250W (Tc) Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW20NB50 - 1104034-STW20NB50 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW20NB50
1104034-STW20NB50
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW20NB50 1104034-STW20NB50
Manufacturer: STMicroelectronics Win Source Part Number: 1104034-STW20NB50 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 4700pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 250 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1104034-STW20NB50
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 4700pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 250 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW20NB50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW20NB50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW20NB50
MOSFET N-CH 500V 20A TO247-3

MOSFET N-CH 500V 20A TO247-3

Supplier's Site
Transistor - 141093653 - Radwell International
Willingboro, NJ, United States
Transistor
141093653
Transistor 141093653
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 500V, 0.25OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 500V, 0.25OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 497-2662-5-ND 1104034-STW20NB50 STW20NB50 141093653
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW20NB50 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; TO-247-3
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

150V 171A MOSFET Transistor - 278-AUIRFP4568 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts
View Details
8 suppliers
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details