Radwell International Datasheets for Diverter Valves

Diverter valves direct flow from one inlet to one of two or more outlets.
Diverter Valves: Learn more

Product Name Notes
BALL VALVE, 3WAY DIVERTER, MANUALLY OPERATED, 5000PSI MAX, STRAIGHT HANDLE. 3/4 NPT, THREADED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIVERT VALVE, SINGLE SEALING, CHANGEOVER, 6 BAR WORKING PRESSURE, 8 BAR SEALING PRESSURE, STAINLESS STEEL, **REPAIR ONLY**. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTORIZED DIVERTING VALVE, 208 V, 0.04 AMP, 60 HZ, 3-WAY, 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE, 1/2 INCH, 3-WAY, DIVERTING, 3-8 PSI - 1.7 CV HW. FREE 2 YEAR RADWELL WARRANTY
DIVERTER BLOCK, 1/2" IN/OUT PORT SIZE, 1/4" AUXILIARY PORT SIZE, N18 MODEL. FREE 2 YEAR RADWELL WARRANTY
DIVERTER STEM, FOR 3-WAY TUB FAUCET . FREE 2 YEAR RADWELL WARRANTY
DIVERTING VALVE,MOTORIZED,24V/ 50-60HZ,1/2IN FNPT,3 WAY,BOTTOM INLET,AUTO RECYCLE,REMOVABLE POWER HEAD,BRASS BODY,AUTO/MANUAL. FREE 2 YEAR RADWELL WARRANTY
FAN COIL ZONE VALVE, 3 WAY DIVERTING, 24 VOLTS, 0.32 AMP, 50/60 HZ, 7.0 CV, 3/4 INCH INNER DIAMETER, 7/8 INCH OUTER DIAMETER, SWEAT CONNECTION, PORT A NORMALLY CLOSED, REMOVABLE...
FAN COIL, VALVE ACTUATOR, 120V, 60HZ, 5W, SPRING RETURN, DIVERTING VALVE, HI PRESSURE . FREE 2 YEAR RADWELL WARRANTY
SOLENOID VALVE, 1/4 INCH, 3 WAY, DIVERTING 0/125#, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
VALVE, VALVE BODY ONLY, THREE WAY, DIVERTING, SCREWED/FLANGED END FITTING, STRAIGHTWAY PATTERN, 3/4" NPT, 7.5 CV. FREE 2 YEAR RADWELL WARRANTY
ZONE VALVE, 599 SERIES, 1/2 INCH INCH VALVE SIZE, 3-WAY DIVERTING, LINEAR, NPT CONNECTION. FREE 2 YEAR RADWELL WARRANTY