STMicroelectronics, Inc. Single FETs, MOSFETs STW75NF20

Description
N-Channel 200V 75A (Tc) 190W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 200V 75A (Tc) 190W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-5959-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5959-5-ND
Single FETs, MOSFETs 497-5959-5-ND
N-Channel 200V 75A (Tc) 190W (Tc) Through Hole TO-247-3

N-Channel 200V 75A (Tc) 190W (Tc) Through Hole TO-247-3

Buy Now Datasheet
MOSFETs - 7612934P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7612934P
MOSFETs 7612934P
MOSFET N-Channel 200V 75A TO247

MOSFET N-Channel 200V 75A TO247

Supplier's Site
MOSFETs - 7612934 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7612934
MOSFETs 7612934
MOSFET N-Channel 200V 75A TO247

MOSFET N-Channel 200V 75A TO247

Supplier's Site
MOSFETs - 1687585 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687585
MOSFETs 1687585
MOSFET N-Channel 200V 75A TO247

MOSFET N-Channel 200V 75A TO247

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW75NF20 - 088109-STW75NF20 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW75NF20
088109-STW75NF20
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW75NF20 088109-STW75NF20
Manufacturer: STMicroelectronics Win Source Part Number: 088109-STW75NF20 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 84nC @ 10V Max Input Capacitance: 3260pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 34 mOhm @ 37A, 10V Alternative Parts (Cross-Reference): IXFR120N20; IRFP4127PbF; STW75NF20; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 088109-STW75NF20
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 84nC @ 10V
Max Input Capacitance: 3260pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 34 mOhm @ 37A, 10V
Alternative Parts (Cross-Reference): IXFR120N20; IRFP4127PbF; STW75NF20;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
200V 75A MOSFET Transistor
278-STW75NF20
200V 75A MOSFET Transistor 278-STW75NF20
200V 75A N-CH MOSFET TO-247 Power Transistor Product overview: STW75NF20 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW75NF20 can be used for catalog matching and distributor lookup.

200V 75A N-CH MOSFET TO-247 Power Transistor Product overview: STW75NF20 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW75NF20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Low charge STripFET

MOSFET Low charge STripFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW75NF20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW75NF20
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW75NF20
MOSFET N-CH 200V 75A TO247-3

MOSFET N-CH 200V 75A TO247-3

Supplier's Site
Transistor - 38979730 - Radwell International
Willingboro, NJ, United States
Transistor
38979730
Transistor 38979730
MOSFET, N CHANNEL, 200V, 75A, TO-247, N CHANNEL, CONTINUOUS DRAIN CURRENT ID: 37A, ON RESISTANCE RDS(ON): 0.028OHM, THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS: 10V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N CHANNEL, 200V, 75A, TO-247, N CHANNEL, CONTINUOUS DRAIN CURRENT ID: 37A, ON RESISTANCE RDS(ON): 0.028OHM, THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS: 10V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - STW75NF20 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW75NF20
Single FETs, MOSFETs STW75NF20
MOSFET N-CH 200V 75A TO247-3

MOSFET N-CH 200V 75A TO247-3

Supplier's Site Datasheet
Mosfet, N Channel, 200V, 75A, To-247; Channel Type Stmicroelectronics - 33R1334 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 200V, 75A, To-247; Channel Type Stmicroelectronics
33R1334
Mosfet, N Channel, 200V, 75A, To-247; Channel Type Stmicroelectronics 33R1334
MOSFET, N CHANNEL, 200V, 75A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:37A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 200V, 75A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:37A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-5959-5-ND 7612934P 7612934 088109-STW75NF20 278-STW75NF20 STW75NF20 STW75NF20 38979730 STW75NF20 33R1334
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW75NF20 200V 75A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor Single FETs, MOSFETs Mosfet, N Channel, 200V, 75A, To-247; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; TO-247 TO-247; To-247 TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247
MOSFET Operating Mode Enhancement
Number of units in IC 1
V(BR)DSS 200 volts 200 volts
Unlock Full Specs
to access all available technical data