STMicroelectronics, Inc. 500V 4.4A MOSFET Transistor STP5NK50ZFP

Description
500V 4.4A N-CH MOSFET TO-220FP 1.5R RdsOn Product overview: STP5NK50ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5NK50ZFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500V 4.4A N-CH MOSFET TO-220FP 1.5R RdsOn Product overview: STP5NK50ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5NK50ZFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 4.4A MOSFET Transistor
278-STP5NK50ZFP
500V 4.4A MOSFET Transistor 278-STP5NK50ZFP
500V 4.4A N-CH MOSFET TO-220FP 1.5R RdsOn Product overview: STP5NK50ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5NK50ZFP can be used for catalog matching and distributor lookup.

500V 4.4A N-CH MOSFET TO-220FP 1.5R RdsOn Product overview: STP5NK50ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5NK50ZFP can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5NK50ZFP - 026273-STP5NK50ZFP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5NK50ZFP
026273-STP5NK50ZFP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5NK50ZFP 026273-STP5NK50ZFP
Manufacturer: STMicroelectronics Win Source Part Number: 026273-STP5NK50ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 4.4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 28nC @ 10V Max Input Capacitance: 535pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2.2A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 026273-STP5NK50ZFP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 4.4A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 28nC @ 10V
Max Input Capacitance: 535pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2.2A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-12613-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12613-5-ND
Single FETs, MOSFETs 497-12613-5-ND
N-Channel 500V 4.4A (Tc) 70W (Tc) Through Hole TO-220FP

N-Channel 500V 4.4A (Tc) 70W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Single FETs, MOSFETs - STP5NK50ZFP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP5NK50ZFP
Single FETs, MOSFETs STP5NK50ZFP
MOSFET N-CH 500V 4.4A TO220FP

MOSFET N-CH 500V 4.4A TO220FP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP5NK50ZFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP5NK50ZFP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP5NK50ZFP
MOSFET N-CH 500V 4.4A TO220FP

MOSFET N-CH 500V 4.4A TO220FP

Supplier's Site
N Channel Mosfet, 500V, 4.4A, To-220Fp; Channel Type Stmicroelectronics - 26M3699 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 500V, 4.4A, To-220Fp; Channel Type Stmicroelectronics
26M3699
N Channel Mosfet, 500V, 4.4A, To-220Fp; Channel Type Stmicroelectronics 26M3699
N CHANNEL MOSFET, 500V, 4.4A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:4.4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

N CHANNEL MOSFET, 500V, 4.4A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:4.4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site
Transistor - 16463321 - Radwell International
Willingboro, NJ, United States
Transistor
16463321
Transistor 16463321
N CHANNEL MOSFET, 500V, 4.4A, TO-220FP; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:500V; CONTINUOUS DRAIN CURRENT ID:4.4A; ON RESISTANCE RDS(ON):1.22OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 500V, 4.4A, TO-220FP; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:500V; CONTINUOUS DRAIN CURRENT ID:4.4A; ON RESISTANCE RDS(ON):1.22OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch, 500V-1.22ohms Zener SuperMESH 4.4

MOSFET N-Ch, 500V-1.22ohms Zener SuperMESH 4.4

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP5NK50ZFP 026273-STP5NK50ZFP 497-12613-5-ND STP5NK50ZFP STP5NK50ZFP 26M3699 16463321 STP5NK50ZFP
Product Name 500V 4.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5NK50ZFP Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 500V, 4.4A, To-220Fp; Channel Type Stmicroelectronics Transistor MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 25000 milliwatts 70000 milliwatts 70000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products -Transistors -JFETs -  - Win Source Electronics
Specs
Transistor Type JFET
Polarity N-Channel
Package Type SOT3
View Details
2 suppliers
55V 160A MOSFET Transistor - 278-AUIRF3805S-7TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details