STMicroelectronics, Inc. 100V 25A 125W Bipolar Transistor TIP36C

Description
PNP BJT Transistor 100V 25A TO-247 Power 125W 3MHz Product overview: TIP36C from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 25A, 125W. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 25A, 125W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP36C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor 100V 25A TO-247 Power 125W 3MHz Product overview: TIP36C from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 25A, 125W. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 25A, 125W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP36C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 25A 125W Bipolar Transistor
276-TIP36C
100V 25A 125W Bipolar Transistor 276-TIP36C
PNP BJT Transistor 100V 25A TO-247 Power 125W 3MHz Product overview: TIP36C from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 25A, 125W. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 25A, 125W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP36C can be used for catalog matching and distributor lookup.

PNP BJT Transistor 100V 25A TO-247 Power 125W 3MHz Product overview: TIP36C from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 25A, 125W. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 25A, 125W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP36C can be used for catalog matching and distributor lookup.

Supplier's Site
Single Bipolar Transistors - 497-2604-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-2604-5-ND
Single Bipolar Transistors 497-2604-5-ND
Bipolar (BJT) Transistor PNP 100V 25A 3MHz 125W Through Hole TO-247-3

Bipolar (BJT) Transistor PNP 100V 25A 3MHz 125W Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - 038402-TIP36C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
038402-TIP36C
Discrete Semiconductor Products 038402-TIP36C
Manufacturer: STMicroelectronics Win Source Part Number: 038402-TIP36C Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-247-3 Manufacturer Device Package: TO-247-3 Standard Package: 30 Catalog: PNP Transistors Kits: 497-8005-KIT - KIT TRANSISTOR NPN/PNP 22VAL 5EA No: 341445 Power - Max: 125W Voltage - Collector Emitter Breakdown (Max): 100V Current - Collector (Ic) (Max): 25A Transistor Type: PNP Current - Collector Cutoff (Max): 1mA Frequency - Transition: 3MHz Vce Saturation (Max) @ Ib Ic: 4V @ 5A 25A DC Current Gain (hFE) (Min) @ Ic Vce: 10 @ 15A 4V Family Name: TIP36C Alternative Parts (Cross-Reference): TIP36C Lead Free; TIP36C PBFREE; Introduction Date: October 11, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Audio

Manufacturer: STMicroelectronics
Win Source Part Number: 038402-TIP36C
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-247-3
Manufacturer Device Package: TO-247-3
Standard Package: 30
Catalog: PNP Transistors
Kits: 497-8005-KIT - KIT TRANSISTOR NPN/PNP 22VAL 5EA
No: 341445
Power - Max: 125W
Voltage - Collector Emitter Breakdown (Max): 100V
Current - Collector (Ic) (Max): 25A
Transistor Type: PNP
Current - Collector Cutoff (Max): 1mA
Frequency - Transition: 3MHz
Vce Saturation (Max) @ Ib Ic: 4V @ 5A 25A
DC Current Gain (hFE) (Min) @ Ic Vce: 10 @ 15A 4V
Family Name: TIP36C
Alternative Parts (Cross-Reference): TIP36C Lead Free; TIP36C PBFREE;
Introduction Date: October 11, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio

Buy Now
Bipolar Transistors - 2513558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2513558
Bipolar Transistors 2513558
PNP power transistor,TIP36C 25A

PNP power transistor,TIP36C 25A

Supplier's Site
Bipolar Transistors - 1686055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1686055
Bipolar Transistors 1686055
PNP power transistor,TIP36C 25A

PNP power transistor,TIP36C 25A

Supplier's Site
Single Bipolar Transistors - TIP36C - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
TIP36C
Single Bipolar Transistors TIP36C
TRANS PNP 100V 25A TO247-3

TRANS PNP 100V 25A TO247-3

Supplier's Site Datasheet
Transistor - 16478337 - Radwell International
Willingboro, NJ, United States
Transistor
16478337
Transistor 16478337
BIPOLAR (BJT) SINGLE TRANSISTOR, GENERAL PURPOSE, PNP, 100 V, 3 MHZ, 125 W, 25 A, 25 HFE, TO-247. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR (BJT) SINGLE TRANSISTOR, GENERAL PURPOSE, PNP, 100 V, 3 MHZ, 125 W, 25 A, 25 HFE, TO-247. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP36C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP36C
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP36C
TRANS PNP 100V 25A TO247-3

TRANS PNP 100V 25A TO247-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
TIP36C
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT TIP36C
100V 125W 10@15A,4V 25A PNP TO-247-3 Bipolar Transistors - BJT ROHS

100V 125W 10@15A,4V 25A PNP TO-247-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Pnp, 100 V, 3 Mhz, 125 W, 25 A, 50 Rohs Compliant Stmicroelectronics - 34X3396 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, 100 V, 3 Mhz, 125 W, 25 A, 50 Rohs Compliant Stmicroelectronics
34X3396
Bipolar (Bjt) Single Transistor, Pnp, 100 V, 3 Mhz, 125 W, 25 A, 50 Rohs Compliant Stmicroelectronics 34X3396
Bipolar (BJT) Single Transistor, PNP, 100 V, 3 MHz, 125 W, 25 A, 50 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, 100 V, 3 MHz, 125 W, 25 A, 50 RoHS Compliant: Yes

Supplier's Site Datasheet
TRANSISTOR, PNP TRAN 100V 25A - 70013740 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR, PNP TRAN 100V 25A
70013740
TRANSISTOR, PNP TRAN 100V 25A 70013740
TRANSISTOR, PNP TRAN 100V 25A

TRANSISTOR, PNP TRAN 100V 25A

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
TIP36C
Bipolar Transistors - BJT TIP36C
Bipolar Transistors - BJT PNP Gen Pur Power

Bipolar Transistors - BJT PNP Gen Pur Power

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-TIP36C 497-2604-5-ND 038402-TIP36C 2513558 TIP36C 16478337 TIP36C TIP36C 34X3396 70013740 TIP36C
Product Name 100V 25A 125W Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products Bipolar Transistors Single Bipolar Transistors Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar (Bjt) Single Transistor, Pnp, 100 V, 3 Mhz, 125 W, 25 A, 50 Rohs Compliant Stmicroelectronics TRANSISTOR, PNP TRAN 100V 25A Bipolar Transistors - BJT
Polarity PNP PNP NPN; PNP PNP PNP; PNP PNP PNP PNP
IC(max) 25000 milliamps 25000 milliamps 25000 milliamps 25000 milliamps -25000 milliamps
VCEO 100 volts 100 volts 100 volts 100 volts -100 volts
VCBO 100 volts -100 volts
fT 3 MHz 3 MHz
Unlock Full Specs
to access all available technical data