Manufacturer: STMicroelectronics
Win Source Part Number: 093176-STP30NF10
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 115W (Tc)
Family Name: STP30NF10
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 55nC @ 10V
Max Input Capacitance: 1180pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 45 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): PHP27NQ11T; TK18E10K3; MTP40N10E; BUK7560-100A;
Introduction Date: May 06, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
N-Channel 100V 35A (Tc) 115W (Tc) Through Hole TO-220
100V 35A N-CH MOSFET TO-220 38mR Rds(on) Product overview: STP30NF10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 35A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 35A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP30NF10 can be used for catalog matching and distributor lookup.
MOSFET, N CHANNEL, 35 A, 100 V, THROUGH HOLE, TO-220. FREE 2 YEAR RADWELL WARRANTY
MOSFET, N, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:35A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:115W RoHS Compliant: Yes
MOSFET N-CH 100V 35A TO220AB
MOSFET N-CH 100V 35A TO220AB
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 093176-STP30NF10 | 497-7520-5-ND | 4857585 | 4857585P | 278-STP30NF10 | 38985205 | STP30NF10 | 26M3688 | STP30NF10 | STP30NF10 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP30NF10 | Single FETs, MOSFETs | MOSFETs | MOSFETs | 100V 35A TO-220 MOSFET Transistor | Transistor | MOSFET | Mosfet, N, To-220; Channel Type Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| V(BR)DSS | 100 volts | 100 volts | ||||||||
| PD | 115000 milliwatts | 115000 milliwatts | 115000 milliwatts | 115000 milliwatts | ||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||||||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-220; To-220 | TO-220; TO-220 | TO-3; TO-220 | TO-220; TO-220-3 | TO-220; TO-220-3 |