Manufacturer: STMicroelectronics
Win Source Part Number: 935671-STW16NK60Z
Series: SuperMESH™
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 600 V 14A (Tc) 190W (Tc) Through Hole TO-247-3
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: STW16N
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-3558-5, -497-3558-5, 497-3558-5-NDR
600V 14A N-CH Power MOSFET TO-247 420mR Product overview: STW16NK60Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW16NK60Z can be used for catalog matching and distributor lookup.
N-Channel 600V 14A (Tc) 190W (Tc) Through Hole TO-247-3
MOSFET N-CH 600V 14A TO247-3
DISCONTINUED BY MANUFACTURER, MOSFET, N CH, 600V, 14A, TO-247, TRANSISTOR POLARITY N CHANNEL, CONTINUOUS DRAIN CURRENT ID 7A, DRAIN SOURCE VOLTAGE VDS 600V, ON RESISTANCE RDS(ON). FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 600V 14A TO247-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 935671-STW16NK60Z | 278-STW16NK60Z | 497-3558-5-ND | STW16NK60Z | 38979642 | STW16NK60Z |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW16NK60Z | 600V 14A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) | |||
| Package Type | TO-247; SOT3; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | ||
| PD | 190000 milliwatts | 190000 milliwatts |