STMicroelectronics, Inc. 600V 20A TO-220 IGBT Transistor STGP10NC60KD

Description
600V 20A IGBT TO-220 N-CH Power Transistor Product overview: STGP10NC60KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10NC60KD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 20A IGBT TO-220 N-CH Power Transistor Product overview: STGP10NC60KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10NC60KD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 20A TO-220 IGBT Transistor
279-STGP10NC60KD
600V 20A TO-220 IGBT Transistor 279-STGP10NC60KD
600V 20A IGBT TO-220 N-CH Power Transistor Product overview: STGP10NC60KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10NC60KD can be used for catalog matching and distributor lookup.

600V 20A IGBT TO-220 N-CH Power Transistor Product overview: STGP10NC60KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10NC60KD can be used for catalog matching and distributor lookup.

Supplier's Site
Single IGBTs - 497-5120-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-5120-5-ND
Single IGBTs 497-5120-5-ND
IGBT 600V 20A 65W Through Hole TO-220

IGBT 600V 20A 65W Through Hole TO-220

Buy Now Datasheet
IGBTs - 6868376 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
6868376
IGBTs 6868376
Transistor IGBT N-Ch 600V 20A TO220

Transistor IGBT N-Ch 600V 20A TO220

Supplier's Site
IGBTs - 1686468 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1686468
IGBTs 1686468
Transistor IGBT N-Ch 600V 20A TO220

Transistor IGBT N-Ch 600V 20A TO220

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - STGP10NC60KD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP10NC60KD
Discrete Semiconductor Products - Transistors - IGBTs STGP10NC60KD
IGBT 600V 20A 65W TO220

IGBT 600V 20A 65W TO220

Supplier's Site
Igbt, 600V, 20A, To-220; Continuous Collector Current Stmicroelectronics - 26M3559 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 600V, 20A, To-220; Continuous Collector Current Stmicroelectronics
26M3559
Igbt, 600V, 20A, To-220; Continuous Collector Current Stmicroelectronics 26M3559
IGBT, 600V, 20A, TO-220; Continuous Collector Current:20A; Collector Emitter Saturation Voltage:2.2V; Power Dissipation:65W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

IGBT, 600V, 20A, TO-220; Continuous Collector Current:20A; Collector Emitter Saturation Voltage:2.2V; Power Dissipation:65W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transistor - 38965178 - Radwell International
Willingboro, NJ, United States
Transistor
38965178
Transistor 38965178
IGBT SINGLE TRANSISTOR, 20 A, 2.5 V, 65 W, 600 V, TO-220, 3 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IGBT SINGLE TRANSISTOR, 20 A, 2.5 V, 65 W, 600 V, TO-220, 3 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single IGBTs - STGP10NC60KD - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGP10NC60KD
Single IGBTs STGP10NC60KD
IGBT 600V 20A 65W TO220

IGBT 600V 20A 65W TO220

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGP10NC60KD
IGBT Transistors STGP10NC60KD
IGBT Transistors PowerMESH" IGBT

IGBT Transistors PowerMESH" IGBT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGP10NC60KD 497-5120-5-ND 6868376 STGP10NC60KD 26M3559 38965178 STGP10NC60KD STGP10NC60KD
Product Name 600V 20A TO-220 IGBT Transistor Single IGBTs IGBTs Discrete Semiconductor Products - Transistors - IGBTs Igbt, 600V, 20A, To-220; Continuous Collector Current Stmicroelectronics Transistor Single IGBTs IGBT Transistors
PD 65000 milliwatts 65000 milliwatts
Unlock Full Specs
to access all available technical data