STMicroelectronics, Inc. Single FETs, MOSFETs STD10P6F6

Description
P-Channel 60V 10A (Tc) 35W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
P-Channel 60V 10A (Tc) 35W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13424-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13424-6-ND
Single FETs, MOSFETs 497-13424-6-ND
P-Channel 60V 10A (Tc) 35W (Tc) Surface Mount DPAK

P-Channel 60V 10A (Tc) 35W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13424-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13424-1-ND
Single FETs, MOSFETs 497-13424-1-ND
P-Channel 60V 10A (Tc) 35W (Tc) Surface Mount DPAK

P-Channel 60V 10A (Tc) 35W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13424-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13424-2-ND
Single FETs, MOSFETs 497-13424-2-ND
P-Channel 60V 10A (Tc) 35W (Tc) Surface Mount DPAK

P-Channel 60V 10A (Tc) 35W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD10P6F6 - 031107-STD10P6F6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD10P6F6
031107-STD10P6F6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD10P6F6 031107-STD10P6F6
Manufacturer: STMicroelectronics Win Source Part Number: 031107-STD10P6F6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 6.4nC @ 10V Max Input Capacitance: 340pF @ 48V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 160 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): IRFR9024NTRPBF; TSM10P06CP ROG; STD15P6F6AG; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031107-STD10P6F6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 6.4nC @ 10V
Max Input Capacitance: 340pF @ 48V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 160 mOhm @ 5A, 10V
Alternative Parts (Cross-Reference): IRFR9024NTRPBF; TSM10P06CP ROG; STD15P6F6AG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 9172747P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9172747P
MOSFETs 9172747P
MOSFET P-Ch 60V 10A STripFET F6 DPAK

MOSFET P-Ch 60V 10A STripFET F6 DPAK

Supplier's Site
MOSFETs - 9172747 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9172747
MOSFETs 9172747
MOSFET P-Ch 60V 10A STripFET F6 DPAK

MOSFET P-Ch 60V 10A STripFET F6 DPAK

Supplier's Site
MOSFETs - 1658005 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1658005
MOSFETs 1658005
MOSFET P-Ch 60V 10A STripFET F6 DPAK

MOSFET P-Ch 60V 10A STripFET F6 DPAK

Supplier's Site
Mosfet, P-Ch, -60V, -10A, To-252-3; Channel Type Stmicroelectronics - 98Y2467 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -60V, -10A, To-252-3; Channel Type Stmicroelectronics
98Y2467
Mosfet, P-Ch, -60V, -10A, To-252-3; Channel Type Stmicroelectronics 98Y2467
MOSFET, P-CH, -60V, -10A, TO-252-3; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:10A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, P-CH, -60V, -10A, TO-252-3; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:10A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 67185921 - Radwell International
Willingboro, NJ, United States
Transistor
67185921
Transistor 67185921
(PRICE/TC), MOSFET, P-CH, -60V, -10A, TO-252-3; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:60V; CONTINUOUS DRAIN CURRENT ID:10A; ON RESISTANCE RDS(ON):0.13OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), MOSFET, P-CH, -60V, -10A, TO-252-3; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:60V; CONTINUOUS DRAIN CURRENT ID:10A; ON RESISTANCE RDS(ON):0.13OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - STD10P6F6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD10P6F6
Single FETs, MOSFETs STD10P6F6
MOSFET P CH 60V 10A DPAK

MOSFET P CH 60V 10A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD10P6F6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD10P6F6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD10P6F6
MOSFET P CH 60V 10A DPAK

MOSFET P CH 60V 10A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Ch 60V 0.15Ohm 10A STripFET VI DeepGate

MOSFET P-Ch 60V 0.15Ohm 10A STripFET VI DeepGate

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-13424-6-ND 031107-STD10P6F6 9172747P 9172747 98Y2467 67185921 STD10P6F6 STD10P6F6 STD10P6F6
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD10P6F6 MOSFETs MOSFETs Mosfet, P-Ch, -60V, -10A, To-252-3; Channel Type Stmicroelectronics Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 60 volts 60 volts
PD 35000 milliwatts 35000 milliwatts
TJ 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data