Radwell International Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
(PRICE/EA) IGBT SINGLE TRANSISTOR, 80 A, 3.5 V, 595 W, 1.2 KV, TO-274AA, 3 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EA) MOSFET TRANSISTOR, N CHANNEL, 25 A, 55 V, 45 MOHM, 10 V, 4 V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EA) MOSFET TRANSISTOR, N CHANNEL, 83 A, 150 V, 0.012 OHM, 10 V, 5 V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EA) MOSFET; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:120A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(ON):3.3MOHM; RDS(O. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EA) N CHANNEL MOSFET, 55V, 28A, D-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:28A; DRAIN SOURCE VOLTAGE VDS:55V; ON RESISTA. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) ANALOG MUX/DMUX, TRI 2X1, SOIC-16, MULTIPLEXER CONFIGURATION 2 1, NO. OF CIRCUITS 3CIRCUITS, ON STATE RESISTANCE MAX 80OHM, SUPPLY VOLTAGE RANGE 3V TO 18V, ANALOGUE MULTIPLEXER CASE SOIC, NO.
(PRICE/TC) AND GATE, QUAD, 2 I/P, SOIC-14, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) FLIPFLOP, D-TYPE, 22NS, SOIC-16, LOGIC FAMILY / BASE NUMBER 74HC174, FLIP-FLOP TYPE D, PROPAGATION DELAY 22NS, FREQUENCY 35MHZ, OUTPUT CURRENT -, LOGIC CASE STYLE SOIC, NO. OF PINS 16PINS,...
(PRICE/TC) MOSFET RELAY, SPST-NO, 0.14A, 350V, SMD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) MOSFET, N-CH, 200V, 72A, 175DEG C, 375W; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:200V; CONTINUOUS DRAIN CURRENT ID:72A; ON RESISTANCE RDS(ON):0.0186OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS...
(PRICE/TC) MOSFET, N-CH, 30V, 90A, TO-252AA; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:90A; DRAIN SOURCE VOLTAGE VDS:30V; ON RESISTANCE RDS(ON):0.0016OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:1.7V; POWER ROHS COMPLIANT:...
(PRICE/TC) MOSFET, N-CH, 500V, 2.4A, TO-252; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:500V; CONTINUOUS DRAIN CURRENT ID:2.4A; ON RESISTANCE RDS(ON):3OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V. FREE 2 YEAR...
(PRICE/TC) MOSFET, N-CH, 55V, 51A, TO-263AB; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:51A; DRAIN SOURCE VOLTAGE VDS:55V; ON RESISTANCE RDS(ON):0.0111OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; POWER ROHS COMPLIANT:...
(PRICE/TC) MOSFET, N-CH, 75V, 80A, TO-263-3; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:80A; DRAIN SOURCE VOLTAGE VDS:75V; ON RESISTANCE RDS(ON):0.00734OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; POWER ROHS COMPLIANT:...
(PRICE/TC) MOSFET, P CH, 55V, 31A, D-PAK; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-31A; DRAIN SOURCE VOLTAGE VDS:-55V; ON RESISTANCE RDS(ON):0.065OHM; RDS(ON) TEST VOLTAGE VGS:-10V; THRESHOLD VOLTAGE VGS:-4V; POWER ROHS...
(PRICE/TC) MOSFET/IGBT DRIVER, HALF BRIDGE, SOIC-8; DRIVER CONFIGURATION:HALF BRIDGE; PEAK OUTPUT CURRENT:-; SUPPLY VOLTAGE MIN:10V; SUPPLY VOLTAGE MAX:20V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; INPUT DELAY:150NS; OUTPUT DELAY:150NS; ROHS COMPLIANT:.
(PRICE/TC) MOSFET/IGBT DRIVER, HALF BRIDGE, SOIC-8; DRIVER CONFIGURATION:HALF BRIDGE; PEAK OUTPUT CURRENT:-; SUPPLY VOLTAGE MIN:10V; SUPPLY VOLTAGE MAX:20V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; INPUT DELAY:680NS; OUTPUT DELAY:150NS; ROHS COMPLIANT:.
(PRICE/TC) N CHANNEL MOSFET, 100V, 1.5A, SOT-223; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:100V; CONTINUOUS DRAIN CURRENT ID:1.5A; ON RESISTANCE RDS(ON):0.54OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:5V ROHS COMPLIANT:.
(PRICE/TC) N CHANNEL MOSFET, 100V, 17A, D-PAK, TRANSISTOR POLARITY:N, CHANNEL; DRAIN SOURCE VOLTAGE VDS:100V, CONTINUOUS DRAIN CURRENT ID:17A, ON RESISTANCE RDS(ON):0.105OHM, TRANSISTOR MOUNTING:SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) N CHANNEL MOSFET, 55V, 2A, SOT-223; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:2A; DRAIN SOURCE VOLTAGE VDS:55V; ON RESISTA. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) N CHANNEL MOSFET, 55V, 64A, D2-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:64A; DRAIN SOURCE VOLTAGE VDS:55V; ON RESIST. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) N CHANNEL MOSFET, 75V, 56A, D-PAK; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:75V; CONTINUOUS DRAIN CURRENT ID:56A; ON RESISTANCE RDS(ON):0.00734OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT:...
(PRICE/TC) P CHANNEL MOSFET, -100V, 13A, D-PAK; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:100V; CONTINUOUS DRAIN CURRENT ID:13A; ON RESISTANCE RDS(ON):0.205OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT:.
(PRICE/TC) P CHANNEL MOSFET, -100V, 6.6A D-PAK; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-6.6A; DRAIN SOURCE VOLTAGE VDS:-100V; ON R. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) P CHANNEL MOSFET, -100V, 6.6A D-PAK; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:100V; CONTINUOUS DRAIN CURRENT ID:6.6A; ON RESISTANCE RDS(ON):0.48OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT:.
(PRICE/TC) QUAD OR GATE, 2I/P, SOIC-14, LOGIC FAMILY / BASE NUMBER 74AC32, LOGIC TYPE OR, OUTPUT CURRENT 24MA, NO. OF INPUTS 2, SUPPLY VOLTAGE MIN 2V, SUPPLY VOLTAGE MAX 6V,...
(PRICE/TC) TRANSCEIVER, OCTAL, 3-STATE, TSSOP-20, LOGIC FAMILY / BASE NUMBER 74HCT245A, LOGIC DEVICE TYPE TRANSCEIVER, NON INVERTING, LOGIC CASE STYLE TSSOP, NO. OF PINS 20PINS, SUPPLY VOLTAGE MIN 4.5V, SUPPLY...
(PRICE/TC),BINARY RIPPLE COUNTER, 24BIT, WSOIC-16, LOGIC FAMILY / BASE NUMBER:MC14536B, COUNTER TYPE:RIPPLE CARRY BINARY, CLOCK FREQUENCY:5MHZ, COUNT MAXIMUM:16777215, LOGIC CASE STYLE:WSOIC, NO. OF PINS:16PINS, SUPPLY VOLTAGE MIN:3V, SUPPLY ROHS COMPLIAN.
(PRICE/TC),BUFFER/LI NE DRIVER, OCTAL, SOIC-20, LOGIC FAMILY / BASE NUMBER:74ACT541, LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, NON INVERTING, LOGIC CASE STYLE:SOIC, NO. OF PINS:20PINS, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V,...
(PRICE/TC),IC, OP AMP, 1MHZ, 0.6V/ US, SOIC-14, NO. OF AMPLIFIERS:4 AMPLIFIER, BANDWIDTH:1MHZ, SLEW RATE:0.6V/S, SUPPLY VOLTAGE RANGE: 1.5V TO 18V, AMPLIFIER CASE STYLE:SOIC, NO. OF PINS:14PINS, OPERATING TEMPERATURE MIN:0C, MSL:-...
(PRICE/TC),LINEAR VOLTAGE REGULATOR, 1.2-37V, 0.5A, TO-252-3 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC),NOR GATE, QUAD, 2 I/P, TSSOP-14, LOGIC FAMILY / BASE NUMBER:74HC02, LOGIC TYPE:NOR GATE, OUTPUT CURRENT:-, NO. OF INPUTS:2, SUPPLY VOLTAGE MIN:2V, SUPPLY VOLTAGE MAX:6V, LOGIC CASE STYLE:TSSOP, NO. OF...
(PRICE/TC),OP-AMP, 5MHZ, 2V/US, SOIC-14, NO. OF AMPLIFIERS:4 AMPLIFIER, BANDWIDTH:5MHZ, SLEW RATE:2V/µS, SUPPLY VOLTAGE RANGE:± 2V TO ± 18V, AMPLIFIER CASE STYLE:SOIC, NO. OF PINS:14PINS, OPERATING TEMPERATURE MIN:-40°C, OPERATING TEMPERATURE ROHS...
(PRICE/TR)N CHANNEL MOSFET, 400V, 3.1A, D-PAK, FULL REEL; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:3.1A; DRAIN SOURCE VOLTAGE VDS:400V; ON RESISTANCE RDS(ON):1.8OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V ;ROHS...
4000 CMOS, SMD, 4541, SOIC14, 15V; FREQUENCY:6MHZ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:18V; DIGITAL IC CASE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-55¦C; OPERATING TEMPERATURE MAX:125¦C; PRODUCT RANGE:-; MSL:-; ROHS COMPLIANT:...
ADDRESSABLE LATCH, 8-BIT, SOIC-16; LOGIC FAMILY / BASE NUMBER:74ACT259; LATCH TYPE:ADDRESSABLE; IC OUTPUT TYPE:NON INVERTED; PROPAGATION DELAY:6.5NS; OUTPUT CURRENT:-; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; NO. OF BITS:8BIT ROHS COMPLIANT:...
BIPOLAR TRANSISTOR, THROUGH HOLE MOUNT, CASE: TO-92-3, TRANSISTOR POLARITY: NPN, SINGLE CONFIGURATION, EMITTER VOLTAGE: 20-36 V, MAX. DC COLLECTOR CURRENT: 130 MA, CONTINUOUS COLLECTOR CURRENT: 45 MA, ROHS COMPLIANT. FREE...
BUFFER/INVERTER BASED PERIPHERAL DRIVER, 1 DRIVER, 3.2A, BCD, SOP-20. FREE 2 YEAR RADWELL WARRANTY
BUFFER/INVERTER BASED PERIPHERAL DRIVER, 8 DRIVER, 0.35A, BIPOLAR, PDIP18. FREE 2 YEAR RADWELL WARRANTY
BUS TRANSCEIVER, AC SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, SOIC-20 7X12.5 MM. FREE 2 YEAR RADWELL WARRANTY
BUS TRANSCEIVER, HCT SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, SOIC-20 7.62 MM WIDE. FREE 2 YEAR RADWELL WARRANTY
DARLINGTON TRANSISTOR MODULE 100AMP 600V. FREE 2 YEAR RADWELL WARRANTY
DARLINGTON TRANSISTOR MODULE 30AMP 950V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURE FIXED POSITIVE STANDARD REGULATOR, 5V, BIPOLAR, TO-202 3 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, (PRICE/TR) IC, VOLT REGULATOR, FIXED, +3.3 VDC, BIPOLAR, SIP, 3 PIN, PLASTIC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ADJUSTABLE NEGATIVE STANDARD REGULATOR, 1.2V MIN, 37V MAX, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BIPOLAR TRANSISTORS, PNP, SINGLE, EMITTER VOLTAGE 30 V, DC COLLECTOR CURRENT 200 MA, POWER DISSIPATION 350 MW, GAIN BANDWIDTH PRODUCT FT 200 MHZ, MAXIMUM OPERATING TEMPERATURE +...
DISCONTINUED BY MANUFACTURER, BRAKING TRANSISTOR, 760 HP PEAK, 300 - 600 AMP BRAKING CURRENT, 120 VAC, 1.60 OHM, R5 OPTION: OUTPUTS: LOGIC POWER OK/NOT IGBT OPEN/NOT IBGT SHORTED/NOT OVERTEMP/NOT BLOWN...
DISCONTINUED BY MANUFACTURER, BRAKING TRANSISTOR, M3452 SERIES, 115-120 VAC CONTROL VOLTAGE, 760 HP PEAK, 600 AMP BRAKING CURRENT, 575-600 VAC LINE/940 VDC BUS VOLTAGE, 200-600 CURRENT/OPEN CHASSIS. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, BUFFER AMPLIFIER, 1 FUNCTION, BIPOLAR, CAN 8 PIN.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUFFER/INVERTER BASED PERIPHERAL DRIVER, 1 DRIVER, 12.6A, TO-220-7. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUFFER/INVERTER BASED PERIPHERAL DRIVER, 1 DRIVER, 3A, BIPOLAR, TO-220-5. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUFFER/INVERTER BASED PERIPHERAL DRIVER, PSIP12. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, TRHOUGH HOLE, TO-220-3, 20 AMP, 45V, 590 MV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DUAL DARLINGTON TRANSISTOR MODULE, 1200 V, 150 A, JUNCTION TEMPERATURE: -40 TO 150 °C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DUAL DARLINGTON TRANSISTOR, 30AMP, 1000V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DUAL TRANSISTION MODULE, 50 A, 1000 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIXED POSITIVE LDO REGULATOR, 5V, 0.75V DROPOUT, BIPOLAR, PZFM5. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIXED POSITIVE LDO REGULATOR, 8.5V, 0.9V DROPOUT, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIXED POSITIVE STANDARD REGULATOR, 24VBIPOLAR, TO-3 2 PIN CAN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIXED POSITIVE STANDARD REGULATOR, 5VBIPOLAR, TO-3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIXED POSITIVE STANDARD REGULATOR, 9VBIPOLAR, TO-92, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IC, DARLINGTON TRANSISTOR ARRAY, WITH CLAMPING DIODE, EIGHT CIRCUIT, 18-PIN DIP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IC, SWITCH MODE POWER SUPPLY CONTROL, MC33364 SERIES, 126 KHZ SWITCHING FREQUENCY, 16 PIN-SOIC CASE, FLYBACK TOPOLOGY, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT MODULE, 1200V, 15A, MINISKIIP PIM 1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT MODULE, 1200V, 25 AMP, MINISKIIP 2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT MODULE, 2 MOUNTING HOLES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT MODULE, 200A, 1000V, TRANSISTOR BLOCK, DUAL DARLINGTON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT MODULE, 2X 15 STRAIGHT PIN CONNECTORS, LEAD FREE/ ROHS COMPLAINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT MODULE, 30 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT MODULE, 600V, 50A, 6 PACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT MODULE, MINISKIIP PIM 1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT MODULE, MINISKIIP PIM 3, ELECTRONIC COMPONENTS IC, 1200V, 50A, 82X59X16MM, V23990-K428-A40. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT MODULE, THREE-PHASE, 30 AMPS, 600 VOLTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT POWER MODULE, 1200V, 25A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT SINGLE TRANSISTOR, INSULATED GATE BIPOLAR TRANSISTOR, 40A, 600V, N-CHANNEL, TO-247AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT TRANSISTORS 40 AMPS 1200 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT TRANSISTORS, DISCRETE IGBT, 600V, 45 AMP, SMD, ISOPLUS247-3 PACKAGING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT, 1200V, 40A, 180W, THROUGH HOLE, TO-247AD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT, 1200V, 50 AMP, 200W, THROUGH HOLE, TO-247AD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT, 24A, 600V, TO-247AD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT, 40A, 1600V, TO-247-3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT, 600V, 31A, 100W, D2PAK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT, 600V, 48A, TO-247AC-3, DC COLLECTOR CURRENT: 48A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.6V, POWER DISSIPATION 250W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V;, 3PINS, ROHS COMPLIANT. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, IGBT, 70 A, 1.79 V, 200 W, 600 V, TO-247AC, 3 PINS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT, TRENCH, 600V, 96A, 330W, THROUGH HOLE TO-247-3, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGBT/MOSFET DRIVER, HALF-BRIDGE TOPOLOGY, SSOP24, 1200 V MAX., 1 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 100A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 13A I(C), 600V V(BR)CES, N-CHANNEL, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 14A I(C), 600V V(BR)CES, N-CHANNEL, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 16A I(C), 600V V(BR)CES, N-CHANNEL, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 16A I(C), 600V V(BR)CES, N-CHANNEL, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 19A I(C), 600V V(BR)CES, N-CHANNEL, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 20.3A I(C), 600V V(BR)CES, N-CHANNEL, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 20A I(C), 1200V V(BR)CES, N-CHANNEL, TO-247AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 20A I(C), 600V V(BR)CES, N-CHANNEL, D2PAK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 20A I(C), 600V V(BR)CES, N-CHANNEL, TO-247AD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 22A I(C), 600V V(BR)CES, N-CHANNEL, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 24A I(C), 600V V(BR)CES, N-CHANNEL, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 28A I(C), 600V V(BR)CES, N-CHANNEL, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 28A I(C), 600V V(BR)CES, N-CHANNEL, TO-247AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 30A I(C), 1200V V(BR)CES, N-CHANNEL, TO-247AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 34A I(C), 600V V(BR)CES, N-CHANNEL, TO-247AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 40A I(C), 600V V(BR)CES, N-CHANNEL, TO-247AC, ULTRAFAST RECOVERY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 40A I(C), 600V V(BR)CES, N-CHANNEL, TO-247AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 42A I(C), 600V V(BR)CES, N-CHANNEL, TO-247AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 45A I(C), 1200V V(BR)CES, N-CHANNEL, TO-247AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 48A I(C), 600V V(BR)CES, N-CHANNEL, TO-247AD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 49A I(C), 600V V(BR)CES, N-CHANNEL, TO-247AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 50A I(C), 1000V V(BR)CES, N-CHANNEL, TO-247. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 55A I(C), 600V V(BR)CES, N-CHANNEL, TO-247AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 60A I(C), 600V V(BR)CES, N-CHANNEL, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 60A I(C), 600V V(BR)CES, N-CHANNEL, TO-247AD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 75A I(C), 600V V(BR)CES, N-CHANNEL, TO-247AD, TO-247AD, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 80A I(C), 600V V(BR)CES, N-CHANNEL, MINIBLOC, COMBI PACK-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 9A I(C), 1600V V(BR)CES, N-CHANNEL, TO-247AD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINEAR DRIVER, 4A, PENTAWATT-5. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOSFET, 3A, 1200V, 4.5 RDS, TO-247-3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOSFET, D-PAK, TRANSISTOR POLARITY: N CHANNEL, CONTINUOUS DRAIN CURRENT ID: 7.7 AMP, DRAIN SOURCE VOLTAGE VDS: 60V, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOSFET, N CHANNEL, 600V, 26A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, 1 FUNC, 6000UV OFFSET-MAX, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POSITIVE VOLTAGE REGULATOR, TRANSISTOR, 2 PIN, TO-3, 3 AMP, 5V OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 0.15A I(C), 40V V(BR)CEO, 6-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, 14-DIP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 0.4A I(C), 90V V(BR)CEO, 8-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, DIP-18. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 0.5A I(C), 50V V(BR)CEO, 7-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, 16-DIP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 0.5A I(C), 50V V(BR)CEO, 7-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, DIP-16. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 0.5A I(C), 50V V(BR)CEO, 7-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 1.5A I(C), 50V V(BR)CEO, 4-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, 16 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 100A I(C), 450V V(BR)CEO, 2-ELEMENT, NPN, SILICON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, SINGLE WITH BUILT-IN RESISTOR, 10 AMP, 100.0 WATT, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 11A I(D), 55V, 0.175OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA DPAK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 13A I(D), 500V, 0.4OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 240A I(D), 40V, 0.00125OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 24A I(D), 200V, 0.1OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, D2-PAK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 26A I(D), 500V, 0.2OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 29A I(D), 55V, 0.04OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 30A I(D), 55V, 0.016OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 42A I(D), 40V, 0.0055OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 4A I(D), 1000V, 3OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-263AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 55A I(D), 100V, 0.03OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 55A I(D), 500V, 0.09OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, MINIBLOC-4 / SOT-227B. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 58A, 200V, 0.04OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 59A, 100V, 0.025OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, D2PAK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 5A I(D), 200V, 0.6OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 75A I(D), 30V, 0.0055OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 9A I(D), 800V, 0.9OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER RECTIFIER, SCHOTTKY, 10 AMP, 100 V, TO-220F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER TRANSISTOR BLOCK, SINGLE, 400AMP, 1000V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER TRANSISTOR, 100AMP, 1000V TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER TRANSISTOR, 50 AMP, 1200V, DARLINGTON TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, 1 OUTPUT, BIPOLAR, PZIP5. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REGULATOR, POSITIVE VOLTAGE, 12 V, 3-PIN, DPAK PACKAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RF SMALL SIGNAL BIPOLAR TRANSISTOR, 0.05A I(C), 5-ELEMENT, VERY HIGH FREQUENCY BAND, SILICON, NPN, DIP-14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SEMICONDUCTOR TRANSISTOR, DISCRETE, TO-3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SILICON TRANSISTOR, NPN, TRIPLE DIFFUSED, 1550 V COLLECTOR-BASE VOLTAGE, 750 V COLLECTOR-EMITTER VOLTAGE, 6 V EMITTER-BASE VOTAGE, 10 AMP COLLECTOR CURRENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SINGLE TRANSISTOR, 95A, 1200V, TO-247-3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.02A I(C), 20V V(BR)CEO, 2-ELEMENT, NPN, SILICON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5A I(C), 50V V(BR)CEO, 7-ELEMENT, NPN, SILICON, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5A I(C), 50V V(BR)CEO, 7-ELEMENT, NPN, SILICON. SMD-16. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCHING-LOSS RATING = ALL "TAIL" LOSSES, MEDIUM OPERATING FREQUENCY (1-10KHZ), COLLECTOR-TO-EMITTER VOLTAGE 600, JUNCTION-TO-CASE 0.64, COLLECTOR-TO-EMITTER BREAKDOWN VOLTAGE 600 V, TOTAL GATE CHARGE TYP: 84 MAX: 100.
DISCONTINUED BY MANUFACTURER, TRANSISTOR MODULE, 100AMP, 1000V, -40-150C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR MODULE, 150A, 600V, DUAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR MODULE, 200 AMP, 1000 VAC, SINGLE DARLINGTON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR MODULE, 400 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR MODULE, 6 IN 1 HIGH-BETA MODULE E, DARLINGTON, 20AMP, 450W, 600V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR MODULE, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR MODULE, DARLINGTON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR MODULE, DUAL DARLINGTON, SEMICONDUCTOR, POWER SEMICONDUCTOR, 75 AMPS, 600 VOLTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR MODULE, FOR USE W/ SWITCHING APPLICATION, SINGLE DARLINGTON TYPE, HIGH SPEED DIODE, ISOLATED MOUNTING, DISCRETE FAST RECOVERY, 300 AMP, 1000 VOLT. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, TRANSISTOR, 100AMP, 1200V, DUAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, 250V, 7.9A, MOSFET, 3 PIN, TO-220F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, 7NPN, DARL, 50V, 0.5A, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, CAN-2 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, DARLINGTON, DUAL TYPE, 30 AMP, 450 V, ISOLATED MOUNTING, PLANAR CHIPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, IGBT, 60AMP, 600V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, INSULATED GATE, BIPOLAR, NPT, 1200V CES, 2.28V CE(ON), 25 AMP, 25C, TO-247-AD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, JFET TRANSISTOR, JUNCTION FIELD EFFECT, -25 V, 100 MA, -4.5 V, TO-92, 3 PIN, 150 C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, MOSFET, N-CHANNEL POLARITY, 49 AMP CONTINUOUS DRAIN CURRENT, 3-PIN TO-220AB CASE, 55V DRAIN SOURCE VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, MOSFET, N-CHANNEL, 200V, 9.8A, TO-220. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, N CHANNEL, MOSFET, 55V, 10A, D-PAK, TO-252AA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, N-CHANNEL, 600V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, P CHANNEL, JFET, 30V, 0.35W, 3 PINS, TO-92, 4.7X4.7X2.13 MM, PIN LENGTH 14.47MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, SINGLE IGBT, 600V, 23A, DC COLLECTOR CURRENT 23A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON) 2.52V, POWER DISSIPATION PD 100W, COLLECTOR EMITTER VOL. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, TRANSISTOR, THROUGH HOLE MOUNTING, 300 WATTS MAX, 70-140 AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, TYPE S2.3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR,FIXED POSITIVE LDO REGULATOR, 15V, 0.5V DROPOUT, BIPOLAR, TO-220F, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR,MOSFET,N- CHANNEL,500V V(BR)DSS,9.6A I(D),TO-247VAR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRIAC, SEMICONDUCTOR, 8 AMP, 600 V, 3PIN, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TWO TERMINAL VOLTAGE REFERENCE, 1 OUTPUT, 1.22V, BIPOLAR, MBCY2. FREE 2 YEAR RADWELL WARRANTY
DRIVER GATE, DUAL OUTPUT, DRIVER CONFIGURATION: LOW SIDE, PEAK OUTPUT CURRENT: 5AMP, SUPPLY VOLTAGE MIN: 3.5V, SUPPLY VOLTAGE MAX: 14V, DRIVER CASE STYLE: SOIC, NO. OF PINS: 8PIN, INPUT DELAY:...
FLIP-FLOP, D-TYPE, DUAL, 9.5NS, SOIC-14, LOGIC FAMILY / BASE NUMBER:74ACT74, FLIP-FLOP TYPE:D, PROPAGATION DELAY:9.5NS, FREQUENCY:160MHZ, OUTPUT CURRENT:24MA, LOGIC CASE STYLE:SOIC, NO. OF PINS:14PINS, TRIGGER TYPE:POSITIVE EDGE, IC ROHS COMPLIANT: YES.
HALF BRIDGE BASED PERIPHERAL DRIVER, CMOS, ROHS COMPLIANT, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
HEX CONTACT BOUNCE ELIMINATOR SOIC16, LOGIC TYPE:BOUNCE ELIMINATOR, LOGIC CASE STYLE:SOIC, NO. OF PINS:16PINS, SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:18V, OPERATING TEMPERATURE MIN:-55°C, OPERATING TEMPERATURE MAX:125°C ROHS COMPLIANT: YES. FREE...
HIPERFETTM POWER MOSFETS Q CLASS TO-268 PACKAGE. FREE 2 YEAR RADWELL WARRANTY
IC AMPLIFIER POWER OPERATIONAL 1AMP. FREE 2 YEAR RADWELL WARRANTY
IC CHIP, REG LDO 3A 5PENTAWATT. FREE 2 YEAR RADWELL WARRANTY
IC, BUFFER, NON-INVERTING, 1 ELEMENT, 8 BIT PER ELEMENT, 3-STATE OUTPUT, SMD, 20-SOIC, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
IC, DECODER/DEMUX, 1 INPUT, 8 OUTPUT, 2-6 VOLT, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
IC, DRIVER, HIGH/LOW SIDE, SOIC14; DRIVER CONFIGURATION:HIGH SIDE AND LOW SIDE; PEAK OUTPUT CURRENT:2.3A; SUPPLY VOLTAGE MIN:10V; SUPPLY VOLTAGE MAX:20V; DRIVER CASE STYLE:SOIC; NO. OF PINS:14PINS; INPUT DELAY:180NS; OUTPUT ROHS...
IC, DRIVER, HIGH/LOW SIDE, SOIC8; DRIVER CONFIGURATION:HIGH SIDE AND LOW SIDE; PEAK OUTPUT CURRENT:600MA; SUPPLY VOLTAGE MIN:10V; SUPPLY VOLTAGE MAX:20V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; INPUT DELAY:220NS; OUTPUT ROHS...
IC, HEX INVERTER, SCHMITT TRIGGER, 5V, 6 CIRCUIT, SOIC 14. FREE 2 YEAR RADWELL WARRANTY
IC, INVERTER IC, 6 CHANNEL, 1 INPUT, 3-18 V SUPPLY, SMD, 14-SOIC. FREE 2 YEAR RADWELL WARRANTY
IC, INVERTER, CMOS, 6 CIRCUIT, 1 INPUT, 6V, 5.2MA, 13NS, 14-SOIC. FREE 2 YEAR RADWELL WARRANTY
IC, LINEAR VOLTAGE REGULATOR, FIXED OUTPUT, 1 REGULATOR, INPUT VOLTAGE: 27V, OUTPUT VOLTAGE: 3.3V, SURFACE MOUNT, TO-263AA. FREE 2 YEAR RADWELL WARRANTY
IC, OP AMP, 2.2MHZ, 1V/US, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
IC, PHOTOTRANSISTOR, OPTOCOUPLER, 4 CHANNEL, 5000VRMS, 50MA, 1.4V, 170MW, 4US RISE, 3US FALL, 16-PDIP. FREE 2 YEAR RADWELL WARRANTY
IC, SM, LOGIC, 74LCX, TRANSCEIVER, LOGIC FAMILY / BASE NUMBER 74LCX245, LOGIC DEVICE TYPE TRANSCEIVER, NON INVERTING, LOGIC CASE STYLE SOIC, NO. OF PINS 20PINS, SUPPLY VOLTAGE MIN 2V, SUPPLY...
IC. FREE 2 YEAR RADWELL WARRANTY
IGBT 1200V 29A 160W THROUGH HOLE TO-247AC . FREE 2 YEAR RADWELL WARRANTY
IGBT DRIVER IC, DRIVER CONFIGURATION,-, PEAK OUTPUT CURRENT,5A, SUPPLY VOLTAGE MIN,-, SUPPLY VOLTAGE MAX,-, DRIVER CASE STYLE,SIP, NO. OF PINS,12PINS, INPUT DELAY,-, OUTPUT DELAY,-, OPERATING TEMPERATURE MIN,-, PRODUCT RANGE,-, MSL,-ROHS...
IGBT GATE DRIVER, 15 V, 7.9 MA, OUTPUT CURRENT: 20 MA, SMD/SMT, SOIC-8, SINGLE, HALF BRIDGE. FREE 2 YEAR RADWELL WARRANTY
IGBT INSULATED GATE BIPOLAR TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY
IGBT MODULE, MBN SERIES, 600 V, 600 A. FREE 2 YEAR RADWELL WARRANTY
IGBT MODULE, POWER MODULE, 1200V, 15A. FREE 2 YEAR RADWELL WARRANTY
IGBT MODULE. FREE 2 YEAR RADWELL WARRANTY
IGBT SINGLE TRANSISTOR, 20 A, 3.1 V, 100 W, 1.2 KV, TO-247AC, 3 PINS. FREE 2 YEAR RADWELL WARRANTY
IGBT SINGLE TRANSISTOR, 21 A, 1.25 V, 150 W, 400 V, TO-220AB, 3 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IGBT SINGLE TRANSISTOR, 40 A, 2.5 V, 160 W, 600 V, TO-247AC, 3 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IGBT SINGLE TRANSISTOR, 42 A, 2.6 V, 160 W, 600 V, TO-247AC, 3 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IGBT SINGLE TRANSISTOR, 51 A, 2.7 V, 200 W, 900 V, TO-247AC, 3 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IGBT SINGLE TRANSISTOR, 57 A, 1.47 V, 200 W, 1.2 KV, TO-247AC, 3 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IGBT TRANSISTOR, 10 AMP, 2.3 RDS, 1700V, 140W, TO-247AD, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
IGBT TRANSISTOR, 36A, 600V, 2RDS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IGBT TRANSISTOR, IGBT, SCSOA, 1000V, 50AMP. FREE 2 YEAR RADWELL WARRANTY
IGBT TRANSISTORS G-SERIES A3/B3/C3 GENX3 IGBT 1200V 20A. FREE 2 YEAR RADWELL WARRANTY
IGBT, 600V, 48A, 175DEG C, 250W; DC COLLECTOR CURRENT:48A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.65V; POWER DISSIPATION PD:250W; COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V; NO. OF PINS:3PINS; OPERATING TEMPERATURE MAX:175¦C ROHS COMPLIANT: YES.
IGBT, 600V, 56A, 330W, TO-247. FREE 2 YEAR RADWELL WARRANTY
IGBT, GENX3 SERIES, PUNCH THROUGH TYPE, 300 V, 400 A, 1000 W, THROUGH-HOLE MOUNT, TO-264. FREE 2 YEAR RADWELL WARRANTY
IGBT, ISOPLUS247; DC COLLECTOR CURRENT:16A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):5V; POWER DISSIPATION PD:120W; COLLECTOR EMITTER VOLTAGE V(BR)CEO:1.7KV; NO. OF PINS:3PINS; OPERATING TEMPERATURE MAX:150C; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2...
IGBT, LIGHT PUNCH THROUGH, ANTI-PARALLEL, ULTRA FAST DIODE, 600V, 60A, TO-247-3. FREE 2 YEAR RADWELL WARRANTY
IGBT, LOGIC FAMILY / BASE NUMBER:74LCX08; LOGIC TYPE:AND GATE; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOLTAGE MIN:2.3V; SUPPLY VOLTAGE MAX:3.6V; LOGIC CASE STYLE:TSSOP; NO. OF PINS:14PINS; LOGIC IC FAMILY:74LCX; PRODUCT...
IGBT, N-CH, 1.2KV, 100A, SOT-227B; TRANSISTOR POLARITY:N CHANNEL; DC COLLECTOR CURRENT:100A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.3V; POWER DISSIPATION PD:450W; COLLECTOR EMITTER VOLTAGE V(BR)CEO:1.2KV; TRANSISTOR CASE ROHS COMPLIANT: YES. FREE 2...
IGBT, SINGLE TRANSISTOR, 600 V, 23 A, 100 W, THROUGH HOLE, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
IGBT, SINGLE, 1.55V, 32A, TO-263AB, DC COLLECTOR CURRENT:32A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.55V, POWER DISSIPATION PD:140W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V, NO. OF PINS:3PINS, OPERATING TEMPERATURE MAX:175°C ROHS COMPLIANT: YES. FREE...
IGBT, TO-220AB, SINGLE, 20 A, 430 V, THROUGH HOLE, N- CHANNEL, 10.54 X 4.69 X 15.24 MM. FREE 2 YEAR RADWELL WARRANTY
IGBT, TRANSISTORS 28 AMPS 600V TO-247AD-3 . FREE 2 YEAR RADWELL WARRANTY
IGBT/MOSFET GATE DRIVERS, 2 DRIVER, 2 OUTPUT, OUTPUT CURRENT 2.5 A, SUPPLY VOLTAGE - MIN 10 V, SUPPLY VOLTAGE - MAX 20 V, RISE TIME 35 NS, FALL TIME 25...
IGBT; TRANSISTOR TYPE:IGBT; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS COLLECTOR CURRENT IC:80A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(SAT):3.7V; PO. FREE 2 YEAR RADWELL WARRANTY
INSULATED GATE BIPOLAR TRANSISTOR, 100A I(C), 600V V(BR)CES, N-CHANNEL, TO-247AD, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
INSULATED GATE BIPOLAR TRANSISTOR, 150A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY
INSULATED GATE BIPOLAR TRANSISTOR, 24A I(C), 600V V(BR)CES, N-CHANNEL, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
INSULATED GATE BIPOLAR TRANSISTOR, 60A I(C), 600V V(BR)CES, N-CHANNEL, TO-247AC. FREE 2 YEAR RADWELL WARRANTY
INSULATED GATE BIPOLAR TRANSISTOR, 70A I(C), 650V V(BR)CES, N-CHANNEL, TO-247. FREE 2 YEAR RADWELL WARRANTY
INSULATED GATE, BIPOLAR, TRANSISTOR, 60A I(C), 600V V(BR)CES, N-CHANNEL, TO-247AD. FREE 2 YEAR RADWELL WARRANTY
INTERNATIONAL RECTIFIER Semiconductors IRFZ44N
INTERNATIONAL RECTIFIER Semiconductors IRG4PH40UDPBF
IXYS Semiconductors IXFH26N50
IXYS Semiconductors IXFH26N50P
IXYS Semiconductors IXGH24N60AU1
LINEAR VOLTAGE REGULATOR, LM337 SERIES, 1 OUTPUT, NEGATIVE POLARITY, -37 V TO -1.2 V OUTPUT, 1.5 AMP, ADJUSTABLE, 15 W, 3 PIN, ROHS COMPLIANT, 0-125C (MIN-MAX) OPERATING TEMP, THROUGH HOLE...
LINEAR VOLTAGE REGULATORS, 17V, 5V/0.5A, OUT VREG. WI. FREE 2 YEAR RADWELL WARRANTY
MIN QTY 300 MOSFET; TRANSISTOR TYPE:MOSFET; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:55V; CONTINUOUS DRAIN CURRENT ID:53A; ON RESISTANC. FREE 2 YEAR RADWELL WARRANTY
MIN QTY 450 MOSFET; TRANSISTOR TYPE:MOSFET; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGEVDS:-55V; CONTINUOUS DRAIN CURRENTID:-31A; ON RESISTANC. FREE 2 YEAR RADWELL WARRANTY
MIN QTY 500 TRANSISTOR; TRANSISTOR TYPE:PHOTO; HALF ANGLE:40°; PACKAGE/CASE:3-TO-18 ; OPERATING TEMPERATURE RANGE:-65°C TO +125°C; LEADED PROCESS CO. FREE 2 YEAR RADWELL WARRANTY
MITSUBISHI Semiconductors M81738FP
MODULE, IGBT. FREE 2 YEAR RADWELL WARRANTY
MONOSTABLE MULTIVIBRATOR, 4000/14000/40000 SERIES, 2-FUNC, CMOS, SOIC-16 7.5MM WIDE. FREE 2 YEAR RADWELL WARRANTY
MOSFET 0.2 AMPS 500V 30 RDS . FREE 2 YEAR RADWELL WARRANTY
MOSFET 74 AMPS 200V 0.034 RDS. FREE 2 YEAR RADWELL WARRANTY
MOSFET DRIVER, HALF-BRIDGE GATE DRIVER, NON-INVERTING, 10X-20X, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY
MOSFET DRIVER, HIGH SPEED, SOIC-8, DRIVER CONFIGURATION:-, PEAK OUTPUT CURRENT:1.5A, SUPPLY VOLTAGE MIN:6.5V, SUPPLY VOLTAGE MAX:18V, DRIVER CASE STYLE:SOIC, NO. OF PINS:8PINS, INPUT DELAY:35NS, OUTPUT DELAY:36NS, PRODUCT RANGE:- ROHS COMPLIANT:...
MOSFET N CH 100V, 61A, TO262; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:61A; DRAIN SOURCE VOLTAGE VDS:100V; ON RESISTANCE RDS(ON):0.0. FREE 2 YEAR RADWELL WARRANTY
MOSFET TRANSISTOR, N CHANNEL, 150 A, 30 V, 3.8 MOHM, 10 V, 2.3 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET TRANSISTOR, N CHANNEL, 160 A, 40 V, 4 MOHM, 10 V, 3 V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET TRANSISTOR, N CHANNEL, 21 A, 150 V, 0.034 OHM, 10 V, 5 V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET TRANSISTOR, N CHANNEL, 3.1 A, 400 V, 1.8 OHM, 10 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET TRANSISTOR, N CHANNEL, 4.8 A, 200 V, 800 MOHM, 10 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET TRANSISTOR, N CHANNEL, 56 A, 75 V, 7.34 MOHM, 10 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET TRANSISTOR, N CHANNEL, 60 A, 500 V, 0.1 OHM, 10 V, 5 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET TRANSISTOR, THROUGH HOLE, N-CHANNEL, 1 CHANNEL, DRAIN-SOURCE BREAKDOWN VOLTAGE 1 KV, CONTINUOUS DRAIN CURRENT 750 MA, DRAIN-SOURCE RESISTANCE 17 OHMS. FREE 2 YEAR RADWELL WARRANTY
MOSFET, 100V, 16A, 79W, N CHANNEL, D-PAK, TO-252-3. FREE 2 YEAR RADWELL WARRANTY
MOSFET, 100V,76A, P-CHANNEL, TO-220AB-3. FREE 2 YEAR RADWELL WARRANTY
MOSFET, 14A, 600V, 300W, N-CHANNEL, TO-3P-3. FREE 2 YEAR RADWELL WARRANTY
MOSFET, 3 AMP, 1200V, SMD/SMT, TO-263-3, N-CHANNEL, 4.5 RDS, CONFIGURATION: SINGLE. FREE 2 YEAR RADWELL WARRANTY
MOSFET, N CHANNEL, 10 A, 100 V, 185 MOHM, ROHS3 COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET, N CHANNEL, 300V, 88A-AMP, 0.04OHM, THROUGH HOLE, 10V. FREE 2 YEAR RADWELL WARRANTY
MOSFET, N CHANNEL, 30V, 116A, D2-PAK, ON RESISTANCE RDS. FREE 2 YEAR RADWELL WARRANTY
MOSFET, N CHANNEL, 60V, 10A, TO-220AB-3, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:60V, CONTINUOUS DRAIN CURRENT ID:10A, ON RESISTANCE RDS(ON):0.2OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES.
MOSFET, N, LOGIC, TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:14A; DRAIN SOURCE VOLTAGE VDS:100V; ON RESISTANCE RDS(ON):0.16OHM; RDS(ON) TEST VOLTAGE VGS:5V; THRESHOLD VOLTAGE VGS:2V; POWER DISSIPATION PD:79W; ROHS COMPLIANT:...
MOSFET, N, SOT-227B, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:300V, CONTINUOUS DRAIN CURRENT ID:73A, ON RESISTANCE RDS(ON):0.045OHM, TRANSISTOR MOUNTING:MODULE, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:4V ROHS COMPLIANT: YES. FREE...
MOSFET, N, TO-220, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:1.2KV, CONTINUOUS DRAIN CURRENT ID:3A, ON RESISTANCE RDS(ON):4.5OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:5V ROHS COMPLIANT: YES.
MOSFET, N, TO-247; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:15A; DRAIN SOURCE VOLTAGE VDS:800V; ON RESISTANCE RDS(ON):600MOHM; RDS(O. FREE 2 YEAR RADWELL WARRANTY
MOSFET, N, TO-247; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:32A; DRAIN SOURCE VOLTAGE VDS:500V; ON RESISTANCE RDS(ON):150MOHM; RDS(O. FREE 2 YEAR RADWELL WARRANTY
MOSFET, N, TO-247; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:44A; DRAIN SOURCE VOLTAGE VDS:500V; ON RESISTANCE RDS(ON):0.14OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:5V; POWER DISSIPATION PD:650W; MSL:-ROHS COMPLIANT: YES.
MOSFET, N, TO-247; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:50A; DRAIN SOURCE VOLTAGE VDS:200V; ON RESISTANCE RDS(ON):45MOHM; RDS(ON. FREE 2 YEAR RADWELL WARRANTY
MOSFET, N, TO-264, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:800V, CONTINUOUS DRAIN CURRENT ID:44A, ON RESISTANCE RDS(ON):0.19OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:5VROHS COMPLIANT: YES. FREE...
MOSFET, N-CH, 1KV, 0.8A, TO-220AB ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET, N-CH, 500V, 20A, 150DEG C, 380W, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:500V, CONTINUOUS DRAIN CURRENT ID:20A, ON RESISTANCE RDS(ON):0.3OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT:...
MOSFET, N-CH, 55V, 77A, 175DEG C, 130W, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:55V, CONTINUOUS DRAIN CURRENT ID:77A, ON RESISTANCE RDS(ON):0.01OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT:...
MOSFET, N-CH, 600V, 22A, 150DEG C, 500W, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:600V, CONTINUOUS DRAIN CURRENT ID:22A, ON RESISTANCE RDS(ON):0.39OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT:...
MOSFET, N-CH, 600V, 2A, TO-251AA; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:2A; DRAIN SOURCE VOLTAGE VDS:600V; ON RESISTANCE RDS(ON):4.4OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; POWER DISSIPATION ROHS COMPLIANT:...
MOSFET, N-CH, 60V, 57A, 175DEG C, 92W, TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS DRAIN CURRENT ID:57A, DRAIN SOURCE VOLTAGE VDS:60V, ON RESISTANCE RDS(ON):0.012OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:4V, POWER ROHS...
MOSFET, N-CHANNEL, 1200V, 26 AMP (TC), 960W (TC), THROUGH HOLE, TO-247-3, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
MOSFET, N-CHANNEL, 60V, 72 AMP, TO-220AB, ON RESISTANCE RDS(ON): 0.012OHM, THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS: 10V, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
MOSFET, N-CHANNEL,200V, 90A, +/-20VDC, TO-263-3. FREE 2 YEAR RADWELL WARRANTY
MOSFET, P-CH, 400V, 1.8A, 150DEG C, 50W; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:400V; CONTINUOUS DRAIN CURRENT ID:1.8A; ON RESISTANCE RDS(ON):7OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT:...
MOSFET, P-CHANNEL, 55V, 18A (TC), 57W (TC), THROUGH HOLE, IPAK (TO-251AA). FREE 2 YEAR RADWELL WARRANTY
MOSFET, TO-263, TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS DRAIN CURRENT ID:49 AMP, DRAIN SOURCE VOLTAGE VDS:55V, ON RESISTANCE RDS(ON):0.0175OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:4V. FREE 2 YEAR RADWELL WARRANTY
MOSFET, TRANSISTOR POLARITY: N CHANNEL, CONTINUOUS DRAIN CURRENT ID:53A, DRAIN SOURCE VOLTAGE VDS:55V, ON RESISTANCE RDS(O, MOUNTING TYPE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
N CHANNEL MOSFET, 100V, 1.3A, HD-1; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:1.3A; DRAIN SOURCE VOLTAGE VDS:100V; ON RESISTANCE RDS(ON):0.27OHM; RDS(ON) TEST VOLTAGE VGS:5V; THRESHOLD VOLTAGE VGS:2V; PRODUCT RANGE:-ROHS COMPLIANT:...
N CHANNEL MOSFET, 100V, 17A, TO-220AB, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:100V, CONTINUOUS DRAIN CURRENT ID:17A, ON RESISTANCE RDS(ON):0.1OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, MSL:-ROHS COMPLIANT: YES.
N CHANNEL MOSFET, 100V, 28A, TO-220, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:100V, CONTINUOUS DRAIN CURRENT ID:28A, ON RESISTANCE RDS(ON):0.077OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:5V, MSL:- ROHS COMPLIANT:...
N CHANNEL MOSFET, 100V, 36A, D2-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:36A; DRAIN SOURCE VOLTAGE VDS:100V; ON RESISTANCE RDS(. FREE 2 YEAR RADWELL WARRANTY
N CHANNEL MOSFET, 150V, 41A, D2-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:41A; DRAIN SOURCE VOLTAGE VDS:150V; ON RESISTANCE RDS(. FREE 2 YEAR RADWELL WARRANTY
N CHANNEL MOSFET, 200V, 5.2A TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:5.2A; DRAIN SOURCE VOLTAGE VDS:200V; ON RESISTANCE RDS(ON):0.8OHM; RDS(ON) TEST VOLTAGE VGS:5V; THRESHOLD VOLTAGE VGS:2V; PRODUCT RANGE:-ROHS COMPLIANT:...
N CHANNEL MOSFET, 200V, 5A, IPAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:5A; DRAIN SOURCE VOLTAGE VDS:200V; ON RESISTANCE RDS(ON):. FREE 2 YEAR RADWELL WARRANTY
N CHANNEL MOSFET, 30V, 116A, TO-220AB; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:116A; DRAIN SOURCE VOLTAGE VDS:30V; ON RESISTANCE RD. FREE 2 YEAR RADWELL WARRANTY
N CHANNEL MOSFET, 30V, 35A, D-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:35A; DRAIN SOURCE VOLTAGE VDS:30V; ON RESISTANCE RDS(ON). FREE 2 YEAR RADWELL WARRANTY
N CHANNEL MOSFET, 30V, 64A, D2-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:64A; DRAIN SOURCE VOLTAGE VDS:30V; ON RESISTANCE RDS(ON. FREE 2 YEAR RADWELL WARRANTY
N CHANNEL MOSFET, 400V, 1.7A, D-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:1.7A; DRAIN SOURCE VOLTAGE VDS:400V; ON RESISTANCE RDS(ON):3.6OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V ROHS COMPLIANT: YES.
N CHANNEL MOSFET, 40V, 104A, D2-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:104A; DRAIN SOURCE VOLTAGE VDS:40V; ON RESISTANCE RDS(. FREE 2 YEAR RADWELL WARRANTY
N CHANNEL MOSFET, 500V, 11A, D2-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:11A; DRAIN SOURCE VOLTAGE VDS:500V; ON RESISTANCE RDS(. FREE 2 YEAR RADWELL WARRANTY
N CHANNEL MOSFET, 500V, 2.4A, D-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:2.4A; DRAIN SOURCE VOLTAGE VDS:500V; ON RESISTANCE RDS(ON):3OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; PRODUCT RANGE:- ROHS...
N CHANNEL MOSFET, 500V, 24A, TO-247AD, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:500V, CONTINUOUS DRAIN CURRENT ID:24A, ON RESISTANCE RDS(ON):0.23OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES.
N CHANNEL MOSFET, 500V, 80A, SOT-227B, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:500V, CONTINUOUS DRAIN CURRENT ID:80A, ON RESISTANCE RDS(ON):0.055OHM, TRANSISTOR MOUNTING:MODULE, RDS(ON) TEST VOLTAGE VGS:10V, MSL:- ROHS COMPLIANT: YES.
N CHANNEL MOSFET, 50V, 15A TO-220AB, TRANSISTOR POLARITY:N CHANNEL,ON RESISTANCE RDS(ON):0.1OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:4V. FREE 2 YEAR RADWELL WARRANTY
N CHANNEL MOSFET, 50V, 30A TO-220AB; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:30A; DRAIN SOURCE VOLTAGE VDS:50V; ON RESISTANCE RDS(O. FREE 2 YEAR RADWELL WARRANTY
N CHANNEL MOSFET, 50V, 35A, TO-220; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:50V; CONTINUOUS DRAIN CURRENT ID:35A; ON RESISTANCE RDS(ON):0.028OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; MSL:- ROHS COMPLIANT:...
N CHANNEL MOSFET, 55V, 17A, IPAK, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:55V, CONTINUOUS DRAIN CURRENT ID:17A, ON RESISTANCE RDS(ON):0.065OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, MSL:- ROHS COMPLIANT:...
N CHANNEL MOSFET, 55V, 42A, D-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:42A; DRAIN SOURCE VOLTAGE VDS:55V; ON RESISTANCE RDS(ON). FREE 2 YEAR RADWELL WARRANTY
N CHANNEL MOSFET, 55V, 49A, D2-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:49A; DRAIN SOURCE VOLTAGE VDS:55V; ON RESISTANCE RDS(ON. FREE 2 YEAR RADWELL WARRANTY
N CHANNEL MOSFET, 55V, 51A TO-220AB; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:51A; DRAIN SOURCE VOLTAGE VDS:55V; ON RESISTANCE RDS(O. FREE 2 YEAR RADWELL WARRANTY
N CHANNEL MOSFET, 60V, 1.7A, HD-1; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:1.7A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(ON):0.2OHM; RDS(ON) TEST VOLTAGE VGS:5V; THRESHOLD VOLTAGE VGS:2V; NO. OF PINS:4PINS...
N CHANNEL MOSFET, 60V, 17A, TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:17A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(ON):0.1OHM; RDS(ON) TEST VOLTAGE VGS:5V; THRESHOLD VOLTAGE VGS:2V; NO. OF PINS:3PINS...
N CHANNEL MOSFET, 60V, 2.5A, HD-1; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:2.5A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(ON):0.1OHM; RDS(ON) TEST VOLTAGE VGS:5V; THRESHOLD VOLTAGE VGS:2V; NO. OF PINS:4PINS...
N CHANNEL MOSFET, 60V, 48A TO-220AB, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:60V, CONTINUOUS DRAIN CURRENT ID:48A, ON RESISTANCE RDS(ON):0.023OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, MSL:- ROHS COMPLIANT:...
N CHANNEL MOSFET, 60V, 50A, SMD-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:50A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(ON):0.028OHM; RDS(ON) TEST VOLTAGE VGS:5V; THRESHOLD VOLTAGE VGS:2V; PRODUCT RANGE:-ROHS COMPLIANT:...
N CHANNEL MOSFET, 60V, 72A TO-220AB; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:72A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(O. FREE 2 YEAR RADWELL WARRANTY
N CHANNEL MOSFET, 75V, 260A, D2-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:260A; DRAIN SOURCE VOLTAGE VDS:75V; ON RESISTANCE RDS(. FREE 2 YEAR RADWELL WARRANTY
N CHANNEL MOSFET, TRANSISTOR POLARITY: N CHANNEL, CONTINUOUS DRAIN CURRENT ID: 7.7 AMP, DRAIN SOURCE VOLTAGE VDS: 60V, ON RESISTANCE RDS(ON):0.2OHM, RDS(ON) TEST VOLTAGE VGS:5V, THRESHOLD VOLTAGE VGS:2V, NO. OF...
N CHANNEL POLAR POWER MOSFET, HIPERFET, 900V, 24A, TO247, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:900V, CONTINUOUS DRAIN CURRENT ID:24A, ON RESISTANCE RDS(ON):0.42OHM, TRANSISTOR MOUNTING:THROUGH HOLE, PRODUCT RANGE:-ROHS COMPLIANT: YES.
N CHANNEL POWER MOSFET, LINEAR L2, 500V, 15A, TO-247, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:500V, CONTINUOUS DRAIN CURRENT ID:15A, ON RESISTANCE RDS(ON):0.48OHM, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS ROHS...
N-CHANNEL MOSFET, 300 V, 40 AMP, 85 MOHMS, 300 WATT, 1 CHANNEL, SINGLE CONFIGURATION, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
N-CHANNEL MOSFET, THROUGH-HOLE MOUNT, CASE: TO-220AB-3, DRAIN SOURCE BREAKDOWN VOLTAGE: 60V, CONTINUOUS DRAIN CURRENT: 50 A, DRAIN SOURCE RESISTANCE: 28 MOHMS, GATE SOURCE THRESHOLD VOLTAGE: 4V, ROHS COMPLIANT. FREE 2...
NEGATIVE REGULATOR 3AMP -5V 2PIN. FREE 2 YEAR RADWELL WARRANTY
NON INVERTING TRANSCEIVER, TSSOP-24, LOGIC FAMILY / BASE NUMBER:74LVX245, LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING, LOGIC CASE STYLE:TSSOP, NO. OF PINS:24PINS, SUPPLY VOLTAGE MIN:2.3V, SUPPLY VOLTAGE MAX:3.6V, PRODUCT RANGE:- ROHS COMPLIANT:...
OB 5 TRANSISTOR PNP. FREE 2 YEAR RADWELL WARRANTY
OCTAL BUS TRANSCEIVER, SOIC-20, LOGIC FAMILY / BASE NUMBER:74ACT245, LOGIC DEVICE TYPE:TRANSCEIVER, BIDIRECTIONAL, LOGIC CASE STYLE:SOIC, NO. OF PINS:20PINS, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, LOGIC IC FAMILY:74ACT, ROHS COMPLIANT:...
ON SEMICONDUCTOR Semiconductors MC3403DR2G
ON SEMICONDUCTOR Semiconductors MC34064P-5
OP AMP, 4.5MHZ, 13V/US, SOIC-14, NO. OF AMPLIFIERS: 4 AMPLIFIER, BANDWIDTH:4.5 MHZ, SLEW RATE:13 V/S, SUPPLY VOLTAGE RANGE: 3V TO 44V, AMPLIFIER CASE STYLE: SOIC, NO. OF PINS: 14 PINS,...
OP AMP, 4.5MHZ, 13V/US, SOIC-8, NO. OF AMPLIFIERS:1 AMPLIFIER, BANDWIDTH:4.5MHZ, SLEW RATE:13V/¦S, SUPPLY VOLTAGE RANGE:3V TO 44V, AMPLIFIER CASE STYLE:SOIC, NO. OF PINS:8PINS, OPERATING TEMPERATURE MIN:0C, PRODUCT RANGE:-, MSL:- ROHS...
OSFET HIGH VOLTAGE POWER MOSFET TO-247-3 . FREE 2 YEAR RADWELL WARRANTY
P CHANNEL JFET, 30V, TO-92; BREAKDOWN VOLTAGE VBR:30V; GATE-SOURCE CUTOFF VOLTAGE VGS(OFF) MAX:6V; POWER DISSIPATION PD:350MW; OPERATING TEMPERATURE R. FREE 2 YEAR RADWELL WARRANTY
P CHANNEL MOSFET, -100V, 13A, D-PAK; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-13A; DRAIN SOURCE VOLTAGE VDS:-100V; ON RESISTANCE RD. FREE 2 YEAR RADWELL WARRANTY
P CHANNEL MOSFET, -200V, 1.9A D-PAK; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-1.9A; DRAIN SOURCE VOLTAGE VDS:-200V; ON RESISTANCE R. FREE 2 YEAR RADWELL WARRANTY
P CHANNEL MOSFET, -200V, 3.6A D-PAK; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-3.6A; DRAIN SOURCE VOLTAGE VDS:-200V; ON RESISTANCE R. FREE 2 YEAR RADWELL WARRANTY
P CHANNEL MOSFET, -20V, 5.6A MICRO6; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-5.6A; DRAIN SOURCE VOLTAGE VDS:-20V; ON RESISTANCE RD. FREE 2 YEAR RADWELL WARRANTY
P CHANNEL MOSFET, -50V, 9.9A, D-PAK, TRANSISTOR POLARITY:P CHANNEL, DRAIN SOURCE VOLTAGE VDS:50V, CONTINUOUS DRAIN CURRENT ID:9.9A, ON RESISTANCE RDS(ON):0.28OHM, TRANSISTOR MOUNTING:SURFACE MOUNT, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES.
PHOTO TRANSISTOR; PACKAGE/CASE:3-TO-18 ; LEADED PROCESS COMPATIBLE:YES; CURRENT RATING:0.5A; MOUNTING TYPE:THROUGH HOLE; NO. OF PINS:3; VOLTAGE RATING:. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC RECEIVER. FREE 2 YEAR RADWELL WARRANTY
POWER BIPOLAR TRANSISTOR, 36V V(BR)CEO, 3-ELEMENT, NPN, SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
POWER FACTOR CONTROLLER, CURRENT-MODE, 0.01A, SOIC-16/14. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 1.5A I(D), 100V, 0.44OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOT-223. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 104A I(D), 55V, 0.01OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 10A I(D), 100V, 0.22OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 10A I(D), 60V, 0.2OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 13A I(D), 100V, 0.205OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 15A I(D), 1000V, 1.05OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 16A I(D), 100V, 0.115OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 17A I(D), 55V, 0.07OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 180A I(D), 100V, 0.0047OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-263AB D2PAK-3. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 18A I(D), 55V, 0.11OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SMD TO-252AA, RHOS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 22A I(D), 500V, 0.27OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AD, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 24A I(D), 800V, 0.4OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AD. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 3.1A I(D), 100V, 1.2OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA DPAK-3. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 30A I(D), 55V, 0.016OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 30A I(D), 75V, 0.026OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA, DPAK-3. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 38A I(D), 1000V, 0.21OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, PLASTIC, MINIBLOC-4. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 38A I(D), 800V, 0.22OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR HIPERFET, Q2-CLASS. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 42A I(D), 40V, 0.0055OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 43A I(D), 60V, 0.0158OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA, DPAK-3. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 44A I(D), 500V, 0.14OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AD. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 5.1A I(D), 60V, 0.5OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA DPAK-3. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 50A I(D), 200V, 0.045OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 50A I(D), 30V, 0.012OHM, 1-ELEMENT, N-CHANNEL, DPAK-3. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 5A I(D), 200V, 0.6OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 62A I(D), 200V, 0.026OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, LEAD FREE, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 8.8A I(D), 60V, 0.28OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-251AA. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 9.2A I(D), 100V, 0.27OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 9.2A, 600V, 0.75OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-262AA. FREE 2 YEAR RADWELL WARRANTY
POWER FIELD-EFFECT TRANSISTOR, 96A I(D), 85V, 0.013OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AD. FREE 2 YEAR RADWELL WARRANTY
POWER MODULE, BLOCK, IGBT MODULE, 150AMP, 1200V, 3 SIDED, MULTI PIN. FREE 2 YEAR RADWELL WARRANTY
POWER MOSFET, N CHANNEL, 55 V, 47 A, 0.022 OHM, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
POWER REGULATOR, POSITIVE, 12V IO=1.5 AMP, TO 3 CASE. FREE 2 YEAR RADWELL WARRANTY
POWER TRANSISTOR 8AMP 500V .85OHM PIN. FREE 2 YEAR RADWELL WARRANTY
POWER TRANSISTOR N-CHANNEL MOS FIELD EFFECT. FREE 2 YEAR RADWELL WARRANTY
POWER TRANSISTOR, DUAL DARLINGTON, 150 AMP COLLECTOR/FORWARD CURRENT, 1000 V EMITTER/BASE VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 200) - N CH POWER MOSFET, HEXFET, 100V, 97A, TO-262; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:97A; DRAIN SOURCE. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA. (MINBUY=3000) - N CHANNEL MOSFET, 200V, 2.6A, D-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:2.6A; DRAIN SOURCE VOLTAGE V. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA. (MINBUY=400) - N CHANNEL MOSFET, 100V, 36A, TO-262; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:36A; DRAIN SOURCE VOLTAGE VDS. FREE 2 YEAR RADWELL WARRANTY
REGULATOR. FREE 2 YEAR RADWELL WARRANTY
SCR MODULE, THYRISTORS, 1200V, 95A, SMD/SMT, DOUBLER CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
SEMICONDUCTOR/TRANSI STOR, MOSFET, N-CH, 75V, 480 AMP, SOT227B, GEN-2 SERIES. FREE 2 YEAR RADWELL WARRANTY
SINGLE DARLINGTON TRANSISTOR MODULE, 100 AMP, 450V, ISOLATED MOUNTING, HIGH GAIN. FREE 2 YEAR RADWELL WARRANTY
SINGLE IGBT, 600V, 13A, DC COLLECTOR CURRENT:13A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.55V, POWER DISSIPATION PD:60W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V, NO. OF PINS:3PINS, OPERATING TEMPERATURE MAX:150/C, MSL:- ROHS COMPLIANT: YES. FREE...
SINGLE IGBT, 600V, 23A, DC COLLECTOR CURRENT 23 AMP, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.52V, POWER DISSIPATION PD:100W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V, NO. OF PINS:3PINS, OPERATING TEMPERATURE MAX:150/C, MSL ROHS COMPLIANT:...
SINGLE IGBT, 600V, 23A, TO-247AC, DC COLLECTOR CURRENT:23A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.52V, POWER DISSIPATION PD:100W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V, NO. OF PINS:3PINS, OPERATING TEMPERATURE MAX:150/C ROHS COMPLIANT: YES. FREE...
SINGLE IGBT, 600V, 34A, DC COLLECTOR CURRENT:34A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.84V, POWER DISSIPATION PD:100W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V, NO. OF PINS:3PINS, OPERATING TEMPERATURE MAX:150/C, MSL:- ROHS COMPLIANT: YES. FREE...
SINGLE IGBT, 600V, 75A; DC COLLECTOR CURRENT:75A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.45V; POWER DISSIPATION PD:390W; COLLECTOR EMITTER VOL. FREE 2 YEAR RADWELL WARRANTY
SINGLE IGBT, 600V, 9A; 38W DPAK, INSULATED GATE BIPOLAR TRANSISTOR, ULTRA FAST SOFT RECOVERY DIODE. FREE 2 YEAR RADWELL WARRANTY
SINGLE IGBT, 600V; DC COLLECTOR CURRENT:19A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.8V; POWER DISSIPATION PD:52W; COLLECTOR EMITTER VOLTAGE V(. FREE 2 YEAR RADWELL WARRANTY
SINGLE IGBT; TRANSISTOR TYPE:IGBT; DC COLLECTOR CURRENT:11A; COLLECTOR EMITTER VOLTAGE VCES:2.2V; POWER DISSIPATION PD:32W; COLLECTOR EMITTER VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
SMALL SIGNAL BIPOLAR TRANSISTOR, 1.5A I(C), 60V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-126. FREE 2 YEAR RADWELL WARRANTY
SSR, MOSFET, 200V, 120MA, CONTACT FORM:DPST-NO (2 FORM A), LOAD TYPE:AC / DC, LOAD VOLTAGE MAX:200V, LOAD CURRENT:200MA, MOSFET RELAY PACKAGE STYLE:SMD-8, RELAY MOUNTING:SURFACE MOUNT, RELAY TERMINALS:GULL WING, OUTPUT DEVICE:MOSFET...
SSR, MOSFET, 250V, 155MA, CONTACT FORM:SPST-NO (1 FORM A), LOAD TYPE:AC / DC, LOAD VOLTAGE MAX:250V, LOAD CURRENT:155MA, MOSFET RELAY PACKAGE STYLE:DIP-6, RELAY MOUNTING:THROUGH HOLE, RELAY TERMINALS:PC PIN, ISOLATION VOLTAGE:5.3KV...
SSR, MOSFET, 350V, 150MA; CONTACT FORM:SPST-NO (1 FORM A); LOAD TYPE:AC / DC; LOAD VOLTAGE MAX:350V; LOAD CURRENT:150MA; MOSFET RELAY PACKAGE STYLE:SMD-6; RELAY MOUNTING:SURFACE MOUNT; RELAY TERMINALS:GULL WING; PRODUCT RANGE:-...
SWITCHING REGULATOR, VOLTAGE-MODE, 3.2A, 63KHZ SWITCHING FREQ-MAX. FREE 2 YEAR RADWELL WARRANTY
THRESHOLD VOLTAGE:4.61V; NO. OF SUPERVISORS / MONITORS:1MONITORS; SUPPLY VOLTAGE MIN:-; SUPPLY VOLTAGE MAX:6.5V; RESET TYPE:ACTIVE-LOW; DIGITAL IC CASE:MICRO; NO. OF PINS:8PINS; DELAY TIME:-; OPERATING TEMPERATURE MIN:-40ªC ROHS COMPLIANT: YES. FREE...
TO-247 HIPERFAST IGBT. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR 3PIN. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR 7PIN. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR ARRAY DRIVER 8-CH INTEGRATED CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR ARRAY, 8-UNIT, 50MA, 8 CIRCUIT, HIGH BREAK DOWN VOLTAGE, WIDE OPERATING TEMPERATURE, 18 PIN DIP. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR BLOCK, 75AMP, 1000V, DUAL. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR COMPARATOR TO-100 10PIN. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR FOR PLC-A. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR MODULE 30AMP 600V. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR MODULE 600AMP 1000V. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR MODULE, 16-POINT, SCREW TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR MODULE, 3POLE. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR MODULE. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR MOSFET N-CH 600V 80A TO264. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR N CHANNEL MOSFET 100V 17A D-PAK. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR OUTPUT SSR, 2-CHANNEL, 3750V ISOLATION, DIP-8. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR OUTPUT SSR, 2-CHANNEL, 5300V ISOLATION, SMD-8. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR POWER TO-3 1.5AMP. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR THROUGH HOLE 2 PIN CAN STYLE TO-3. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR TO-220. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR TO99 PACKAGE. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, 0.4 V, 250 MA OUTPUT CURRENT, TO-220, ROHS COMPLAINT. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, 4.59V UNDERVOLTAGE SENSING CIRCUIT TO-92. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, 7NPN, DARL, 50V, 0.5A, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, DISCMOSFETN-CH, HIPERFET-POLAR, TO-247AD/, TUBE. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, HIPERFAST IGBT, 3PIN, THROUGH HOLE, 30 AMPS, 600V. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, HIPERFET SERIES, MOSFET (METAL OXIDE), N-CHANNEL, 500 V, 30 A, 460W (TC), THROUGH HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, IGBT, 600V, 50A, 160W, THROUGH HOLE, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, IGBT, 900V, 75A, TO-247 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, IGBT, FAST SPEED, 600V COLLECTOR-TO-EMITTER VOLTAGE, 27 AMP COLLECTOR CURRENT, TO-247AC CASE. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, IGBT, NPT, 1200V, 38A, 200W, THROUGH HOLE TO-247AD, ROHS3 COMPLIANT . FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, IGBT, SERIES, GENX3 - XPT, 600V, 220A, 830W, 1.9MJ (ON), 2MJ (OFF), TD (ON/OFF) @ 25C 30NS/120NS, THROUGH HOLE, TO-247-3, TO247AD. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, INSULATED GATE BIPOLAR TRANSISTOR, 80A, 1700V, N-CHANNEL, TO-247AD, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, IXF SERIES, MOSFET, 1 N-CHANNEL, SMD/SMT MOUNTING, 60 V, 220 A, 4 MOHMS. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, IXFX32N100 SERIES, MOSFET, TO247-3, 1KV, 32 AMP, N-CHANNEL, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, MOSFET, 1X CHANNEL, 65 VDS, 120 A, 10 MOHMS, 298 W, THROUGH HOLE MOUNTING, TO-220-3 PACKAGE. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, MOSFET, 40 A, 300 VDC, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, MOSFET, 500 V, 1 KOHM, 1 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, MOSFET, 55V, 42A, N-CHANNEL, TO-252AA, DPAK. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, MOSFET, N CHANNEL, 300V, 40A, TO-247AD, N CHANNEL, 0.085OHM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, MOSFET, N CHANNEL, 44 A, 1000 V, THROUGH HOLE, PLUS-264-3 PACKAGE. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, MOSFET, N CHANNEL, 53 AMP, 800 V, SOT-227B PACKAGE, CHASSIS MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, MOSFET, N-CH 500V, 52A, 3-PIN(3+TAB) TO-3P. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, MOSFET, N-CH, 55 V, 80 WATT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, MOSFET, N-CHANNEL, 1000 V, 6 AMP, TO-247. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, MOSFET, N-CHANNEL, A-FET, TO-220-3 PACKAGE. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, MOSFET, THROUGH HOLE, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:1KV, CONTINUOUS DRAIN CURRENT ID:12A, ON RESISTANCE RDS(ON):1.05OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, MSL:-. FREE 2 YEAR RADWELL...
TRANSISTOR, N-CHANNEL, 1000V, 2A, THROUGH HOLE, MOSFET, POLAR, TO-220-3 PACKAGE/CASE. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, NPN, 60V, 3A, TO-220F-3, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:60V, TRANSITION FREQUENCY FT:3MHZ, POWER DISSIPATION PD:25W, DC COLLECTOR CURRENT:3A, DC CURRENT GAIN HFE:150HFE, TRANSISTOR CASE ROHS COMPLIANT: YES. FREE...
TRANSISTOR, POSITIVE OUTPUT, 1 REGULATOR, 1.5AMP OUTPUT, 2 PIN. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, POWER FIELD-EFFECT TRANSISTOR, 14A I(D), 600V, 0.19OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220-3. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, POWER MOSFET, N CHANNEL, 100V, 1 AMP, 0.54 OHM, DIP, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, SINGLE IGBT, 600V, 13A, DC COLLECTOR CURRENT 13A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON) 2.27V, POWER DISSIPATION PD 60W. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, SOP28, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, TO-126 PACKAGE, 60V, 4 A, . FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, TO-263, 3 PIN, 1.3V. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, ULTRA FAST, BIPOLAR, IGBT, 600 V, 85 AMP, TO-247. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, VCEO 60 VDC,VCBO 60VDC. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, VOLTAGE REGULATOR, THROUGH HOLE, TO-220-03, 2.5-13V, LMS1585A SERIES, 5 AMP, 1 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY
VERY LOWDROP VOLTAGE REGULATORS. FREE 2 YEAR RADWELL WARRANTY
XPT IGBT COPACK, 1200V, 88A, SOT-227B, DC COLLECTOR CURRENT:88A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.8V, POWER DISSIPATION PD:290W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:1.2KV, NO. OF PINS:4PINS, PRODUCT RANGE:-, MSL:- ROHS COMPLIANT: YES.

<< Prev Next >>