Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SUP50N10-21P-GE3

Description
Win Source Part Number: 1277488-SUP50N10-21P -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 21mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 3.1W (Ta), 125W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 68 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2055 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SUP50 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277488-SUP50N10-21P -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 21mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 3.1W (Ta), 125W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 68 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2055 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SUP50 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277488-SUP50N10-21P-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277488-SUP50N10-21P-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277488-SUP50N10-21P-GE3
Win Source Part Number: 1277488-SUP50N10-21P -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tube Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 21mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 3.1W (Ta), 125W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 68 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2055 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SUP50 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Win Source Part Number: 1277488-SUP50N10-21P-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tube
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 21mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 3.1W (Ta), 125W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 68 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2055 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SUP50
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Buy Now Datasheet
Singapore, Singapore
100V 50A MOSFET Transistor
278-SUP50N10-21P-GE3
100V 50A MOSFET Transistor 278-SUP50N10-21P-GE3
MOSFET N-CH 100V 50A TO220AB Product overview: SUP50N10-21P-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP50N10-21P-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 50A TO220AB Product overview: SUP50N10-21P-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUP50N10-21P-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SUP50N10-21P-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUP50N10-21P-GE3-ND
Single FETs, MOSFETs SUP50N10-21P-GE3-ND
N-Channel 100V 50A (Tc) 3.1W (Ta), 125W (Tc) Through Hole TO-220AB

N-Channel 100V 50A (Tc) 3.1W (Ta), 125W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUP50N10-21P-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUP50N10-21P-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUP50N10-21P-GE3
MOSFET N-CH 100V 50A TO220AB

MOSFET N-CH 100V 50A TO220AB

Supplier's Site
Transistor - 95772960 - Radwell International
Willingboro, NJ, United States
Transistor
95772960
Transistor 95772960
MOSFET N-CH 100V 50A TO220AB . FREE 2 YEAR RADWELL WARRANTY

MOSFET N-CH 100V 50A TO220AB . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors RF Transistors
Product Number 1277488-SUP50N10-21P-GE3 278-SUP50N10-21P-GE3 SUP50N10-21P-GE3-ND SUP50N10-21P-GE3 95772960
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 100V 50A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data