Manufacturer: ON Semiconductor
Win Source Part Number: 093853-TIP31C
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Family Name: TIP31C
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 300μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): TIP31C SL H ; TIP31C-BP-HF; TIP31C SL;
Introduction Date: January 01, 2003
ECCN: EAR99
Country of Origin: China, Republic of Korea, United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
TIP31 - NPN Power Transistor 100V/3A TO-220
Bipolar (BJT) Transistor NPN 100V 3A 3MHz 2W Through Hole TO-220
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 3A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
TRANS NPN 100V 3A TO220
| Win Source Electronics | Rochester Electronics | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Power MOSFET | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 093853-TIP31C | TIP31C | TIP31COS-ND | 16147506 | TIP31C |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP31C | Single Bipolar Transistors | Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; NPN | NPN | |||
| Package Type | TO-220; SOT3; TO-220AB | TO 220 AB NON ISOL | TO-220; TO-220-3 | TO-220; TO-220 | |
| Packing Method | Rail; Tube; Tube/Rail | Tube; Tube | Bulk; Bulk | ||
| IC(max) | 3000 milliamps | 3000 milliamps | |||
| VCEO | 100 volts | 100 volts |