Radwell International Datasheets for Grinding Wheels
Grinding wheels are used for metal removal, dimensioning, and finishing. They consist of an integral shank, pin, shaft, or mandrel that drives a mounted wheel or blades.
Grinding Wheels: Learn more
| Product Name | Notes |
|---|---|
| 10 X 3/32, 5/8" HOLE ALUMINUM OXIDE CUTOFF WHEEL REINFORCED, 6,110 MAX RPM, USE WITH STATIONARY TOOLS. FREE 2 YEAR RADWELL WARRANTY | |
| 100 GRIT ALUMINUM OXIDE BENCH & PEDESTAL GRINDING WHEEL 6" DIAM X 1" HOLE X 1/2" THICK, 6210 MAX RPM, FINE GRADE. FREE 2 YEAR RADWELL WARRANTY | |
| 3/4" DIAM X 3/4" FACE WIDTH, VERY FINE ALUMINUM OXIDE COATED MOUNTED FLAP WHEEL 1/8" SHANK MOUNT, 180 GRIT, CLOTH BACKING, 35,000 MAX RPM. FREE 2 YEAR RADWELL WARRANTY | |
| 3M Machine Parts 8897 | |
| 5" DIAM X 1/2" HOLE, 150 GRIT SURFACE GRINDING WHEEL DIAMOND, TYPE 1A1R, MEDIUM GRADE. FREE 2 YEAR RADWELL WARRANTY | |
| 60/80 GRIT ALUMINUM OXIDE BENCH & PEDESTAL GRINDING WHEEL 10" DIAM X 1-1/4" HOLE X 1-1/4" THICK, 2485 MAX RPM, MEDIUM GRADE. FREE 2 YEAR RADWELL WARRANTY | |
| 7" WHEEL DIAM, 1/4" WHEEL THICKNESS, 7/8" ARBOR HOLE, TYPE 27 DEPRESSED CENTER WHEEL COARSE GRADE, CERAMIC, RESINOID BOND. FREE 2 YEAR RADWELL WARRANTY | |
| 80 GRIT SILICON CARBIDE BENCH & PEDESTAL GRINDING WHEEL 7" DIAM X 1" HOLE X 1" THICK, 3600 MAX RPM, MEDIUM GRADE. FREE 2 YEAR RADWELL WARRANTY | |
| 9 INCH, MASONRY, GRINDING WHEEL, 6600 RPM MAX. FREE 2 YEAR RADWELL WARRANTY | |
| 9 INCH, STEEL GRINDING WHEEL, 6600 RPM MAX. FREE 2 YEAR RADWELL WARRANTY | |
| 9" GW A24N. FREE 2 YEAR RADWELL WARRANTY | |
| ABRASIVE WHEEL, SMALL DIAMETER WHEELS, METAL HUB, CRIMPED ROUND SILICON CARBIDE FILAMENT, 1-1/4 INCH DIAMETER ABRASIVE NYLON WHEEL, FILAMENT DIA./GRIT: .022/120, 1/4 INCH ARBOR HOLE, 5/16 INCH FACE WIDTH, 5/16... | |
| C134 QUICK-CHANGE TIRE, 10 X 3, SOFT GRIND. FREE 2 YEAR RADWELL WARRANTY | |
| CBN GRINDING WHEEL, 177MM X 16MM X 31.75MM. FREE 2 YEAR RADWELL WARRANTY | |
| CENTER HOLE FLAP WHEELS,6"X 1-1/2" X 1",GRIT-120. FREE 2 YEAR RADWELL WARRANTY | |
| CONVOLUTE WHEEL 12X1X5IN DEBURR FINISH 6-MA. FREE 2 YEAR RADWELL WARRANTY | |
| CUBITRON II DEPRESSED CENTRE GRINDING WHEEL, 66593, QUICK CHANGE, T27, 6 IN X 1/4 IN X 5/8-11 IN. FREE 2 YEAR RADWELL WARRANTY | |
| CUT OFF WHEEL 71/4 DIA. DIAMOND ARBOR FOF FERROUS METALS. FREE 2 YEAR RADWELL WARRANTY | |
| CUTTING WHEEL 31MM KEYED BORE 75MM OD. FREE 2 YEAR RADWELL WARRANTY | |
| CUTTING WHEELS, 4-1/2 INCH OUTER DIAMETER, .90 INCH ARBOR HOLE, ABRASSIVE MATERIAL, BOX QTY; 25 . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CRIMPED NYLON WHEEL BRUSH, 12"OD, 4-1/4" ARBOR HOLE, 1" FACE WIDTH, 3" TRIM LENGTH, 0.022" FILAMENT DIAM, 1800RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAMOND ROLLER DRESSER, M2.25, RD-041, 30MM X 40.25MM X 89.60MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GRINDING WHEEL , 6 INCH OUTER DIAMETER, 1-1/4 INCH BORE, 3/4 INCH WIDTH, MAX RPM 4140 , ALUMINUM OXIDE-FINE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GRINDING WHEEL, 1.23INCH INNER DIAMETER, ABRASIVE MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GRINDING WHEEL, 3500 RPM, 8 INCH DIAMETER, 1/2 INCH THICKNESS, 1-1/4 INCH BORE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GRINDING WHEEL, 6X3/4X1/4X1-1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GRINDING WHEEL, 7 INCH OUTER DIAMETER, 1/2 INCH WIDTH, 7/8 INCH ARBOR HOLE, 24 GRIT, ALUMINUM OXIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GRINDING WHEEL, 9'' X 1/4'' X 7/8'', A24-R. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GRINDING WHEEL, DIAMOND DRESSER, MOS=60 M/S. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GRINDING WHEEL, GREEN, 6IN DIAMETER, 2292RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GRINDING WHEEL, STRAIGHT, ALUMINUM OXIDE, 60 GRIT, 1/4" THICKNESS, 3820 MAX RPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RESURFACER, BLOCK TYPE, COURSE GRADE, 1 X 1-1/2 X 1-1/2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| GRINDING BLOCK 180GRIT SIZE V77RBOND. FREE 2 YEAR RADWELL WARRANTY | |
| GRINDING WHEEL 10X.04X1-1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| GRINDING WHEEL 115X6X22.23MM. FREE 2 YEAR RADWELL WARRANTY | |
| GRINDING WHEEL 11X5X1IN ALUNDUM. FREE 2 YEAR RADWELL WARRANTY | |
| GRINDING WHEEL 3-1/4IN X 1IN X 3/8IN 7494RPM. FREE 2 YEAR RADWELL WARRANTY | |
| GRINDING WHEEL 3X0.25X0.5IN. FREE 2 YEAR RADWELL WARRANTY | |
| GRINDING WHEEL 7X.025X1-1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| GRINDING WHEEL 9X1-1/16X5/8-11IN T27 PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| GRINDING WHEEL BENCH AND PEDESTAL ALUNDUM 8X3/4X1. FREE 2 YEAR RADWELL WARRANTY | |
| GRINDING WHEEL DISH 6X3/4X1/4X1-1/4 SPEC: XC- 150-NDBB5-1/16 MAX SFPM 6500. FREE 2 YEAR RADWELL WARRANTY | |
| GRINDING WHEEL PRECISION 2-3/4IN 7.15MM WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| GRINDING WHEEL, 220 GRIT, 6" DIAMETER, 1-1/4" HOLE SIZE, 1" THICKNESS. FREE 2 YEAR RADWELL WARRANTY | |
| GRINDING WHEEL, 8X1/2X1-1/4IN, 3600 RPM MAX SPEED. FREE 2 YEAR RADWELL WARRANTY | |
| GRINDING WHEEL, ABRASIVE ROLL, RESIN, 20X3X7.5 . FREE 2 YEAR RADWELL WARRANTY | |
| GRINDING WHEEL, CUTTER NO.2. FREE 2 YEAR RADWELL WARRANTY | |
| GRINDING WHEEL, WHEEL THICKNESS: 0.432, 1-1/2 DIA, 1/2 HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| GRINDING WHEELS, 4-1/2X1/8X7/8IN, INOX, (10/CASE). FREE 2 YEAR RADWELL WARRANTY | |
| GRINDSTONE DIAMOND D70D. FREE 2 YEAR RADWELL WARRANTY | |
| KNOT WIRE WHEELS,8" X 5/8" X 5/8", 1/2",.014 CARBON STEEL,(CARDED FOR RETAIL). FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC BRAKE WHEEL, 7INCH, 1.5INCH BORE, 3/8 X 3/16 INCH KEYWAY. FREE 2 YEAR RADWELL WARRANTY | |
| METAL FINISHING WHEEL 12X1X5IN A/O MEDIUM 3000RPM. FREE 2 YEAR RADWELL WARRANTY | |
| MILACRON , 2A36-M6-VFM-6X3/4X1- 1/4 , 2A36M6VFM6X3/4X1-1/4 , GRINDING WHEEL , 6X3/4X1-1/4 , MAX RPM 4138. FREE 2 YEAR RADWELL WARRANTY | |
| MINI MAX ABRASIVE WHEELS, MEASURE 4-INCH DIA. X 1-INCH THICK X 3 /8-INCH AH. FREE 2 YEAR RADWELL WARRANTY | |
| MOSS PLASTIC PARTS,ESSENTRA COMPONENTS,SSKA-3,SS KA3,THREADED THUMB GRIP HANDWHEEL, 1/4-20 THD., STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| RADIAC, 043617, 5GM46K8V94, GRINDING WHEEL, MAX. SAFE RPM: 3820, 7 X 0.5 X 1.25 INCH, (7 X 1/2 X 1-1/4). FREE 2 YEAR RADWELL WARRANTY | |
| RESURFACER POLISHING 2X2X5INCH. FREE 2 YEAR RADWELL WARRANTY | |
| RESURFACING STONE / PLAIN, 8 L X 2 W X 2 H INCH, 2 INCH WIDTH, FINE GRADE, UNMOUNTED, FOR LATHE OR PORTABLE GRINDER, (EACH). FREE 2 YEAR RADWELL WARRANTY... | |
| SAINT GOBAIN , 66252835669, 66252835669, GRINDING WHEEL, 4140RPM. FREE 2 YEAR RADWELL WARRANTY | |
| SAINT GOBAIN, NORTAIN ABRASIVE, 076607890122, 89012, CUT-OFF WHEEL, TYPE: 01, 3" X 1-16" X 3/8" . FREE 2 YEAR RADWELL WARRANTY | |
| SAINT GOBAIN, NORTON ABRASIVES, 32A46-K5VBE, 32A46K5VBE, 967528, GRINDING WHEEL, 7X1/2X1-1/4IN, 3600RPM. FREE 2 YEAR RADWELL WARRANTY | |
| SAINT GOBAIN, NORTON ABRASIVES, 32A46-K5VBE-7X3/16X1 -1/4, 32A46K5VBE7X3/16X1-1 /4, 938851, GRINDING WHEEL, ALUMINUM OXIDE, MEDIUM GRIT SIZE, K MEDIUM GRADE, VITRIFIED BOND TYPE, SIZE 7 X 3/16 X 1-1/4, 3600 RPM... | |
| SAINT GOBAIN,NORTON ABRASIVES,SE DD120 S75BN, GRINDING WHEEL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID DISK HANDWHEEL, BLACK-OXIDE STEEL BOSS, H7 REAMED HOLE, WITH REVOLVING HANDLE IN POLYAMIDE BASED (PA)TECHNOPOLYMER, BLACK COLOUR, MATTE FINISH.. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID DISK HANDWHEEL, WITH REVOLVING HANDLE, 7.87IN DIAMETER, 0.629IN BORE, WITHOUT KEYWAY, TECHNOPOLYMER PLASTIC, . FREE 2 YEAR RADWELL WARRANTY | |
| STONE GRINDING WHEEL 3X1/2X3/8 MAX RPM 10822. FREE 2 YEAR RADWELL WARRANTY | |
| TYPE 27 CUTTING AND NOTCHING WHEEL, 7IN DIAMETER., 0.09 IN THICKNESS, 5/8-11 ARBOR HOLE SIZE, 8500 RPM, METAL/STAINLESS GRADE, EACH. FREE 2 YEAR RADWELL WARRANTY | |
| TYPE 27 CUTTING AND NOTCHING WHEEL, EACH, SIZE 7 X .090X5/8-11, GRIT A60S, METAL GRADE, 8500 RPM. FREE 2 YEAR RADWELL WARRANTY | |
| WHEEL GRINDING MAX RPM 9070. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE WHEEL CRIMPED 6IN DIA 3/4IN WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE WHEELS 1-1/2IN RINGLOCK STEEL WIRE. FREE 2 YEAR RADWELL WARRANTY |