Radwell International Datasheets for Industrial Printing Equipment

Industrial printing equipment includes screen printers, pad printers and offset printers. These devices are used for applying inks and colors to packaging cartons, web or sheet material and other packaging supplies.
Industrial Printing Equipment: Learn more

Product Name Notes
BAR CODE PRINTER, 203DPI, RFID, 16MB, SDRAM. FREE 2 YEAR RADWELL WARRANTY
BARCODE LABEL PRINTER, THERMAL TRANSFER, RESOLUTION 203DPI/8DOTS PER MM, 2.2IN MAX PRINT WIDTH, 2.5AMP, 20VDC, DESKTOP TYPE. FREE 2 YEAR RADWELL WARRANTY
BARCODE PRINTER THERMAL DIRECT 80MM USB LG. FREE 2 YEAR RADWELL WARRANTY
BARCODE PRINTER, RECEIPT PRINTER, PORTABLE, DIRECT THERMAL, 12 VDC INPUT, 1 AMP, 203 DPI RESOLUTION, 2.83 INCH PRINT WIDTH, 4 INCH/SECOND PRINT SPEED, DOUBLE-WALLED PLASTIC, W/ RUBBER OVER MOLDED ENCLOSURE...
DATAMAX,, L12-00-4800Y0. BARCODE PRINTER, 4A, 115-230VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BAR CODE PRINTER, B/W, 4 INCH, 115/230 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BARCODE LABEL PRINTER, DIRECT THERMAL, 203 DPI, SERIAL/USB/PARALLEL INTERFACES, CUTTER, REPLACED BY: ZD6A042-D21F00EZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BARCODE PRINTER, 24 VDC, 2.5 A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BARCODE PRINTER, PORTABLE, DIRECT THERMAL, 203 DPIC, 8MB DRAM, 4MB FLASH, MICR, SMART CARD READER, CABLE, LCD AND BELT CLIP. CHARGER NOT INCLUDED. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, BARCODE PRINTER, PORTABLE, RW 420 DIRECT THERMAL PRINTER, MONOCHROME, HANDHELD, RECEIPT PRINT, USB - 4.10" PRINT WIDTH, 3 IN/S MONO, 203 DPI, CONTINUOUS RECEIPT, 4.37IN LABEL WIDTH.
DISCONTINUED BY MANUFACTURER, BARCODE PRINTER, PRINT ENGINE, 2.7-1.1 AMP, 100-240 V, 50/60 HZ, REPLACED BY WWS8N21AA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BARCODE PRINTER, TLP 2824, DESKTOP, THERMAL TRANSFER, 32BIT RISC PROCESSOR, 203DPI / 8DOT PER MM, 4MB FLASH, 8MB SDRAM, 2.2IN MAX PRINT WIDTH, 2.5AMP, 20VDC. FREE 2...
DISCONTINUED BY MANUFACTURER, DIRECT THERMAL PORTABLE RECEIPT PRINTER, RW-420, 7.4 VDC, 15 AMP, 4 INCH LABEL SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIRECT THERMAL PORTABLE RECEIPT PRINTER, RW420, 7.4 VDC, 15 AMP, 4 INCH LABEL SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE: 03.06.2011, LABEL PRINTER, DIRECT THERMAL, 203 X 203 DPI, 102 MM/SEC, ZPL, ZPL II, 8 MB, 4 MB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PORTABLE BARCODE PRINTER, PATHFINDER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRINTER, 4"DIRECT THERMAL DESKTOP, PARALLEL SERIAL USB, METAL TEAR EDGE, STANDARD FLASH (4MB)SD RAM (8MB). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, S4M, PRINTER, 4", DIRECT THERMAL/THERMAL TRANSFER TABLETOP, 203DPI, ZPL, 4MB, TEAR BAR, RS-232 SERIAL, USB, PARALLEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,BARCODE LABEL PRINTER, THERMAL, 6 INCH, 203DPI,100-240 VAC , 50/60 HZ, SUGGESTED REPLACEMENT IS CL6NX PLUS (WWCLPA001). FREE 2 YEAR RADWELL WARRANTY
PORTABLE BARCODE PRINTER W/O BELT CLIP MF4T. FREE 2 YEAR RADWELL WARRANTY
PRINTER, 2" THERMAL TRANSFER, EPL AND ZPL, 203 DPI, USB AND SERIAL(RS-232) INTERFACE, STANDARD FLASH 4MB, STANDARD SDRAM 8, 32 BIT RISC PROCESSOR, AUTO CALIBRATION, ODOMETER FOR LENGTH TRACKING, ABS...
PRINTER, BARCODE LABEL PRINTER, MODEL ZT230, DIRECT THERMAL, 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY
THERMAL TICKET PRINTER, DESKTOP, 20MM-82.5MM, TEAR-OFF. FREE 2 YEAR RADWELL WARRANTY
THERMAL TICKET PRINTER, LOGO PRINTING, TRUE TYPE FONTS, RFID SCANNER OPTIONS, USB, RS232, ETHERNET. FREE 2 YEAR RADWELL WARRANTY
ZEBRA AIT, DISCONTINUED, REFER TO ZQ63-AUFA004-00, PRINTER, ZQ630, 4"/104MM; ENGLISH/LATIN FONTS, BT 4.X, LINERED PLATEN, 0.75" CORE, GROUP 0, BELT CLIP. FREE 2 YEAR RADWELL WARRANTY
ZEBRA AIT, DISCONTINUED, REFER TO ZT41142-T010000Z & P1058930-075, ZT230, 4IN, 203DPI, THERMAL TRANSFER, TEAR, POWER CORD WITH US PLUG, SERIAL ,USB,PARALLEL, ZPL. FREE 2 YEAR RADWELL WARRANTY