Radwell International Datasheets for Mixing Valves
Mixing valves combine the flow of two or more inlets into a single outlet for applications such as temperature and concentration control.
Mixing Valves: Learn more
| Product Name | Notes |
|---|---|
| 1-1/2 MIXING VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2" UNION SWEAT 3-WAY MIXING VALVE (4.4 CV), 250 PSIG, SPRING-LOADED TFE PACKING, UNION SWEAT END CONNECTIONS, APPLICATION: POINT OF SOURCE, MAX TEMP (F): 281F, MIN TEMP (F): 20F, 2... | |
| 3/4" CIRCUIT BALANCING VALVES, ARMFLO DZR CBV THREADED (NPT) - (FIVE TURN), MODEL CBV075VTCR-LF (3/4" THREADED NPT - LOW FLOW). FREE 2 YEAR RADWELL WARRANTY | |
| AM-1 SERIES MIXING VALVE, 1/2", 60-100F, NPT FEMALE.LOW TEMPERATURE NO APPROVALS. FREE 2 YEAR RADWELL WARRANTY | |
| ARMFLO BALANCING VALVE, 1-1/4 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| ARMFLO BALANCING VALVE,BRASS,3/4IN,2. 08-13.5GPM FLOW RATE. FREE 2 YEAR RADWELL WARRANTY | |
| ARMSTRONG, 571413-350, BALANCING VALVE, 1.36-10.4 US GPM, 1/2DN15, 150PN20. FREE 2 YEAR RADWELL WARRANTY | |
| ARMSTRONG, ABV-1-1/4VT, ABV125VT, 571413-343, ARMFLO BALANCING VALVE, 1-1/4 CONNECTION SIZE, . FREE 2 YEAR RADWELL WARRANTY | |
| BALANCING VALVE 1/2INCH VENTURI CIRCUIT. FREE 2 YEAR RADWELL WARRANTY | |
| BALANCING VALVE, 5.25-20.2 US GPM, 1IN, . FREE 2 YEAR RADWELL WARRANTY | |
| BALANCING VALVE, PRESSURE REDUCING AND RELIEF VALVE, GASKET TYPE, CONTROL PORT: A PORT, PRESSURE ADJUSTMENT RANGE 1, 2, EXTERNAL DRAIN (03 SIZE ONLY), WITH HANDLE. FREE 2 YEAR RADWELL WARRANTY... | |
| CONTROL VALVE,2" MIXING VALVE BODY 46.2CV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALANCING VALVE ,1-1/2IN NPTF,300PSI,34GPM MAX,BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CIRCUIT BALANCING VALVE, 1-1/2IN PIPE, 200PSI WATER OIL AND GAS, SOLDER END. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MASTER MIXING VALVE, HYDROGUARD, 0.5-7.0 GPM, REPLACED BY LFMM432-1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMOSTATIC MIXING VALVE, DIRECT CONNECT KIT, 11-INCH CONNECTOR, REPLACED BY AMX302T-LF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMOSTATIC MIXING VALVE, UNION SWEAT, 1/2 INCH PIPE SIZE, 70 - 120 DEGREES F OPERATING TEMP, 3.9 CV, 8 GPM, REPLACED BY AM100C1070-US-1LF. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, THERMOSTATIC MIXING VALVE, VTA321, RP 1/2IN, PN10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE GLOBE, 1-1/4 IN NPT, 3 WAY MIXING VALVE, 20 CV, BRONZE BODY WITH BRASS TRIM VALVE BODY, SAME AS VB-7313-0-4-9. FREE 2 YEAR RADWELL WARRANTY | |
| GLOBE VALVE, 1/2" SWEAT, UNION MIXING 4.4CV. FREE 2 YEAR RADWELL WARRANTY | |
| MIXING VALVE, 1 1/2", 3 WAY, ANSI 250, 25.0 CV, WATER. FREE 2 YEAR RADWELL WARRANTY | |
| MIXING VALVE, 3 WAY, 1 IN NPT, 14 CV. FREE 2 YEAR RADWELL WARRANTY | |
| MIXING VALVE, HG145, BRONZE, COMPRESSION INLET/OUTLET, 3/8IN INLET/OUTLET SIZE, 230PSI, 2-5/32IN HEIGHT, 5-5/8IN WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| MIXING VALVE, HYDROMINDER, 4.5GPM, SIPHON BREAKER, MOUNTING BRACKET, 240:1 MAX DILUTION TO 4:1 MIN. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR KIT, ASSEMBLY REPLACEMENT, USE WITH 432 HYDROGUARD MASTER MIXING VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTATIC MIXING VALVE, LFMMV 3/4 INCH, UNIONSWEAT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE BODY 1/2INCH 3WAY MIXING 4.4CV. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE BODY ONLY, DYNAMIC, SELF-BALANCING, 50-80 MM / 2-3 INCH BODY, 35-400 KPAD, 5.1-58 PSID, P/T PLUGS / STANDARD, W/O ELECTRIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE MECHANICAL MIXING 3/8IN 3WAY. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3-WAY, MIXING, LN,BZ,OR, FXF ,.75/6.3. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE,GLOBE, 3 WAY MIXING, 3/4", NPT, 7.5 CV BRONZE BODY WITH BRASS TRIM VALVE BODY. FREE 2 YEAR RADWELL WARRANTY | |
| WATER VALVE, 3WAY MIXING, UNITARY, 7/8INCH OD. FREE 2 YEAR RADWELL WARRANTY |