Radwell International Datasheets for Camshafts

Camshafts are shafts that contain cams either as an integral part of the shaft or that have been attached to the shaft. As the camshaft rotates, the cams act to actuate different functions - such as a valve opening or a switch closing - at predefined intervals.
Camshafts: Learn more

Product Name Notes
(302900), CAM. FREE 2 YEAR RADWELL WARRANTY
(BEN0012) CAMS (INDUCTIVE). FREE 2 YEAR RADWELL WARRANTY
(BEN002C) CAMS (INDUCTIVE). FREE 2 YEAR RADWELL WARRANTY
(BNN0002) CAMS (MECHANICAL). FREE 2 YEAR RADWELL WARRANTY
(BNN000H) CAMS (MECHANICAL). FREE 2 YEAR RADWELL WARRANTY
(BNN002A) CAMS (MECHANICAL). FREE 2 YEAR RADWELL WARRANTY
1/2 INCH ROLLER DIAM X 3/8 INCH WIDTH, 0.19 INCH STUD DIAM X 5/8 INCH LENGTH, SEALED STUD CAM FOLLOWER WITH HEX CARBON STEEL, 1/4 INCH THREAD LENGTH, 10-32 THREAD,...
1/4" HOLE DIAM, 3-1/2" HOLE CTR TO LEVER END, 5/8" OVERALL WIDTH, HEAT TREATED STEEL DOUBLE CAM, CLAMP CAM LEVER 1/16" TRAVEL, 11/16" HOLE CTR TO CAM END RADIUS, 5/16"...
3P SWITCH, GX1610U25 2 POS, FRONT MOUNT PAD. FREE 2 YEAR RADWELL WARRANTY
Cam
BALLUFF Machine Parts BEN 516-14-50
BEARING CAM FOLLOWER, 12MM ID, 32MM OD, 14 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
BEARING CAM FOLLOWER, 26MM OD, SEALED. FREE 2 YEAR RADWELL WARRANTY
BEARING, 2 3/4 INCH, BORE SEALED YOKE ROLLER BLACK OXIDE FINISH FLAT FACED. FREE 2 YEAR RADWELL WARRANTY
CAM & PLUNGER, S/R 1 1/2-2". FREE 2 YEAR RADWELL WARRANTY
CAM 10IN 1/4IN DIAMETER. FREE 2 YEAR RADWELL WARRANTY
CAM AND GROOVE COUPLER, TOUGH-TITE 8" INDUSTRIAL CAM, 316 STAINLESS STEEL PART D FEMALE COUPLER X FEMALE THREAD 8" PART D (FEMALE COUPLER X FEMALE THREAD) TOUGH-TITE 316 STAINLESS STEEL.
CAM AND GROOVE COUPLINGS, 1 INCH, ALUMINUM, MALE ADAPTER, MALE NPT. FREE 2 YEAR RADWELL WARRANTY
CAM AND PLUNGER KIT, FOR 2-1/2 INCH TO 4 INCH VALVES. FREE 2 YEAR RADWELL WARRANTY
CAM ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
CAM BEARING FOLLOWER. FREE 2 YEAR RADWELL WARRANTY
CAM CLUTCH, 0.93 INCH BORE, 2.0448 OD, 80 FT/LB, BACKSTOPPING. FREE 2 YEAR RADWELL WARRANTY
CAM FOLLOWER ,FLAT, 1.0000 INCH ROLLER DIA, 0.6250 INCH ROLLER WIDTH, 0.4375 INCH STUD DIA, 1.0000 INCH STUD LENGTH, FLAT. FREE 2 YEAR RADWELL WARRANTY
CAM FOLLOWER . FREE 2 YEAR RADWELL WARRANTY
CAM FOLLOWER 1.25INCH. FREE 2 YEAR RADWELL WARRANTY
CAM FOLLOWER 1.5IN OD. FREE 2 YEAR RADWELL WARRANTY
CAM FOLLOWER 1.5INCH. FREE 2 YEAR RADWELL WARRANTY
CAM FOLLOWER 1/2INCH. FREE 2 YEAR RADWELL WARRANTY
CAM FOLLOWER 2-1/2IN BORE. FREE 2 YEAR RADWELL WARRANTY
CAM FOLLOWER 22MM. FREE 2 YEAR RADWELL WARRANTY
CAM FOLLOWER 5/8X13/32X1/4 IN. FREE 2 YEAR RADWELL WARRANTY
CAM FOLLOWER 7/8IN. FREE 2 YEAR RADWELL WARRANTY
CAM FOLLOWER CYLINDRICAL SEALED 22MM OD. FREE 2 YEAR RADWELL WARRANTY
CAM FOLLOWER NEEDLE YOKE. FREE 2 YEAR RADWELL WARRANTY
CAM FOLLOWER STANDARD STUD 1-1/8IN OD. FREE 2 YEAR RADWELL WARRANTY
CAM FOLLOWER STANDARD STUD 26MM OD. FREE 2 YEAR RADWELL WARRANTY
CAM FOLLOWER W/ SEAL OD 52MM ID 20MM WIDTH 24. FREE 2 YEAR RADWELL WARRANTY
CAM FOLLOWER, 1-1/2IN DIAX 7/8IN ID X 15/16IN WIDTH. FREE 2 YEAR RADWELL WARRANTY
CAM FOLLOWER, 12MM ID, 30MM OD, 14MM WIDTH, SEALED. FREE 2 YEAR RADWELL WARRANTY
CAM FOLLOWER, 16 MM ROLLER DIA, 11 MM ROLLER WIDTH, 6 MM STUD DIA, 16 MM STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
CAM FOLLOWER, 22MM OD, 12MM WIDTH, M10X1.25, STUD W/ HEXAGON SOCKET. FREE 2 YEAR RADWELL WARRANTY
CAM FOLLOWER, 3/4IN ROLLER DIAMETER. FREE 2 YEAR RADWELL WARRANTY
CAM FOLLOWER, FLAT, HEX HEAD, 1 INCH ROLLER DIAMETER, .625 INCH ROLLER WIDTH, .43 INCH STUD DIAMETER, 1 INCH STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY
CAM FOLLOWER, HEAVY STUD CAMROL SERIES, 1.1250 IN ROLLER DIAMETER, 0.6250 IN ROLLER WIDTH, 0.6250 IN STUD DIAMETER, 1 IN STUD LENGTH, FLAT, CHROME STEEL, 5/8-18 THREAD, 3400 RPM, BLAKC...
CAM FOLLOWER, HEX HEAD, 32MM ROLLER DIAM, 14MM ROLLER WIDTH, 12MM STUD DIAM, 25MM STUD LENGTH, SEALED. FREE 2 YEAR RADWELL WARRANTY
CAM FOLLOWER, KR SERIES, STUD TYPE, NEEDLE BEARING DESIGN, 22 MM ROLLER DIAMETER, 10 MM STUD DIAMETER, M10X1 THREAD, SLOTTED END. FREE 2 YEAR RADWELL WARRANTY
CAM FOLLOWER, NUKR, YOKE TYPE TRACK ROLLER, STEEL, BEARING, 30MM, WITH AXIAL GUIDANCE. FREE 2 YEAR RADWELL WARRANTY
CAM FOLLOWER, OUT DIA 1-7/8INCH, LENTH-25/32 INCH. FREE 2 YEAR RADWELL WARRANTY
CAM FOLLOWER, SLOTTED HEAD, 1 INCH ROLER DIAMETER, 0.6250 INCH WIDTH, 0.4375 INCH STUD DIA, 1 INCH STUD. FREE 2 YEAR RADWELL WARRANTY
CAM FOLLOWER, STEEL, 28 MM BEARING, 24 X 49.5 MM STUD (DIAMETER X LENGTH), AXIAL GUIDANCE, LABYRINTH SEALS. FREE 2 YEAR RADWELL WARRANTY
CAM FOLLOWER, STUD SEAL, 3/4" ROLLER DIA, 1/2" ROLLER WIDTH, ROLLER FLAT SURFACE. FREE 2 YEAR RADWELL WARRANTY
CAM FOLLOWER, UNSEALED, 1IN OD, 0.625IN WIDTH, 0.4375IN STUD DIA, 1IN STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY
CAM FOLLOWER,0.7500IN ROLLER DIAMETER, 0.5000IN ROLLER WIDTH, 0.3750IN STUD DIA, 0.8750IN STUD LENGTH, FLAT . FREE 2 YEAR RADWELL WARRANTY
CAM FOLLWER BEARING, STUD TYPE, 40 MM OD, 20 MM WIDTH OUTER RING, M18 X 1.5 STUD THREAD, 58.1 MM TOTAL LENGTH. FREE 2 YEAR RADWELL WARRANTY
CAM FOR CAM TRAY 4MM CHANNEL 63MM SURFACE. FREE 2 YEAR RADWELL WARRANTY
CAM LATCH, WING STYLE KNOB, NO LOCK. FREE 2 YEAR RADWELL WARRANTY
CAM LEVER COUPLING 3/4IN POLYPROPYLENE. FREE 2 YEAR RADWELL WARRANTY
CAM ON/OFF 3P 25A ENCLOSED PADLOCKABLE HANDLE. FREE 2 YEAR RADWELL WARRANTY
CAM OPERATOR, 2 WAY, MECHANICAL, WITH MOUNTING BASE. FREE 2 YEAR RADWELL WARRANTY
CAM OPERATOR, 3", 20° BEND, ELECTRO NICKEL PLATED STEEL. FREE 2 YEAR RADWELL WARRANTY
CAM RING, AM80/90,143-145, BLACK. FREE 2 YEAR RADWELL WARRANTY
CAM ROLLER, 1-1/2INCH DIAMETER, LOAD RUNNER, STRAIGHT, SEALED, ECCENTRIC STUD. FREE 2 YEAR RADWELL WARRANTY
CAM STEEL W/METAL NUT. FREE 2 YEAR RADWELL WARRANTY
CAM SWITCH, ADJUSTABLE TO SHAFT, INDEPENDENT SETTING, 1-1/16" DIAMETER. FREE 2 YEAR RADWELL WARRANTY
CAM SWITCH,10AMP, 600V, 45 DEGREE,12 POSITION. FREE 2 YEAR RADWELL WARRANTY
CAM TRAY -4CHANNEL / 6INCH LONG. FREE 2 YEAR RADWELL WARRANTY
CAM YOKE FOLLOWER BEARING. FREE 2 YEAR RADWELL WARRANTY
CAM YOKE ROLLER 2-1/4IN OD .6250IN ID. FREE 2 YEAR RADWELL WARRANTY
CAM YOKE ROLLER, 3/8 INCH BORE, 1-3/8 INCH ROLLER DIAM X, 3/4 INCH ROLLER WIDTH, 930 LB DYNAMIC LOAD CAPACITY, 13/16 INCH OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY
CAM YOKE ROLLER, CYLINDRICAL, 2 INCH ROLLER DIAMETER, 0.6250 INCH BORE, 1.25 INCH ROLLER WIDTH, 1.3125 INCH OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY
CAM, BEARING WITH PLASTIC SEAL, . FREE 2 YEAR RADWELL WARRANTY
CAM-DOG. FREE 2 YEAR RADWELL WARRANTY
CAMLOCK D75 3/4IN COUPLER. FREE 2 YEAR RADWELL WARRANTY
CCYR 2 1/4 S, CYR SERIES. FREE 2 YEAR RADWELL WARRANTY
CHAIN 10FT RIVETTED. FREE 2 YEAR RADWELL WARRANTY
COUPLING, BASIC STANDARD SERIES HARD COAT ALUMINUM CAM AND GROOVE HOSE FITTING, C-COUPLER, COUPLER X HOSE SHANK, 1-1/4 INCH, 3/4 INCH. FREE 2 YEAR RADWELL WARRANTY
Cam
CROUSE HINDS Machine Parts E1016-1631S
CROWNED CAM FOLLOWER - 35 MM ROLLER DIA, 18 MM ROLLER WIDTH, 16 MM STUD DIA, 32.5 MM STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY
CROWNED CAM FOLLOWER, 40 MM ROLLER DIA, 20 MM ROLLER WIDTH, 18 MM STUD DIAMETER, 36.5 MM STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
CROWNED CAM FOLLOWER, HEX HEAD, CROWNDED ROLLER SHAPE, CYLINDRICAL ROLLERS, 35 MM ROLLER DIA., 18 MM ROLLER WIDTH, 16 MM IN STUD DIA., 32.5 MM STUD LENGTH, SEALED, 6500 RPM...
CROWNED CAM FOLLOWER-HEX HEAD - 47 MM ROLLER DIA, 24 MM ROLLER WIDTH, 20 MM STUD DIA, 40.5 MM STUD LENGTH, SEALED. FREE 2 YEAR RADWELL WARRANTY
CROWNED CAM FOLLOWER-HEX HEAD - 62 MM ROLLER DIA, 28 MM ROLLER WIDTH, 24 MM STUD DIA, 49.5 MM STUD LENGTH, SEALED. FREE 2 YEAR RADWELL WARRANTY
CROWNED YOKE ROLLER, 35MM ROLLER DIA, 15MM BORE, 18MM ROLLER WIDTH, SEALED. FREE 2 YEAR RADWELL WARRANTY
CROWNED YOKE ROLLER, 52 MM ROLLER DIAMETER, 25 MM BORE, 15.8 MM ROLLER WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY
CROWNED YOKE ROLLER, 80MM ROLLER DIAMETER, 32MM ROLLER LENGTH, 40MM BORE. FREE 2 YEAR RADWELL WARRANTY
CROWNED YOKE ROLLER,CHROME STEEL, 35 MM ROLLER DIAMETER, 12 MM BORE, 15.9 MM ROLLER WIDTH, SHIELDED. FREE 2 YEAR RADWELL WARRANTY
CYLINDRICAL YOKE ROLLER - CHROME STEEL, 1.2500 INCH ROLLER DIAMETER, 0.3750 INCH BORE, 0.7500 INCH ROLLER WIDTH, 0.8125 INCH OVERALL WIDTH, SEALED. FREE 2 YEAR RADWELL WARRANTY
CYLINDRICAL YOKE ROLLER, 1.5000IN ROLLER DIAMETER, 0.4375IN BORE, 0.9375IN ROLLER WIDTH, FLAT, NEEDLE ROLLER, SEALED, -25 TO 225 DEGREE F, 6380LBF RADIAL DYNAMIC LOAD, 9160LBF RADIAL STATIC LOAD, 2300RPM, INNER...
CYR 1 1/2 S 7/16" BORE, 1-1/2" ROLLER DIAM X 7/8" ROLLER WIDTH, STEEL SEALED YOKE CAM FOLLOWER 4,840 LB DYNAMIC LOAD CAPACITY, 15/16" OVERALL WIDTH. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER ,CAM FOR CAM TRAYS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BEARING, 2 3/4 INCH, BORE SEALED YOKE ROLLER BLACK OXIDE FINISH FLAT FACED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAM FOLLOWER STUD, 5/8 IN OUTER DIAMETER, 7/16 IN WIDTH, 1/4 INCH STUD DIAMETER, 3/4 INCH STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, CAM FOLLOWER, 1/2 INCH OUTSIDE DIAMETER, SLOTTED HEAD SEALED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAM FOLLOWER, STUD TYPE, TRACK ROLLER BEARING, 5500 RPM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAM LATCH, 8MM HEX RECESS, SHORT, BLACK, NO SEAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAM, FOR Q5001 LINKAGE, 3/4" INCH LIFT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAN GROUND INSERT, BROWN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CROWNED CAM FOLLOWER,19 MM ROLLER DIA, 11 MM ROLLER WIDTH, 8 MM STUD DIA, 20 MM STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, ECCENTRIC FITTING, FOR HORIZONTAL ADJ, XL/37 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLAT CAM FOLLOWER, SLOTTED HEAD, 1.0000 INCH ROLLER DIAMETER, 0.6250 INCH ROLLER WIDTH, 0.4375 INCH STUD DIAMETER, 1.0000 INCH STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2...
DISCONTINUED BY MANUFACTURER, INDEXING UNIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROLLER GEAR CAM UNIT, 50MM SHAFT INTERVAL, 6N, 270. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROLLER GEAR CAM UNIT, 63MM SHAFT INTERVAL, 3N, 300. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROLLER GEAR CAM UNIT, COMPACT TYPE. FREE 2 YEAR RADWELL WARRANTY
E1016 F R THRD STUD 1 1/8IN BK, MATERIAL NUMBER E10161631S. FREE 2 YEAR RADWELL WARRANTY
EXPANDING ALIGNMENT PIN (CAM HANDLE). FREE 2 YEAR RADWELL WARRANTY
FLAT CAM FOLLOWER,0.7500IN ROLLER DIAMETER, 0.5000IN ROLLER WIDTH, 0.3750IN STUD DIA, 0.8750IN STUD LENGTH, FLAT. FREE 2 YEAR RADWELL WARRANTY
GEAR CAM PLASTIC. FREE 2 YEAR RADWELL WARRANTY
Cam
HUMPHREY Machine Parts 34C
Cam
KOYO SEIKO Machine Parts YCRS-20
LOAD RUNNER, CAM RUNNERS, PLAIN STUD. FREE 2 YEAR RADWELL WARRANTY
LOAD RUNNER, LR IMPERIAL, 1 1/4 IN ROLLER DIAMETER, 0.843 IN ROLLER WIDTH, 1/2 IN STUD DIAMETER, 1 1/4 IN STUD LENGTH, 5/8 IN THREAD. FREE 2 YEAR RADWELL WARRANTY...
MACHINED RINGNRB(CAM FOLLOWER). FREE 2 YEAR RADWELL WARRANTY
Cam
MCGILL Machine Parts CCYR 1 1/4 S
Cam
MCGILL Machine Parts CCYR 3/4 S
Cam
MCGILL Machine Parts CYR 2 3/4 S
NEEDLE BEARING CAM FOLLOWER, STUD TYPE/HEX HEAD/SLOT SEALED, 3/8 IN THREAD - 24 THREADS PER INCH, 3/8 IN STANDARD STUD, 3/4 IN OUTSIDE DIAMETER, 7/8 IN STUD LENGTH, 2200 LBF...
OPENER FINGER CAM. FREE 2 YEAR RADWELL WARRANTY
QUARTER-TURN CAM LATCH CAM, 38MM (1.50IN) GRIP, STAINLESS STEEL, PASSIVATED. FREE 2 YEAR RADWELL WARRANTY
ROTARY CAM SWITCH, LE2 SERIES, PANEL MOUNT, 20 AMP, DOUBLE THROW FUNCTION, 45 DEGREE SWITCH ANGLE, 4 POLE. FREE 2 YEAR RADWELL WARRANTY
ROTARYCAM SWITCH ,32AMP,3POLE, 3POSITION,SIDE ENTRY . FREE 2 YEAR RADWELL WARRANTY
SCHNEIDER ELECTRIC/SQUARE D, A102-37229, A102-37229, CAM, 96-177 DEGREE. FREE 2 YEAR RADWELL WARRANTY
SEALED CAM BEARING W/PIN, 6X19X11. FREE 2 YEAR RADWELL WARRANTY
Cam
SEW EURODRIVE Machine Parts 01657291
Cam
SEW EURODRIVE Machine Parts 01657305
Cam
SEW EURODRIVE Machine Parts 01657321
Cam
SEW EURODRIVE Machine Parts 01657348
Cam
SKF Machine Parts 305801-C-2Z
SPIDER CAM RING, AM132 213-215. FREE 2 YEAR RADWELL WARRANTY
STUD CAM FOLLOWER, W/ HEXAGON SOCKET, ID: 12 MM, OD: 32 MM, OPERATING TEMPERATURE: -30 TO +100°C. FREE 2 YEAR RADWELL WARRANTY
SWITCH, SELECTOR, N.O./N.C., DPST, 90 KNOB, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
TAC MECHANICAL VALVE OPERATOR, ROLLER LEVER, CAM OPERATOR FOR PUSHBUTTON, DIRECT CONTACT. FREE 2 YEAR RADWELL WARRANTY
Cam
TORRINGTON Machine Parts CRSB-16
YOKE ROLLER, 1/4 IN ID X 3/4 IN OD X 9/16 IN OVERALL WIDTH, NEEDLE BEARING TYPE, STRAIGHT ROLLER, UNSEALED . FREE 2 YEAR RADWELL WARRANTY
YOKE ROLLER, CROWNED, SEALED, NEEDLE ROLLERS, 0.75" ROLLER DIAMETER, 0.25" BORE, 0.5" ROLLER WIDTH, 0.5625" WIDTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY
YOKE ROLLER, INCH CAMROL (CYR) SERIES, 0.75 IN ROLLER DIAMETER, 0.25 IN BORE, 0.5 IN ROLLER WIDTH, 0.5625 IN OVERALL WIDTH, OPEN, CYLINDRICAL. FREE 2 YEAR RADWELL WARRANTY
YOKE TYPE TRACK ROLLERS NUTR, FULL COMPLEMENT CYLINDRICAL ROLLER SET, WITH AXIAL GUIDANCE, LABYRINTH SEALS ON BOTH SIDES. FREE 2 YEAR RADWELL WARRANTY