STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP6NK60ZFP STP6NK60ZFP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 026316-STP6NK60ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Family Name: STP6NK60ZFP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 905pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 3A, 10V Alternative Parts (Cross-Reference): FDPF7N60NZT; FDPF7N60NZ; NDF06N62ZG; Introduction Date: May 07, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 026316-STP6NK60ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Family Name: STP6NK60ZFP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 905pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 3A, 10V Alternative Parts (Cross-Reference): FDPF7N60NZT; FDPF7N60NZ; NDF06N62ZG; Introduction Date: May 07, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP6NK60ZFP - 026316-STP6NK60ZFP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP6NK60ZFP
026316-STP6NK60ZFP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP6NK60ZFP 026316-STP6NK60ZFP
Manufacturer: STMicroelectronics Win Source Part Number: 026316-STP6NK60ZFP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Family Name: STP6NK60ZFP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 905pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 3A, 10V Alternative Parts (Cross-Reference): FDPF7N60NZT; FDPF7N60NZ; NDF06N62ZG; Introduction Date: May 07, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 026316-STP6NK60ZFP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Family Name: STP6NK60ZFP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 905pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 3A, 10V
Alternative Parts (Cross-Reference): FDPF7N60NZT; FDPF7N60NZ; NDF06N62ZG;
Introduction Date: May 07, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFETs - 151416 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151416
MOSFETs 151416
600V N-channel power MOSFET

600V N-channel power MOSFET

Supplier's Site
MOSFETs - 151415 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151415
MOSFETs 151415
600V N-channel power MOSFET

600V N-channel power MOSFET

Supplier's Site
Single FETs, MOSFETs - 497-5956-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5956-5-ND
Single FETs, MOSFETs 497-5956-5-ND
N-Channel 600V 6A (Tc) 30W (Tc) Through Hole TO-220FP

N-Channel 600V 6A (Tc) 30W (Tc) Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
Zener 600V 6A TO-220 MOSFET Transistor
278-STP6NK60ZFP
Zener 600V 6A TO-220 MOSFET Transistor 278-STP6NK60ZFP
600V N-Ch MOSFET, 6A, 1.2R, TO-220, Zener Protected Product overview: STP6NK60ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 600V, 6A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 600V, 6A, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP6NK60ZFP can be used for catalog matching and distributor lookup.

600V N-Ch MOSFET, 6A, 1.2R, TO-220, Zener Protected Product overview: STP6NK60ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 600V, 6A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 600V, 6A, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP6NK60ZFP can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP6NK60ZFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP6NK60ZFP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP6NK60ZFP
MOSFET N-CH 600V 6A TO220FP

MOSFET N-CH 600V 6A TO220FP

Supplier's Site
Transistor - 19550936 - Radwell International
Willingboro, NJ, United States
Transistor
19550936
Transistor 19550936
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 6A I(D), 600V, 1.2OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB, TO-220FP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 6A I(D), 600V, 1.2OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB, TO-220FP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Channel 600V Zener SuperMESH

MOSFET N-Channel 600V Zener SuperMESH

Buy Now Datasheet
Single FETs, MOSFETs - STP6NK60ZFP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP6NK60ZFP
Single FETs, MOSFETs STP6NK60ZFP
MOSFET N-CH 600V 6A TO220FP

MOSFET N-CH 600V 6A TO220FP

Supplier's Site Datasheet
Mosfet, N Channel, 600V, 6A, To-220Fp; Channel Type Stmicroelectronics - 26M3702 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 6A, To-220Fp; Channel Type Stmicroelectronics
26M3702
Mosfet, N Channel, 600V, 6A, To-220Fp; Channel Type Stmicroelectronics 26M3702
MOSFET, N CHANNEL, 600V, 6A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:6A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 6A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:6A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

Supplier's Site
MOSFET N-CH 600V 6A TO-220FP - 761-STP6NK60ZFP - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 6A TO-220FP
761-STP6NK60ZFP
MOSFET N-CH 600V 6A TO-220FP 761-STP6NK60ZFP
MOSFET N-CH 600V 6A TO-220FP

MOSFET N-CH 600V 6A TO-220FP

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STP6NK60ZFP
Triode/MOS Tube/Transistor >> MOSFETs STP6NK60ZFP
600V 6A 30W 1.2Ω@10V,3A 4.5V@100uA N Channel TO-220F-3 MOSFETs ROHS

600V 6A 30W 1.2Ω@10V,3A 4.5V@100uA N Channel TO-220F-3 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 026316-STP6NK60ZFP 151416 497-5956-5-ND 278-STP6NK60ZFP STP6NK60ZFP 19550936 STP6NK60ZFP STP6NK60ZFP 26M3702 761-STP6NK60ZFP STP6NK60ZFP
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP6NK60ZFP MOSFETs Single FETs, MOSFETs Zener 600V 6A TO-220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor MOSFET Single FETs, MOSFETs Mosfet, N Channel, 600V, 6A, To-220Fp; Channel Type Stmicroelectronics MOSFET N-CH 600V 6A TO-220FP Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 600 volts 600 volts 600 volts 600 volts
PD 30000 milliwatts 30000 milliwatts 30000 milliwatts 32000 milliwatts 30000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220FP TO-220; TO-220FP TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3; TO-220 TO-220
Unlock Full Specs
to access all available technical data

Similar Products