Manufacturer: STMicroelectronics
Win Source Part Number: 006140-STW13NK60Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 13A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 92nC @ 10V
Max Input Capacitance: 2030pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 550 mOhm @ 4.5A, 10V
Alternative Parts (Cross-Reference): IXFH15N60; STW10N95K5; STW10NK60Z; STW13NK60Z;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
N-Channel 600V 13A (Tc) 150W (Tc) Through Hole TO-247-3
600V 13A N-CH Power MOSFET TO-247 Product overview: STW13NK60Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW13NK60Z can be used for catalog matching and distributor lookup.
POWER FIELD-EFFECT TRANSISTOR, 13A I(D), 600V, 0.55OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247. FREE 2 YEAR RADWELL WARRANTY
MOSFET Transistor, N Channel, 13 A, 600 V, 0.48 ohm, 10 V, 3.75 V RoHS Compliant: Yes
MOSFET N-CH 600V 13A TO247-3
MOSFET N-CH 600V 13A TO247-3
MOSFET N-Ch 600 Volt 13 Amp Zener SuperMESH
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 006140-STW13NK60Z | 497-3257-5-ND | 278-STW13NK60Z | 16478001 | 26M3812 | 57P2591 | STW13NK60Z | STW13NK60Z | STW13NK60Z |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW13NK60Z | Single FETs, MOSFETs | 600V 13A MOSFET Transistor | Transistor | Mosfet Transistor, N Channel, 13 A, 600 V, 0.48 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics | Power Management Stmicroelectronics | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| V(BR)DSS | 600 volts | 600 volts | |||||||
| PD | 150000 milliwatts | 150000 milliwatts | 150000 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |