Radwell International Datasheets for RF Transceivers

RF transceivers are electronic devices that receive and demodulate an RF signal, then modulate and transmit a new signal.
RF Transceivers: Learn more

Product Name Notes
(5604160) 900MHZ WHIP, STRAIGHT RF ANTENNA 890MHZ ~ 960MHZ 2.15DBI N TYPE FEMALE BRACKET MOUNT. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EA) RS422,RS485, 5.5V, SOIC-14; DEVICE TYPE:RS422 / RS485 TRANSCEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:1DRIVERS; SUPPLY VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) RS232 TRANSCEIVER, 250KBPS, TSSOP-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:TSSOP; NO. OF ROHS...
(PRICE/TC) TRANSCEIVER, NON-INVERTING, TSSOP-48, LOGIC FAMILY / BASE NUMBER 74LVC16245, LOGIC DEVICE TYPE TRANSCEIVER, NON INVERTING, LOGIC CASE STYLE TSSOP, NO. OF PINS 48PINS, SUPPLY VOLTAGE MIN 1.65V, SUPPLY VOLTAGE...
(PRICE/TC), IC, RS422/RS485 TRANSCEIVER, 3.6V, SOIC8; MSL:MSL 1 - UNLIMITED; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC), RS232 TRANSCEIVER, 400KBPS, -40TO85DEG C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC), RS232 TXRX, 120KBPS, 5.5V, WSOIC-28; DEVICE TYPE:TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:4DRIVERS; NO. OF RECEIVERS:5RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:WSOIC; PRODUCT RANGE:- ROHS...
(PRICE/TC), RS422/RS485 TXRX, 250KBPS, SOIC-8; DEVICE TYPE:RS422 / RS485 TRANSCEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; DRIVER CASE STYLE:SOIC;
7900 CPU WITH TWO GIGABIT SFP PORTS (TRANSCEIVERS SOLD SEPARATELY). FREE 2 YEAR RADWELL WARRANTY
900MHZ SERIAL RADIO BOARD . FREE 2 YEAR RADWELL WARRANTY
ALLIED TELESIS RF AT-MX10-05
ALLIED TELESIS RF AT-MX10C-05
CABLETRON RF ST-500
CORD FOR HMN9030. FREE 2 YEAR RADWELL WARRANTY
CROUSE HINDS - MTL RF AXGE-1354-0533
CROUSE HINDS - MTL RF AXGE-5854-0513
DATA RADIO TRANSCIEVER MDS, EL805 HL, SPREAD SPECTRUM XCVR, DIGITAL, 115.2 KBPS, 900 MHZ. FREE 2 YEAR RADWELL WARRANTY
DELL, FTLX8571D3BCL, TRANSCEIVER, NETWORKING, 10GB/S, SPF, 0N743D, 850NM. FREE 2 YEAR RADWELL WARRANTY
DEVICE TYPE:TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:3DRIVERS; NO. OF RECEIVERS:5RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SSOP; NO. OF PINS:28PINS; OPERATING TEMPERATURE MIN:-40¦C ROHS COMPLIANT: YES.
DIFF LINE DRIVER/RECEIVER, 65LBC180; DEVICE TYPE:DIFFERENTIAL LINE DRIVER / RECEIVER; IC INTERFACE TYPE:RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE ROHS COMPLIANT:...
DISCONTINUED BY MANUFACTURER, CAN TRANSCEIVER, 1-TRNSVR, BICMOS, SOP-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMINICATIONS TRANSCEIVER, 120 VAC, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DATA TRANSCEIVER 2.5AMP 13.8VDC 900MHZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DATA TRANSCEIVER, 2.5AMP, 13.8VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DATA TRANSCEIVER, MDS 4710 SERIES, PRIMARY POWER: 13.8 VDC NOM. 16 VDC MAX 2.5 AMP MAX, OPERATING TEMP.: -30 TO +60 C. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, DATA TRANSCEIVER, MODEL MDS 4710, HIGH PERFORMANCE, 10.5-16VDC INPUT, 9600BPS MODEM, 406-430MHZ FREQUENCY, 12.5KHZ BANDWIDTH, FCC/IC, CSA/FM/UL, STANDARD MOUNTING BRACKETS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DATA TRANSCEIVER, MODEL MDS 4710, HIGH PERFORMANCE, 10.5-16VDC INPUT, 9600BPS MODEM, 450-480MHZ RECEIVE FREQUENCY, 420-450MHZ TRANSMIT FREQUENCY, FCC/IC, STANDARD MOUNTING BRACKETS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DATA TRANSCEIVER, MODEL MDS 4710, HIGH PERFORMANCE, 13.8 VDC PRIMARY POWER, 2.5 AMP MAX, T4 TEMPERATURE CODE, 406-430 MHZ FREQUENCY, 9600 BPS MODEM, 12.5 KHZ BANDWIDTH, STANDARD...
DISCONTINUED BY MANUFACTURER, DATA TRANSCEIVER, MODEL MDS 4710, HIGH-PERFORMANCE, DSP 4710 HL, CLASS I, DIVISION 2, GROUP/A/B/C/D, TEMPERATURE CODE T4, -30 TO +60 C, PRIMARY POWER / 2.5 AMP MAX...
DISCONTINUED BY MANUFACTURER, DATA TRANSCEIVER, MODEL MDS-4710, REMOTE, 9600 BPS, 12.5 KHZ, 450-480 MHZ RECEIVE FREQUENCY, 420-450 MHZ TRANSMIT FREQUENCY, STANDARD MOUNTING BRACKET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET AES 128 MANAGED TRANSCEIVER, 2 SERIAL PORT RADIO, 450-512MHZ, SD4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET TCP/IP TRANSCEIVER, CONNEXIUM, 24 V, 9...56 V DC SEL V, 4.5 W, IP30, 1 PORT 100BASE-T, FOR CU + 1 FOR FB OPTC. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, FIBER OPTIC INTERFACE, TRANSCEIVER, 5 VDC, DATA TRANSMISSION OF EIARS-485 DATA SIGNALS OVER TWO OPTIVAL FIBERS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HL DATA TRANSCEIVER, MDS 4710 SERIES, PRIMARY POWER: 13.8 VDC 2.5 AMP MAX, OPERATING TEMP.: -30 TO +60 C, TEMPERATURE CODE: T4. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, I/O MODULE, WIRELESS, 5AMP, 12-30VDC, 463.8375MHZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, BICMOS, LEAD FREE, PLASTIC, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, BICMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINE TRANSCEIVER, 2 FUNC, 2 DRIVER, 2 RCVR, BICMOS, RS232/RS485, 5.5V, SSOP-20, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NTSC PATTERN GENERATOR, WITH MULTIBURST UNIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPTICAL TRANSCEIVER UNIT, 15KM MAX TRANSMISSION DISTANCE, FOR V-NET REPEATER SYSTEM, LED INDICATORS, IN/OUT OPTICAL CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OPTICAL TRANSCEIVER, M-FAST, SFP-MM/LC, PLUGGABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PACKET, TNCS & DIGITAL MULTI-MODE CONTROLLER, RS-232 AND RADIO CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RADIO & MULTIPOINT LEASED LINE MODEM, 1200 & 2400 BAUD, SUPPORTS 2-WIRE LEASED TELEPHONE LINES, MULTIDROP & POINT-TO-POINT OPERATION, ALL SOFTWARE SETUP - NO POTS, AUDIO MONITOR...
DISCONTINUED BY MANUFACTURER, RADIO TRANSCEIVER, MDS 3000 SERIES, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RADIO, 900MHZ, RS232 ,N-MALE, 12VDC, UTILINET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECEIVER, 4 CHANNEL, IR LANYARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSCEIVER, 10BASE, 15PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSCEIVER, 13.8 VDC, 500 MA-MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSCEIVER, 6-30V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSCEIVER, 9-28 VDC, -40 TO 70 C OPERATING TEMPERATURE, 250 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSCEIVER, MODEL 50051, TWISTED PAIR, LPT-10 LINK, -40 - +85C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSCEIVER, SERIAL RADIO, 2.5 AMP MAX, 13.8/16 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSCEIVER, SPREAD SPECTRUM, MDS 9810 HL, W/STANDARD BRACKETS, 10.5-30VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TWO-WAY RADIO, PORTABLE, HANDHELD, 136-174 MHZ VHF, UHF: 440-470 MHZ 5 WATT, 16 CHANNEL ANALOG, 12.5/20/25 KHZ, 7.4 VOLTS, LI-ION BATTERY (2000MAH) BL-2001, MCU CHARGER MCA02, SWITCHING...
DISCONTINUED BY MANUFACTURER, VIDEO TRANSCEIVER, INPUT: BNCX1, OUTPUT: UTPX1, SCREW CONNECTORS, MAX CABLE LENGTH SUPPORTED: 500FT/150M, NO POWER REQURIED, REPLACED BY: NV-208A-M. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, XFP TRANSCEIVER, 10GBPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,ETHERNE T TRANSCEIVER, IEEE, 802.3, 5 AMP, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
EMULEX, EM212-LP3TA-MT, EM212LP3TAMT, TRANSCEIVER, 1000BASE-SX, 1GBPS, 850NM WAVELENGTH, 550M DISTANCE, MMF, SFP EMULEX. FREE 2 YEAR RADWELL WARRANTY
FIBER OPTIC RCVR, 10MBAUD, 500M, 650NM, WAVELENGTH TYP:650NM, DATA RATE MAX:10MBAUD, DATA TRANSMISSION DISTANCE:500M, PRODUCT RANGE:-, SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
FIBER OPTIC TRANSCEIVER MODULE, TRANSCEIVER, 1270NM MIN, 1380NM MAX, 125MBPS(TX), 125MBPS(RX), ST CONNECTOR, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
FIBER OPTIC TRANSCEIVER, 1300 NM, 5 V, 100 MBPS, AFBR SERIES. FREE 2 YEAR RADWELL WARRANTY
FIBER OPTIC TRANSCEIVER, 155MBIT/S. FREE 2 YEAR RADWELL WARRANTY
FIBER OPTIC, RECEIVER, 50MBD, SMA, WAVELENGTH TYP:820NM, DATA RATE MAX:4MBPS, DATA TRANSMISSION DISTANCE:1.5KM, PRODUCT RANGE:MULTIMODE HFBR-X0400 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
FINISAR, FTLF8519P2BTL, FIBER OPTIC TRANSCEIVER, 850NM. FREE 2 YEAR RADWELL WARRANTY
IC, BUFFER/DRIVER/RECEIV ER; DEVICE TYPE:LINE RECEIVER; IC INTERFACE TYPE:RS422, RS423; NO. OF RECEIVERS:4RECEIVERS ; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:DIP; NO. OF PINS:16PINS; OPERATING TEMPERATURE ROHS COMPLIANT:...
IC, RS232 DRIVER; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:NSOIC; NO. OF PINS:16PINS ;ROHS COMPLIANT:...
IC, TRANCEIVER, RS-232, FULL DUPLEX, 5 DRIVERS, 3 RECEIVERS, 250KB/S, 5.5V, 35MA, 900MW, 28-SSOP, 5.3MM WIDE. FREE 2 YEAR RADWELL WARRANTY
IC, TRANSCEIVER, RS-485, SMD, 3491; DEVICE TYPE:DRIVER / RECEIVER; IC INTERFACE TYPE:RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.465V; DRIVER CASE STYLE:SOIC; NO. OF...
IDAS,DIGITAL,ANALOG, UHF,50W,REPEATER,400 -470MHZ,FIRE,HAM,EMS . FREE 2 YEAR RADWELL WARRANTY
INTERFACE TRANCEIVER, RS422 / RS485 TRANSCEIVER IC, 1 DRIVER, 10 MBPS, 3 V TO 3.6 V, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
JDSU, PLRXPL-VI-S24-22, PLRXPLVIS2422, TRANSCEIVER, 1/2GBPS DUAL RATE FC, 100BASE-SX. FREE 2 YEAR RADWELL WARRANTY
LEAD-FREE W/ANNEAL SINGLE 5V MULTIPROTOCOL TRANSCEIVER, 20 S ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
LINE RECEIVER, RS422/RS423, 5V, 10 MB/S, 85 MA, DIP16. FREE 2 YEAR RADWELL WARRANTY
LINE RECIEVER CHIP, QUADRUPLE DIFFERENTIAL INPUT, 4.75-5.25 V, 16 PIN, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
MICROWAVE DATA SYS RF EL805-MD9X1AFCS0WN
OMNIDIRECTIONAL ANTENNA, 2.4GHZ, 1.5M CABLE, (2885867) MODULE. FREE 2 YEAR RADWELL WARRANTY
PHOENIX CONTACT RF RAD-900-IFS
PHOENIX CONTACT RF RAD-ISM-900-ANT-YAGI -6.5-N
POE REPEATER, EXTENDS ETHERNET, POE AN ADDITIONAL 100M. FREE 2 YEAR RADWELL WARRANTY
RADIO COMMUNICATION UNIT. FREE 2 YEAR RADWELL WARRANTY
RADIO TRANSCEIVER, 115VAC, 4 CHANNEL ANALOG TRANS, WHITE. FREE 2 YEAR RADWELL WARRANTY
RADIO TRANSCEIVER, EXTENDED RANGE 3000FT SCREW TERMINAL, MODBUS/PULSE 9/30VDC. FREE 2 YEAR RADWELL WARRANTY
RECEIVER QUAD RS-422A, SMD, 26C32; DEVICE TYPE:DIFFERENTIAL RECEIVER; IC INTERFACE TYPE:RS422, RS423; NO. OF RECEIVERS:4RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF PINS:16PINS; ROHS COMPLIANT:...
RECEIVER, FIBRE OPTIC, 125MHZ, SMA; WAVELENGTH TYP:820NM; DATA RATE MAX:155MBPS; DATA TRANSMISSION DISTANCE:2.7KM; PRODUCT RANGE:-; SVHC:NO SVHC (12-JAN-2017); CONNECTOR TYPE:SMA; EXTERNAL DEPTH:12.7MM; EXTERNAL LENGTH / ;ROHS COMPLIANT: YES. FREE 2...
RECEIVER, FIBRE OPTIC, ST, METAL, WAVELENGTH TYP:820NM, DATA RATE MAX:0.16GBPS, DATA TRANSMISSION DISTANCE:2700M, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), CONNECTOR TYPE:ST, SUPPLY VOLTAGE MAX:6V, SUPPLY VOLTAGE MIN:-0.5 ROHS COMPLIANT: YES. FREE...
RF CIRCULATOR, HIGH POWER CIRCULATOR, FEMALE, SMA, 698-960MHZ, 50 OHMS, 0.35DB, 1000 WATTS, MINIMUM ISOLATION: 18 DB. FREE 2 YEAR RADWELL WARRANTY
RF RECEIVER, PORTABLE, DIGITAL LCD DISPLAY, CHANNEL SEEKING RANGE / 17 WIDE BAND OR 40 NARROW BAND CHANNELS, 72 MHZ. FREE 2 YEAR RADWELL WARRANTY
RF RECEIVER. FREE 2 YEAR RADWELL WARRANTY
RF TRANSMITTER, STATIONARY, 216 MHZ ONLY, LA-207 POWER SUPPLY FOR LT-800, LINE CORD. FREE 2 YEAR RADWELL WARRANTY
RS-232 TRANSCEIVER, 5.5V, NSOIC-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC ROHS COMPLIANT: YES. FREE...
RS-232 TRANSCEIVER, 5.5V, SOIC-24; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:4DRIVERS; NO. OF RECEIVERS:4RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; PACKAGING:EACH;ROHS COMPLIANT: YES. FREE...
RS-232 TRANSCEIVER, 5.5V, SSOP-24; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:4DRIVERS; NO. OF RECEIVERS:4RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SSOP; PACKAGING:EACH;ROHS COMPLIANT: YES. FREE...
RS-485 TRANSCEIVER, 5.5V, 1 DRIVER, 1 RECEIVER SOIC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
RS232 TRANSCEIVER, 120KBPS, SSOP-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SSOP; NO. OF ROHS COMPLIANT:...
RS232 TRANSCEIVER, 235KBPS, TSSOP-20; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:TSSOP; NO. OF ROHS COMPLIANT:...
RS422/RS485 TRANSCEIVER, 250KBPS, NSOIC8; DEVICE TYPE:RS422 / RS485 TRANSCEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE ROHS COMPLIANT:...
SECURITY GATEWAY, POWER SUPPLY, 2 AMP, 12-24 VDC, 5 W. FREE 2 YEAR RADWELL WARRANTY
SFP TRANSCEIVER, TX/RX WAVELENGTH 850 NM/ 850 NM, MULTI-MODE FIBER, 7.5DB, MAX DISTANCE: 550 M, DATA RATE: 1.063-1.25 GBPS. FREE 2 YEAR RADWELL WARRANTY
SFP-1000LX-IT GIGABIT TRANSCEIVER SINGLEMODE 1310NM LC CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
SMARTPOINT NON PIT SET,RADIO TRANSCEIVER,RF WATER MEASURMENT. FREE 2 YEAR RADWELL WARRANTY
SPEAKER MICROPHONE. FREE 2 YEAR RADWELL WARRANTY
TELE RADIO RF T60RX-05ASL
TRANSCEIVER ESD PROTECTED, 75LBC184; DEVICE TYPE:RS485 TRANSCEIVER; IC INTERFACE TYPE:RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:SOIC; NO. OF ROHS COMPLIANT:...
TRANSCEIVER MICRO REPEATER 100/240VAC 50/60HZ .25A. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER MODULE, RACK-LEVEL REPLACEMENT PARTS FOR EL X5-2, XCVR, 40GBPS, SR, QSFP-MTO, AFBR-79EIDZ-OR1. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER RS-232 +3.0V TO +5.5V; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SSOP; NO. OF ROHS...
TRANSCEIVER RS-485 3V, SMD, 3070; DEVICE TYPE:RS422 / RS485 TRANSCEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; DRIVER CASE STYLE:SOIC;
TRANSCEIVER RS485, SMD, NSOIC8, 5V; DEVICE TYPE:RS485 TRANSCEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; DRIVER CASE STYLE:SOIC; NO. ROHS...
TRANSCEIVER, 1000BASE-SX, 1000BASE-T, RJ-45, SC MULTI-MODE, EXTERNAL, UP TO 1800 FT. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER, 5.5V, SSOP-20, DEVICE TYPE: RS232 TRANSCEIVER, IC INTERFACE TYPE: RS232, 2 DRIVERS, SUPPLY VOLTAGE MIN:3V. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER, BIDIRECTIONAL, -40TO85DEG C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER, BUS, 16-BIT, 3-STATE OUTPUT, SSOP-48, WIDTH 7.5MM. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER, ETHERNET 1000BASE-LX CABLING, 1.25GBPS DATA TRANSFER SPEED, GIGABIT ETHERNET NETWORKING. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER, ETHERNET, DUPLEX, SC, WAVELENGTH TYP:1300NM, SUPPLY VOLTAGE:5V, DATA RATE MAX:100MBPS, PRODUCT RANGE:-, SVHC:NO SVHC (15-JAN-2018), CONNECTOR TYPE:SC, EXTERNAL DEPTH:39.12MM, EXTERNAL LENGTH / HEIGHT:10.35MM, EXTERNAL ROHS COMPLIANT: YES. FREE 2...
TRANSCEIVER, GUARDSHIELD, LINE 600, 30 MM, PRODUCT LINE E, TYPE 4 / CAT .4, 30 MM HAND RESOLUTION, PROTECTIVE HEIGHT / 600 MM, LASER INTEGRATED, ENCLOSURE RATING IP65. FREE 2...
TRANSCEIVER, MODEM, SEL-2829 SERIES, FIBER-OPTIC, 0-23 KM DISTANCE, 9 PIN, MALE, SINGLE-MODE, EIA-232. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER, MULTI-PROTOCOL DIGITAL RADIO, 400-520 MHZ, 512 CHANNELS, 128 ZONES, 6.25 KHZ/12.5 KHZ, 7.5 VDC. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER, RFID INTERFACE, 56RF SERIES, ETHERNET IP, 56RF, ICODE, DUAL CHANNEL WITH I/O, 1 INPUT & 1 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER, SFP, 850NM, 1.25GBPS ETHERNET, DATA RATE MAX: 1.25GBPS, SUPPLY VOLTAGE: 3.3V, WAVELENGTH TYP: 850NM, FIBRE OPTIC APPLICATIONS: GIGABIT ETHERN. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER, SFP, 850NM, 1.25GBPS, ETHERNET, FIBER OPTIC APPLICATIONS, DATA RATE MAX 1.25 GBPS, SUPPLY VOLTAGE 3.3V, WAVELENGTH TYPE 850. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER, SFP-1000SX-IT, GIGABIT, MULTIMODE, 850NM, LC CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER, WIRELESS, ROOM SENSOR, RSX. FREE 2 YEAR RADWELL WARRANTY
TRANSCEVER / ETHERNET, EIA-232 PORT TO 10BASE-T ETHERNET CONNECTION, (2890MOX). FREE 2 YEAR RADWELL WARRANTY
TRANSEIVER / OPTICAL, INCLUDES CONFORMAL COATING, MALE DB9, PROVIDE EIA-232 COMMUNICATION BETWEEN DEVICES OVER FIBER-OPTIC LINK. FREE 2 YEAR RADWELL WARRANTY
WIRELESS MODULE,2901540,900 MHZ WIRELESS TRANSCEIVER WITH RS-232/485 INTERFACE, CAN BE EXTENDED WITH I/O MODULES, RSMA (FEMALE) ANTENNA CONNECTION, POINT-TO-POINT, STAR, AND MESH NETWORKS UP TO 250 STATIONS, RANGE OF UP...
WIRELESS RECEIVER, DIGITAL, DUAL CHANNEL, 470-534 MHZ, 2 ETHERNET/DANTE PORTS, 2 RF CASCADE PORTS, 2 DIGITAL AUDIO CHANNELS, SINGLE RACKSPACE, EXPANDABLE TO 60 CHANNELS, AES-256 ENCRYPTION, STEEL HOUSING, XLR OUTPUT...
WIRELESS, INDUSTRIAL ETHERNET SWITCH, LED, 10/24VDC, 10WATTS. FREE 2 YEAR RADWELL WARRANTY