Radwell International Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| ADAPTER COAXIAL CONNECTOR BNC PLUG, CENTER GENDER: MALE TO MALE, IMPEDANCE: 50 OHMS, STYLE: STRAIGHT, FREQUENCY MAX: 4 GHZ, MATING CYCLES: 500, BODY MATERIAL: BRASS/NICKEL/GOLD. FREE 2 YEAR RADWELL WARRANTY... | |
| ADAPTER COAXIAL CONNECTOR N PLUG, MALE PIN TO UHF MINI JACK, FEMALE SOCKET 50OHM. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER COAXIAL CONNECTOR SHV JACK, FEMALE SOCKET TO SHV JACK, FEMALE SOCKET 50 OHMS. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER N FEMALE TO N FEMALE, COAXIAL, 50 OHM NOMINAL IMPEDANCE, STRANDED CONDUCTOR, BARE COPPER, UNSHIELDED. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER, BNC, T, JACK-JACK, 50 OHM; CONNECTOR TYPE:INTRA SERIES COAXIAL; ADAPTER BODY STYLE:TEE ADAPTER; CONVERT FROM COAX TYPE:BNC; CONVERT FROM GENDER:JACK; CONVERT TO COAX TYPE:BNC; CONVERT TO GENDER:JACK, JACK; PRODUCT... | |
| ADAPTER, COAXIAL CONNECTOR, BNC, MINI PLUG, TO WECO, FEMALE SOCKET, MALE PIN, 750 HM. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER, COAXIAL, 50 OHMS IMPEDANCE, 6 GHZ FREQUENCY, FEMALE TO MALE, N PLUG/MALE PIN, SMA JACK/FEMALE SOCKET. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTOR COAXIAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| ALLEN BRADLEY Components 1786-TNCLP4 | |
| ALLEN BRADLEY Electrical Products 1786-BNC | |
| ALLEN BRADLEY Electrical Products 1786-BNCP | |
| AMPHENOL Components 203/743-9272 | |
| AUTOMATED CABLE PREP TOOL, EASIAX PLUS, FOR 0.5IN COAXIAL CABLE, 4 COMBINATION BLADES. FREE 2 YEAR RADWELL WARRANTY | |
| BNC TEE ADAPTER, 1 X PLUG-2 X JACK, CONNECTOR TYPE:INTRA SERIES COAXIAL,. FREE 2 YEAR RADWELL WARRANTY | |
| BNC TEE ADAPTER, 1 X PLUG-2 X JACK; CONVERT FROM COAX TYPE:BNC; CONVERT FROM GENDER:PLUG; CONVERT TO COAX TYPE:BNC; CONVERT TO GENDER:JACK, JACK; ADAPTER BODY STYLE:TEE ADAPTER; IMPEDANCE:50OHM; CONNECTOR TYPE:INTRA... | |
| BULKHEAD ADAPTER, N JACK-N JACK; CONNECTOR TYPE:INTRA SERIES COAXIAL; ADAPTER BODY STYLE:STRAIGHT BULKHEAD ADAPTER; CONVERT FROM COAX TYPE:N; CONVERT FROM GENDER:JACK; CONVERT TO COAX TYPE:N; CONVERT TO GENDER:JACK; PRODUCT RANGE:-... | |
| CABLE ASSEMBLY, 400 SERIES, TYPE N MALE CRIMP CONNECTOR, REVERSE POLARITY SMA PLUG, 50 OHM LOW-LOSS, 20 FEET, COAXIAL CABLE JACKET, POLYETHYLENE, OPERATING TEMP: -40 TO +85 C. FREE 2... | |
| CABLE CONNECTOR, COAXIAL, QC SOLDERLESS, FEMALE, BRIGHT NICKEL PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE CONNECTOR, CONTROLNET, MEDIA COAXIAL, BNC PLUG, RG-6QS, IP20, PRICED/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE WITH COAXIAL CONNECTOR, FOR ANY MATERIAL GRADE COMBINATION. FREE 2 YEAR RADWELL WARRANTY | |
| COAXIAL ADAPTER CONNECTOR PLUG, 50 OHMS, 11 GHZ, MALE PIN TO SMA JACK, FEMALE SOCKET. FREE 2 YEAR RADWELL WARRANTY | |
| COAXIAL ADAPTER FEMALE-FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| COAXIAL ADAPTOR, 1-PIN, F-MALE, BNC FEMALE, 50 OHM. FREE 2 YEAR RADWELL WARRANTY | |
| COAXIAL ADAPTOR, BNC MALE / MALE. FREE 2 YEAR RADWELL WARRANTY | |
| COAXIAL CABLE ASSEMBLY, TNC STRAIGHT PLUG TO TNC STRAIGHT PLUG, CABLE IMPEDENCE: 50 OHMS, 6 GHZ MAX, SHIELDED, MALE TO MALE PLUG, 36 INCH CABLE LENGTH, BLACK. FREE 2 YEAR... | |
| COAXIAL CABLE CONNECTOR, STRAIGHT, 50 OHM, 18 GHZ, CRIMPED OUTER CONTACT, BRONZE COUPLING NET, PFA/PTFE INSULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| COAXIAL CABLE CONNECTOR, TYPE N MALE, ONE PIECE FOR 1-1/4 IN LDF6-50 CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| COAXIAL CABLE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| COAXIAL CABLE, FULL CRIMP, FLEXIBLE, 250 SERIES, MALE PIN, 750OHM, 4 GHZ. FREE 2 YEAR RADWELL WARRANTY | |
| COAXIAL CONNECTOR FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| COAXIAL CONNECTOR, 50 OHM, 4 GHZ MAX FREQUENCY, TWIST ON TERMINATION, CABLE MOUNT/FREE HANGING, NICKEL BODY FINISH. FREE 2 YEAR RADWELL WARRANTY | |
| COAXIAL CONNECTOR, 90DEGREE ELBOW. FREE 2 YEAR RADWELL WARRANTY | |
| COAXIAL CONNECTOR, BNC CONNECTOR JACK, FEMALE SOCKET, 500 OHM, PANEL MOUNT SOLDER CUP, BULKHEAD-REAR SIDE NUT MOUNTING, BAYONET LOCK, 4 GHZ FREQUENCY MAX, BERYLLIUM COPPER CONTACT MATERIAL. FREE 2 YEAR... | |
| COAXIAL CONNECTOR, BNC, 50OHM, STRAIGHT MALE, TWIST ON. FREE 2 YEAR RADWELL WARRANTY | |
| COAXIAL CONNECTOR, JACK / SOCKET, STRAIGHT, 50 OHM, 12.4 GHZ, SOLDERED CUP TERMINATION, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| COAXIAL CONNECTOR, N FEMALE, PANEL MOUNT, INSULATOR TYPE: PTFE, MOUNTING: BULKHEAD-FRONT, THREADED COUPLING, SILVER PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| COAXIAL CONNECTOR, N-TYPE 50 OHM, JACK/RG-58/RG-141 X LMR-195, 4 HOLE FLANGE, PANEL MOUNT, CONTACT FINISH: SILVER, CONTACT MATERIAL: BERYLLIUM COPPER, CONTACT TERMINATION: SOLDER. FREE 2 YEAR RADWELL WARRANTY | |
| COAXIAL CONNECTOR, PLUG ELECTRICAL. FREE 2 YEAR RADWELL WARRANTY | |
| COAXIAL CONNECTOR, PLUG TWIST ,MALE PIN,PUSH ON/TWIST ON, 50OHM, BAYONET LOCK, 4GHZ,1 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| COAXIAL CONNECTOR, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| COAXIAL CONNECTOR, RF SERIES: SMB, PLUG, 50 OHMS, 4 GHZ, CRIMP, RIGHT ANGLE, STANDARD, BRASS, GOLD, (OMNI SPECTRA). FREE 2 YEAR RADWELL WARRANTY | |
| COAXIAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| COAXIAL COUPLER KIT, FEMALE CONNECTOR, WITH MOUNTING COLLARS, 1 PIECE. FREE 2 YEAR RADWELL WARRANTY | |
| COAXIAL COUPLER KIT, SNAP-FIT, MULTIMEDIA COUPLER, 4MOUNTING COLLARS, WHITE, FEMALE CONNECTORS, 108009432. FREE 2 YEAR RADWELL WARRANTY | |
| COAXIAL CRIMP CONNECTOR BNC-TNC. FREE 2 YEAR RADWELL WARRANTY | |
| COAXIAL DC POWER PLUGS 5.0MM OD 1.6MM ID EACH. FREE 2 YEAR RADWELL WARRANTY | |
| COAXIAL NETWORK CONNECTOR, F-TYPE CONNECTOR, NET/H & NET/10. FREE 2 YEAR RADWELL WARRANTY | |
| COAXIAL SURGE PROTECTOR, 1OUTLET; PLUG TYPE:-; PRODUCT RANGE:AL-NFNFB SERIES; SUPPRESSOR TYPE:COAXIAL; NO. OF OUTLETS:1OUTLETS; OUTLET TYPE:-; VOLTAGE RATING:90V; OUTPUT CURRENT:-; PEAK SURGE CURRENT:-; RESPONSE TIME:- ROHS COMPLIANT: YES. FREE 2... | |
| CONNECTOR 50OHM RF/COAXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 78OHM COAXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BNC COAXIAL JACK 50OHM. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR BNC STRAIGHT RF COAXIAL PLUG 50OHM. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR COAXIAL ,36VDC,. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR COAXIAL BNC ADAPTER F/F. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR COAXIAL CELL MALE 7/16INCH. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR COAXIAL KIT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR COAXIAL MALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR COAXIAL N MALE STRAIGHT 1/2INCH HELIAX. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR COAXIAL PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR COAXIAL SPRING-FINGER 7/8. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR COAXIAL STRAIGHT FEMALE/FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CRIMP ON RF COAXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR KIT, COAXIAL, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR MINI COAXIAL 50OHM. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR RF COAXIAL .22X.18X.044MM. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR RF COAXIAL 50 OHM. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR RF COAXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, COAXIAL CONNECTOR, RF SERIES: SMC, PLUG, 50 OHMS, CRIMP, BRASS, GOLD, 335 V. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, COAXIAL, BNC TWIST ON FOR RG 59 / 62, 50 OHMS, 0 - 4 GHZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, COAXIAL, CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, COAXIAL, MALE PLUG, SOLDERLESS, FOR RG-59 & RG-62 COAX CABLES. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, COAXIAL, STRAIGHT, TWIST-ON, 22-18AWG, 50OHM. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, CONTROLNET, BARREL, PLUG-TO-PLUG, TNC COAXIAL, 50 UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, FEMALE/FEMALE, PANEL MOUNT COAXIAL, FLANGE MOUNT ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, MMCX TYPE, FEMALE JACK, EDGE MOUNT, PCB BOARD, STRAIGHT, RF COAXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, RF COAXIAL, TRIAXIAL, 50 OHM, STRAIGHT PLUG, SOLDER / CLAMP / COAXIAL TERMINATION, CABLE TYPES / RG58 / RG58A / RG58C / RG141 / RG303, BRASS CONTACT. FREE 2... | |
| CONNECTOR,RF/COAXIAL BNC PLUG, STRAIGHT, 50 OHM, CLAMP/SOLDER, CONNECTOR . FREE 2 YEAR RADWELL WARRANTY | |
| CRIMP CONNECTOR, RG59 TYPE, COAXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COAXIAL CABLE TAP, 13 MM INLET / OUTLET, 2 COAXIAL CONNECTORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COAXIAL CONNECTOR, BNC TYPE, FOR USE W/ RG58 COAX CABLE, KIT, CIRCULAR CONNECTOR, BNC5 MODEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COAXIAL CONNECTOR, BNC, MALE TO FEMALE, T ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COAXIAL CONNECTOR, COAXIAL ADAPTER, BNC CONNECTOR, CRIMP STYLER CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COAXIAL CONNECTOR, CRIMP ON INSTALL, BNC MALE CONN, 75 OHM, 0-3 GHZ, MALE, PRICED (5/PACK). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COAXIAL CONNECTOR, EZFIT, 7/16IN DIN, MALE, STRAIGHT, 50OHM, 0-7500MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COAXIAL CONNECTOR, FOR USE W/ RG-59 & BELDEN 8241 CABLE, BNC MALE TYPE, DC TO 2 GHZ, 75 OHMS, 500 VRMS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COAXIAL CONNECTOR, MALE, 50 OHM IMPEDANCE, 500 V, 4 GHZ FREQUENCY MAX, FREE HANGING/ IN-LINE MOUNT, BAYONET LOCK FASTENING TYPE, BRASS BODY MATERIAL, NICKEL FINISH, SILVER HOUSING... | |
| DISCONTINUED BY MANUFACTURER, COAXIAL CONNECTOR, SOLDER TYPE, SUB-MINIATURE, SEMI-PRECISION, PLUG FOR .141 INCH SEMI-RIGID CUJAK CABLE, CABLE CORE CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COAXIAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COAXIAL HIGH PASS FILTER, 0.5 W MAX, 50 OHM, 500-3200 MHZ, RUGGED SHIELDED CASE, REPLACED BY NHP-500+. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COAXIAL LOW PASS FILTER, 50 OHM, 270 MHZ, REPLACED BY NLP-300+. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR KIT, COAXIAL RF, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, BNC, TWIST-ON, RF/COAXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, COAXIAL, COMPRESSION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, MALE COAXIAL ,TYPE-N, LOW PROFILE,CONNECTOR LCF12-50NM LOW PROFILE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTOR, MINI COAXIAL TO BNC MALE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FEMALE COAXIAL CONNECTOR, BNC BULKHEAD JACK, TYPE BNC/TNC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RADIATING CONNECTOR, FEMALE, STRAIGHT, EZFIT, 0-2700MHZ, 7-16DIN, CR-FXL 1873 COAXIAL CORRUGATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REDUCING ADAPTER, FOR RF/COAXIAL, BRASS, NICKEL-PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RF COAXIAL, BNC, STRAIGHT PLUG, 75OHM, CONNECTOR TYPE:BNC COAXIAL, CONNECTOR BODY STYLE:STRAIGHT PLUG, COAXIAL TERMINATION:CRIMP, IMPEDANCE:75OHM, COAXIAL CABLE TYPES:BELDEN 1694A, BELDEN 9248. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, RF COAXIAL, BNC, STRAIGHT PLUG, IMPEDANCE: 75 OHM, FREQUENCY: 0 2 GHZ, WITHSTANDING VOLTAGE: 1500 VRMS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RING FLARDE CONNECTOR, FOR COAXIAL CABLE, TYPE: N MALE CONNECTOR, FOR 1/2 INCH, INNER CONTACT PLATING: GOLD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,RF CONNECTOR / COAXIAL,BNC, ,D.C. PLUG, 50OHM ,STRAIGHT,500V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,RF CONNECTOR / COAXIAL,BNC,GENDER JACK,50OHM,CRIMP,STR AIGHT,500V. FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE RCA TO MALE BNC; CONVERT FROM COAX TYPE:-; CONVERT FROM GENDER:PLUG; CONVERT TO COAX TYPE:BNC; CONVERT TO GENDER:RECEPTACLE; ADAPTER BODY STYLE:STRAIGHT ADAPTER; IMPEDANCE:-; CONNECTOR TYPE:BNC COAXIAL; PRODUCT RANGE:- ROHS... | |
| INTRA-SERIES COAXIAL ADAPTER, 1-3/8 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| MEDIA CONNECTOR, PLUG, TNC COAXIAL, 4 UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| MEDIA CONNECTOR, PLUG-TO-PLUG, TNC COAXIAL, 4 UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| MID SIZE FLUSH MOUNT WALLPLATE, COAXIAL ADAPTER. FREE 2 YEAR RADWELL WARRANTY | |
| OBSOLETE ITEM, CUI INC, BA-2110, DIGI-KEY PART NUMBER: CP-2110-ND, ADAPTER COAXIAL CONNECTOR F JACK, FEMALE SOCKET TO F JACK, FEMALE SOCKET. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG BNC CRIMP 75OHM VPM2000 COAXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, BNC, STRAIGHT, CLAMP; CONNECTOR TYPE:BNC COAXIAL; BODY STYLE:STRAIGHT PLUG; COAXIAL TERMINATION:CLAMP; IMPEDANCE:75OHM; RG CABLE TYPE:RG-6; CONT. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG, TRIAX PLUG, RF/COAXIAL, STRAIGHT, SOLDER, CONNECTOR TYPE: TRIAXIAL, BODY STYLE: STRAIGHT PLUG, COAXIAL TERMINATION: SOLDER, RG CABLE TYPE: BELDEN 9272. FREE 2 YEAR RADWELL WARRANTY | |
| RF / COAXIAL ADAPTOR, INTER SERIES COAXIAL, TEE ADAPTER, BNC, PLUG, BNC, JACK, JACK ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| RF / COAXIAL CONNECTOR, BNC COAXIAL, STRAIGHT BULKHEAD JACK, SOLDER, 50 OHM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| RF / COAXIAL CONNECTOR, BNC COAXIAL, STRAIGHT BULKHEAD JACK, SOLDER, 50 OHM, BERYLLIUM COPPER. FREE 2 YEAR RADWELL WARRANTY | |
| RF / COAXIAL CONNECTOR, BNC COAXIAL, STRAIGHT JACK, SOLDER, 50 OHM, BERYLLIUM COPPER ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY | |
| RF / COAXIAL CONNECTOR, N COAXIAL, STRAIGHT PLUG, SOLDER, 50 OHM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| RF / COAXIAL CONNECTOR, N COAXIAL, STRAIGHT PLUG, SOLDER, 50 OHM, RG179, RG187, RG188, RG316, BRASS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| RF / COAXIAL CONNECTOR, SHV COAXIAL, STRAIGHT BULKHEAD JACK, SOLDER, 50 OHM, BRASS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| RF CABLE ASSEMBLY, BNC STR PLUG, 3 , CONNECTOR TYPE A:BNC STRAIGHT PLUG, CONNECTOR TYPE B:BNC STRAIGHT PLUG, COAXIAL CABLE TYPE:RG58C, IMPEDANCE:50OHM, CABLE LENGTH - IMPERIAL:3FT, CABLE LENGTH - METRIC:915MM,... | |
| RF COAXIAL CONNECTOR KIT, SERIES SMA, STRAIGHT JACK SOCKET CONNECTION, 50OHM IMPEDENCE RATING, 12GHZ MAX FREQUENCY, GOLD-PLATED STAINLESS STEEL BODY MATERIAL, BERYLLIUM COPPER CONTACT, 5000 M-OHM INSULATION RESISTANCE RATING. FREE... | |
| RF COAXIAL CONNECTOR, TNC COAXIAL, STRAIGHT BULKHEAD JACK, SOLDER, 50 OHMS IMPEDANCE, 11 GHZ, CLAMP TERMINATION, STRAIGHT ORIENTATION, NICKEL BODY FINISH, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| RF CONNECTOR COAXIAL BNC 0.125INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| RF CONNECTOR, BNC, STRAIGHT JACK, PANEL, CONNECTOR TYPE:BNC COAXIAL, CONNECTOR BODY STYLE:STRAIGHT BULKHEAD JACK, COAXIAL TERMINATION:SOLDER, IMPEDANCE:50OHM, COAXIAL CABLE TYPES:-, CONTACT MATERIAL:PHOSPHOR BRONZE, CONTACT ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| RF CONNECTOR, COAXIAL, BNC PLUG, RF INTERCONNECTS. FREE 2 YEAR RADWELL WARRANTY | |
| RF CONNECTOR, COAXIAL, WITH FREQUENCY DC TO 4 GHZ. FREE 2 YEAR RADWELL WARRANTY | |
| RF CONNECTORS / COAXIAL CONNECTORS 75 OHM SINGLE SHIELD ST PLUG;CRIMP. FREE 2 YEAR RADWELL WARRANTY | |
| RF/COAX ADAPTER; CONVERT FROM COAX TYPE:BNC; CONVERT FROM GENDER:JACK; CONVERT TO COAX TYPE:BNC; CONVERT TO GENDER:JACK; ADAPTER BODY STYLE:STRAIGHT BULKHEAD ADAPTER; IMPEDANCE:50OHM; CONNECTOR TYPE:INTER SERIES COAXIAL ROHS COMPLIANT: YES. FREE... | |
| RF/COAXIAL ADAPTER, BNC JACK-BNC JACK; CONVERT FROM COAX TYPE:BNC; CONVERT FROM GENDER:JACK; CONVERT TO COAX TYPE:BNC; CONVERT TO GENDER:JACK; ADAPTER BODY STYLE:STRAIGHT ADAPTER; IMPEDANCE:50OHM; CONNECTOR TYPE:INTRA SERIES COAXIAL ROHS COMPLIANT:... | |
| RF/COAXIAL ADAPTER, BNC JACK-BNC PLUG; CONNECTOR TYPE:INTRA SERIES COAXIAL; ADAPTER BODY STYLE:RIGHT ANGLE ADAPTER; CONVERT FROM COAX TYPE:BNC; CONVERT FROM GENDER:JACK; CONVERT TO COAX TYPE:BNC; CONVERT TO GENDER:PLUG ;ROHS COMPLIANT:... | |
| RF/COAXIAL ADAPTER, BNC PLUG-F JACK; CONNECTOR TYPE:INTER SERIES COAXIAL; ADAPTER BODY STYLE:STRAIGHT ADAPTER; CONVERT FROM COAX TYPE:BNC; CONVERT FRO. FREE 2 YEAR RADWELL WARRANTY | |
| RF/COAXIAL ADAPTER, BNC PLUG-N JACK; CONNECTOR TYPE:INTER SERIES COAXIAL; ADAPTER BODY STYLE:STRAIGHT ADAPTER; CONVERT FROM COAX TYPE:BNC; CONVERT FROM GENDER:PLUG; CONVERT TO COAX TYPE:N; CONVERT TO GENDER:JACK; PRODUCT RANGE:- ;ROHS... | |
| RF/COAXIAL ADAPTER, CONNECTOR TYPE INTRA-SERIES COAXIAL, CONVERT FROM BNC JACK, CONVERT TO BNC JACK, IMPEDANCE 50OHM, BODY STYLE STRAIGHT BULKHEAD ADA. FREE 2 YEAR RADWELL WARRANTY | |
| RF/COAXIAL ADAPTER, F JACK-F PLUG; CONNECTOR TYPE:INTRA SERIES COAXIAL; BODY STYLE:STRAIGHT ADAPTER; CONVERT FROM CONNECTOR:F COAXIAL; CONVERT FROM GE. FREE 2 YEAR RADWELL WARRANTY | |
| RF/COAXIAL ADAPTER, HN JACK-N PLUG; CONNECTOR TYPE:INTER SERIES COAXIAL; ADAPTER BODY STYLE:STRAIGHT ADAPTER; CONVERT FROM COAX TYPE:HN; CONVERT FROM GENDER:JACK; CONVERT TO COAX TYPE:N; CONVERT TO GENDER:PLUG; PRODUCT RANGE:- ;ROHS... | |
| RF/COAXIAL ADAPTER, HN PLUG-N JACK; CONNECTOR TYPE:INTER SERIES COAXIAL; ADAPTER BODY STYLE:STRAIGHT ADAPTER; CONVERT FROM COAX TYPE:HN; CONVERT FROM GENDER:PLUG; CONVERT TO COAX TYPE:N; CONVERT TO GENDER:JACK; PRODUCT RANGE:- ;ROHS... | |
| RF/COAXIAL ADAPTER, PATCH JACK-BNC RECEPTACLE; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:STRAIGHT JACK; COAXIAL TERMINATION:-; IMPEDANCE:75OHM; COAXIAL CABLE TYPES:-; CONTACT MATERIAL:BERYLLIUM COPPER; FREQUENCY MAX:4GHZ ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| RF/COAXIAL ADAPTER, SMA JACK-N JACK; CONNECTOR TYPE:INTER SERIES COAXIAL; ADAPTER BODY STYLE:STRAIGHT ADAPTER; CONVERT FROM COAX TYPE:SMA; CONVERT FRO. FREE 2 YEAR RADWELL WARRANTY | |
| RF/COAXIAL ADAPTER, SMA JACK-N PLUG, CONVERT FROM COAX TYPE:SMA, CONVERT FROM GENDER:JACK, CONVERT TO COAX TYPE:N, CONVERT TO GENDER:PLUG, ADAPTER BODY STYLE:STRAIGHT ADAPTER, IMPEDANCE:50OHM, CONNECTOR TYPE:INTER SERIES COAXIAL ROHS COMPLIANT:... | |
| RF/COAXIAL ADAPTER, SMA PLUG-BNC JACK; CONNECTOR TYPE:INTER SERIES COAXIAL; BODY STYLE:STRAIGHT ADAPTER; CONVERT FROM CONNECTOR:SMA COAXIAL; CONVERT F. FREE 2 YEAR RADWELL WARRANTY | |
| RF/COAXIAL ADAPTER, TRB PLUG-TRB JACK; CONVERT FROM COAX TYPE:TRB; CONVERT FROM GENDER:PLUG; CONVERT TO COAX TYPE:TRB; CONVERT TO GENDER:JACK; ADAPTER BODY STYLE:RIGHT ANGLE ADAPTER; IMPEDANCE:-; CONNECTOR TYPE:INTRA SERIES COAXIAL ROHS... | |
| RF/COAXIAL BNC BULKHEAD JACK STR 50 OHM SOLDER; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:STRAIGHT BULKHEAD JACK; COAXIAL TERMINATION:SOLDER; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:-; CONTACT MATERIAL:-; CONTACT PLATING:- ROHS COMPLIANT: YES. FREE... | |
| RF/COAXIAL BNC BULKHEAD JACK STR 50 OHM SOLDER; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:STRAIGHT BULKHEAD JACK; COAXIAL TERMINATION:SOLDER; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:-; CONTACT MATERIAL:BERYLLIUM COPPER ROHS COMPLIANT: YES. FREE 2... | |
| RF/COAXIAL BNC PLUG STR 50 OHM CLAMP/SLDR; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:STRAIGHT PLUG; COAXIAL TERMINATION:SOLDER; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:RG108A; CONTACT MATERIAL:BRASS; FREQUENCY MAX:4GHZ ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| RF/COAXIAL BNC PLUG STR 50 OHM CLAMP/SLDR; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:STRAIGHT PLUG; COAXIAL TERMINATION:SOLDER; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:RG58, RG141, RG142, RG400; CONTACT MATERIAL:BRASS ;ROHS COMPLIANT: YES. FREE 2... | |
| RF/COAXIAL BNC PLUG, STR 50 OHM CRIMP/SLDR; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:STRAIGHT PLUG,COAXIAL TERMINATION:SOLDER; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:RG59, RG62, RG140, RG210, RG302; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE 2... | |
| RF/COAXIAL CONNECTOR, BULKHEAD JACK, 50 OHM SOLDER, GOLD PLATED CONTACT, STRAIGHT, W/O WASHER AND LOCKNUT, PRICE/EAC. FREE 2 YEAR RADWELL WARRANTY | |
| RF/COAXIAL CONNECTOR, CONNECTOR TYPE:-, CONNECTOR BODY STYLE:STRAIGHT BULKHEAD JACK, COAXIAL TERMINATION:SOLDER, IMPEDANCE:-, COAXIAL CABLE TYPES:-, CONTACT MATERIAL:-, CONTACT PLATING:GOLD PLATED CONTACTS, FREQUENCY MAX:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| RF/COAXIAL CONNECTOR; CONNECTOR TYPE:-; CONNECTOR BODY STYLE:-; COAXIAL TERMINATION:-; IMPEDANCE:-; COAXIAL CABLE TYPES:-; CONTACT MATERIAL:BRASS; CONTACT PLATING:GOLD PLATED CONTACTS; FREQUENCY MAX:-; CONNECTOR MOUNTING:CABLE MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| RF/COAXIAL CONNECTOR; CONNECTOR TYPE:BNC COAXIAL; IMPEDANCE:50OHM; RG CABLE TYPE:59. FREE 2 YEAR RADWELL WARRANTY | |
| RF/COAXIAL CONNECTOR; CONNECTOR TYPE:N COAXIAL; IMPEDANCE:50OHM; CONTACT PLATING:NICKEL; BODY STYLE:STRAIGHT PLUG; COAXIAL TERMINATION:CRIM. FREE 2 YEAR RADWELL WARRANTY | |
| RF/COAXIAL CONNECTOR; CONNECTOR TYPE:SMA COAXIAL; IMPEDANCE:50OHM; RG CABLE TYPE:58; CONTACT MATERIAL:BERYLLIUM COPPER; CONTACT PLATING:GOLD; BODY STY. FREE 2 YEAR RADWELL WARRANTY | |
| RF/COAXIAL, BNC BULKHEAD JACK STRAIGHT, 50 OHM; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:STRAIGHT BULKHEAD JACK; COAXIAL TERMINATION:-; IMPEDA. FREE 2 YEAR RADWELL WARRANTY | |
| RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CRIMP; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:STRAIGHT BULKHEAD JACK; COAXIAL TERMINATION:CRIMP; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:RG179, RG187; CONTACT MATERIAL:BERYLLIUM COPPER ;ROHS COMPLIANT: YES. FREE 2... | |
| RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CRIMP; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:STRAIGHT JACK; COAXIAL TERMINATION:CRIMP; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:RG59, RG62, RG140, RG210; CONTACT MATERIAL:PHOSPHOR BRONZE;ROHS COMPLIANT: YES. FREE 2... | |
| RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER, CONNECTOR TYPE:BNC COAXIAL, CONNECTOR BODY STYLE:STRAIGHT FLANGED JACK, COAXIAL TERMINATION:SOLDER, IMPEDANCE:50OHM; COAXIAL CABLE TYPES:RG58, RG59, RG179, RG316, FREQUENCY MAX:4GHZ ;ROHS COMPLIANT: YES. FREE... | |
| RF/COAXIAL, BNC PLUG, R/A, 50 OHM, CRIMP; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:RIGHT ANGLE PLUG,COAXIAL TERMINATION:CRIMP; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:RG59, RG62, RG140, RG210; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE 2... | |
| RF/COAXIAL, BNC PLUG, STR, 50 OHM, CRIMP; SERIES:-; CONNECTOR TYPE:BNC COAXIAL; BODY STYLE:STRAIGHT PLUG; COAXIAL TERMINATION:CRIMP; IMPEDANCE:50OHM;. FREE 2 YEAR RADWELL WARRANTY | |
| RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP, CONNECTOR TYPE:BNC COAXIAL, CONNECTOR BODY STYLE:STRAIGHT PLUG, COAXIAL TERMINATION:CRIMP, IMPEDANCE:50OHM, COAXIAL CABLE TYPES:RG58, RG58A, RG58B, RG58C, CONTACT MATERIAL:BRASS ,ROHS COMPLIANT: NO. FREE 2... | |
| RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:STRAIGHT PLUG; COAXIAL TERMINATION:CRIMP; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:RG142, RG223, RG400; CONTACT MATERIAL:BRASS ;ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:STRAIGHT PLUG; COAXIAL TERMINATION:CRIMP; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:RG58, ESSEX 621-715; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, SOLDER; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:STRAIGHT PLUG; COAXIAL TERMINATION:SOLDER; IMPEDANCE:. FREE 2 YEAR RADWELL WARRANTY | |
| RF/COAXIAL, BNC PLUG, STRAIGHT, 50OHM; CONNECTOR TYPE:BNC COAXIAL; BODY STYLE:STRAIGHT FLANGED PLUG; IMPEDANCE:50OHM; CONTACT MATERIAL:BRASS; CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:STRAIGHT PLUG; COAXIAL TERMINATION:CRIMP; IMPEDANCE:75OHM; COAXIAL CABLE TYPES:AT&T 735A; CONTACT MATERIAL:BRASS; FREQUENCY MAX:4GHZ ROHS COMPLIANT: YES. FREE 2... | |
| RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:STRAIGHT PLUG; COAXIAL TERMINATION:CRIMP; IMPEDANCE:75OHM; COAXIAL CABLE TYPES:RG179, RG187; CONTACT MATERIAL:BRASS; FREQUENCY MAX:4GHZ ROHS COMPLIANT: YES. FREE 2... | |
| RF/COAXIAL, N PLUG, R/A, 50 OHM, CRIMP; CONNECTOR TYPE:N TYPE; CONNECTOR BODY STYLE:RIGHT ANGLE PLUG; COAXIAL TERMINATION:CRIMP; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:RG55, RG142, RG223, RG400; CONTACT MATERIAL:BRASS; PRODUCT RANGE:- ;ROHS COMPLIANT:... | |
| RF/COAXIAL, SHV PLUG, STRAIGHT, CRIMP; CONNECTOR TYPE:SHV COAXIAL; CONNECTOR BODY STYLE:STRAIGHT PLUG; COAXIAL TERMINATION:CRIMP; IMPEDANCE:-; COAXIAL CABLE TYPES:RG58, RG58A, RG58C, RG141, RG141A; CONTACT MATERIAL:-; FREQUENCY MAX:-ROHS COMPLIANT: YES. FREE 2... | |
| RF/COAXIAL, SMA JACK, STR, 50OHM, SOLDER; CONNECTOR TYPE:SMA COAXIAL; BODY STYLE:STRAIGHT JACK; COAXIAL TERMINATION:SOLDER; IMPEDANCE:50OHM; CONTACT M. FREE 2 YEAR RADWELL WARRANTY | |
| RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM SOLDER, CONNECTOR TYPE:SMA COAXIAL, CONNECTOR BODY STYLE:STRAIGHT PLUG, COAXIAL TERMINATION:SOLDER, IMPEDANCE:50OHM, COAXIAL CABLE TYPES:RG402, CONTACT MATERIAL:BERYLLIUM COPPER, PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, SOLDER, CONNECTOR TYPE:SMA COAXIAL, CONNECTOR BODY STYLE:STRAIGHT PLUG, COAXIAL TERMINATION:SOLDER, IMPEDANCE:50OHM, COAXIAL CABLE TYPES:RG405, CONTACT MATERIAL:BERYLLIUM COPPER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| RF/COAXIAL, TWINAX TRB, STRAIGHT, CLAMP; CONNECTOR TYPE:TWINAX COAXIAL; CONNECTOR BODY STYLE:STRAIGHT PLUG; COAXIAL TERMINATION:CLAMP; IMPEDANCE:-; COAXIAL CABLE TYPES:TWC-78-2, TWC-124-2; CONTACT MATERIAL:-; FREQUENCY MAX:500MHZ ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| RF/COAXIAL, UHF PLUG, STRAIGHT, 50OHM, SOLDER, CONNECTOR TYPE:UHF COAXIAL, CONNECTOR BODY STYLE:STRAIGHT PLUG, COAXIAL TERMINATION:SOLDER, IMPEDANCE:50OHM, COAXIAL CABLE TYPES:RG8, RG9, RG87A, RG213, RG214, RG225, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE... | |
| TEE CONNECTOR COAXIAL ADAPTER 1MALE 2FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL CONNECTOR, RF/COAXIAL, STRAIGHT, 82.5OHM. FREE 2 YEAR RADWELL WARRANTY |