Radwell International Datasheets for Steam Valves
Steam valves are used to control the flow and pressure level of steam and heated water vapor.
Steam Valves: Learn more
| Product Name | Notes |
|---|---|
| 1/2"NO.VALVE,SS,250, 4.0 CV,STEAM. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2"X 1" 35# STEAM 182PPH. FREE 2 YEAR RADWELL WARRANTY | |
| 3/4 IN THERMOSTATIC RADIATOR STEAM TRAP, ANGLE, BALANCED PRESSURE-DUPLEX PHOSPHOR DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| ACCESSORY, SEAT, VALVE, STEAM TRAP, 0036895,. FREE 2 YEAR RADWELL WARRANTY | |
| APOLLO 2-WAY BALL VALVE, MANUALLY OPERATED, INLINE THREADED, 2-WAY, 600 PSI MAX, 3 NPT, CAST BRONZE, LEVER HANDLE, STANDARD PORT, 2 PIECE, THREADED, COLD WATER - 600 PSI, STEAM -... | |
| BALL VALVE 3/4IN SOCKETWELD 1000WOG 150PSI STEAM. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 2.0 INCH PIPE SIZE, 3 PIECE STRUCTURE, 1480 PSI CWP MAX PRESSURE, 250 PSI WSP MAX STEAM PRESSURE, 316 STAINLESS STEEL BALL MATERIAL, CARBON STEEL BODY MATERIAL, 83B-248-01. | |
| BALL VALVE, 316SS, FIP X FIP, FULL PORT, LOCK LEVER, 1000 PSI, 150 STEAM, NACE, -50F THRU +450F, SIZE 2-1/2". FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 316SS, FIP X FIP, FULL PORT, LOCK LEVER, 1000 PSI, 150 STEAM, NACE, -50F THRU +450F, SIZE 3". FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 70 SERIES, 3/4 SIZE/FNPT, THREADED ENDS, BRONZE, CHROMIUM PLATED BALL, 600 PSIG WOG, 15-0 PSIG SATURATED STEAM. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, BRASS, LEVER OPR WITH NPT THREADS, 150 PSI STEAM, CGA, FM,UL,B16.33, SIZE 3". FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, BRASS, LEVER OPR WITH NPT THREADS, 150 PSI STEAM, CGA, FM,UL,B16.33, SIZE 4". FREE 2 YEAR RADWELL WARRANTY | |
| BRASS SOLENOID VALVE LESS COIL, 3-WAY VALVE DESIGN, UNIVERSAL VALVE CONFIGURATION, AIR, STEAM, WATER,PIPE SIZE 1/4IN,40PSI OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 1IN NPT, 2W, ZONE, RP INT, BR, 8CV, ERIE POPTOP, NO STEAM. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 2-WAY, 2-POSITION, 3/4 IN NPT, 2W, ZONE, ERIE POPTOP, NO STEAM. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, POPTOP VALVE ASSEMBLY, 2-WAY, 2-POSITION, NORMALLY OPEN, 24 V, 50/60 HZ, 6.5 WATTS, 3/4 INCH NPT, 3.5 CV, MOPD, 25 PSI, MAX 15 PSI STEAM, MAX 300 PSI... | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 1.0 INCH PIPE SIZE, 3 PIECE STRUCTURE, 1480 PSI CWP MAX PRESSURE, 250 PSI WSP MAX STEAM PRESSURE, 316 STAINLESS STEEL BALL MATERIAL, CARBON STEEL... | |
| DISCONTINUED BY MANUFACTURER, CHECK VALVE, 3 INCH DIA, BASKET STRAINER, STEAM TRAP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GATE VALVE, FULL PORT, 3/4 INCH FEMALE INLET, CAST BRASS, 200 WOG, NON-RISING BRASS STEM, 203 PSI COLD WORKING PRESSURE, 125 PSI WORKING STEAM PRESSURE. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, PNUEMATIC 2 WAY VALVE, BRASS SOLENOID FOR STEAM, 120-110 VOLTS, 50/60 HZ, 20 WATTS, 1/4 INCH PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELEASE SAFETY VALVE, 50 PSIG, 1/2" INLET DIAMETER, 3/4" ORIFICE DIAMETER, BRASS TRIM W/EPR O-RING SEAT, 100 PSI MAX, ASME SECTION VIII (UV) STEAM. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, PRESSURE/VACUUM RELIEF VALVE, INLET FLG: 04" (100 MM), ALUMINUM BODY, ALUMINUM SEAT, 316 SS PALLET, DIAPHAGM MATERIAL: TEFLON, NO STEAM JACKET, NO SPECIALS. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, RELIEF VALVE, 1/2 INCH, N36, VACUUM, MAX 200 LBS PSI, 250 DEGREE F MAX, 15 LBS STEAM, (DISCONTINUED 6/14/2013). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SAFETY AND RELIEF VALVE, 3/4X3/4 INCH NPT, LIFT LEVER, ASME STEAM, BRASS BRONZE, SET 45. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 10.5 WATTS, 1/2 PIPE, 1/2 ORIFICE, STEAM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VAC, 50/60 HZ, AIR/GAS / STEAM 110 PSI, WATER/LIGHT OIL 100 PSI, 2 WAY, DIRECT ACTING, NORMALLY CLOSED, 1/4 INCH AND 3/8 INCH NPT. | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VAC, 2 WAY, NC, FOR AIR/WATER/STEAM APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, STEAM, SIZE 1/2 INCH, 131 AMP, COIL: 115 VAC 60HZ, TYPE N/C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEAM AIR VALVE, STRAIGHT CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEAM MODULATOR VAVLE, 1-1/2 INCH, 125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEAM RELIEF VALVE, 50PSIG, SIZE 6, CAPACITY 333. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEAM STRAP 3/4IN NPT LEFT TO RIGHT FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STEAM TRAP TEST VALVE, 500 F @ 600 PSI, 260 C @ 41 BAR MAX, 3 WAY, 1/2 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STRAINER, STEAM, 3/4 INCH, FOR VALVES, PRICE/ EACH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, COMPACT FOR STEAM, BODY PORT, 1/4 NPT, 2-PORT SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, MAX 50PSI STEAM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, NON-CODE, LIQUID RELIEF, ASME SECTION VIII, AIR/GAS AND STEAM, 1/2 INCH NPT MALE, 1 INCH NPT FEMALE, 58 PSI, 4-3300 PSIG, -20 TO 550 F. FREE... | |
| ERIE CONTROLS , 0691C0527GB00, SOLENOID VALVE, 2WAY, 120V, 60HZ, 1/2IN NPT STEAM . FREE 2 YEAR RADWELL WARRANTY | |
| GATE VALVE, BRONZE, FNPT CONNECTION TYPE, 1-1/2 INCH PIPE SIZE, 200 PSI WATER PRESSURE, 125 PSI STEAM PRESSURE, 2-13/16 INCH INLET TO OUTLET LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL , V5086A1023 , THERMOSTATIC RADIATOR VALVE , HOT WATER OR TWO-PIPE STEAM SYSTEM , HORIZONTAL ANGLE BODY , 1/2IN NPT , 150PSI , 40-248DEGREE F . FREE 2 YEAR... | |
| INTEGRATED GAS VALVE, LARGE BODY, 3X 1/4 INCH - 18 NPT UPSTEAM, 2X 1/4 INCH - 18 NPT DOWNSTREAM TAPS, 2 INCH PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 5000 MAX PSI, 1/2 INCH CONNECTION SIZE, 3/4 INCH BODY SIZE, INLINE, 316 GRADE STAINLESS STEEL, FNPT X FNPT END CONNECTIONS, PTFE STEAM SEAL. FREE 2 YEAR RADWELL... | |
| NEPTRONIC, SF-SKDA0004BAM, ACTUATED STEAM VALVE 1/2 INCH FAIL SAFE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATING VALVE, 3/4 INCH NPT, AIR, STEAM, MAX PRESSURE 300 PSIG, REDUCING PRESSURE 50 ~ 140 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, BRONZE, 25 PSI WSP, 300 PSI WOG, 1 IN NPT, STEAM, ANGLED, . FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, MALE X FEMAL THREADED OR NPT, 1/2IN INLET SIZE, METAL TO METAL, PACKED LEVER, STEAM, SST SPRING MATERIAL, 125PSIG SET . FREE 2 YEAR RADWELL WARRANTY | |
| RADIATOR AIR VALVE, ADJUSTABLE ANGLE STEAM, 1 AMP, 1/8 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| REPACK KIT, FOR STEAM, 1/2-1 1/4". FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY RELIEF VALVE, MODEL 6182, TOP OUTLET, 125 PSI, STEAM BOILER SERVICE, 1 INCH MNPT. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY VALVE, 1/4 INCH NPT, 250 PSI, PULL RING ACTUATOR, 0.25 SQ-IN ORIFICE SIZE, 148 CFM, STAINLESS STEEL STEM MATERIAL, STEAM MEDIA, HARD SEAT, ASME CODED. FREE 2 YEAR RADWELL... | |
| SAFETY VALVE, PRESSURE RELIEF, MODEL 6010, SIDE OUTLET, 0.121 IN2 ORIFICE, 1/2 IN INLET, 3/4 IN OUTLET, EPR SEAL, PLAIN LEVER, STEAM ASME SEC I, SS SPRING, 100 PSIG PRESSURE. | |
| SAFETY VALVE, PRESSURE RELIEF, MODEL 6010, SIDE OUTLET, 0.121 IN2 ORIFICE, 1/2 IN INLET, 3/4 IN OUTLET, METAL SEAL, PLAIN LEVER, STEAM ASME SEC I, SS SPRING, 40 PSIG PRESSURE. | |
| SAFETY VALVE, PRESSURE RELIEF, MODEL 6010, SIDE OUTLET, 0.554 IN2 ORIFICE, 1-1/4 IN INLET, 1-1/2 IN OUTLET, METAL SEAL, PLAIN LEVER, STEAM ASME SEC I, SS SPRING, 100 PSIG PRESSURE. | |
| SAFETY VALVE, PRESSURE RELIEF, MODEL 6021, SIDE OUTLET, TEFLON DISC INSERT, 0.121 IN2 ORIFICE, 1/2 IN INLET, 3/4 IN OUTLET, TEFLON SEAL, PLAIN LEVER, STEAM ASME SEC I, SS SPRING,... | |
| SAFETY VALVE, PRESSURE RELIEF, MODEL 6021, SIDE OUTLET, TEFLON DISC INSERT, 0.336 IN2 ORIFICE, 1 IN INLET, 1-1/4 IN OUTLET, TEFLON SEAL, PLAIN LEVER, STEAM ASME SEC I, SS SPRING,... | |
| SAFETY VALVE, PRESSURE RELIEF, MODEL 6021, SIDE OUTLET, TEFLON DISC INSERT, 0.554 IN2 ORIFICE, 1-1/4 IN INLET, 1-1/2 IN OUTLET, TEFLON SEAL, PLAIN LEVER, STEAM ASME SEC I, SS SPRING,... | |
| SAFETY VALVE, PRESSURE RELIEF, MODEL 6021, SIDE OUTLET, TEFLON DISC INSERT, 1.414 IN2 ORIFICE, 2 IN INLET, 2-1/2 IN OUTLET, TEFLON SEAL, PLAIN LEVER, STEAM ASME SEC I, SS SPRING,... | |
| SAFETY VALVE, UP TO 15PSI, 1.25X1.5"15# STEAM, 1200 PPH. FREE 2 YEAR RADWELL WARRANTY | |
| SENTINEL RELIEF VALVE, 1/2", NON-CODE STEAM, 302 SST, 85 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS INDUSTRY Pneumatics 599-03075 | |
| SINGLE SEATED VALVE FOR WATER OR GLYCOL OR TWO POSITION STEAM, THROTTLE PLUG, THREADED PIPE CONNECTION, 1/2 NPT INCH PIPE SIZE, BRASS BODY, 150 PSI, STAINLESS STEEL STEM, 2.5 CV,... | |
| SOLENOID COIL, BN024DS, DIN SPADE, 24VDC, 20W, STEAM COIL, TYPE BN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE LESS BRASS COIL, DIRECT ACTING, AIR/STEAM/WATER, INDOOR/OUTDOOR, NORMALLY CLOSED, 2-WAY POSITIONS, BUNA-N SEAL, 0-100PSI, SAFE WORKING WATER PRESSURE:, 300PSI, 5.5-55GPM, 44-314SCFM, MAX FLUID TEMP 180F, FOR USE W/... | |
| SOLENOID VALVE, 1-125PSI STEAM, 110/120VAC, 50/60HZ, 3/8 INCH NPT, 8.1 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2", 110-120VAC, 50/60HZ, 8W, 50 PSI MAX FOR GAS LIQUID STEAM OR OIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 1/4 NPT, 10.1 WATTS, 50 PSI STEAM, CR NEOPRENE, CLASS F, HIGH TEMPERATURE, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, COPPER FREE, DIRECT OPERATED/2-PORT, FOR AIR/GAS/VACUUM/WATER /STEAM/OIL, 0.5 MPA, 3 MM ORIFICE, N/C / SINGLE UNIT, 1/4 IN PORT SIZE, 24 VDC RATED, DIN TERMINAL ELEC ENTRY, W/BRACKET. | |
| SOLENOID VALVE, SINGLE SOLENOID, SHUT OFF VALVE, 120/110 VAC, 60/50 HZ, .560 AMP, 28 WATT, WATER/OIL/STEAM, 70/70/15 PSI, FLYING LEAD CONNECTION . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, TWO-WAY STEAM/HOT WATER, EXPLOSION PROOF, 110/120 VAC, 50/60 HZ, 10.1 WATT, 1/2 INCH NPT, 5-150 PSI HOT WATER, 5-125 PSI STEM, EF8220G021 120/60 110/50. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE,2 PORT,DIRECT OPERATED,FOR STEAM,1 N.C.,100VAC/50-60HZ, 7MM ORIFICE DIA,3/8IN FNPT,S.S. BODY,FOOT MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| STEAM RELIEF VALVE, 3/4-INCH, 625PPH POLCHRM. FREE 2 YEAR RADWELL WARRANTY | |
| STEAM TRAP KIT 1/2INCH. FREE 2 YEAR RADWELL WARRANTY | |
| STEAM TRAP VALVE 320PSI-22BAR 480F-250C. FREE 2 YEAR RADWELL WARRANTY | |
| STEAM TRAP VALVE, 1/2", 450PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| STEAM TRAP, 3/4IN, FNPT, 600PSIG, 752DEG F, STAINLESS STEEL, 73651. FREE 2 YEAR RADWELL WARRANTY | |
| STEAM TRAP, VALVE SEAT, ACCESSORY, 0036894,. FREE 2 YEAR RADWELL WARRANTY | |
| STEAM VALVE, 2-WAY NORMALLY CLOSED, 1/2 INCH NPT, 18 INCH LEADS, CLASS F, NEMA 4X, GOLD RING SERIES, EPDM SEAL, 0-50 PSI, 300 DEGREE FARENHEIT MAX TEMPERATURE FLUID. FREE 2... | |
| STEAM VALVE, JPN SPL, REPLACEMENT FOR VNB401CS-N25A-X300. FREE 2 YEAR RADWELL WARRANTY | |
| STRAINER, STEAM, 1/2 INCH, FOR VALVES, PRICE/ EACH. FREE 2 YEAR RADWELL WARRANTY | |
| THERMO-DYNAMIC STEAM TRAP, ELECTROLESS NICKEL PLATED STAINLESS STEEL, LOW CAPACITY, IN-LINE HORIZONTAL FLOW PATTERN, 1/2 IN, NPT, 600 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTATIC RADIATOR VALVE, 1/2 INCH SWEAT, STRAIGHT BODY, HOT WATER OR TWO-PIPE STEAM SERVICE, 4.6CV, 150 PSI STATIC PRESSURE RATE, 17 PSI CLOSEOFF RATING WATER SERVICE, 15 PSI MAX STEAM... | |
| VALVE ASSEMBLY, 1-1/4 IN, 2W, BALL, NPT, SS, 102.3 CV, NO STEAM, 70 PSI, ACT (MA40-7043): ELEC, 2POS, SR, NC, 24 VAC, 22-30 VDC, APP. FREE 2 YEAR RADWELL WARRANTY... | |
| VALVE LINKAGE FOR MOD IV MOTORS, STEAM FORCE RATING 160 OR 320 LBF,3/4" STROKE, STEM FORCE RATING 712 N OR 1355 N. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE MECHANISM ASSEMBLY, TYPE B, INVERTED BUCKET STEAM TRAPS, SEAT BRACKET/SEAT GASKET. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPACK/REBUILD KIT, STEAM OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, USED FOR STEAM APPLICATIONS, 4-6 INCHES, 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE STEAM 2WAY 1-1/4INCH. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1/2 INCH NC, 2 WAY, LINEAR, SS TRIP, ANSI 250, 4.0 CV, STEAM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 2-WAY, 1 1/2" N.C. ,STAINLESS STEEL TRIM,SS,250,25.0 CV,STEAM RATED. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, CONTROL, STEAM, 0/110 PSI, N.C., 11.6 WATT,110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, STEAM SOLENOID, 24VDC 8W COIL,1/8 IN THREADED CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, STEAM, VX2 2-WAY MEDIA VALVE, VX2 BODY PT 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, THERMOSTATIC RADIATOR, 1/2 IN, STRAIGHT, 10 PSI, NICKEL PLATED, 250 DEGREE F, HOT WATER / LOW PRESSURE / STEAM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, ZONE, 1/2 IN, SWEAT, 2 WAY, 2.5 CV, TWO POSITION, STEAM BODY VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE,GLOBE, 2 WAY NORMALLY CLOSED, 1 1/4", NPT, 16 CV LINEAR FLOW, BRONZE BODY ,WITH STAINLESS STEEL TRIM , HIGH TEMPERATURE PACKING, STEAM RATED. FREE 2 YEAR RADWELL WARRANTY | |
| VG7000 SERIES BRASS TRIM GLOBE VALVES WITH V-3801 COMPACT PNEUMATIC ACTUATORS CONTROL HOT OR CHILLED WATER OR 15 PSIG SATURATED STEAM. VALVE STEM: STAINLESS STEEL. MAXIMUM SUPPLY AIR PRESSURE: 25... | |
| Y-STRAINER, THREADED, LEAD-FREE WIRE MESH, WOG400, WORKING STEAM PRESSURE FOR PUMPS CONTROL, 1-1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY |