Radwell International Datasheets for SCR Power Controllers
Silicon controlled rectifier (SCR) power controllers precisely regulate output power to resistive heating loads such as industrial furnaces and ovens. They generally operate on either zero-crossing or phase angle control.
SCR Power Controllers: Learn more
| Product Name | Notes |
|---|---|
| 1/16DINTP CTL VOLT 4852 PSH IN. FREE 2 YEAR RADWELL WARRANTY | |
| AC SERVO MOTOR DRIVER, AC SINGLE PHASE 100-115V, INCREMENTAL. FREE 2 YEAR RADWELL WARRANTY | |
| ANTIBACKLASH ARMATUREATRE X 7/8", ANTIBACKL ARMATURE PB/SFC400 7/8. FREE 2 YEAR RADWELL WARRANTY | |
| ARMORCONNECT, 3 PHASE, POWER MEDIA DROP CABLE, 15 AMP, 600 VOLT, 4 PIN, STRAIGHT FEMALE, STRAIGHT MALE, 13 FT LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| ATC DIVERSIFIED ELECTRONICS Controls & Indicators ARM-120-AFE | |
| AUTO START MODULE, ES52, 9 POSITION DIP SWITCH , 4 TRIM POTENTIOMETERS. FREE 2 YEAR RADWELL WARRANTY | |
| BACNET FCU 2X0-10V + HUM STD HOTEL. FREE 2 YEAR RADWELL WARRANTY | |
| BACNET HVAC CONTROLLER, OPEN VAV FAN TERMINAL CONTROLLER, I-VU VAV ZONE II SINGLE DUCT, FEATURES SEPARABLE ACTUATOR, PLUG AND PLAY CONNECTIVITY, SUGGESTED REPLACMENT FOR OPN-VAVB1. FREE 2 YEAR RADWELL WARRANTY... | |
| BASLER ELECTRIC Controls & Indicators 9 1100 00 109 | |
| BENDER Controls & Indicators GM420D1 | |
| BRIDGETEK Controls & Indicators FT900Q-C-T | |
| BUCHER HYDRAULICS Controls & Indicators PWM-1400-24 | |
| BUCK_BOOST & BOOST PWM CONTROLLER, 10KHZ TO 800 KHZ OPERATING FREQ, TSSOP-16 PKG. FREE 2 YEAR RADWELL WARRANTY | |
| BUTTON STATION, 4 BUTTON 1 SPEED. FREE 2 YEAR RADWELL WARRANTY | |
| CAMERA CONTROLLER, SMART SENSOR AMP UNIT, 1 CAMERA MODEL, 24 VDC, 1.0 AMP, NPN CIRCUIT, DISPLAY, PUSH BUTTONS. FREE 2 YEAR RADWELL WARRANTY | |
| CHARGE CONTROLLER, 24-48 VDC BATTERY VOLTAGE, 195-550 VDC INPUT VOLTAGE RANGE, SHEET METAL CHASSIS, 14-6 AWG, -20 TO 65 C AMBIENT TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCUIT BREAKER, MOTOR PROTECT, 3 POLE, 1 - 1.6 AMP, (ICU) (400-415VAC) 65KA, EN 60947-1-2-4-1 IEC 60947-1-2-4-1 CERTIFICATIONS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CLEVELAND MOTION CONTROL Controls & Indicators B18-10283 | |
| COMPACT SCR POWER CONTROLLER, EPACK-2PH, 2 LEG, 2 CONFIGURABLE DIGITAL INPUT, 125 AMP, 3 PHASE, 500 V, MODBUS TCP / IP, ETHERNET / IP, ALARM RELAY, PROFINET DIGITAL COMMUNICATION, DIN... | |
| COMPLETE JOYSTICK CONTROLLER, 2 POSITIONS, 1 DIRECTION, 4 NO, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| COMPUMOTOR Controls & Indicators 6K4 | |
| CONTROL MODULE, CPM-1, BOARD DIMENSIONS (LXW) 4-1/2IN' X 3'IN. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL MODULE, EZ-ZONE RM , LIMIT WITH UNIVERSAL INPUT, MECHANICAL RELAY 5A, FORM C, LIMIT WITH UNIVERSAL INPUT, RIGHT ANGLE SCREW CONNECTOR (STANDARD), STANDARD BUS. FREE 2 YEAR RADWELL WARRANTY... | |
| CONTROL MODULE, LC MH, 2-WATT,115-120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL SYSTEM, SPEED 411, FOUR SINGLE-STEP MOTIONS, PLUS START AND STOP FUNCTIONS, USED FOR THE WIRELESS REMOTE CONTROL OF OVERHEAD CRANES & HOISTS, CONVEYING SYSTEMS, ON AND OFF HIGHWAY MOBILE... | |
| CONTROL SYSTEM, SPEED 611, SIX SINGLE-STEP MOTIONS PLUS START AND STOP FUNCTIONS, USED FOR THE WIRELESS REMOTE CONTROL OF OVERHEAD CRANES & HOISTS, CONVEYING SYSTEMS, ON AND OFF HIGHWAY MOBILE... | |
| CONTROL UNIT, 325 THREE-MOTION, TWO-SPEED OPERATOR CONTROL UNIT WITH FIVE AUXILIARIES PLUS START AND STOP FUNCTIONS INCLUDING A/,B BOTH & HORN, INCLUDES 2 TRANSMITTERS AND ONE RECIEVER (MCU-10R) 120/240VAC O-... | |
| CONTROL UNIT, 325 THREE-MOTION, TWO-SPEED OPERATOR CONTROL UNIT WITH FIVE AUXILIARIES PLUS START AND STOP FUNCTIONS, INCLUDES 2 TRANSMITTERS AND ONE RECIEVER (MCU-10R) 120/240VAC O- 2,4 GHZ OPERATING RANGE UP... | |
| CONTROL UNIT, MATGUARD, IP65, IP65 STEEL ENCLOSURE, 230/110VAC, 24V AC/DC, SAFETY OUTPUTS: 2 N.O., AUXILIARLY OUTPUT: 1 N.O., RESET: MONITORED MANUAL OR AUTOMATIC/MANUAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL UNIT, SAFE-T-STOP WIRELESS MACHINE STOP OPERATOR, OPERATOR CONTROL UNIT WITH BUILT-IN MACHINE STOP CAPABILITIES, SEVEN FUNCTIONS INCLUDE THREE ROCKER SWITCHES, ON/ALARM AND OFF/STOP BUTTONS, IP65-RATED ENCLOSURE, LARGE, RED STOP... | |
| CONTROLLER MODULE, INTEGRATED CONTROLLER, FOR CONTROL LOOPS/LIMITS/INPUT/O UTPUT, INCLUDES STANDARD BUS COMMUNICATIONS, REQUIRES 24-28 VDC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER PCS7 CPU417-4. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER, 2-AXIS, INCREMENTAL, PROGRAM TYPE, DC 24V, MOTOR TYPE 42. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER, 3 PHASE, 380-480 VAC, 250 W, 50/60 HZ, IP43. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER, CANOPEN, 10 AMP, 24 VDC, 500 MA, 128/64 KB PROGRAM/RAM, CAGE CLAMP CONNECTION. 28-14 AWG, MALE 4 PIN CONNECTOR, -25 TO +85 DEGREES C, IP20. FREE 2 YEAR RADWELL... | |
| CONTROLLER, ELECTRIC ACTUATOR, NPN, . FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER, MOTOR SPEED CONTROL, WALL MOUNT, 240 VAC, 15.0 AMPS, H9007. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER, MULTI PORT, 3 BOLT MOUNT, CF ACCESS CARD PORT, MOTOR POWER, 200-230VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER, PHASE ANGLE, 40A, SUPPLY VOLTAGE:5V, OPERATING TEMPERATURE MIN:-40 C, OPERATING TEMPERATURE MAX:85 C, PRODUCT RANGE, SVHC:NO SVHC (17-DE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER, S32 OCU, 3 MOTION, 2 SPEED, START AND STOP FUNCTION, 120/240VAC, OPPERATING RANGE UP TO 500 FEET(NO MCU). FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER, S41 SPARE OCU, 4 MOTION, 1 SPEED, START AND STOP FUNCTION, 120/240VAC, OPPERATING RANGE UP TO 500 FEET(NO MCU). FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER, SPARE 325 THREE-MOTION, TWO-SPEED OPERATOR CONTROL UNIT, WITH FIVE AUXILIARIES PLUS START AND STOP FUNCTIONS, OCU ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER, SPARE 325, 900 MHZ, 325 THREE-MOTION, TWO-SPEED OPERATOR CONTROL UNIT WITH FIVE AUXILIARIES PLUS START AND STOP FUNCTIONS INCLUDING A/,B BOTH & HORN, CONTROLLER ONLY,. FREE 2 YEAR RADWELL... | |
| CONTROLLER, SPARE 611, SIX SINGLE-STEP MOTIONS, PLUS START AND STOP FUNCTIONS, OCU ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER, SPARE PARTS, 10 AMP, WITH BASE MODULE, GCCL, 65 KVA, 100 AMP CIRCUIT BREAKER, 100 AMP FUSE, 277/480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER, TOUGH SERIES®, PRO TG, LARGER COLOR SCREEN, ENHANCED INPUTS/OUTPUTS, WATERPROOF. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLLER. FOR COOLING ONLY. 2 UI, 2 DO. 1 UO, PRESSURE TRANSDUCER . FREE 2 YEAR RADWELL WARRANTY | |
| CONVERTER, PRIMARY-SWITCHED QUINT DC/DC, FOR DIN RAIL MOUNTING, WITH SELECTIVE FUSE BREAKING, 12 VDC INPUT, 24 VDC/ 5 AMP OUTPUT, 2320131. FREE 2 YEAR RADWELL WARRANTY | |
| CONVERTER, SINGLE MODE, 12 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CROUZET Controls & Indicators 88974043 | |
| CURTIS PMC Controls & Indicators 1214-8201 | |
| CX-ID CONTROLLER,SUPPLY; 110 VOLTS, 60 HZ, 20 VA. FREE 2 YEAR RADWELL WARRANTY | |
| DC-UPS CONTROLLER, 24VDC, 7.5A & 12VDC, 5A, 240W MAX, FOR 3.9-40AH BATTERY. FREE 2 YEAR RADWELL WARRANTY | |
| DEEP SEA GENERATOR CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL CONTROLLER, SUPPLY: 8 AMP - 24 VAC, CLASS 2, .6 OUTPUTS, 2 INPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL TEMPERATURE CONTROLLER, 11-SEGMENT, 4-DIGIT, 100/240 VAC, NUMBER OF INPUTS: 1, NUMBER OF OUTPUTS: 3, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DIN-A-MITE POWER SWITCHING DEVICES, STYLE C, 3 PHASE, 2 CONTROLLED LEGS, NATURAL CONVECTION STANDARD DIN-RAIL OR PANEL, LINE AND LOAD VOLTAGE 277 TO 600VAC, 4.5 TO 32VDC INPUT, CONTACTOR OUTPUT,... | |
| DISCONNECT SWITCH,MOTOR CONTROL MCC4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANFACTURED ,CONTROLLER, INPUT 2.5A, 24VAC, CLASS 2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2019, POWER MODULE, PM240 WITHOUT FILTER, WITH BUILT IN BRAKING CHOPPER, 3 AMP, 380-480 VAC, -10 TO +40 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/01/2023, MOTOR CONTROLLER, LTMR, TESYS T, 5-100 AMP MEASUREMENT CURRENT, 24 VDC SUPPLY, 56-127 MA, FOR MODBUS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER POWER CONTROL DRIVE EUROTHERM CONTROLS EFIT REPLACES TE10A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 2/1/2021, POWER CONTROLLER, STARTER, 20 AMP, 480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 480VAC, 200AMPS, 1PH, 50/60HZ, SINGLE PHASE, ANALOG SCR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE POWER OUTPUT, SIMOVERT MASTERDRIVE, VECTOR CONTROL, COMPACT PLUS, 10.2 A, 510-620 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC DRIVE POWER OUTPUT, SIMOVERT MASTERDRIVE, VECTOR CONTROL, COMPACT PLUS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC VOLTAGE TRANSMITTER, 4-20 MA DC, 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BACNET HVAC CONTROLLER, OPEN VAV FAN TERMINAL CONTROLLER, SUGGESTED REPLACEMENT IS OPN-VAVB3-02. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CIRCUIT MONITOR, 2000 SERIES, LOGIC MODULE, POWER LOGIC, 50/60 HZ, 100/264 VAC, FULL INSTRUMENTATION, RS-485 COMM PORT, FRONT PANEL OPTICAL COMM PORT. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CIRCUIT MONITOR, WITH FULL INSTRUMENTATION, AND PROGRAMMABLE LOGIC, POWERLOGIC POWER MONITORING AND CONTROL SYSTEMS, METERING, CLASS 3020, 100-264 VAC, 50/60 HZ, 100-300 VDC, 14 VA. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, COMBI WEB GUIDING CONTROLLER, EKR 1500, 115/230 VAC, 50/60 HZ, 80 V A, IP54. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMFORT CONTROLLER, 6400 SERIES, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMPOBUS/S MASTER UNIT, UP TO 256 I/O POINTS PER MASTER, UP TO 32 SLAVES PER MASTER, 0.5 MS (AT 750 KBPS). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL CIRCUIT TERMINALS 3RA61 SCREW, CNTRLS COMPACT STARTER ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL MODULE, 100-690 VAC, 12-24VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL MODULE, M-LINE, 24 VAC, 8 DIGITAL OUTPUT (3 AMP RES@24VAC-NO OR NC), 10 UNIVERSAL INPUT (CONFIG 0-5 VDC/4-20 MA OR THERMISTOR), 2 ANALOG OUTPUT (0-10 VDC),... | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER SAFETY EXPANSION MODULE, NE1A SERIES, 24 VDC, 16 INPUT, DIN-RAIL, SCREW TERMINALS, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, FX SUPERVISORY, FX60E SERIES, 256 MB RAM / 128 MB FLASH, 2 10/100 MBPS ETHERNET PORTS, 1 NON-ISOLATED RS-232 PORT, 1 NDIO PORT, 2 COMM CARD... | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, HIGH VOLTAGE, IWT, POWER SUPPLY, W/SCREEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, MICRONET MN 800 SERIES, PROGRAMMABLE, 8 UNIVERSAL INPUT, 4 ANALOG / 8 DIGITAL OUTPUT, WALL MOUNT ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, MOTOR EFFICIENCY CONTROLLER, 80 AMP, 3 PHASE, 200-600 VAC, 50/60 HZ, ENCLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, MOTOR POWER, 200-230VAC, MULTI-PORTS, 3 BOLT MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, PROGRAMMABLE, 3 RELAY, LOGIC MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROLLER, W/ ROOFTOP (SATELLITE 1), I/A SERIES MICRONET, 200 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, D/A CONVERTER, 10-BIT, 0-10 V OUTPUT, 24 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DELUXE RDR POWER & IO BOX, 4-CAM, CONNECTION MODULE, 4 X DIGITAL INPUT / 24 VDC, 4 X DIGITAL OUTPUT / 24 VDC, 9-PIN D-SUB CONNECTOR, 12-PIN... | |
| DISCONTINUED BY MANUFACTURER, DIGITAL POWER CONTROLLER, T300 SERIES, 3 PHASE, NOM CURRENT: 50AMP, MAINS VOTL: 480VAC, FREQUENCY: 47-63HZ, FAN: 115V, INPUT SIGNAL: 0V10, FIRING MODE: BURST 1 CYCLE, LOAD CONFIG:... | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE 01/10/2016, CONTROL UNIT, 1.5 AMP, 24 VDC, 4 DIGITAL INPUTS, 1 DIGITAL OUTPUT, 1 ANALOG INPUT, 1 ANALOG OUTPUT, THERMOCLICK INTERFACE USB, SD/MMC INTERFACE. FREE... | |
| DISCONTINUED BY MANUFACTURER, DRIVE, PM230, 400-480 VOLTS, 1.3 AMPS, 0.5 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRONIC MICRO CONTROLLER, TEMPERATURE CONTROL OF MV DRY TYPE AND CAST RESIN TRANSFORMERS, 24-240VAC, 50/60HZ, REPLACED BY NT935-BASIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EMA TVSS, 480Y/277V, 3 PH, 4 WIRE, 120KA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ET200S,2RO,DC48V/AC2 30V,MANUAL ACTUATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXCITATION CONTROLLER, MICRO-AVR, GENERATOR DATA:, 13.80 KV, 2977 AMPS, 60HZ/3 PH, 3000 CT PRIM AMP/5 CT SEC AMP, 115VAC/SEC, 24VDC AUX, 600:1 CT RATIO, EXCITATION DATA:, 480HZ@270V,... | |
| DISCONTINUED BY MANUFACTURER, EXPANSION CARD, MACH 2 SERIES, CLASS 2, 8 RED LED INDICATORS, POWER/STATUS INDICATING LED, 24VAC, INPUTS: 5 VDC, 20MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EZA 1 CONTROLLER, 250VAC/1500VA, 24VDC/100W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLEX I/O TERMINAL BASE 3 WIRE, (MIN/MULT 10). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW SENSOR MODULE, 110VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GRAD-U-MOTOR, ADDITIONAL FEATURES: LESS FITTINGS/LEVER/AND STOP ADJUSTMENT, FOR USE ON STEP CONTROLLERS, 3/8 INCH TOP MOUNTED PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HIGH VOLTAGE CONTROLLER, HV AND MAIN SWITCH, ALARM RESET BUTTON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INLINE CONTROLLER, W/ ETHERNET INTERFACE, 24 VDC, 8 DIGITAL INPUTS, 4 DIGITAL OUTPUTS, DIN RAIL MOUNTING, (2985330). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINE PROTECTOR, 30 AMP, 600 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANUAL MOTOR CONTROLLER, 0.25-0.4A TRIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANUAL MOTOR CONTROLLER, 25H 10-16A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MASTER C0ONTROL UNIT, MULTISONIK, 230 VOLTS, 3 AMPS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MICRO CONTROLLER, DIRECTO-MATIC PLUS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MICROPROCSSOR CONTROL, 40KHZ-270 KHZ, 230 VOLTS, 5 AMPS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MONITOR, MOTOR LOAD MONITOR, 120 VAC, 3 DISPLAY LEDS, SENTINEL ACTIVE/ LOAD LIMIT SENSITIVITY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CONTROL CONTACTOR, MANUAL, 6.3 AMP, 115-575 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CONTROL STATION, LOCAL REV. CONTROL STATION, STATOTROL II SERIES, 3 PUSHBUTTON CONTROLS: FORWARD/OFF/REV., SPEED DIAL: 0-10, TORQUE DIAL: 0-10, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, MOTOR CONTROLLER, 240VAC, 8.5AMP, 1PH, 50/60HZ, 180VDC, 1/8-1HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CONTROLLER, DC MOTOR, 420A, 48V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR POWER AMPLIFIER, 5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MULTISPENSE 900, CONTROL MODULE FOR MULTI CHANNEL LIQUID DISPENSING/METERING SYSTEMS, 1-31MONITORS, 1-62PUMPS, MOTOR FUSES, 1.6AMP 250VAC, FAN FUSES 0.5AMP 250V, LOGIC FUSE 1.6AMP 250V, MAIN FUSE 15AMP... | |
| DISCONTINUED BY MANUFACTURER, OUTPUT POWER UNIT, PEU ASSEMBLY, 17.5 A, 380-460 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PAYNE ENGINEERING POWER CONTROL 18E-2-150 3 PHASE 50/60HZ 120KVA 150AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHASE POWER MODULE, FOR THE GV3000 AC DRIVE, INSULATED GATE BIPOLAR TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POSITION/POWER CONTROLLER, INPUT/OUTPUT BOX, 4 SWITCHES, 4 LEDS STATUS INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER / ENERGY METER, IP51, 10-60 DEGREE C / 14-140 DEGREE F, BACKLIGHT / LCD DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTROL BOARD, SLAVE PCB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTROL DRIVE, TE10A MODEL, 25 AMP, 480 V, 0-10 V INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTROL DRIVE, TE10A MODEL, SINGLE PHASE, 25 AMP, 400 V, 0-10 V INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTROL KIT, 20-60VDC, 7W, 4 BUILT IN CONTROL OUTLET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTROL MODULE, 10 AMP, 480 VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTROL MODULE, 10 AMP, 480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTROL SOLID STATE, 120VAC, W/BOX FAN 115VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTROL STATION, 120 VAC, 24 VDC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTROL UNIT, P/N 129114. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTROL, 1.5/3 HP, 240/480 VAC, 5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTROL, 480 VOLT POWER CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTROL, SERIES 664, 125 AMP, 240 VAC, SINGLE PHASE, ICT CIRCUIT OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTROLL KIT, 88-264VAC, 2.1A RMA, 88-300VDC, 1.4A, 7W, 4 BUILT IN CONTROL OUTLET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTROLLER 77AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTROLLER UNIT, OLD STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTROLLER, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTROLLER, 480 VOLTS, 60 HERTZ, 4-20 MA CONTROL SIGNAL, 90 AMPS, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTROLLER, 480VAC, 50/60HZ, 25AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTROLLER, 600V, 50/60HZ, 65 AMP, 60-75 DEGREE C WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTROLLER, AC-DC/DC-DC CONVERTER, 400 V AC POWER SUPPLY, 50/60 HZ, 30 AMP MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTROLLER, DIN-A-MITE, 120-240 VAC, 50/60 HZ, 4-20 MA DC INPUT, SINGLE PHASE, ZERO CROSS, 16 AMPS @ 50C, DIN RAIL MOUNT, (SUGGESTED REPLACEMENT: DA10-24F0-0000). FREE 2... | |
| DISCONTINUED BY MANUFACTURER, POWER CONTROLLER, G3PX MODEL, EUN SERIES, SINGLE PHASE, 20A, 100/110VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTROLLER, SINGLE PHASE, 25 AMP, 85-264 VAC, SOFT START, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FACTOR CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER METER MODULE, POWERCON, EM 6600 SERIES, DIGITAL, PROGRAMMABLE, MEASURE / DETECT / CONTROL, INPUT / 6 AMP MAX / 415/110 V / LL NOMINAL, POWER SUPPLY... | |
| DISCONTINUED BY MANUFACTURER, POWER METER, DIGITAL, PM700 SERIES, 3 PHASE, 5 VA, 100-415 VAC, 125-250 VDC, 3 W, POWERLOGIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER METER, PROGRAMMABLE, MULTIFUNCTION, FOR VOLT, AMP, HZ+ POWER AND ENERGY, WITH RS 485 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER MODULATOR, 4-20 MA, 480 VAC, 80 AMP, 3 PHASE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER MODULE CHASSIS, MODULAR POWER SYSTEM/COMM NETWORK, 20 AMP MAX PER SIDE INPUT, 120/240 VAC, UP TO 8 POWER MODULES, 1 POWER MONITOR MODULE, PROVIDES:, POWER INPUT,... | |
| DISCONTINUED BY MANUFACTURER, POWER MONITOR, 6200, 10 AMP, 400/690 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER REED, SERIES C, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SECTION MODULE, PEU, 17.5 AMP, 510-620 V DC, SIMOVERT DRIVE CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SECTION MODULE, PEU, 17.5 AMP, SIMOVERT DRIVE CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE SWITCH, 5 AMP, 240 VAC, 100/500 BAR, IP54. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROCESS CONTROLLER, TYPE IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE BACNET, MACH1 CONTROLLER, 8 I/O, 24 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROGRAMMABLE BACNET, MACH1 CTRL, 8I/O, 24VAC, W/HOA SW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY MODULE, EIGHT SINGLE-POLE AMP RELAYS, 120 OR 227 VOLTS OPERATION, FOR USE WITH EXTERNAL CIRCUIT BREAKERS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RMA-POWER-BOX, INPUT AC230V/120V, 50/60HZ MAX, 60VA, FUSE 2X1.25A, T INTERN, OUTPUT, DC15...30V, 10.00.....99.99HZ, TEMP 0...50`C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROBO CYLINDER CONTROLLER, SERIES RCS, ECONOMY TYPE, ENCODER TYPE ABSOLUTE, 20 WATT MOTOR CAPCITY, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SCR POWER CONTROLLER, 1 PHASE, 50/60HZ, 100 AMP, 24-600V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERIAL INTERFACE UNIT, SUPPLY VOLTAGE= 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SIMOVERT POWER CONTROLLER MODULE, F/UNITS, 72 AMP, 510-620V DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMART MOTOR CONTROLLER, OPEN TYPE, 64 AMP, 600 V, 200-600 VAC INPUT LINE VOLTAGE, 3-PHASE, 50/60 HZ MAX, 100-240 VAC CONTROL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 48-500VAC, 25 AMP OUTPUT, 3.5-28VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, POWER CONTROLLERS - SOLID STATE RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPACELOGIC AUTOMATION SERVER, AS-B-24H, 24 I/O POINTS, BACNET, MS/TP, MODBUS, MANUAL OVERRIDE, DISPLAY, SCALABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPEED CONTROL PACK, 3 AMP, 200 VAC, 50/60 HZ, 11 PIN, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SQ CONTROLLER, 1.4 AMP, 5 VDC, -40 TO 70 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SURGE PROTECTOR, SURGELOGIC, SURGELOC, 160KA, 208Y/120 VAC, 3 PHASE, 4 WIRE, FOR NQ PANELBOARDS, SPD TYPE 1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL POWER MODULE, UNI-WIRE SYSTEM, SCREW CLAMP TERMINALS, LED INDICATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THYRISTER POWER UNIT, TC 3001 SERIES, 60 AMP, 480 V, 4-20 MA, PHASE ANGLE FIRING, 3 WIRE DELTA, TRANSFORMER LOAD, OPEN IN ALARM, POTENTIOMETER ON FRONT FASCIA,... | |
| DISCONTINUED BY MANUFACTURER, THYRISTOR CONTROL, 8-280 AMP, 230-500V, 1 PHASE, INTEGRATED SEMICONDUCTOR FUSE, (THYRO-S). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TORQUE CONTROLLER, FOR NUTRUNNER, 10AMP, 115/230VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE CONTROLLER, 24VAC/DC, 25VA MAX, MAH SERIES, MACH AIR, W/ 3 UNIVERSAL INPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VFC VANGUARD FIELD CONTROLLER, 120-240VAC, 50/60HZ, 0.5A MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,FINESER V MK II,POSITION CONTROLLER,24V,4 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,POWER CONTROLLER MOTOR ASSEMBLY MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,POWER MODULE, IQ DATA PLUS II, 600V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY THE MANUFACTURER, DEVICENET COMMUNICATION KIT, SI-N1 BOARD, 388 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCOUNTINUED BY MANUFACTURER, SOLENOID DRIVER, 1 CHANNEL, 5-35 V DC, 1.3 W, 7 MA @ 19 V, 85 MA @ 35 V, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL OUTPUT DC/DC CONVERTER 12 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DUCT-O-WIRE Controls & Indicators FE-1158-2CP | |
| ELECTRONIC CONTROLLER, SINGLE TRIAC OUTPUT, 24VAC. FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSED PRE-WIRED RELAY, 120 TO 277V AC/24V AC/DC, 10 AMP @ 277V, SPDT, 50/60 HZ, RESPONSE TIME: 20 MSEC, LEAD LENGTH: 16 INCH, PILOT DUTY. FREE 2 YEAR RADWELL WARRANTY... | |
| END-POSITION CONTROLLER, 24V DC, M9 7 PIN ROUND SHAPE PLUG, 1M LENGTH CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| EPROM, FOR CONTROLLER, PROGRAMMED MODULE, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| ETHERNET COMMUNICATION MODULE, RS-232C, 10BASE-T. FREE 2 YEAR RADWELL WARRANTY | |
| EUL CURRENT CONTROL 120VAC, SUGGESTED REPLACEMENT: 84872023. FREE 2 YEAR RADWELL WARRANTY | |
| EXPANSION MODULE, DIGITAL EXTENSION, XR06, 24 VDC SUPPLY, 4 DIGITAL INPUT, 2 RELAY OUTPUT (8 AMP), DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| EXPANSION MODULE, FLAME MONITOR, 120 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| EXPANSION MODULE, WIRING BASE, FLAME SAFEGUARD, CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| FAN CONTROLLER, TERMINAL ZONE CONTROL, 24 VAC 10% AT 40 VA, (50/60 HZ). FREE 2 YEAR RADWELL WARRANTY | |
| FERRAZ SHAWMUT Controls & Indicators 2101-3F06 | |
| FIRETRON CELL, FOR 48PT1 ONLY.. FREE 2 YEAR RADWELL WARRANTY | |
| FLASHGUARD LED BEACON, 11/35V DC, STEADY OR FLASHING. FREE 2 YEAR RADWELL WARRANTY | |
| FP7 POSITIONING UNIT, LINE DRIVER, 2 AXES, 1 PPS TO 4 MPPS. FREE 2 YEAR RADWELL WARRANTY | |
| FREEZE STAT, 10' CAPILLARY, MANUAL RESET, (2) SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| FREEZE STAT, 6' CAPILLARY, AUTOMATIC RESET, (2) SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| FUNCTIONAL DEVICES RIB Controls & Indicators RIB2402D | |
| FUNCTIONAL DEVICES RIB Controls & Indicators RIB24P | |
| GEFLEX POWER CONTROLLER, 25/120A SLAVE. FREE 2 YEAR RADWELL WARRANTY | |
| GEFRAN Controls & Indicators GFX4-60-R-2-F-0 | |
| HDR POWER SYSTEM 15AMP 480VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL, 8001-000-0E-10020556 -00000000-0-0, 80010000E10020556000 0000000, CONTROLLER MODULE,90-250V, 50/60HZ, 100VA. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE, DIGITAL, 0-26.4 VOLTS, 16 INPUTS, NPN, 1 WIRE, EXPANDABLE. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MOUNTING RACK, NO. OF MODULES: 16, FOR USE WITH: SINGLE-CHANNEL DIGITAL I/O MODULES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| IC, OFFLINE SWITCH, FLYBACK, POWER SUPPLY CONTROLLER, 8 PIN, SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| IC, POWER MGMT; SUPPLY VOLTAGE:18V; DIGITAL IC CASE STYLE:TSSOP; NO. OF PINS:16; OPERATING TEMPERATURE RANGE:-40¦C TO +105¦C; MSL:MSL 1 - UNLIMITED; L. FREE 2 YEAR RADWELL WARRANTY | |
| ID CONTROLLER, 24VDC, 0.8A, LED DISPLAY, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| INGERSOLL RAND Controls & Indicators QCD11 | |
| INLINE CONTROLLER, PROFINET AND MODBUS/TCP, ETHERNET PORT, PC WORX EXPRESS OR PC WORX. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE CONTROLLER, WITHOUT CONNECTING PLUG AND LABELING FIELD, 4 INPUT, 2 OUTPUT, 24 V DC, (2729800). FREE 2 YEAR RADWELL WARRANTY | |
| INPUT/OUPUT MODULE, DIGITAL, ANALOG, 16 POINTS, 4PTP AXES, NPN. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT/OUTPUT MODULE, 4 OUTPUTS, 24V MAX, 180MA. FREE 2 YEAR RADWELL WARRANTY | |
| KIDDE FIRE SYSTEMS Controls & Indicators 70-408004-001 | |
| L SERIES, 4AXIS POSIT MOD, OPEN COLLCT. FREE 2 YEAR RADWELL WARRANTY | |
| LAMP MODULE, LED, 24 VAC/DC, 50/60 HZ, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| LED MODULE, GREEN, 120 VAC, 25 MA. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC CONTROL BOARD, NO. OF MODULES:16, SUPPLY VOLTAGE VDC:24V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC CONTROLLED RELAY, MOMENTARY,DPDT SWITCHING RELAY,OPEN-COLLECTOR SWITCHING,MAXIMUM SWITCHING POWER 60 W (220 VDC, 125VAC, 2 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC CONTROLLER 3 EXT M3 IHM2 V1 RS232, SUGGESTED REPLACEMENT: 88970412 (WITH CABLE). FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC CONTROLLER EXPANSION MODULES, M3 EXT XR14 100-240V. FREE 2 YEAR RADWELL WARRANTY | |
| LOOP MONITORING, 0-100 OHM RESISTANCE RANGE, 0-50 VAC INTERFERENCE RANGE, -.6-94 VDC / 16-72 VAC, 15-460 HZ FREQUENCY RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| LOW PRESSURE CONTROL, SPST, 1/4" MALE FITTING, 0-100 PSI RANGE, DIFFERENTIAL 10-40 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL MOTOR CONTROLLER, 0.63-1.0A TRIP,PHASE LOSS/OVERLOAD PROTECTION,PUSHBUTTO N ON/OFF HANDLE AND MOUNTS TO DIN RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL MOTOR CONTROLLER, 25H, 4-6.3A, FREQUENCY: 50/60HZ, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL MOTOR PROTECTOR, 1AMP, 480V, 1/2HP. FREE 2 YEAR RADWELL WARRANTY | |
| MELA TEMPERATURE CONTROLLER, VOLTAGE/HB OUT AC. FREE 2 YEAR RADWELL WARRANTY | |
| MILLENIUM 3 CONVERTER TC J TO 0-10VDC. FREE 2 YEAR RADWELL WARRANTY | |
| MILLENIUM 3 ESSENTIAL CD20- 12I/8O S 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| MILLENIUM 3 EXTENSION XR10R 230VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MILLENIUM 3 SMART CB12- 8I/4O R 230VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MODEL 6 BREAKER COMBO, CONTROLS & INDICATORS, POWER CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR POWER CONTROLLER, 4 LOOP, GFX-4, FOR LINEAR LOADS, 30 KW POWER, 4 CURRENT TRANSFORMER INPUTS, FUSES. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR POWER CONTROLLER, 4 LOOP, GFX-4, FOR LINEAR LOADS, 60 KW POWER, 4 CURRENT TRANSFORMER INPUTS, ETHERNET MODBUS TCP. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR POWER CONTROLLER, 4 LOOP, GFX-4, FOR LINEAR LOADS, 60 KW POWER, 4 CURRENT TRANSFORMER INPUTS, FUSES. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR POWER CONTROLLER, 4 LOOP, GFX-4, FOR LINEAR LOADS, 60 KW POWER, RELAY OUTPUT, 4 CURRENT TRANSFORMER INPUTS, FUSES, ETHERNET MODBUS TCP. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR POWER CONTROLLER, 4 LOOP, GFX-4, FOR LINEAR LOADS, 60 KW POWER, RELAY OUTPUT, 4 CURRENT TRANSFORMER INPUTS, FUSES. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR POWER CONTROLLER, 4 LOOP, GFX-4, FOR LINEAR LOADS, 80 KW POWER, RELAY OUTPUT, 4 CURRENT TRANSFORMER INPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR POWER CONTROLLER, SERIES GFX, FOR TEMPERATURE CONTROLLED ZONES, RATED CURRRENT/ VOLTAGE 40/480A. FREE 2 YEAR RADWELL WARRANTY | |
| MODULE DVNT HD MOD + PWR MOD ET200S, DF CS FA PLC SUPPORT PRODUCTS. FREE 2 YEAR RADWELL WARRANTY | |
| MODULE RACK, PB SERIES, 50-PIN, SCREW, RACK MOUNT, 32 CHANNELS, FOR USE W/ QUAD PAK I/O MODULES, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY | |
| MODULE, DEVICENET ASSEMBLY, 200X-8DI, HD MODULE, 8DI CONNECTOR, ET200X. FREE 2 YEAR RADWELL WARRANTY | |
| MODULE, SIMATIC S7-300, TEMP CONRL, FM 355-2 C, 4 CHANNELS, CONTINOUS. FREE 2 YEAR RADWELL WARRANTY | |
| MOTION CONTROLLER IEC, MP2300/2310 SIEC (MECHATROLINK II), ANALOG MODULE, ML III NETWORK, 4 OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| MOTION CONTROLLER IEC, MP2300/2310 SIEC (MECHATROLINK II), ANALOG MODULE, ML III NETWORK, 8 INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR CONTROL, MANUAL, 10 SECOND TRIPPING CHARACTERISTIC, ADJUSTABLE 1.6-2.5 AMP RANGE, DIN RAIL MOUNT (35 MM). FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR CONTROLLER DC 325-1000A 24-48V. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR CONTROLLER, ELECTRIC ACTUATOR, LED INDICATORS, FORCED-LOCK RELEASE TERMINAL, 24V DC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR CONTROLLER, ELECTRIC ACTUATOR, PNP, DC STEP, DC24V. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR OPERATOR, 3VA6 SERIES, 250 VA RATED POWER, 24 - 60 VAC, ACCESSORY FOR: 3VA6 150/250 / 3VA5 250. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER, MANUAL, 32AMP, O/L RANGE 23-32AMP. FREE 2 YEAR RADWELL WARRANTY | |
| N-CONNECT FEMALE POWER SPLITTER 2-FOLD; 2.4 AND 5 GHZ Y-ELEMENT.. FREE 2 YEAR RADWELL WARRANTY | |
| NPN DC STEP MOTOR CONTROLLER, 24. FREE 2 YEAR RADWELL WARRANTY | |
| NPN DC STEP MOTOR CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| OMRON Controls & Indicators ZEN-10C2DR-D-V2 | |
| OPTO 22 Controls & Indicators E1 | |
| PAD-4 NAC EXPANDER CLASS A ADAPTER CARD, SYSTEM 3 CONVENTIONAL FIRE ALARM PANEL, OPTIONAL ADAPTER CARD USED EXCLUSIVELY IN CLASS A FIELD-SELECTABLE WIRING CONFIGURATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| PFC CONTROLLER, -40 TO 150DEG C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| PFC CONTROLLER, 27 V, 8-DIP; UVLO:16.5V; SUPPLY VOLTAGE MIN:11.5V; SUPPLY VOLTAGE MAX:25V; STARTUP CURRENT:250A; OPERATING SUPPLY CURRENT:9MA; CONTROLLER IC CASE STYLE:DIP; NO. OF PINS:8PINS; DUTY CYCLE (%):96%; FREQUENCY:100KHZ ROHS COMPLIANT:... | |
| PHOTOELECTRIC SENSORS, 2-CAMERA CONTROLLER PNP, LEAD FREE / ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| PID CONTROLLER, 1/4 DIN, T/C OR MV, 4-20 MA, RELAY, 115 VAC INPUT & RELAYS. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT RELAY, 10 AMP SPDT, 24 VAC/DC COIL, DIN RAIL MOUNTABLE, CURRENT SENSOR MOUNT OPTION, 2.75" TRACK MOUNT, -30 TO 140 F. FREE 2 YEAR RADWELL WARRANTY | |
| PNP DC PROGRAMLES STEP MOTOR CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| PNP DC STEP MOTOR CONTROLLER, STEP MOTOR (SERVO/24 VDC), SERVO MOTOR (24 VDC), . FREE 2 YEAR RADWELL WARRANTY | |
| PNP DC STEP MOTOR CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| POWER / ENERGY METER, EASYLOGIC, PM2000 SERIES, TOTAL HARMONIC, LCD, PULSE, CLASS 1. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CABLE, DROP CORDSET CABLE, NON-SHIELDED, M22, 16 AWG, RIGHT ANGLE MALE, 3 METER, 4 PIN, 600 VAC, 10 AMP, 3 PHASE, IP67- TYPE 4-12 DROP CABLE, IP67, UL 4/12,... | |
| POWER CONTRLLER, 4CH, HB, 100/240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTROLLER, 100/110V, 200/220V, 20A, . FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTROLLER, 12-24 VDC SUPPLY, (6) 12-24 VDC INPUTS, (4) RELAY OUTPUTS, WITH ANALOG INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTROLLER, 25 AMP, 207-253 V, 60 HZ, 3.5 KV ISOLATION VOLTAGE, ETHERNET/IP. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTROLLER, 480V, 40A, 3PH, 4-20MA. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTROLLER, 480V, 60-AMP, 3 PHASE, 4-20MA. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTROLLER, 6/15 AMP BREAKER ASSEMBLY, W/ DISCONNECT SWITCH, SINGLE PHASE, 240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTROLLER, ACCESS POWER CONTROLLER, 4 FUSE PROTECTED, PHENOLIC OR FIBERGLASS MATERIAL, NO BATTERIES REQUIRED, 12 TO 24 VOLTS AC/DC, UL294. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTROLLER, DC-UPS SERIES, W/ INTEGRATED BATTERY, 10 AMP, 24 VDC, 240 W. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTROLLER, DIN-A-MITE, 1 PHASE, 1 CONTROLLED LEG, NATURAL CONVECTION, 18 AMP, 277-600 VAC LINE AND LOAD VOLTAGE, 50/60 HZ, 4.5-32 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTROLLER, GFX SERIES, RATED CURRENT 40/480A. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTROLLER, GTF, SINGLE PHASE, WITH HEAT SINK, 25 AMP, 480 VAC, CURRENT LIMIT, NO ALARM. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTROLLER, GTF, SINGLE PHASE, WITH HEAT SINK, 40 AMP, 480 VAC, NO CONTROL OPTION, NO ALARM, 10 VDC SIGNAL CONTROL, PA TRIGGER, MASTER FUNCTION. FREE 2 YEAR RADWELL WARRANTY... | |
| POWER CONTROLLER, GTF, SINGLE PHASE, WITH HEAT SINK, 60 AMP, 480 VAC, CURRENT LIMIT AND FEEDBACK, ALARM BREACH PARTIAL, MODBUS. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTROLLER, MODULAR, FOR TEMPERATURE CONTROLLED ZONES, 2 CONFIGURABLE RELAY OUTPUTS, 24 VOLTS (DC), + / - 25%, 5 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTROLLER, MODULAR, FOR TEMPERATURE CONTROLLED ZONES, SUPPLY; 24 VOLTS (DC). FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTROLLER, POWER ROLLER DRIVER MODULE, HB SERIES, 3-PIN HEADER, ADJUSTABLE POT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTROLLER, SINAMICS S120, 380-480 VAC, 16 KW, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTROLLER, SINAMICS, G120, PROFINET/ETHERNET/IP , 24 VDC, 12 W, 15 DIGITAL INPUTS, -40 TO +70 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTROLLER, THYRISTOR MODEL, 2 PHASE UNIT, 50AMP, VOLTAGE 100-600V, NO FAN, STANDARD WARRANTY, OPTIONS / QUICK START CODE, IO OPTION BOARD 1, NO OPTIONAL FIELDBUS COMMS. FREE 2 YEAR... | |
| POWER CONTROLLER, THYRO-PX, 2 SWITCHED PHASES, 500 VAC, 495 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTROLLER, TRIAC, SOLID STATE, 208-240 VAC, 50/60 HZ, 4-20 MA INPUT, 45 W, 30 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTROLLERS - ACCESSORIES/REPLACEM ENT PARTS - DIN RAIL MOUNT SEMICONDUCTOR HOLDERS FOR THE DIN-A-MITE AND SSRS. FREE 2 YEAR RADWELL WARRANTY | |
| POWER DISTRIBUTION MODULE, MODICON TM5, COMMON 6 X 0 V DC, 6 X 24V DC. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FACTOR CONTROLLER, 1-5 AMP, 100-440V, 50/60HZ, UP TO 12 OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER METER, PM5110 METER, 110-415 VAC SUPPLY, 45-65 HZ, 125-250 VDC, 4 W, 33 ALARMS, 1 DIGITAL OUTPUT, BACKLIT LCD - 128X128 PIXELS, FLUSH MOUNTED, RS485 COMMUNICATION PORT. FREE 2... | |
| POWER MODULE, 380-480VAC, 47-63HZ, 0.75KW, 2.9 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MODULE, 47 TO 63 HZ, 3 PHASE, 380 V TO 480V, 0.37 KW TO 4 KW. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MODULE, SINAMICS G120, PM240-2, IP20, 25 HP / 18.50 KW, 38 AMP, 3 PHASE, 380-480 V, 47-63 HZ, W/ BUILT-IN BRAKING CHOPPER, W/O FILTER. FREE 2 YEAR RADWELL WARRANTY... | |
| POWER MODULE, WITH LED, GREEN 24V. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MODULE, WITH LED, RED, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| POWER PATH CONTROLLER, MSOP-10, IC FUNCTION: P CHANNEL MOSFET CONTROLLER, SUPPLY VOLTAGE MIN: 3.5 V, SUPPLY VOLTAGE MAX: 36 V, IC PACKAGE TYPE: MSOP, NO. OF PINS: 10 PINS, OPERATING... | |
| POWER POLE, REPLACEMENT, 480V, 970 A, SOLID STATE MOTOR CONTROLLER, REPAIR PART. FREE 2 YEAR RADWELL WARRANTY | |
| POWER RELAY, 20 AMP DPDT, 24 VAC/DC COIL, NEMA 1 HOUSING, 600 VOLT WIRE RATING, -30 TO 140 F. FREE 2 YEAR RADWELL WARRANTY | |
| POWER RELAY, 20 AMP SPST-N/O + OVERRIDE, 24 VAC/DC/120 VAC COIL, NEMA 1 HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY UNIT, LOGO!POWER SERIES, 1X OUTPUT, 110-300 VAC INPUT, 24 VDC OUTPUT, 2.5 A, 60 W, DIN RAIL MOUNT, REPLACEMENT FOR 6EP1332-1SH43. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SUPPLY, 3PHASE, 600VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SWITCHING DEVICE, DIN-A-MITE A, CONTROL INPUT, 1 PHASE, 1 CONTROLLED LEG, NATURAL CONVECTION CURRENT RATING 18 AMP @ 50 DEGREES C, 120-240 VAC, 50/60 HZ, 100-120 VAC INPUT, CONTACTOR... | |
| POWER SWITCHING DEVICE, DIN-A-MITE A, CONTROL INPUT, 1 PHASE, 1 CONTROLLED LEG, NATURAL CONVECTION CURRENT RATING 18 AMP @ 50 DEGREES C, 120-240 VAC, 50/60 HZ, 4-20 MA DC INPUT,... | |
| POWER SWITCHING DEVICE, DIN-A-MITE A, CONTROL INPUT, 1 PHASE, 1 CONTROLLED LEG, NATURAL CONVECTION CURRENT RATING 18 AMP @ 50 DEGREES C, 120-240 VAC, 50/60 HZ, 4.5-32 VDC INPUT, CONTACTOR... | |
| POWER SWITCHING DEVICE, DIN-A-MITE A, CONTROL INPUT, 1 PHASE, 1 CONTROLLED LEG, NATURAL CONVECTION CURRENT RATING 18 AMP @ 50 DEGREES C, 24-48 VAC, 50/60 HZ, 4-20 MA DC INPUT,... | |
| POWER SWITCHING DEVICE, DIN-A-MITE A, CONTROL INPUT, 1 PHASE, 1 CONTROLLED LEG, NATURAL CONVECTION CURRENT RATING 18 AMP @ 50 DEGREES C, 277-600 VAC, 50/60 HZ, 4-20 MA DC INPUT,... | |
| POWER SWITCHING DEVICE, DIN-A-MITE B, CONTROL INPUT, 1 PHASE, 1 CONTROLLED LEG, 35 AMPS, 277-600 VAC, 50/60 HZ, 4.5-32 VDC INPUT, CONTACTOR OUTPUT, NO ALARM, ENGLISH MANUAL. FREE 2 YEAR... | |
| POWER SWITCHING DEVICE, DIN-A-MITE B, CONTROL INPUT, 1 PHASE, 1 CONTROLLED LEG, NATURAL CONVECTION CURRENT RATING 18 AMP @ 50 DEGREES C, 120-240 VAC, 50/60 HZ, 4-20 MA DC INPUT,... | |
| POWER SWITCHING DEVICE, DIN-A-MITE B, CONTROL INPUT, 1 PHASE, 1 CONTROLLED LEG, NATURAL CONVECTION CURRENT RATING 18 AMP @ 50 DEGREES C, 120-240 VAC, 50/60 HZ, 4.5-32 VDC INPUT, CONTACTOR... | |
| POWER SWITCHING DEVICE, DIN-A-MITE B, CONTROL INPUT, 1 PHASE, 1 CONTROLLED LEG, NATURAL CONVECTION CURRENT RATING 18 AMP @ 50 DEGREES C, 277-600 VAC, 50/60 HZ, 4-20 MA DC INPUT,... | |
| POWER SWITCHING DEVICE, DIN-A-MITE B, CONTROL INPUT, 2 INDEPENDENT ZONES, NATURAL CONVECTION CURRENT RATING 18 AMP @ 50 DEGREES C, 120-240 VAC, 50/60 HZ, 4.5-32 VDC INPUT, CONTACTOR OUTPUT, NO... | |
| POWER SWITCHING DEVICE, DIN-A-MITE B, CONTROL INPUT, 3 INDEPENDENT ZONES, NATURAL CONVECTION CURRENT RATING 18 AMP @ 50 DEGREES C, 120-240 VAC, 50/60 HZ, 4.5-32 VDC INPUT, CONTACTOR OUTPUT, NO... | |
| POWER SWITCHING DEVICE, DIN-A-MITE B, CONTROL INPUT, 3 PHASE, 2 CONTROLLED LEGS, NATURAL CONVECTION CURRENT RATING 18 AMP @ 50 DEGREES C, 120-240 VAC, 50/60 HZ, 4-20 MA DC INPUT,... | |
| POWER SWITCHING DEVICE, DIN-A-MITE B, CONTROL INPUT, 3 PHASE, 2 CONTROLLED LEGS, NATURAL CONVECTION CURRENT RATING 18 AMP @ 50 DEGREES C, 120-240 VAC, 50/60 HZ, 4.5-32 VDC INPUT, CONTACTOR... | |
| POWER SWITCHING DEVICE, DIN-A-MITE B, CONTROL INPUT, 3 PHASE, 2 CONTROLLED LEGS, NATURAL CONVECTION CURRENT RATING 18 AMP @ 50 DEGREES C, 277-600 VAC, 50/60 HZ, 100-120 VAC INPUT, CONTACTOR... | |
| POWER SWITCHING DEVICE, DIN-A-MITE B, CONTROL INPUT, 3 PHASE, 2 CONTROLLED LEGS, NATURAL CONVECTION CURRENT RATING 18 AMP @ 50 DEGREES C, 277-600 VAC, 50/60 HZ, 4-20 MA DC INPUT,... | |
| POWER SWITCHING DEVICE, DIN-A-MITE B, CONTROL INPUT, 3 PHASE, 2 CONTROLLED LEGS, NATURAL CONVECTION CURRENT RATING 18 AMP @ 50 DEGREES C, 277-600 VAC, 50/60 HZ, 4.5-32 VDC INPUT, CONTACTOR... | |
| POWER SWITCHING DEVICE, DIN-A-MITE B, CONTROL INPUT, 3 PHASE, 3 CONTROLLED LEGS, NATURAL CONVECTION CURRENT RATING 18 AMP @ 50 DEGREES C, 120-240 VAC, 50/60 HZ, 4.5-32 VDC INPUT, CONTACTOR... | |
| POWER SWITCHING DEVICE, DIN-A-MITE B, CONTROL INPUT, 3 PHASE, 3 CONTROLLED LEGS, NATURAL CONVECTION CURRENT RATING 18 AMP @ 50 DEGREES C, 277-600 VAC, 50/60 HZ, 22-26 VAC INPUT, CONTACTOR... | |
| POWER SWITCHING DEVICE, DIN-A-MITE B, CONTROL INPUT, 3 PHASE, 3 CONTROLLED LEGS, NATURAL CONVECTION CURRENT RATING 18 AMP @ 50 DEGREES C, 277-600 VAC, 50/60 HZ, 4-20 MA DC INPUT,... | |
| POWER SWITCHING DEVICE, DIN-A-MITE B, CONTROL INPUT, 3 PHASE, 3 CONTROLLED LEGS, NATURAL CONVECTION CURRENT RATING 18 AMP @ 50 DEGREES C, 277-600 VAC, 50/60 HZ, 4.5-32 VDC INPUT, CONTACTOR... | |
| PRESSURE CONTROLLER, PRESSURETROL, 2 WIRE, 250 V MAX DPST, BREAKES ON PRESSURE RISE, 5 TO 50 PSI RANGE, 04 TO 3.5 KG, MANUAL RESET. FREE 2 YEAR RADWELL WARRANTY | |
| PROCESS CONTROLLER, TYPE IP65. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE CONTROLLER, 40VA, 50/60HZ, 24VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE CONTROLLER, FOR USE WITH SNAP PAC SYSTEM, ETHERNET. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE LOGIC CONTROLLER, CURRENT RATING:-, PRODUCT RANGE:-, FOR USE WITH:I/O BRAINS, SUPPLY CURRENT:240A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE LOGIC CONTROLLER, LEADED PROCESS COMPATIBLE,NO, PEAK REFLOW COMPATIBLE (260 C),NO ROHS COMPLIANT, YES. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE LOGIC CONTROLLER, NO. OF MODULES: 8, SUPPLY VOLTAGE VDC, CURRENT RATING, FOR USE WITH SINGLE-CHANNEL DIGITAL I/O MODULES. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE LOGIC CONTROLLER, NO. OF MODULES:16, SUPPLY VOLTAGE VDC:16V, CURRENT RATING:16MA, PRODUCT RANGE:-, FOR USE WITH:BCD, TTL LEVEL DEVICES, THUMBWHEEL SWITCHES, BAR CODE READERS ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| PROGRAMMABLE LOGIC CONTROLLER, NO. OF MODULES:16, SUPPLY VOLTAGE VDC:28V, CURRENT RATING:6.3MA, PRODUCT RANGE:-, ACCESSORY TYPE:16 CHANNEL INTEGRAL RACK, EXTERNAL WIDTH:146.5MM, LENGTH:133.35MM, VOLTAGE RATING:28V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| PROGRAMMABLE LOGIC CONTROLLER, NO. OF MODULES:4, SUPPLY VOLTAGE VDC:-, CURRENT RATING:-, PRODUCT RANGE:-, FOR USE WITH:STANDARD ANALOG I/O MODULES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE LOGIC CONTROLLER, NO. OF MODULES:8, VDC, FOR USE WITH:STANDARD ANALOG I/O MODULES. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE LOGIC CONTROLLER, PLC, 125V AC, 114.3MM, 500MA, 5V, 9W. FREE 2 YEAR RADWELL WARRANTY | |
| PROGRAMMABLE LOGIC CONTROLLER-PLC, PRODUCT RANGE:-, FEATURES:SMALL-FOOTP RINT ETHERNET-BASED INDUSTRIAL CONTROLLER ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL VALVE DRIVER, 9-32 VDC SUPPLY VOLTAGE, 45 MA MAX SUPPLY CURRENT, 0.1-20 SEC LINEAR RAMPING UP/DOWN TIME, 1.2 KHZ FIXED PWM FREQUENCY, 0.25 INCH MOUNTING HOLE. FREE 2 YEAR... | |
| PROPRIETARY CONTROLLER AND 4 CHANNEL RECEIVER, ACCEPTS ANY 4-20MA INPUT, INCLUDES COMMON ALARM, WARN FAIL AND HORN RELAYS, 6SPDT 2DPDT, POWER REQUIRMENTS, 90-280V, 50/60HZ, 80W, ALTERNATE POWER, 24V, 400MA MAX. | |
| PULS Controls & Indicators UBC10.241 | |
| PULSE SINGAL UNIT 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PULSE WIDTH MODULATED BATTERY CONTROL, 12VDC, 40.0 ADC CONTINUOUS LOAD CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, TRANSIENT SUPPRESSOR MODULE, 8501X SERIES, 132 VAC MAX, ATTACH TO COIL TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| REMOTE CONTROL SWITCH WITH 3 NO CONTACTS CONTACT FOR 230 V AC, 400V 16A CONTROL 24 V AC. FREE 2 YEAR RADWELL WARRANTY | |
| REMOTE CONTROL SYSTEM, S-SERIES WIRELESS, SYSTEM INCLUDES 2 TRANSMITTERS AND 1 RECEIVER (MCU-11R), 3 MOTIONS, 2 SPEEDS, START AND STOP FUNCTION, 120/240VAC O- OPERATING RANGE UP TO 500 FEET, CLOSED... | |
| REMOTE CONTROLLER, 411 FOUR SINGLE-STEP MOTIONS, PLUS START AND STOP FUNCTIONS, OCU ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| ROBICON 440603.02 - 50A PWR CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY CONTROLLER, 8 INPUT, 2 OUTPUT, 24 VDC, 400 MA, PNP OUTPUT, SCREW TERMINAL, DIN RAIL MOUNT, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY NETWORK CONTROLLER, 24VDC, 110MA. FREE 2 YEAR RADWELL WARRANTY | |
| SCHMERSAL, HOLHER MODULE, PMS-10-8, 24V. FREE 2 YEAR RADWELL WARRANTY | |
| SCR MODULE, CCI PART, SAME AS 1652-48-30. FREE 2 YEAR RADWELL WARRANTY | |
| SCR POWER CONTROLLER, PHASE ANGLE CONTROL, 208V, 25A, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SCR POWER CONTROLLER,SERIES EP1,SINGLE PHASE,480V,25AMP,. FREE 2 YEAR RADWELL WARRANTY | |
| SELECTOR SWITCH COVER ASSEMBLY, CONTENDER SERIES, 2 CIRCUIT, 2 POSITION, LEGEND PLATE MARKING ON/OFF, EPOXY COATED DIE-CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| SEMATIC, H147AAWX02-3, H147AAWX023, LIFT DOOR CONTROLLER, . FREE 2 YEAR RADWELL WARRANTY | |
| SERIAL BRAIN CONTROLLER, SNAP PAC S, MISTIC PROTOCOL, 750 MA, 108.59 MM LENGTH, 5.2 VDC, 0-60 C OPERATING TEMPERATURE, 0-95% HUMIDITY/NON-CONDENS ING, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| SEVCON Controls & Indicators 633T46301 | |
| SI UNIT, PROFIBUS DP (DP-V0), PROFIBUS DP SLAVE, COMMUNICATION SPEED: 9.6/19.2/45.45/93.75 /187.5/500 KBPS 1.5/3/6/12 MBPS, OUTPUT TYPE: SOURCE/PNP (NEGATIVE COMMMON), 32 OUTPUTS (8/16/24/32 OUTPUTS SELECTABLE), POWER SUPPLY: 24 VDC/CLASS 2,... | |
| SIEMENS Controls & Indicators 6ES7132-4HB50-0AB0 | |
| SINAMICS POWER MODULE PM240-2 UNFILTERED WITH INTEGRATED BRAKING CHOPPER 380-480 V 3 AC +10/-10% 47-63 HZ POWER HIGH OVERLOAD: 1.1 KW AT 200% 3S, 150% 57S, 100% 240 S; AMBIENT... | |
| SINAMICS POWER MODULE, 3AC, 380-480V, +10/-10%, 47-63 HZ, 7,5 KW. FREE 2 YEAR RADWELL WARRANTY | |
| SINAMICS V20 380-480 V 3 AC -15/+10% 47-63HZ RATED POWER 15 KW WITH 150% OVERLOAD FOR 60 SEC. UNFILTERED I/O: 4 DI, 2 DO,2 AI, 1 AQ FIELDBUS: USS/MODBUS RTU... | |
| SINGLE PHASE SSR, VDC GATED 742 SINGLE PHASE SSR, DC GATED SSR-251 25A, 600 VAC, 4.5-32 VDC, LED. FREE 2 YEAR RADWELL WARRANTY | |
| SITOP PSE202U 10A REDUNDANCY MODULE INPUT/OUTPUT: 24 V DC SUITABLE FOR DECOUPLING TWO SITOP POWER SUPPLIES WITH MAXIMAL PER 5 A OUTPUT CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| SMC, LECP6P-LESH25RJ-50, LECP6PLESH25RJ50, POWER SUPPLY, MOTOR CONTROLLER, 24VDC,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID-STATE POWER CONTROL, INPUT 240VAC 0-150AMPS, OUTPUT 0-230VAC 0-150AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| SPD T1 HEPD 80KA 120/240V1P3W. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROL, WALL MOUNT, 8 AMP, 120 V, BLACK/ SILVER PLATE, BLACK/ GOLD KNOB, ON/OFF PUSHBUTTON. FREE 2 YEAR RADWELL WARRANTY | |
| SPRECHER & SCHUH Controls & Indicators D7-N3G | |
| SPRECHER & SCHUH Controls & Indicators D7-N3R | |
| SPRECHER & SCHUH Controls & Indicators KTA7-25S-20A | |
| SPRECHER & SCHUH Controls & Indicators KTA7-25S-6.3A | |
| SQ D MOD 6 L FRAME POWERPACT OPERATOR, CIRCUIT BREAKER, , CONTROLS & INDICATORS, POWER CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| SQD MOD 5 BKR COMBO SZ 1 12", CONTROLS & INDICATORS, POWER CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| SQD MOD 5 BKR COMBO SZ 1 15", CONTROLS & INDICATORS, POWER CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| SQD MOD 5 BKR FEEDER 30A 6", CONTROLS & INDICATORS, POWER CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| SQD MOD 5 BKR FEEDER 60A 6", CONTROLS & INDICATORS, POWER CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| SQUARE D Controls & Indicators HEPD80 | |
| SQUARE D Controls & Indicators HOM250PSPD | |
| SQUARE D MODEL 6 BREAKER OPERATOR, , , CONTROLS & INDICATORS, POWER CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| STAND ALONE ROOM CONTROLLER, NO LAMP, NON-AUD,WALL MOUNT,WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| STEP MOTOR CONTROLLER, DC PROGRAMLESS, PNP, 14 POINT, 1.5 METER CABLE LENGTH, SIZE 32, TOP MOUNTING TYPE, 300 MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| STEP MOTOR DRIVER, 30MM LE ELECTRIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| STEPPER MOTOR DRIVE FOR ELECTRIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SURGE PROTECTOR, HWA SPD, 208Y/120V 3 PH, 4 WIRE, 100KA. FREE 2 YEAR RADWELL WARRANTY | |
| SURGE PROTECTOR, HWA TVSS, 208Y/120V, 3 PH, 4 WIRE, 80KA. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTORLLER, STEP-DOWN DC/DC CONTROLLER, 2.3 A, SOP- 14. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL, WITH MANUAL RESET, 14-54 DEGREE F. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROLLER, W/RS-232, SET TEMP RANGE: T TYPE TC-200 TO260 DEG C, 12 TO 36 VDC INPUT, 0 TO 36 VDC W/SPLIT SUPPLY OUTPUT, 0.1 TO 25 A, 2.7 KHZ... | |
| TERMINATION CARD, I/O BRAINS, PAMUX BUS. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINATION EXTENSION, M3 XR14, 24VDC, 8A. FREE 2 YEAR RADWELL WARRANTY | |
| TIMER REMOTE CONTROLLER, WIRED REMOTE CONTROLLER WITH 7 DAY TIME CLOCK, REPLACES CZ-RTC2. FREE 2 YEAR RADWELL WARRANTY | |
| TRIPLEX AND QUADRAPLEXOR CONTROLLER-120 VAC, 3 LOAD, SOSO OUTPUT LOGIC. FREE 2 YEAR RADWELL WARRANTY | |
| UNBALANCED TO BALANCED CONVERTER, POWER REQUIREMENTS: 24 VDC, 50 MA, FREQUENCY RESPONSE: 20 HZ-40 KHZ, THD: .05 %, INPUT CONNECTOR TYPE: RCA FEMAL. FREE 2 YEAR RADWELL WARRANTY | |
| VARIABLE SPEED CONTROLLER, TOUGH SERIES PRO, 12 SWITCHED INPUTS/10 SWITCHED OUTPUTS/10 SENSOR INPUTS, AUTOSTART OR MANUAL DIGITAL CONTROLLER FOR INDUSTRIAL ENGINES IN SEVERE DUTY APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY... | |
| VICONICS Controls & Indicators R820-621-REV2 | |
| VISION MATE CONTROLLER, 0.5 AMP, 24 VDC, ENVIRONMENTAL TEST EQUIPMENT. FREE 2 YEAR RADWELL WARRANTY | |
| VOLT,2AUX,SCREW,HB,2 4VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| VOLT,2AUX,SCW,RS4851 00240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| VVT BYPASS CONTROLLER, AIRLFOW, POSITION, SETPOINT, DUCT TEMP. FREE 2 YEAR RADWELL WARRANTY | |
| WATLOW Controls & Indicators DA10-24C0-0000 | |
| WATLOW Controls & Indicators DA10-24F0-0000 | |
| WATLOW Controls & Indicators DA10-60C0-0000 | |
| WATLOW Controls & Indicators DA10-60K2-0000 | |
| WATLOW Controls & Indicators DB10-24F0-S000 | |
| WATLOW Controls & Indicators DB10-60C0-0000 | |
| WATLOW Controls & Indicators DB20-60C0-0000 | |
| WATLOW Controls & Indicators DB20-60F0-0000 | |
| WATLOW Controls & Indicators DB20-60K2-0000 | |
| WATLOW Controls & Indicators DB30-60K2-0000 | |
| WATLOW Controls & Indicators ES21-2HV0-0000 | |
| WATLOW Controls & Indicators ES21-2LV0-0000 | |
| WIRELESS ADAPTER, REDLINK ENABLED, FOR TRUEZONE PANELS / TRUESTEAM HUMIDIFIERS, HARDWIRED, GRAY COLOR, H 5-9/16 INCH W 4-3/8 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| WIRELESS REMOTE CONTROL SOLUTION, S41 OCU, WITH FOUR MOTIONS, ONE SPEED, START AND STOP FUNCTION, SIMPLE PUSHBUTTON PAIRING OF OCU AND MCU, COMPATIBLE WITH 11R MCU - OPERATING RANGE UP... | |
| XW2R I/O TB SPRNG 34PT GENERAL. FREE 2 YEAR RADWELL WARRANTY | |
| YORK Controls & Indicators 031-02742-000 | |
| ZEBRA ENTERPRISE, DISCONTINUED, NC/NR, MC9190-G, WLAN 802.11 A/B/G, STANDARD RANGE 1D LASER, COLOR VGA SCREEN, 256MB/1GB, 53 KEY, WM 6.5, BLUETOOTH, I. FREE 2 YEAR RADWELL WARRANTY | |
| ZONE CONTROLLER, SINGLE DUCT AIR TERMINAL, 24 VAC POWER, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| ZONE CONTROLLER, SINGLE DUCT AIR TERMINAL, MODULATING HEAT, 24 VAC, TERMINAL FAN CONTROL, MOUNTS TO VAV BOX DAMPER SHAFT, FOR CARRIER COMFORTID SYSTEM. FREE 2 YEAR RADWELL WARRANTY |