STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP3N150 STP3N150

Description
Manufacturer: STMicroelectronics Win Source Part Number: 212359-STP3N150 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 1500V (1.5kV) Continuous Drain Current at 25°C: 2.5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 29.3nC @ 10V Max Input Capacitance: 939pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 9 Ohm @ 1.3A, 10V Alternative Parts (Cross-Reference): NDFP03N150CG; STFV3N150; STFW4N150; STP3N150; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 212359-STP3N150 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 1500V (1.5kV) Continuous Drain Current at 25°C: 2.5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 29.3nC @ 10V Max Input Capacitance: 939pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 9 Ohm @ 1.3A, 10V Alternative Parts (Cross-Reference): NDFP03N150CG; STFV3N150; STFW4N150; STP3N150; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP3N150 - 212359-STP3N150 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP3N150
212359-STP3N150
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP3N150 212359-STP3N150
Manufacturer: STMicroelectronics Win Source Part Number: 212359-STP3N150 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 1500V (1.5kV) Continuous Drain Current at 25°C: 2.5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 29.3nC @ 10V Max Input Capacitance: 939pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 9 Ohm @ 1.3A, 10V Alternative Parts (Cross-Reference): NDFP03N150CG; STFV3N150; STFW4N150; STP3N150; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212359-STP3N150
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 1500V (1.5kV)
Continuous Drain Current at 25°C: 2.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 29.3nC @ 10V
Max Input Capacitance: 939pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 9 Ohm @ 1.3A, 10V
Alternative Parts (Cross-Reference): NDFP03N150CG; STFV3N150; STFW4N150; STP3N150;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 1500V 2.5A 9 Ohm MOSFET Transistor
278-STP3N150
N-Channel 1500V 2.5A 9 Ohm MOSFET Transistor 278-STP3N150
N-Channel MOSFET, 1500V, 2.5A, 9 Ohm, TO-220 Product overview: STP3N150 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1500V, 2.5A, 9 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500V, 2.5A, 9 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP3N150 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 1500V, 2.5A, 9 Ohm, TO-220 Product overview: STP3N150 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1500V, 2.5A, 9 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500V, 2.5A, 9 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP3N150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7609698P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7609698P
MOSFETs 7609698P
MOSFET N-Channel 1.5KV 2.5A TO220

MOSFET N-Channel 1.5KV 2.5A TO220

Supplier's Site
MOSFETs - 7609698 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7609698
MOSFETs 7609698
MOSFET N-Channel 1.5KV 2.5A TO220

MOSFET N-Channel 1.5KV 2.5A TO220

Supplier's Site
MOSFETs - 1687469 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687469
MOSFETs 1687469
MOSFET N-Channel 1.5KV 2.5A TO220

MOSFET N-Channel 1.5KV 2.5A TO220

Supplier's Site
Single FETs, MOSFETs - 497-6327-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6327-5-ND
Single FETs, MOSFETs 497-6327-5-ND
N-Channel 1500V 2.5A (Tc) 140W (Tc) Through Hole TO-220

N-Channel 1500V 2.5A (Tc) 140W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP3N150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP3N150
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP3N150
MOSFET N-CH 1500V 2.5A TO220AB

MOSFET N-CH 1500V 2.5A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
STP3N150
MOSFET STP3N150
MOSFET 1500V 6Ohm 2.5A N-Channel

MOSFET 1500V 6Ohm 2.5A N-Channel

Buy Now Datasheet
Single FETs, MOSFETs - STP3N150 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP3N150
Single FETs, MOSFETs STP3N150
MOSFET N-CH 1500V 2.5A TO220AB

MOSFET N-CH 1500V 2.5A TO220AB

Supplier's Site Datasheet
Mosfet, N Channel, 1.5Kv, 2.5A, To-220; Channel Type Stmicroelectronics - 59M2210 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 1.5Kv, 2.5A, To-220; Channel Type Stmicroelectronics
59M2210
Mosfet, N Channel, 1.5Kv, 2.5A, To-220; Channel Type Stmicroelectronics 59M2210
MOSFET, N CHANNEL, 1.5KV, 2.5A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:1.5kV; Continuous Drain Current Id:2.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:-RoHS Compliant: Yes

MOSFET, N CHANNEL, 1.5KV, 2.5A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:1.5kV; Continuous Drain Current Id:2.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:-RoHS Compliant: Yes

Supplier's Site
Transistor - 36404451 - Radwell International
Willingboro, NJ, United States
Transistor
36404451
Transistor 36404451
MOSFET, N CHANNEL, 1.5KV, 2.5A, TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:2.5A; DRAIN SOURCE VOLTAGE VDS:1.5KV; ON RESISTANCE. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N CHANNEL, 1.5KV, 2.5A, TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:2.5A; DRAIN SOURCE VOLTAGE VDS:1.5KV; ON RESISTANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 212359-STP3N150 278-STP3N150 7609698P 7609698 497-6327-5-ND STP3N150 STP3N150 STP3N150 59M2210 36404451
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP3N150 N-Channel 1500V 2.5A 9 Ohm MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N Channel, 1.5Kv, 2.5A, To-220; Channel Type Stmicroelectronics Transistor
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 1500 volts 1500 volts
PD 140000 milliwatts 140000 milliwatts 140000 milliwatts
TJ 150 C (302 F) -50 C (-58 F) 150 C (302 F)
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220 TO-220; To-220 TO-220; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
Unlock Full Specs
to access all available technical data