STMicroelectronics, Inc. 100V 45A TO-220 MOSFET Transistor STP45N10F7

Description
N-Ch MOSFET 100V 45A 18mR TO-220 Power Transistor Product overview: STP45N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 45A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 45A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP45N10F7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
N-Ch MOSFET 100V 45A 18mR TO-220 Power Transistor Product overview: STP45N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 45A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 45A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP45N10F7 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STMicroelectronics N-channel MOSFET, part number 45AC7725, features a maximum drain-source voltage of 100V and a continuous drain current rating of 45A. It is housed in a TO-220 package, suitable for through-hole mounting. The device exhibits a low on-state resistance (RDS(on)) of 0.0145 ,Ѷ, which contributes to its efficiency in switching applications. The MOSFET is designed with STripFET,Ñ¢ F7 technology, enhancing its performance by reducing internal capacitance and gate charge, thus enabling faster switching speeds. It also offers high avalanche ruggedness and a low Crss/Ciss ratio, which aids in electromagnetic interference (EMI) immunity. The operating junction temperature range is from -55°C to 175°C, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The STMicroelectronics N-channel MOSFET, part number 45AC7725, features a maximum drain-source voltage of 100V and a continuous drain current rating of 45A. It is housed in a TO-220 package, suitable for through-hole mounting. The device exhibits a low on-state resistance (RDS(on)) of 0.0145 ,Ѷ, which contributes to its efficiency in switching applications. The MOSFET is designed with STripFET,Ñ¢ F7 technology, enhancing its performance by reducing internal capacitance and gate charge, thus enabling faster switching speeds. It also offers high avalanche ruggedness and a low Crss/Ciss ratio, which aids in electromagnetic interference (EMI) immunity. The operating junction temperature range is from -55°C to 175°C, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 45A TO-220 MOSFET Transistor
278-STP45N10F7
100V 45A TO-220 MOSFET Transistor 278-STP45N10F7
N-Ch MOSFET 100V 45A 18mR TO-220 Power Transistor Product overview: STP45N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 45A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 45A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP45N10F7 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 100V 45A 18mR TO-220 Power Transistor Product overview: STP45N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 45A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 45A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP45N10F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-14573-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14573-5-ND
Single FETs, MOSFETs 497-14573-5-ND
N-Channel 100V 45A (Tc) 60W (Tc) Through Hole TO-220

N-Channel 100V 45A (Tc) 60W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP45N10F7 - 1103688-STP45N10F7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP45N10F7
1103688-STP45N10F7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP45N10F7 1103688-STP45N10F7
Manufacturer: STMicroelectronics Win Source Part Number: 1103688-STP45N10F7 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Family Name: STP45N10F7 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 45A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 1640pF @ 50V Maximum Gate-Source Voltage: 20V Maximum Rds On at Id,Vgs: 18 mOhm @ 22.5A, 10V Alternative Parts (Cross-Reference): BUK9529-100B; TK40D10J1(Q); TK40D10J1(STA4,Q); ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1103688-STP45N10F7
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Family Name: STP45N10F7
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 45A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 1640pF @ 50V
Maximum Gate-Source Voltage: 20V
Maximum Rds On at Id,Vgs: 18 mOhm @ 22.5A, 10V
Alternative Parts (Cross-Reference): BUK9529-100B; TK40D10J1(Q); TK40D10J1(STA4,Q);
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistor - 110295195 - Radwell International
Willingboro, NJ, United States
Transistor
110295195
Transistor 110295195
MOSFET, N-CH, 100V, 45A, TO-220; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:100V; CONTINUOUS DRAIN CURRENT ID:45A; ON RESISTANCE RDS(ON):0.0145OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N-CH, 100V, 45A, TO-220; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:100V; CONTINUOUS DRAIN CURRENT ID:45A; ON RESISTANCE RDS(ON):0.0145OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, N-Ch, 100V, 45A, To-220; Channel Type Stmicroelectronics - 45AC7725 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 45A, To-220; Channel Type Stmicroelectronics
45AC7725
Mosfet, N-Ch, 100V, 45A, To-220; Channel Type Stmicroelectronics 45AC7725
MOSFET, N-CH, 100V, 45A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:45A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 45A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:45A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 100 V 0 013 Ohm typ 45 A

MOSFET N-channel 100 V 0 013 Ohm typ 45 A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP45N10F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP45N10F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP45N10F7
MOSFET N-CH 100V 45A TO220

MOSFET N-CH 100V 45A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STP45N10F7 497-14573-5-ND 1103688-STP45N10F7 110295195 45AC7725 STP45N10F7 STP45N10F7
Product Name 100V 45A TO-220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP45N10F7 Transistor Mosfet, N-Ch, 100V, 45A, To-220; Channel Type Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 60000 milliwatts 60000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 TO-3; TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data