onsemi Transistor TL431BIDR2G

Description
(PRICE/TC),VOLT REF, SHUNT-ADJ, 2.495V-36V, SOIC-8, VOLTAGE REFERENCE TYPE:SHUNT - ADJUSTABLE, PRODUCT RANGE:-, REFERENCE VOLTAGE:2.495V TO 36V, INITIAL ACCURACY:0.4%, TEMPERATURE COEFFICIENT:± 50PPM/°C, VOLTAGE REFERENCE CASE STYLE:SOIC ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC),VOLT REF, SHUNT-ADJ, 2.495V-36V, SOIC-8, VOLTAGE REFERENCE TYPE:SHUNT - ADJUSTABLE, PRODUCT RANGE:-, REFERENCE VOLTAGE:2.495V TO 36V, INITIAL ACCURACY:0.4%, TEMPERATURE COEFFICIENT:± 50PPM/°C, VOLTAGE REFERENCE CASE STYLE:SOIC ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 48603242 - Radwell International
Willingboro, NJ, United States
Transistor
48603242
Transistor 48603242
(PRICE/TC),VOLT REF, SHUNT-ADJ, 2.495V-36V, SOIC-8, VOLTAGE REFERENCE TYPE:SHUNT - ADJUSTABLE, PRODUCT RANGE:-, REFERENCE VOLTAGE:2.495V TO 36V, INITIAL ACCURACY:0.4%, TEMPERATURE COEFFICIENT:± 50PPM/°C, VOLTAGE REFERENCE CASE STYLE:SOIC ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC),VOLT REF, SHUNT-ADJ, 2.495V-36V, SOIC-8, VOLTAGE REFERENCE TYPE:SHUNT - ADJUSTABLE, PRODUCT RANGE:-, REFERENCE VOLTAGE:2.495V TO 36V, INITIAL ACCURACY:0.4%, TEMPERATURE COEFFICIENT:± 50PPM/°C, VOLTAGE REFERENCE CASE STYLE:SOIC ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 48603242
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products