Radwell International Datasheets for Drain Valves
Drain valves are designed to automatically remove liquids from process lines as necessary.
Drain Valves: Learn more
| Product Name | Notes |
|---|---|
| 1/2" DRAIN ELECTRONIC. FREE 2 YEAR RADWELL WARRANTY | |
| 3/8 NPT STANDARD 1 PC FILTER/REGULATOR FRL UNIT 132 SCFM, 150 MAX PSI, POLYCARBONATE BOWL, MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| 3/8" PORT, 7.047" HIGH X 2.874" WIDE STANDARD FILTER WITH POLYCARBONATE BOWL, MANUAL DRAIN 156 SCFM, 150 MAX PSI, 125°F MAX TEMP, MODULAR CONNECTION, BOWL GUARD, 1.9 OZ BOWL CAPACITY. | |
| AIR COMBINATION FILTER + REGULAR + LUBRICATOR, AC30 SERIES, 3/8 INCH PORT, N.O DRAIN PORT, PRESSURE GAUGE WITH LIMIT INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| AIR FILTER, 1/4 PORT SIZE, RC THREAD, AUTO-DRAIN, MAN OVRD, POLYCARBONATE BOWL, 5 MC, WITHOUT DIFFERENTIAL PRESSURE DETECTION PORT, STANDARD FLOW (L TO R). FREE 2 YEAR RADWELL WARRANTY | |
| AIR FILTER, MIST SEPARATOR, 1/2IN NPT, SIZE: 40, W/O BRACKET, W/O AUTO DRAIN, POLYCARBONATE BOWL. FREE 2 YEAR RADWELL WARRANTY | |
| ASCO NUMATICS Pneumatics 8652APBP4FA00GN | |
| ATTRIBUTE VALUE, FILTER REGULATOR, 5 MICRON, AUTO DRAIN, 28-180 PSI, 84CFM. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO DRAIN VALVE, AD402 SERIES, AUTOMATIC, MECHANICAL FLOAT TYPE, NPT, PORT SIZE: 1/2. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO DRAIN, SERIES AD, 1/2IN PORT, 0.1~1.0 MPA, 3/8IN DRAIN DISCHARGE PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| AUTOMATIC DRAIN VALVE, 1/2 INCH NPT, 200 PSI, 150 GPM,. FREE 2 YEAR RADWELL WARRANTY | |
| AVENTICS Pneumatics R412007185 | |
| BALANCING VALVE, PRESSURE REDUCING AND RELIEF VALVE, GASKET TYPE, CONTROL PORT: A PORT, PRESSURE ADJUSTMENT RANGE 1, 2, EXTERNAL DRAIN (03 SIZE ONLY), WITH HANDLE. FREE 2 YEAR RADWELL WARRANTY... | |
| BALL VALVE, 1 1/4 IPS LF ISOLATOR, W/MULTI-FUNCTION DRAIN,ROTATING FLANGE, FULL PORT FORGED BRASS, W/ADJ PACKING GLAND, NUTS & BOLTS, 600 WOG. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, BRONZE, 2 POSITION, PAD LOCKING, 75 SERIES, 3/4” SIZE, THREADED ENDS W/ (-41) AUTOMATIC DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, PAD LOCKING, 75 SERIES, 1/2 SIZE, THREADED ENDS W/ (-41) AUTOMATIC DRAIN, BRONZE. FREE 2 YEAR RADWELL WARRANTY | |
| BASIC VALVE, 40 MIC, AUTO DRAIN, 28-180 PSI, 73.5CFM. FREE 2 YEAR RADWELL WARRANTY | |
| BASIC VALVE, FILTER, D SERIES METAL, 1 MICROMETER GRADE FILTRATION, GRID DIMENSION 66 MM (WITHOUT CONNECTING PLATES), MANUALLY ROTATING CONDENSATE DRAIN, METAL BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY | |
| BASIC VALVE, SERIES LFR, MIDI SIZE, ROTARY KNOB WITH DETENT, 40 MICRONS FILTRATION, MANUALLY ROTATING DRAIN, 9343.22 L/MIN NOMINAL FLOW RATE, (546463). FREE 2 YEAR RADWELL WARRANTY | |
| BOILER DRAIN VALVE, 3/4 INCH PIPE SIZE, QUARTER TURN, 125 MAX PSI, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY | |
| BRONZE BALL VALVE, 70 SERIES, 1/4” SIZE, THREADED ENDS W/ (-41) AUTO DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE VALVE, DIRECT-ACTING, PRESSURE REDUCING/RELIEVING VALVE, WITH DRAIN TO PORT 4. FREE 2 YEAR RADWELL WARRANTY | |
| CKD CORP Pneumatics F3000-8-W-F1 | |
| CKD CORP Pneumatics W3000-10N-W-F | |
| CKD CORP Pneumatics W3000-8-W-F | |
| CLIPPARD Pneumatics MMFRS-4Z-P60F5 | |
| COALESCING FILTER/REGULATOR, 14 SERIES, 1.5 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/4" PORT, FLEXIBLE DRAIN, 3 MICRON INTERNAL PLEATED FILTER, GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| COALESCING FILTER/REGULATOR, 14 SERIES, 1.5 OZ BOWL, 0.7 MICRON COARSE COALESCER, BSPP THREADS, 1/4" PORT, FLEXIBLE DRAIN, GAUGE, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY | |
| COALESCING FILTER/REGULATOR, 14 SERIES, 1.5OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/4IN PORT, 3 MICRON INTERNAL PLEATED FILTER, GAUGE, EXTERNAL PULSE DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| COALESCING FILTER/REGULATOR, 42 SERIES, 8.5 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1" PORT, AUTO DRAIN, 3 MICRON INTERNAL PLEATED FILTER, GAUGE, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY... | |
| COALESCING FILTER/REGULATOR, NPTF, 651 SERIES, 0.01 MICRON COALESCER WITH 3 MICRON PREFILTER (RED), POLYCARBONATE BOWL WITH BOWL GUARD, 1/4 PORT SIZE, ROUND GAUGE PSI/BAR, PANEL NUT, 7-125 PSIG/0.5-8 BAR, NO... | |
| COALESCING FILTER/REGULATOR, NPTF, 651 SERIES, 0.3 MICRON - COALESCER (GREEN), POLYCARBONATE BOWL WITH BOWL GUARD, 1/4 PORT SIZE, LOW PROFILE GAUGE PSI/BAR, 7-125 PSIG/0.5-8 BAR, NO DRAIN. FREE 2 YEAR... | |
| COALESCING FILTER/REGULATOR, NPTF, 652 SERIES, 0.3 MICRON - COALESCER (GREEN), POLYCARBONATE BOWL WITH BOWL GUARD, 1/2 PORT SIZE, LOW PROFILE GAUGE PSI/BAR WITH PRESSURE RANGE INDICATOR, 7-125 PSIG/0.5-8 BAR, MANUAL... | |
| COMPRESSED AIR UNIT, THREADED CONNECTIONS, CONDENSATE DRAIN, PRESSURE CONTROL VALVE, SHUT-OFF VALVE, SOFT-START VALVE, PNEUMO-ELECTRIC RELAY, THREE AUXILIARY PNEUMATIC CONNECTIONS, CLOGGED FILTER SIGNAL, 1/2" OUT, 5 0.5-8, RA UNIT. FREE... | |
| CONDENSATE DRAIN VALVE, 1/4-INCH, 115 V, 230 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, M AF MASS PRO, NO SIZE RATING, FLOAT TYPE AUTO DRAIN, NO, 10MM FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTER BALANCE MODULAR VALVE, D05 SIZE, MAX FLOW = 21 GPM, MAX PRESSURE = 3625 PSI, NOMINAL DIAMETER = 3/8 INCH, CONTROL PORT = B, INTERNAL PILOT & INTERNAL DRAIN,... | |
| DIM PLUG - TIMER DRAIN D PLUG / SOCKET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BRASS BOILER DRAIN VALVE, 0.85IN BORE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 22 SERIES, 3.8 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/4" PORT, AUTO DRAIN, 3 MICRON INTERNAL PLEATED FILTER, METAL BOWL. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 22 SERIES, 3.8 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 3/8" PORT, AUTO DRAIN, 3 MICRON INTERNAL PLEATED FILTER, METAL BOWL. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 32 SERIES, 8.5 OZ BOWL, 0.01 MICRON ULTRA FINE COALESCER, NPTF THREADS, 1/2" PORT, AUTO DRAIN, GAUGE, 0-25 PSIG OUTPUT, METAL BOWL. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 32 SERIES, 8.5 OZ BOWL, 0.3 MICRON FINE COALESCER, NPTF THREADS, 1/2 INCH PORT, AUTO DRAIN, CIRCLEVISION BOWL, 3 MICRON INTERNAL PLEATED FILTER, GAUGE. FREE... | |
| DISCONTINUED BY MANUFACTURER, COALESCING FILTER/REGULATOR, 32 SERIES, 8.5 OZ BOWL, 0.7 MICRON COARSE COALESCER, BSPP THREADS, 1/2" PORT, AUTO DRAIN, 3 MICRON INTERNAL PLEATED FILTER, GAUGE. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, COMBO COMPRESSED AIR FILTER/REGULATOR, 3/8 IN NPT, MANUAL DRAIN, MAX PRESSURE 250 PSI, MAX TEMPERATURE 175 F, WITH GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, PROPORTIONAL / DIRECTIONAL, D*1FH SERIES, STANDARD, NG10/CETOP 5, PILOT OPERATED, FLOW CONTROL, HIGH RESPONSE, 105-350 BAR, 4-20 MA, 80 LPM / 21 GPM, INTERNAL PILOT... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, DH082 SERIES, PILOT OPERATED, 3/4-16 UNF-2B THREADED CAVITY, NORMALLY CLOSED, 2 POSITION, INTERNALLY DRAIN, SAE-4 PORT SIZE, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRAIN TRAP, TDA52, THERMODYNAMIC, 1/2 INCH, NPT END STYLE, 50-250 PSI, 800 DEGREE FAHRENHEIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRAIN VALVE, 16V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRAIN VALVE, AUTOMATIC, SOLID STATE TIMER, DRAIN VALVE, 115V ,1.5A ,NEMA-4, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRAIN VALVE, MANUAL, 1/4 INCH NPT, 60 INCH CABLE, CLOSED LOOP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRAIN VALVE, PD2, 120 V, 60 HZ, 150 PSI 12 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRAIN VAVLE, 720PSIG ,115V ,50/60HZ, DRAINTENDER, 1PHASE, MOTORIZED DRAIN VALVE 115V-AC 1/2IN NPT, REPLACED BY MDV400I SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILTER / REGULATOR, 1/4 INCH PORTS, W / METAL BOWL GUARD TWIST DRAIN, 5 MICRON, 125 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, NPT THEAD TYPE, 1/4 INCH PORT SIZE, METAL BOWL WITHOUT SIGHT GAUGE, AUTO DRAIN TYPE, 125 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, P3H SERIES, G1/4 PORT SIZE, 8 BAR, RELIEVING, MANUAL DRAIN, -20 TO +80 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GENERAL PURPOSE FILTER/REGULATOR, T-HANDLE B12 SERIES, DIAPHRAGM OPERATED, 3/8 IN NPT PORT, METAL BOWL W/O SIGHT GAUGE, TWIST DRAIN, 40 MICRON ELEMENT STANDARD, 70 SCFM HIGH FLOW,... | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC DIRECTIONAL VALVE, DIRECT SPOOL, 4 WAY, PILOT OPERATED, EXTERNAL PILOT/DRAIN, SPRING CENTERED, 3000 PSI MAX, SUBPLATE MOUNTED, 1-1/4" VALVE, 110/115 VAC, 50/60 HZ, FD4-DSKS-702S-52 PILOT VALVE,... | |
| DISCONTINUED BY MANUFACTURER, INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, AUTO DRAIN (N.C)/ SQUARE EMBEDDED PRESSURE GAUGE LIMIT INDICATOR, WITH BOWL GUARD, RIGHT TO LEFT / NAME... | |
| DISCONTINUED BY MANUFACTURER, INTEGRATED FILTER, REGULATOR, SIZE 30, NPT THREAD, 3/8 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.C.), NYLON BOWL, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 3/8 PORT SIZE, AUTO DRAIN (N.C)/ SQUARE EMBEDDED PRESSURE GAUGE LIMIT INDICATOR PANEL MOUNT, METAL BOWL WITH LEVEL GAUGE, NAME... | |
| DISCONTINUED BY MANUFACTURER, INTEGRATED FILTER, REGULATOR, SIZE 40, RC THREAD, 1/2 PORT SIZE, AUTO DRAIN (N.C)/ SQUARE EMBEDDED PRESSURE GAUGE LIMIT INDICATOR, METAL BOWL WITH LEVEL GAUGE. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, 1/8IN, TWIST DRAIN, 40MICRON, 125PSIG, RELIEVING, PRESSURE LIMITER MAX ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 1.5 MPA, 5-40 PSI, 210 PSI INLET PRESSURE RATING, W/ STAINLESS STEEL DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, MIST SEPARATOR, 200 L/MIN FLOAT TYPE AUTO DRAIN, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE CONTROL VALVE, 250-1000 PSI, 3/4 IN NOMINAL BORE PIPE SIZE, EXTERNALLY PILOTED/INTERNALLY DRAINED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 1/2IN INLET, 0.25IN DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIEF VALVE, 3.5 - 14 MPA PRESSURE RANGE, INTERNAL DRAIN, WITH KNOB ADJUSTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE AUTO DRAIN, 115 VOLTS, 1/4 INCH NPT, 230 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DRAIN VALVE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DRAIN VALVE FOR HYSTER FORKLIFT, 3 PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DRAIN VALVE KIT, FOR COMPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DRAIN VALVE KIT, SD SERIES, 24 VAC, 50/60 HZ, 12 VA, 0.2 BAR, FOR SD101 TO 313/KITSM . FREE 2 YEAR RADWELL WARRANTY | |
| DRAIN VALVE, AUTOMATIC, 1/4 INCH NPT, 300 PSI MAX, 115 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DRAIN VALVE, SP VLVDRAIN, 93GRAY, 24V COIL, REPL. FREE 2 YEAR RADWELL WARRANTY | |
| DRAIN VALVE, W/ TIMER, 2-WAY, PILOT OPERATED, 1/2 IN NPT, 7/16 IN ORIFICE SIZE, 110/120V 50/60HZ, BRASS, NORMALLY CLOSED, FKM SEALS, 2.7 CV FACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DRAIN, 3/4 INCH, ORDINARY LOC-ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| DRAINVIEW PRODUCTS , CB-39-RS, CB39RS, AUTO DRAIN, 3/8IN-NPT, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC DRAIN VALVE. 2 WAY NC, SOLENOID VALE, SETTING RANGES: 1 TO 45 MIN. AND .25 TO 25 SEC.. FREE 2 YEAR RADWELL WARRANTY | |
| EZ DRAIN, TIMED SOLENOID DRAIN, 1/4 INCH NPT, 300 PSIG, 115 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| F/R/L COMBO MODULAR, BODY SIZE 40, 1/2 INCH PORTS, N/O DRAIN PORT W / ROUND TYPE PRESSURE GAUGE, LIMIT INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| FESTO Pneumatics LFR-D-5M-MIDI-A | |
| FESTO Pneumatics LFR-D-7-MIDI | |
| FESTO Pneumatics MS6-LFR-1/2-D7-ERM-A S-Z | |
| FILTER / REGULATOR, 3/8 INCH NPT, 40 MICRON, 0-125 PSI, POLYETHYLENE FILTER ELEMENT, POLYURETHANE BOWL, MANUAL DRAIN, BUNA-N O-RING. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER / REGULATOR, MINIATURE MODULAR 08 SERIES, RELIEVING, PISTON DRAIN, 0-160 PSI GAUGE, 1/4" NPT PIPE SIZE, 42.1 SCFM, 150 PSIG MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER / REGULATOR, W/ GAUGE, 3/8 INCH PORT SIZE, 125 PSI, 5 MICRON FILTRATION, MANUAL DRAIN, POLYCARBONATE, PLASTIC BOWL, BOWL GUARD, QUICK DISCONNECT, BALANCED VALVE. FREE 2 YEAR RADWELL WARRANTY... | |
| FILTER AND REGULATOR, AFR SERIES, 1/4IN PORT, SEMI AUTO DRAIN, 0.9MPA, W/O GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER PRESSURE REGULATOR, SERIES AS3, WITH PA PROTECTIVE GUARD, CONDENSATE DRAIN, 5100L/MIN, POLYCARBONATE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR ,ONE-PIECE, BODY SIZE 30, 3/8 NPT, 145 PSI, MANUAL DRAIN . FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, 0-120 PSI, 20 MICRON, MANUAL/SEMI-AUTOMATI C DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, 72 SERIES, 150 PSI, 1/4 NPT PORTS, 1/4 IN MANUAL DRAIN, W/ GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, B72G SERIES, 3/8 INCH NPT PORT,250 PSIG MAX INLET PRESSURE, 5-150 PSIG OUTLET RANGE, MANUAL DRAIN, COMPRESSED AIR. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, BODY SIZE 60, RC PIPE THREAD, 1 INCH PORT, W/ MOUNTING BRACKET, N.O. DRAIN PORT. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, FEMALE THREAD G1, D SERIES, METAL, 0.5...12 BAR (0.05...1.2 MPA), 5 MICROMETER FILTRATION, WITH PRESSURE GAUGE, PILOT ACTUATED PRESSURE REGULATOR, GRID DIMENSION 66 MM (WITHOUT CONNECTING PLATES), FULLY... | |
| FILTER REGULATOR, FEMALE THREAD G1/8, D SERIES, METAL, 0.5...7 BAR (0.05...0.7 MPA), 40 MICROMETER FILTRATION GRADE, W/ PRESSURE GAUGE, DIRECTLY ACTUATED PRESSURE REGULATOR, GRID DIMENSION 40 MM (W/OUT CONNECTING PLATES),... | |
| FILTER REGULATOR, INLET: FEMALE THREAD 3/8 INCH, 20 MICRONS, SIZE 2, MANUEL DRAIN, ADJUSTING RANGE: 0-8 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, MODULAR TYPE FRL, AUTOMATIC DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, MS4N SERIES, 5 MICROMETERS FILTRATION, AUTO CONDENSATE DRAIN, WITH PRESSURE GAUGE, 19 ML MAX CONDENSATE VOLUME, 2-12 BAR OPERATING PRESSURE, 0.3-7 BAR PRESSURE REGULATION RANGE, 1500 L/MIN FLOW... | |
| FILTER REGULATOR, MS4N SERIES, 5 MICROMETERS FILTRATION, MANUALLY ROTATING DRAIN, WITH PRESSURE GAUGE, 19ML MAX CONDENSATE VOLUME, 0.8-14 BAR OPERATING PRESSURE, 0.5-12 BAR PRESSURE REGULATION RANGE, 1200 L/MIN FLOW RATE,... | |
| FILTER REGULATOR, ONE-PIECE, 1/4 BSPP, 232 PSI, AUTOMATIC (NORMALLY OPEN) DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, ONE-PIECE, BODY SIZE 20, 1/4 BSPP, 145 PSI, MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, PIGGYBACK, 1/4IN NPT, 47CFM, MANUAL DRAIN, POLYCARBONATE BOWL, COMPRESSED AIR, 140 PSI, 5 MICRON. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, SIZE 6, FILTER GRADE 5 UM, FULLY AUTOMATIC CONDENSATE DRAIN, ACTUATOR LOCK CLOSED WITH ROTARY KNOB WITH DETENT. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, WHITE, AUTO-DRAIN, MANUAL ORVERIDE, PORT SIZE: RC 1/4. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR,07 SERIES,1/8 NPTF THREAD, 100 PSI, MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULTOR, MS SERIES, ROTARY KNOB WITH DETENT, FULLY AUTOMATIC DRAIN, WITH PRESSURE GAUGE, 3.526 PSI, PLASTIC BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER, REGULATOR, 1/4 INCH NPT PORTS, 40UM, MANUAL DRAIN, WITH GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER,1/4" SEMI AUTO DRAIN FILTER, NPT-105. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER-REGULATOR, 0-12 BAR RANGE, THREADED PORT 3/8, DEGREE OF FILTRATION: 20 UM, -10 TO 50 DEGREES C, VERTICAL MOUNTING, DRAIN WITH MANUAL CONDENSATE DISCHARGE AND AUTOMATIC DISCHARGE AT ZERO PRESSURE. | |
| FILTER/ REGULATOR COMBINATION, 1/4" NPT PORTS, 5 MICRON, 140 PSI, MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR 1/2 20 08 DRAIN W/ MANUAL CONDENSATE AND AUTOMATIC DISCHARGE A ZERO PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR COMBINATION, 1/4 INCH, 40 MICRON, 140PSI, SEMI AUTODRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR FRL UNIT 90 SCFM, 150 MAX PSI, POLYCARBONATE BOWL, MANUAL DRAIN, 3/4 NPT, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR WITH PRESSURE GAUGE, 250 MAX PSI, ZINC BOWL, MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, 1/2" NPT, PLASTIC BOWL, BOWL GUARD, AUTOMATIC DRAIN TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, 1/8IN DRAIN POLYBOWL,TWIST DRAIN, 5 MICRON, 125 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, 3/8" PTF, METAL BOWL, AUTO DRAIN, 10-250 PSI, 40UM, B73G SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, B18 SERIES, 1/2" PORT, MANUAL DRAIN, PLASTIC BOWL / BOWL GUARD, W/GAUGE, 5-125 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, B28, 3/4" PORT SIZE, NPT THREAD, 0-125 PSIG, PLASTIC BOWL W/GUARD, MANUAL DRAIN, PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, B72G SERIES, 1/4 NPTF PORT, AUTO DRAIN, 5-150 PSI PRESSURE RANGE, 1/8" PTF GAUGE PORT, 80 SCFM. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, B7X SERIES, MANUAL DRAIN FILTER REGULATOR, G1/4" BSP EXCELON. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, MANUAL FLEXED DRAIN, QUICK DISCONNECT BOWL, BALANCED VALVE, INTEGRAL PLASTIC BOWL/BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, PNEUMATIC, METAL BOWL W/ SIGHT, 40 MICRON ELEMENT, MANUAL DRAIN, 3 POSITION, 1/4 INCH NPT, W/ GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR/LUB RICATOR COMBO, AC MASS PRO, 3/4 INCH PORT SIZE (NPT), ROUND TYPE PRESSURE GAUGE W/LIMIT INDICATOR, W/OUT AUTO DRAIN, 0.05 TO 0.85 MPA SETTING. FREE 2 YEAR RADWELL WARRANTY... | |
| FILTER/REGULATOR/LUB RICATOR, MIDI, 40 MIC, AUTO DRAIN, GAUGE, G1/2. FREE 2 YEAR RADWELL WARRANTY | |
| FISHER ROSEMOUNT Pneumatics FS-67CFR-224 | |
| HUMIDIFIER DRAIN, AIR-CONDITIONING, CYLINDER MOUNTING SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED FILTER, REGULATOR, SIZE 20, G THREAD, 1/4 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.C.), METAL BOWL. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, AUTO DRAIN (N.C)/ SQUARE EMBEDDED PRESSURE GAUGE LIMIT INDICATOR, WITH BOWL GUARD, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. | |
| INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, AUTO DRAIN (N.C.) / ROUND GAUGE (LIMIT INDICATOR), NYLON BOWL / BOWL GUARD, RIGHT TO LEFT / NAME / CAUTION... | |
| INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.C.), WITH BOWL GUARD, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL... | |
| INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.C.), WITH BOWL GUARD, RIGHT TO LEFT / NAME / CAUTION PLATE / IMPERIAL. FREE 2... | |
| INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/4 PORT SIZE, METAL BOWL / DRAIN GUIDE 1/4, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/8 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.C.), .02 TO .2MPA / WITH BOWL GUARD, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. | |
| INTEGRATED FILTER, REGULATOR, SIZE 20, NPT THREAD, 1/8 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.C.), WITH BOWL GUARD, RIGHT TO LEFT / NAME / CAUTION PLATE / IMPERIAL. FREE 2... | |
| INTEGRATED FILTER, REGULATOR, SIZE 30, G THREAD, 3/8 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.C.), METAL BOWL. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED FILTER, REGULATOR, SIZE 30, NPT THREAD, 1/4 PORT SIZE, AUTO DRAIN (N.C)/ SQUARE EMBEDDED PRESSURE GAUGE LIMIT INDICATOR, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR... | |
| INTEGRATED FILTER, REGULATOR, SIZE 30, NPT THREAD, 1/4 PORT SIZE, AUTO DRAIN N.O SQUARE PRESSURE GAUGE LIMIT INDICATOR, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL... | |
| INTEGRATED FILTER, REGULATOR, SIZE 30, NPT THREAD, 3/8 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.O.), NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED FILTER, REGULATOR, SIZE 30, NPT THREAD, 3/8 PORT SIZE, WITH BRACKET / FLOAT TYPE AUTO DRAIN (N.O.), NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL... | |
| INTEGRATED FILTER, REGULATOR, SIZE 30, RC THREAD, 3/8 PORT SIZE, WITH BRACKET / FLOAT TYPE AUTO DRAIN (N.O.), METAL BOWL. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 1/2 PORT SIZE, AUTO DRAIN N.O SQUARE PRESSURE GAUGE LIMIT INDICATOR, METAL BOWL WITH LEVEL GAUGE, RIGHT TO LEFT / NAME / CAUTION... | |
| INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 1/2 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.C.), NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 1/2 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.C.), NYLON BOWL, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY... | |
| INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 1/2 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.O.), METAL BOWL WITH LEVEL GAUGE, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2... | |
| INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 1/2 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.O.), METAL BOWL, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY... | |
| INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 1/2 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.O.), NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 1/2 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.O.), RIGHT TO LEFT / NAME / CAUTION PLATE / IMPERIAL. FREE 2 YEAR RADWELL WARRANTY... | |
| INTEGRATED FILTER, REGULATOR, SIZE 40, NPT THREAD, 3/4 PORT SIZE, FLOAT TYPE AUTO DRAIN (N.C.), NYLON BOWL, NAME PLATE / CAUTION PLATE / IMPERIAL UNITS. FREE 2 YEAR RADWELL WARRANTY... | |
| KIT INTERNAL AUTO DRAIN 30-175PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| LUBRICATOR, COMPACT, BSPP THREAD, 1/2INCH PIPE, ECONOMIST, MANUAL DRAIN, NITRILE STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| MAINTENANCE KIT, FOR REGULATOR W/MIST SEPARATOR, 1 IN BODY SIZE, NO AUTO DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL DRAIN KIT, 1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL DRAIN VALVE, 25INCH CABLE, CLOSED LOOP. FREE 2 YEAR RADWELL WARRANTY | |
| MASONEILAN Pneumatics 78-4 | |
| MERITOR, R95512105, DRAIN/PURGE VALVE,. FREE 2 YEAR RADWELL WARRANTY | |
| METAL WORK PNEUMATIC Pneumatics 1425030U | |
| MINIATURE FILTER/REGULATOR, BB3 SERIES, BRASS, 1/4" NPT, MANUAL DRAIN, RELIEVING, 2 TO 125 PSI, NO BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY | |
| MIST SEPARATOR, AM SERIES, 37 KW, 1 INCH NPT PORTS, DRAIN COCK (WITHOUT AUTO DRAIN), WITH ELEMENT SERVICE INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| MIST SEPARATOR, AM SERIES, 37 KW, 1 INCH NPT PORTS, N.O. AUTO DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| MIST SEPARATOR, MODULAR, AFM 1/4 INCH NPT, AFM MASS PRO, AUTO DRAIN, NAME PLATE AND CAUTION PLATE. FREE 2 YEAR RADWELL WARRANTY | |
| MIST SEPARATOR, REMOVES OIL MANUAL DRAIN ,1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| MIST SEPARATOR, SERIES: AFM20/30/40, BODY SIZE: 40, THREAD TYPE: NPT, PORT SIZE: 1/2, FLOAT-TYPE AUTO-DRAIN (N.O.), FLOW: RIGHT TO LEFT, NAME PLATE & CAUTION PLATE FOR BOWL IN IMPERIAL UNITS... | |
| MIST SEPARATOR,1/4IN NPTF, FLOAT TYPE AUTO DRAIN N.C., W/BOWL. FREE 2 YEAR RADWELL WARRANTY | |
| MOTORIZED BALL VALVE DRAIN, 115VAC, 60HZ, 2.5AMP. FREE 2 YEAR RADWELL WARRANTY | |
| MOTORIZED BALL VALVE DRAIN, LED PROGRAM INDICATOR, PRESSURE RANGE 0-600PSI, VALVE ORIFICE 12MM, REPLACEMENT PART FOR 4028. FREE 2 YEAR RADWELL WARRANTY | |
| NITRA PNEUMATIC FILTER REGULATOR, 1/2IN FEMALE NPT INLET(S), 1/2IN FEMALE NPT OUTLET(S), 20-130 PSI ADJUSTABLE RANGE, AUTOMATIC DRAIN, POLYCARBONATE BOWL, METAL BOWL GUARD. FOR USE WITH AX-44 SERIES AIR PREP... | |
| NORGREN Pneumatics 619-50 | |
| NORGREN Pneumatics B72G-2GK-QT3-RMN | |
| OVERHAUL KIT, FOR DRAIN TAPS . FREE 2 YEAR RADWELL WARRANTY | |
| PARKER, PRESSURE REGULATOR, 1/4 INCH PORTS, METAL BOWL GUARD, TWIST DRAIN, 5 MICRON, NON-RISING KNOB/RELIEVING, 125 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PARTICULATE FILTER/REGULATOR, 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 3.8 OZ BOWL, 5 MICRON ELEMENT, G TAP (BSPP) THREADS, 1/2 PORT SIZE, W/ GAUGE, METAL BOWL W/ SIGHT GLASS, MANUAL LEVER... | |
| PARTICULATE FILTER/REGULATOR, NPTF, 652 SERIES, 5 MICRON (WHITE), METAL BOWL WITH SIGHT GAUGE (POLYAMIDE), 1/4 PORT SIZE, NO GAUGE WITH PORT PLATE, 7-125 PSIG/0.5-8 BAR, MANUAL - SEMI-AUTOMATIC DRAIN. FREE... | |
| PARTICULATE FILTER/REGULATOR, NPTF, 652 SERIES, 5 MICRON (WHITE), METAL BOWL WITH SIGHT GAUGE (POLYAMIDE), 3/8 PORT SIZE, LOW PROFILE GAUGE PSI/BAR, 7-145 PSIG/0.5-10 BAR, AUTO DRAIN NORMALLY OPEN. FREE 2... | |
| PARTICULATE FILTER/REGULATOR, NPTF, 652 SERIES, 5 MICRON, WHITE, POLYCARBONATE BOWL, WITH BOWL GUARD, 1/2 PORT SIZE, LOW PROFILE, PSI/BAR, 7-125 PSIG, 0.5-8 BAR, MANUAL/SEMI-AUTOMATI C DRAIN. FREE 2 YEAR RADWELL... | |
| PARTICULATE FILTER/REGULATOR, NPTF, 653 SERIES, 5 MICRON (WHITE), POLYCARBONATE BOWL WITH BOWL GUARD, 3/4 PORT SIZE, LOW PROFILE GAUGE PSI/BAR, 7-125 PSIG/0.5-8 BAR, MANUAL - SEMI-AUTOMATIC DRAIN. FREE 2 YEAR... | |
| PARTICULATE FILTER/REGULATOR, STANDARD OUTPUT PRESSURE 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 1.5 OZ BOWL, 5 MICRON ELEMENT, NPTF, 1/4 PORT SIZE, METAL BOWL WITH SIGHT GLASS, METAL MANUAL DRAIN. FREE... | |
| PIGGYBACK FILTER/REGULATOR, 14 INCH SERIES ONE-PIECE, 1/4 NPT, 18 SCFM, POLYCARBONATE BOWL, TWIST DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT OPERATED DIRECTIONAL VALVE, D08 SIZE, 132 GPM MAX FLOW, 4570 PSI MAX PRESSURE, DUAL OPERATOR, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, BUNA SEALS (STD), INT... | |
| PILOT OPERATED DIRECTIONAL VALVE, D08 SIZE, 132 GPM MAX FLOW, 4570 PSI MAX PRESSURE, DUAL OPERATOR, 3 POSITION 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, BUNA SEALS (STD), INT PILOT... | |
| PILOT OPERATED PROP VALVE, D08 SIZE, INTEGRAL AMPLIFIER, MAX PRESS = 5000 PSI (350 BAR), MAX FLOW = 99 GPM (375 LPM), 3 POSITION & 4 WAY, ALL PORTS BLOCKED,... | |
| PLASTIC BOWL, B03 SERIES, FILTER/ REGULATOR, 1/4" NPT, MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC AIR DRYER DRAIN VALVE, REPLACEMENT DRAIN VALVE, A4000 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FILTER/REGULATOR, 3/8 INCH, NPT, W/AUTO DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC MIST LUBRICATOR, 3/8INCH, 150PSI/1000KPA MAX, NO DRAIN, POLY BOWL, STANDARD 07L SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 1" PORT, P3N SERIES, MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 5 MICRON, 1/4 INCH NPT PORTS, EXTERNAL PULSE DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMAX Pneumatics N171BEMBD | |
| PNEUMAX Pneumatics N172BEMBC | |
| PRESSURE REGULATOR FILTER, 0 - 35 PSI RANGE, 250 PSI MAX, NO GAUGE, BRASS DRAIN & TRIM, ALUMINUM BODY, VALVE SIZE: NPS 1/4, END CONNECTION: NPT. FREE 2 YEAR RADWELL... | |
| REGULATOR, 1 INCH, M 29M, SIZE 1, MANUAL DRAIN, GAGE, INCORP. 0-12 BAR (EM). FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 1/4" PORTS, METAL W/O SIGHT GAUGE, 5 MICRON, 0-125PSIG, AUTO DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, AUTO DRAIN BOWL, 3/8 INCH FITTING, AUTO DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR,PIGGYBACK FILTER, 3/8 NPT,TWIST DRAIN,55 SCFM,POLYCARBONATE BOWL. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, TWIST DRAIN, VALVE, DURABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SANDWICH VALVE, PRESSURE RELIEVING, NFPA D05 SUBPLATE MOUNTING, B PORT ONLY, 10-70 BAR, KNOB ADJUSTMENT, NITRILE SEALS, SAE GAUGE PORT, INTERNAL DRAIN TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO-VALVE, 4-WAY DESIGN FOR EXTERNAL CONTROL, SIZE 6, SERIES 21,2 L/MIN FLOW, SUPPLY/DRAIN INTERNAL, 10-210 BAR INLET PRESS. RANGE, W/OUT PLUG-IN CONNECTOR, 0-0.5% NEGATIVE SPOOL OVERLAP. FREE 2 YEAR RADWELL... | |
| SMC Pneumatics AD38N-Z | |
| SMC Pneumatics AFM20-N02C-CZ-A | |
| SMC Pneumatics AW20-N02CE-CZ-B | |
| SMC Valves AD38 | |
| SOLENOID VALVE, 1/2" AUTO DRAIN VALVE, 8W 110-120V/50-60HZ AC, 6' POWER CORD, TIMER 1-45MIN., 1-15SEC ADJ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE AUTOMATIC DRAIN VALVE,4477-A-S,0.25, ORIFICE SIZE 0.4375. FREE 2 YEAR RADWELL WARRANTY | |
| STACKING FILTER-REGULATOR, MAXIMATIC SERIES, 1/2" NPT PORT, W/ SEMI-AUTOMATIC DRAIN, 7-60 PSIG REGULATING RANGE, 5 MICRONS OF FILTRATION. FREE 2 YEAR RADWELL WARRANTY | |
| TIMER DRAIN, 1/2", TEC 44, 115 VOLT, 600 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE DRAIN KIT, AIR COMPRESSOR, EWD. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE TRAP PRIMER, 1/2 INCH NPT/ 12MM VALVE CONNECTION, V.B. PORT, DU-U, 4 3/8 IN LENGTH, 1 1/8 INCH WIDE, MALE, 10PSI PRESSURE DROP, 20-80PSI OPERATING RANGE, 360 BRASS, 1-4... | |
| VALVE, AUTODRAIN, 4460.160.15, 24V, SPX FLOW, ELECTRIC DEMAND. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, POSI-DRAIN, W/ TIMER, 1/4IN NPT, 120 V AC, 50/60 HZ, 200 PSI, LED INDICATORS, 2M CORD. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PRESSURE CONTROL, PIPE MOUNTED, 3/8 INCH PIPE SIZE, 125-500 PSI, AUX LOW PRESSURE REMOTE CONTROL CONNECTION, EXTERNAL PILOT, INTERNALLY DRAINED. FREE 2 YEAR RADWELL WARRANTY | |
| WATTS FLUIDAIR Pneumatics B75-03BJC | |
| WILKERSON FILTERS Pneumatics B08-02-FRG0 | |
| WILKERSON FILTERS Pneumatics B18-04-FKG0 | |
| WILKERSON FILTERS Pneumatics CB6-02-000 | |
| WILKERSON FILTERS Pneumatics CB6-03-000 |