Radwell International Datasheets for Die Springs

Die springs are a robust type of helical compression springs consisting of rectangular wire. For the same value deflection, die springs carry 30% more load. These springs are designed to carry very high compression loads in hostile environments. Made mainly for punch press to provide consistent and reliable resistance, die springs also find use in other industries.
Die Springs: Learn more

Product Name Notes
DIE SPRING, HEAVY DUTY, 35 MM LENGTH, 25 MM OUTER DIAMETER, 20% DEFLECTION, COATED, CHROME SILICON, (PRICE / EACH). FREE 2 YEAR RADWELL WARRANTY
DIE SPRING, HEAVY DUTY, 40 MM LENGTH, 25 MM OUTER DIAMETER, 20% DEFLECTION, COATED, CHROME SILICON. FREE 2 YEAR RADWELL WARRANTY
DIE SPRING, HEAVY-DUTY, 1 INCH LENGTH, 5/8 INCH HOLE SIZE, 11/32 INCH ROD SIZE, CHROME ALLOY / GOLD. FREE 2 YEAR RADWELL WARRANTY
DIE SPRING, HEAVY-DUTY, 2 INCH LENGTH, 496.00 LB / IN, 3/4 INCH HOLE SIZE, 3/8 INCH ROD SIZE, CHROME ALLOY / GOLD. FREE 2 YEAR RADWELL WARRANTY
DIE SPRING, LIGHT LOAD, CHROME SILICON, ISO COLOR GREEN. FREE 2 YEAR RADWELL WARRANTY
DIE SPRING, MEDIUM DUTY, 40 MM LENGTH, 25 MM OUTER DIAMETER, 1225 N, 32% DEFLECTION, COATED, CHROME SILICON. FREE 2 YEAR RADWELL WARRANTY
DIE SPRING, MEDIUM DUTY, 40% DEFLECTION, CHROME SILICON, BLUE, 65 MM LENGTH, 40 MM OUTSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY
DIE SPRING, SPRG.1.000X 1.50-GREEN, RECTANGULAR WIRE, A / HOLE DIAMETER / 1 INCH / 25 MM, C / FREE LENGTH / 1.50 INCH / 38 MM, SPRING CONSTANT / 37.00...
SPRING 1X3IN GREEN DIE. FREE 2 YEAR RADWELL WARRANTY
SPRING, 1-1/4 IN HOLE DIAM, 5/8 IN ROD DIAM, 1-3/4 IN FREE LENGTH, GREEN DIE SPRING . FREE 2 YEAR RADWELL WARRANTY
SPRING, 2" HOLE DIAM, 1" ROD DIAM, 8" FREE LENGTH, BLUE DIE SPRING 1140 LB MAX DEFLECTION, 4" MAX DEFLECTION, MEDIUM DUTY, CHROMIUM ALLOY STEEL. FREE 2 YEAR RADWELL WARRANTY...
SPRING, 3/4 IN HOLE DIAM, 3/8 IN ROD DIAM, 1-1/4 IN FREE LENGTH, RED DIE SPRING . FREE 2 YEAR RADWELL WARRANTY
SPRING,1.5IN, CHROME, SILICON DIE. FREE 2 YEAR RADWELL WARRANTY