onsemi Bipolar Transistors TIP32AG

Description
Transistor PNP 60V 3A 40W TO220AB
Request a Quote Datasheet
Description
Transistor PNP 60V 3A 40W TO220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 1216295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1216295
Bipolar Transistors 1216295
Transistor PNP 60V 3A 40W TO220AB

Transistor PNP 60V 3A 40W TO220AB

Supplier's Site
Single Bipolar Transistors - TIP32AGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP32AGOS-ND
Single Bipolar Transistors TIP32AGOS-ND
Bipolar (BJT) Transistor PNP 60V 3A 3MHz 2W Through Hole TO-220

Bipolar (BJT) Transistor PNP 60V 3A 3MHz 2W Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - TIP32AG - 899610-TIP32AG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP32AG
899610-TIP32AG
TRANSISTORS - Transistors (BJT) - Single - TIP32AG 899610-TIP32AG
Manufacturer: ON Semiconductor Win Source Part Number: 899610-TIP32AG Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 60 V 3 A 3MHz 2 W Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: TIP32 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 899610-TIP32AG
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 3 A 3MHz 2 W Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: TIP32
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
60V 3A TO-220 Bipolar Transistor
276-TIP32AG
60V 3A TO-220 Bipolar Transistor 276-TIP32AG
PNP BJT Power Transistor 60V 3A TO-220 Product overview: TIP32AG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP32AG can be used for catalog matching and distributor lookup.

PNP BJT Power Transistor 60V 3A TO-220 Product overview: TIP32AG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP32AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
TIP32AG
Bipolar Transistors - BJT TIP32AG
Bipolar Transistors - BJT 3A 60V 40W PNP

Bipolar Transistors - BJT 3A 60V 40W PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP32AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP32AG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP32AG
TRANS PNP 60V 3A TO220

TRANS PNP 60V 3A TO220

Supplier's Site
Transistor - 18717825 - Radwell International
Willingboro, NJ, United States
Transistor
18717825
Transistor 18717825
BIPOLAR TRANSISTOR, PNP -60V TO-220; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:60V; TRANSITION FREQUENCY FT:3MHZ; POWER DISSIPATION PD:40W; DC COLLECTOR CURRENT:-3A; DC CURRENT GAIN HFE:50HFE; NO. OF PINS:3PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR TRANSISTOR, PNP -60V TO-220; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:60V; TRANSITION FREQUENCY FT:3MHZ; POWER DISSIPATION PD:40W; DC COLLECTOR CURRENT:-3A; DC CURRENT GAIN HFE:50HFE; NO. OF PINS:3PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor, Pnp, -60V, 40W, To-220; Transistor Polarity Onsemi - 97Y9659 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -60V, 40W, To-220; Transistor Polarity Onsemi
97Y9659
Transistor, Pnp, -60V, 40W, To-220; Transistor Polarity Onsemi 97Y9659
TRANSISTOR, PNP, -60V, 40W, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:3MHz; Power Dissipation Pd:40W; DC Collector Current:-3A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, PNP, -60V, 40W, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:3MHz; Power Dissipation Pd:40W; DC Collector Current:-3A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
BIP T0220 PNP 3A 60V - 70100091 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T0220 PNP 3A 60V
70100091
BIP T0220 PNP 3A 60V 70100091
BIP T0220 PNP 3A 60V

BIP T0220 PNP 3A 60V

Supplier's Site
TRANS PNP 60V 3A TO220AB - 598-TIP32AG - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 60V 3A TO220AB
598-TIP32AG
TRANS PNP 60V 3A TO220AB 598-TIP32AG
TRANS PNP 60V 3A TO220AB

TRANS PNP 60V 3A TO220AB

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company Allied Electronics, Inc. Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number 1216295 TIP32AGOS-ND 899610-TIP32AG 276-TIP32AG TIP32AG TIP32AG 18717825 97Y9659 70100091 598-TIP32AG
Product Name Bipolar Transistors Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - TIP32AG 60V 3A TO-220 Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor Transistor, Pnp, -60V, 40W, To-220; Transistor Polarity Onsemi BIP T0220 PNP 3A 60V TRANS PNP 60V 3A TO220AB
Polarity PNP PNP PNP PNP PNP PNP PNP; PNP
Package Type TO-220; To-220ab TO-220; TO-220-3 TO-220; SOT3; TO-220 TO-3; TO-220 TO-220
Number of units in IC 1
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817K-25-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 1222421 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details