Radwell International Datasheets for AC-DC Converters

AC-DC converters are electrical circuits that transform alternating current (AC) input into direct current (DC) output.
AC-DC Converters: Learn more

Product Name Notes
DC TO DC CONVERSION, DC TO DC CONVERTER. FREE 2 YEAR RADWELL WARRANTY
DC TO DC CONVERTER, FLYBACK, 140KHZ, TSSOP-20; TOPOLOGY:FLYBACK; INPUT VOLTAGE MIN:18V; INPUT VOLTAGE MAX:560V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:TSSOP; NO. OF PINS:20PINS; OUTPUT CURRENT:300MA; OUTPUT VOLTAGE...
WAGO DC TO DC CONVERTER, 10-30 VDC INPUT, 5 VDC OUTPUT, 0.5A, 2.5W, PLASTIC HOUSING, 35MM DIN RAIL MOUNT, CAGE CLAMP.. FREE 2 YEAR RADWELL WARRANTY