STMicroelectronics, Inc. Darlington Pairs TIP147

Description
Trans Darlington PNP 100V 20A TO247
Request a Quote Datasheet
Description
Trans Darlington PNP 100V 20A TO247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Darlington Pairs - 4860301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
4860301
Darlington Pairs 4860301
Trans Darlington PNP 100V 20A TO247

Trans Darlington PNP 100V 20A TO247

Supplier's Site
Darlington Pairs - 1024104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1024104
Darlington Pairs 1024104
Trans Darlington PNP 100V 20A TO247

Trans Darlington PNP 100V 20A TO247

Supplier's Site
Discrete Semiconductor Products - 037720-TIP147 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
037720-TIP147
Discrete Semiconductor Products 037720-TIP147
Manufacturer: STMicroelectronics Win Source Part Number: 037720-TIP147 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Tube Mounting Style: Through Hole Package: TO-247-3 Manufacturer Device Package: TO-247-3 Standard Package: 30 Catalog: PNP Transistors Kits: 497-8005-KIT - KIT TRANSISTOR NPN/PNP 22VAL 5EA No: 143329 Power - Max: 125W Voltage - Collector Emitter Breakdown (Max): 100V Current - Collector (Ic) (Max): 10A Transistor Type: PNP - Darlington Current - Collector Cutoff (Max): 2mA Vce Saturation (Max) @ Ib Ic: 3V @ 40mA 10A DC Current Gain (hFE) (Min) @ Ic Vce: 1000 @ 5A 4V Alternative Parts (Cross-Reference): BDV64BG; TIP147; BDV64B; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037720-TIP147
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-247-3
Manufacturer Device Package: TO-247-3
Standard Package: 30
Catalog: PNP Transistors
Kits: 497-8005-KIT - KIT TRANSISTOR NPN/PNP 22VAL 5EA
No: 143329
Power - Max: 125W
Voltage - Collector Emitter Breakdown (Max): 100V
Current - Collector (Ic) (Max): 10A
Transistor Type: PNP - Darlington
Current - Collector Cutoff (Max): 2mA
Vce Saturation (Max) @ Ib Ic: 3V @ 40mA 10A
DC Current Gain (hFE) (Min) @ Ic Vce: 1000 @ 5A 4V
Alternative Parts (Cross-Reference): BDV64BG; TIP147; BDV64B;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
Single Bipolar Transistors - 497-2569-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-2569-5-ND
Single Bipolar Transistors 497-2569-5-ND
Bipolar (BJT) Transistor PNP - Darlington 100V 10A 125W Through Hole TO-247

Bipolar (BJT) Transistor PNP - Darlington 100V 10A 125W Through Hole TO-247

Buy Now Datasheet
Transistor - 66655497 - Radwell International
Willingboro, NJ, United States
Transistor
66655497
Transistor 66655497
BIPOLAR TRANSISTOR, PNP, -100V; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:100V; DC COLLECTOR CURRENT:10A; POWER DISSIPATION PD:125W; TRANSISTOR MOUNTING:THROUGH HOLE; NO. OF PINS:3PINS; TRANSITION FREQUENCY FT:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR TRANSISTOR, PNP, -100V; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:100V; DC COLLECTOR CURRENT:10A; POWER DISSIPATION PD:125W; TRANSISTOR MOUNTING:THROUGH HOLE; NO. OF PINS:3PINS; TRANSITION FREQUENCY FT:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Bipolar Transistor, Pnp, -100V; Transistor Polarity Stmicroelectronics - 89K1080 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -100V; Transistor Polarity Stmicroelectronics
89K1080
Bipolar Transistor, Pnp, -100V; Transistor Polarity Stmicroelectronics 89K1080
BIPOLAR TRANSISTOR, PNP, -100V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:10A; Power Dissipation Pd:125W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -100V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:10A; Power Dissipation Pd:125W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:- RoHS Compliant: Yes

Supplier's Site
Transistor, Pnp, 100V, 10A, To247; Transistor Polarity Stmicroelectronics - 64AH9001 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 100V, 10A, To247; Transistor Polarity Stmicroelectronics
64AH9001
Transistor, Pnp, 100V, 10A, To247; Transistor Polarity Stmicroelectronics 64AH9001
TRANSISTOR, PNP, 100V, 10A, TO247; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:-; Power Dissipation Pd:125W; DC Collector Current:-10A; DC Current Gain hFE:500hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, PNP, 100V, 10A, TO247; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:-; Power Dissipation Pd:125W; DC Collector Current:-10A; DC Current Gain hFE:500hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
TIP147
Darlington Transistors TIP147
Darlington Transistors PNP Power Darlington

Darlington Transistors PNP Power Darlington

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Darlington Transistors
TIP147
Triode/MOS Tube/Transistor >> Darlington Transistors TIP147
100V 1000@4V,5A PNP 10A 125W TO-247 Darlington Transistors ROHS

100V 1000@4V,5A PNP 10A 125W TO-247 Darlington Transistors ROHS

Supplier's Site Datasheet
Single Bipolar Transistors - TIP147 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
TIP147
Single Bipolar Transistors TIP147
TRANS PNP DARL 100V 10A TO247

TRANS PNP DARL 100V 10A TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP147 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP147
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP147
TRANS PNP DARL 100V 10A TO247

TRANS PNP DARL 100V 10A TO247

Supplier's Site
TRANSISTOR PNP DARLINGTON 100V 10A, TO-247 PKG - 70013773 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR PNP DARLINGTON 100V 10A, TO-247 PKG
70013773
TRANSISTOR PNP DARLINGTON 100V 10A, TO-247 PKG 70013773
TRANSISTOR PNP DARLINGTON 100V 10A, TO-247 PKG

TRANSISTOR PNP DARLINGTON 100V 10A, TO-247 PKG

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Darlington Transistors Transistors Transistors RF Transistors Bipolar RF Transistors Transistors Darlington Transistors Darlington Transistors Bipolar RF Transistors Bipolar RF Transistors Darlington Transistors
Product Number 4860301 037720-TIP147 497-2569-5-ND 66655497 89K1080 64AH9001 TIP147 TIP147 TIP147 TIP147 70013773
Product Name Darlington Pairs Discrete Semiconductor Products Single Bipolar Transistors Transistor Bipolar Transistor, Pnp, -100V; Transistor Polarity Stmicroelectronics Transistor, Pnp, 100V, 10A, To247; Transistor Polarity Stmicroelectronics Darlington Transistors Triode/MOS Tube/Transistor >> Darlington Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANSISTOR PNP DARLINGTON 100V 10A, TO-247 PKG
Polarity PNP NPN; PNP PNP PNP PNP PNP PNP - Darlington; PNP PNP
Package Type TO-247; To-247 TO-247; SOT3 TO-247; TO-247-3 TO-3 TO-3 TO-247 TO-247; TO-247-3 TO-247
Number of units in IC 1
IC(max) 10000 milliamps 10000 milliamps 10000 milliamps 10000 milliamps
PD 125000 milliwatts 125000 milliwatts 125000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 1325626-BCR133E6433HTMA1 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3; SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Reel - TR
View Details
4 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-40-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 216345 - RS Components, Ltd.
Specs
Polarity PNP
Package Type TO-252 (DPAK); TO-252
View Details