Quad Darlington Sw. NPN 50V 1.75A PDIP16
Bipolar (BJT) Transistor Array 4 NPN Darlington (Quad) 50V 1.75A 1W Through Hole 16-PowerDIP (20x7.10)
Quad Darlington Switch, 50V, 1.5A, NPN, PDIP Product overview: ULN2064B from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 50V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, 50V, 1.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULN2064B can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 038520-ULN2064B
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: 4 NPN Darlington (Quad)
Family Name: ULN2064B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-PowerDIP (20x7.10)
Maximum Current Collector: 1.75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 1.4V @ 2mA, 1.25A
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): TD62064AP(F,5,J,S); TD62064APG(5,J,S); TD62064APG; E-ULN2066B; ULN2068B; ULN2064B;
Introduction Date: April 01, 1993
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Darlington Transistors 1.5 Amp Quad Switch
BIPOLAR (BJT) ARRAY TRANSISTOR, DARLINGTON, 4NPN, 50 V, 1 W, 1.5 A, 16-DIP ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRANS 4NPN DARL 50V 1.75A 16DIP
TRANS 4NPN DARL 50V 1.75A 16DIP
Bipolar (BJT) Array Transistor, Darlington, NPN, 50 V, 1 W, 1.5 A, DIP RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 633638 | 497-2348-5-ND | 277-ULN2064B | 038520-ULN2064B | ULN2064B | 16470594 | ULN2064B | ULN2064B | 26M4667 |
| Product Name | Darlington Pairs | Bipolar Transistor Arrays | Quad 50V 1.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - ULN2064B | Darlington Transistors | Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays | Bipolar (Bjt) Array Transistor, Darlington, Npn, 50 V, 1 W, 1.5 A, Dip Rohs Compliant Stmicroelectronics |
| Polarity | NPN | NPN | NPN | NPN; 4 NPN Darlington (Quad) | 4 NPN Darlington (Quad); NPN | NPN | |||
| Package Type | Pdip | "16-PowerDIP (0.300"", 7.62mm)" | SOT3; 16-PowerDIP (20x7.10) | 16-PowerDIP (0.300", 7.62mm) | TO-3 | ||||
| Number of units in IC | 4 | ||||||||
| IC(max) | 1750 milliamps | 1750 milliamps | 1750 milliamps | 1750 milliamps | |||||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts |