STMicroelectronics, Inc. MOSFETs STD5NM60T4

Description
STMicroelectronics, STD5NM60T4
Request a Quote Datasheet
Description
STMicroelectronics, STD5NM60T4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1888455 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1888455
MOSFETs 1888455
STMicroelectronics, STD5NM60T4

STMicroelectronics, STD5NM60T4

Supplier's Site
MOSFETs - 1888290 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1888290
MOSFETs 1888290
STMicroelectronics, STD5NM60T4

STMicroelectronics, STD5NM60T4

Supplier's Site
MOSFETs - 1888455P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1888455P
MOSFETs 1888455P
STMicroelectronics, STD5NM60T4

STMicroelectronics, STD5NM60T4

Supplier's Site
Single FETs, MOSFETs - 497-3163-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3163-1-ND
Single FETs, MOSFETs 497-3163-1-ND
N-Channel 600V 5A (Tc) 96W (Tc) Surface Mount DPAK

N-Channel 600V 5A (Tc) 96W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-3163-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3163-2-ND
Single FETs, MOSFETs 497-3163-2-ND
N-Channel 600V 5A (Tc) 96W (Tc) Surface Mount DPAK

N-Channel 600V 5A (Tc) 96W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-3163-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3163-6-ND
Single FETs, MOSFETs 497-3163-6-ND
N-Channel 600V 5A (Tc) 96W (Tc) Surface Mount DPAK

N-Channel 600V 5A (Tc) 96W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5NM60T4 - 031153-STD5NM60T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5NM60T4
031153-STD5NM60T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5NM60T4 031153-STD5NM60T4
Manufacturer: STMicroelectronics Win Source Part Number: 031153-STD5NM60T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 96W (Tc) Family Name: STD5NM60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 400pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1 Ohm @ 2.5A, 10V Alternative Parts (Cross-Reference): CDM7-650 BK; IPD60R1K4C6BTMA1; AOD4C60; Introduction Date: April 14, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031153-STD5NM60T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 96W (Tc)
Family Name: STD5NM60
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 400pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1 Ohm @ 2.5A, 10V
Alternative Parts (Cross-Reference): CDM7-650 BK; IPD60R1K4C6BTMA1; AOD4C60;
Introduction Date: April 14, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 5A DPAK MOSFET Transistor
278-STD5NM60T4
N-Channel 600V 5A DPAK MOSFET Transistor 278-STD5NM60T4
600V N-Channel MOSFET, 1Ω RdsOn, 5A ID, DPAK Product overview: STD5NM60T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD5NM60T4 can be used for catalog matching and distributor lookup.

600V N-Channel MOSFET, 1Ω RdsOn, 5A ID, DPAK Product overview: STD5NM60T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD5NM60T4 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 600 Volt 5 Amp

MOSFET N-Ch 600 Volt 5 Amp

Buy Now Datasheet
Mosfet, N, D-Pak; Channel Type Stmicroelectronics - 26M3528 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, D-Pak; Channel Type Stmicroelectronics
26M3528
Mosfet, N, D-Pak; Channel Type Stmicroelectronics 26M3528
MOSFET, N, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:96W RoHS Compliant: Yes

MOSFET, N, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:96W RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD5NM60T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD5NM60T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD5NM60T4
MOSFET N-CH 600V 5A DPAK

MOSFET N-CH 600V 5A DPAK

Supplier's Site
Transistor - 38972741 - Radwell International
Willingboro, NJ, United States
Transistor
38972741
Transistor 38972741
(PRICE/TC) MOSFET, N, D-PAK; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:650V; CONTINUOUS DRAIN CURRENT ID:5A; ON RESISTANCE RDS(ON):1OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET, N, D-PAK; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:650V; CONTINUOUS DRAIN CURRENT ID:5A; ON RESISTANCE RDS(ON):1OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - STD5NM60T4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD5NM60T4
Single FETs, MOSFETs STD5NM60T4
MOSFET N-CH 600V 5A DPAK

MOSFET N-CH 600V 5A DPAK

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1888455 1888455P 497-3163-1-ND 031153-STD5NM60T4 278-STD5NM60T4 STD5NM60T4 26M3528 STD5NM60T4 38972741 STD5NM60T4
Product Name MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5NM60T4 N-Channel 600V 5A DPAK MOSFET Transistor MOSFET Mosfet, N, D-Pak; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type Ipak IPAK TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Number of units in IC 1
V(BR)DSS 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
Single FETs, MOSFETs - AUIRFSL4115-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details