100V 110A N-CH MOSFET TO-247 9mR Power Transistor Product overview: STW120NF10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW120NF10 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1104018-STW120NF10
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 312W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 110A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 233nC @ 10V
Max Input Capacitance: 5200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10.5 mOhm @ 60A, 10V
Alternative Parts (Cross-Reference): NTY100N10; APT10M11LVR; IRFP4410Z;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
N-Channel 100V 110A (Tc) 312W (Tc) Through Hole TO-247-3
MOSFET N-CH 100V 110A TO247-3
MOSFET N-CH 100V 110A TO247-3
MOSFET Transistor, N Channel, 60 A, 100 V, 9 mohm, 10 V, 4 V RoHS Compliant: Yes
MOSFET TRANSISTOR, N CHANNEL, 60 AMP, 100 V, 9 MOHM, 10 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-STW120NF10 | 1104018-STW120NF10 | 497-5166-5-ND | STW120NF10 | STW120NF10 | STW120NF10 | 33R1315 | 16477989 |
| Product Name | 100V 110A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW120NF10 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Mosfet Transistor, N Channel, 60 A, 100 V, 9 Mohm, 10 V, 4 V Rohs Compliant Stmicroelectronics | Transistor |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | |||
| PD | 312000 milliwatts | 312000 milliwatts | 312000 milliwatts | |||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||
| V(BR)DSS | 100 volts | 100 volts |