Toshiba Corporation Transistor TK20E60U

Description
MOSFET, N CHANNEL, 600V, 20A, TO220; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:600V; CONTINUOUS DRAIN CURRENT ID:20A; ON RESISTANCE RDS(ON):0.19OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; MSL:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
MOSFET, N CHANNEL, 600V, 20A, TO220; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:600V; CONTINUOUS DRAIN CURRENT ID:20A; ON RESISTANCE RDS(ON):0.19OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; MSL:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 39067912 - Radwell International
Willingboro, NJ, United States
Transistor
39067912
Transistor 39067912
MOSFET, N CHANNEL, 600V, 20A, TO220; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:600V; CONTINUOUS DRAIN CURRENT ID:20A; ON RESISTANCE RDS(ON):0.19OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; MSL:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N CHANNEL, 600V, 20A, TO220; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:600V; CONTINUOUS DRAIN CURRENT ID:20A; ON RESISTANCE RDS(ON):0.19OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; MSL:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, N Channel, 600V, 20A, To220; Channel Type Toshiba - 55T7337 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 20A, To220; Channel Type Toshiba
55T7337
Mosfet, N Channel, 600V, 20A, To220; Channel Type Toshiba 55T7337
MOSFET, N CHANNEL, 600V, 20A, TO220; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:20A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: No

MOSFET, N CHANNEL, 600V, 20A, TO220; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:20A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 39067912 55T7337
Product Name Transistor Mosfet, N Channel, 600V, 20A, To220; Channel Type Toshiba
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - IGBTs - AIHD06N60RFATMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details