STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STD20NF06LAG

Description
Win Source Part Number: 981308-STD20NF06LAG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, STripFET™ II Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Rds On (Max) @ Id, Vgs: 40mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 60W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-PAK (TO-252) Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 660 pF @ 25 V Vgs (Max): ±18V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-17143-6,497-1714 3-2,497-17143-1 Base Product Number: STD20 Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 981308-STD20NF06LAG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, STripFET™ II Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Rds On (Max) @ Id, Vgs: 40mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 60W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-PAK (TO-252) Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 660 pF @ 25 V Vgs (Max): ±18V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-17143-6,497-1714 3-2,497-17143-1 Base Product Number: STD20 Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 981308-STD20NF06LAG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
981308-STD20NF06LAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 981308-STD20NF06LAG
Win Source Part Number: 981308-STD20NF06LAG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, STripFET™ II Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Rds On (Max) @ Id, Vgs: 40mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 60W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-PAK (TO-252) Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 660 pF @ 25 V Vgs (Max): ±18V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-17143-6,497-1714 3-2,497-17143-1 Base Product Number: STD20 Drive Voltage (Max Rds On, Min Rds On): 5V, 10V

Win Source Part Number: 981308-STD20NF06LAG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, STripFET™ II
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 24A (Tc)
Rds On (Max) @ Id, Vgs: 40mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 60W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252)
Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 660 pF @ 25 V
Vgs (Max): ±18V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-17143-6,497-17143-2,497-17143-1
Base Product Number: STD20
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 60 V 32 mOhm MOSFET Transistor
278-STD20NF06LAG
Automotive N-Channel 60 V 32 mOhm MOSFET Transistor 278-STD20NF06LAG
Automotive-grade N-channel 60 V, 32 mOhm typ., 24 A STripFET II Power MOSFET in a DPAK package Product overview: STD20NF06LAG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 60 V, 32 mOhm, 24 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, 32 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD20NF06LAG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 60 V, 32 mOhm typ., 24 A STripFET II Power MOSFET in a DPAK package Product overview: STD20NF06LAG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 60 V, 32 mOhm, 24 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, 32 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD20NF06LAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-17143-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17143-6-ND
Single FETs, MOSFETs 497-17143-6-ND
N-Channel 60V 24A (Tc) 60W (Tc) Surface Mount D-PAK (TO-252)

N-Channel 60V 24A (Tc) 60W (Tc) Surface Mount D-PAK (TO-252)

Buy Now Datasheet
Single FETs, MOSFETs - 497-17143-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17143-1-ND
Single FETs, MOSFETs 497-17143-1-ND
N-Channel 60V 24A (Tc) 60W (Tc) Surface Mount D-PAK (TO-252)

N-Channel 60V 24A (Tc) 60W (Tc) Surface Mount D-PAK (TO-252)

Buy Now Datasheet
Single FETs, MOSFETs - 497-17143-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17143-2-ND
Single FETs, MOSFETs 497-17143-2-ND
N-Channel 60V 24A (Tc) 60W (Tc) Surface Mount D-PAK (TO-252)

N-Channel 60V 24A (Tc) 60W (Tc) Surface Mount D-PAK (TO-252)

Buy Now Datasheet
Single FETs, MOSFETs - STD20NF06LAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD20NF06LAG
Single FETs, MOSFETs STD20NF06LAG
MOSFET N-CHANNEL 60V 24A DPAK

MOSFET N-CHANNEL 60V 24A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD20NF06LAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD20NF06LAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD20NF06LAG
MOSFET N-CHANNEL 60V 24A DPAK

MOSFET N-CHANNEL 60V 24A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 60 V, 32 mOhm typ., 24 A STripFET II Power MOSFET in a DPAK package

MOSFET Automotive-grade N-channel 60 V, 32 mOhm typ., 24 A STripFET II Power MOSFET in a DPAK package

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 60V, 24A, 60W Rohs Compliant Stmicroelectronics - 69AH2690 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, 24A, 60W Rohs Compliant Stmicroelectronics
69AH2690
Mosfet, Aec-Q101, N-Ch, 60V, 24A, 60W Rohs Compliant Stmicroelectronics 69AH2690
MOSFET, AEC-Q101, N-CH, 60V, 24A, 60W ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 60V, 24A, 60W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Transistor - 110257653 - Radwell International
Willingboro, NJ, United States
Transistor
110257653
Transistor 110257653
(PRICE/TC), MOSFET, AEC-Q101, N-CH, 60V, 24A, 60W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), MOSFET, AEC-Q101, N-CH, 60V, 24A, 60W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 981308-STD20NF06LAG 278-STD20NF06LAG 497-17143-6-ND STD20NF06LAG STD20NF06LAG STD20NF06LAG 69AH2690 110257653
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Automotive N-Channel 60 V 32 mOhm MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, Aec-Q101, N-Ch, 60V, 24A, 60W Rohs Compliant Stmicroelectronics Transistor
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 60000 milliwatts 60000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data