Manufacturer: Fairchild Semiconductor
Win Source Part Number: 032190-TIP50
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-220-3
Manufacturer Device Package: TO-220
Power - Max: 2W
Voltage - Collector Emitter Breakdown (Max): 400V
Current - Collector (Ic) (Max): 1A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 200mA, 1A
Current - Collector Cutoff (Max): 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 300mA, 10V
Frequency - Transition: 10MHz
Family Name: TIP50
Alternative Parts (Cross-Reference): NTE198; TIP50TU; TIP50G;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: China, Republic of Korea, United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Audio
Power Bipolar Transistor
Bipolar (BJT) Transistor NPN 400V 1A 10MHz 2W Through Hole TO-220-3
POWER BIPOLAR TRANSISTOR, 1A I(C), 400V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Rochester Electronics | DigiKey | Radwell International | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Power MOSFET | Transistors | RF Transistors |
| Product Number | 032190-TIP50 | TIP50 | TIP50-ND | 15244730 |
| Product Name | Discrete Semiconductor Products | Single Bipolar Transistors | Transistor | |
| Polarity | NPN | NPN | ||
| Package Type | TO-220; SOT3 | TO 220 AB NON ISOL | TO-220; TO-220-3 | |
| Packing Method | Bulk; Bulk | Tube; Tube | ||
| IC(max) | 1000 milliamps |