Toshiba Imaging Systems Division MOSFETs TK9J90E

Description
MOSFET N-Channel 900V 9A TO-3P(N)
Request a Quote
Description
MOSFET N-Channel 900V 9A TO-3P(N)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7965153 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7965153
MOSFETs 7965153
MOSFET N-Channel 900V 9A TO-3P(N)

MOSFET N-Channel 900V 9A TO-3P(N)

Supplier's Site
MOSFETs - 7965153P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7965153P
MOSFETs 7965153P
MOSFET N-Channel 900V 9A TO-3P(N)

MOSFET N-Channel 900V 9A TO-3P(N)

Supplier's Site
MOSFETs - 1687789 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687789
MOSFETs 1687789
MOSFET N-Channel 900V 9A TO-3P(N)

MOSFET N-Channel 900V 9A TO-3P(N)

Supplier's Site
Transistor - 73965316 - Radwell International
Willingboro, NJ, United States
Transistor
73965316
Transistor 73965316
TRANSISTOR MOSFET N-CH 900V 9A TO-3PN. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR MOSFET N-CH 900V 9A TO-3PN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 7965153 7965153P 73965316
Product Name MOSFETs MOSFETs Transistor
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRFN8478TR - Rochester Electronics
Specs
Polarity N-Channel
Package Type SON11
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details