Radwell International Datasheets for Super Precision and Spindle Bearings

Super precision and spindle bearings are high-precision bearings that are designed for use in machine-tool spindles and other precision applications. Most super precision bearings and spindle bearings carry a high quality-rating such as ABEC-7 or ABEC-9, and run coolly and smoothly at high speeds.
Super Precision and Spindle Bearings: Learn more

Product Name Notes
ANGULAR CONTACT BALL BEARING, W/ CERAMIC BALLS, 75 MM BORE, 115 MM OD, 20 MM WIDTH, HIGH SPEED SPINDLE BEARINGS, RESTRICTED TOLERANCES. FREE 2 YEAR RADWELL WARRANTY
ANGULAR CONTACT BEARING, SPINDLE & PRECISION MACHINE TOOLED, BALL BEARING SET, P4S SUPER PRECISION, 55X90X18MM, PHENOLIC RESIN CAGE, 15 DEGREE CONTACT ANGLE. FREE 2 YEAR RADWELL WARRANTY
BALL BEARING, ANGULAR CONTACT, 45 MM INNER DIAMETER, 85 MM OUTER DIAMETER, 19 MM WIDTH, 15 DEGREE CONTACT ANGLE, LIGHT-PRELOAD, PHENOLIC RETAINER, MACHINE TOOL SPINDLE. FREE 2 YEAR RADWELL WARRANTY...
BALL BEARING, ANGULAR CONTACT, SPINDLE, 35 MM X 62 MM X 28 MM. FREE 2 YEAR RADWELL WARRANTY
BALL BEARING, SPINDLE DEEP GROOVE,25MM BORE,62MM OD, 17MM WIDTH, STEEL. FREE 2 YEAR RADWELL WARRANTY
BALL BEARING, SUPER PRECISION, ANGULAR CONTACT, SPINDLE STYLE, 100CR6 - OPEN, 25 X 42 X 9 MM. FREE 2 YEAR RADWELL WARRANTY
BEARING, ANGULAR CONTACT BALL BEARING, SPINDLE AND PRESISION MACHINE TOOL ANGULAR CONTACT BALL BEARING, 45 MM ID, 85 MM OD, 19 MM WIDTH, SINGLE SEAL. FREE 2 YEAR RADWELL WARRANTY...
BEARING, ANGULAR CONTACT, 3MM200WI SERIES, SPINDLE & PRECISION MACHINE TOOL, 40 MM BORE, 80 MM OUTER DIAMETER, 18 MM WIDTH, 1 MM FILLET RADIUS, 25 DEGREE CONTACT, OPEN TYPE, PHENOLIC...
BEARING, BALL P4S,SUPER PRECISION, TIMKEN (FAFNIR), SPINDLE & PRECISION MACHINE TOOL ANGULAR CONTACT BEARING - 35 MM ID, 62 MM OD, 14 MM WIDTH, 15 CONTACT, ABEC 7 (ISO CLASS...
BEARING, SPINDLE & PRECISION, MACHINE TOOL ANGULAR CONTACT BEARING, 75 MM ID, 115MM OD, 20 MM WIDTH, 15 CONTACT, ABEC 7/9 (ISO CLASS 4), OPEN. FREE 2 YEAR RADWELL WARRANTY...
BEARING, SUPER PRECISION, SPINDLE DEEP GROOVE, 30MM BORE, 62MM OUTER DIAMETER, 16MM BEARING WIDTH. FREE 2 YEAR RADWELL WARRANTY
BEARINGS, SPINDLE, ANGULAR CONTACT, LIGHT PRELOAD, CONTACT ANGLE 15°, 40 MM ID, 62 MM OD, 62 MM WIDTH,. FREE 2 YEAR RADWELL WARRANTY
CONTACT BEARING, 3MM200WI SERIES, ANGULAR, 40 MM INNER DIAMETER, 80 MM OUTER DIAMETER, 18 MM WIDTH, 25 DEGREE CONTACT, 17400 RPM, SPINDLE AND PRECISION MACHINE TOOL, PHENOLIC RESIN, UNCOATED. FREE...
DISCONTINUED BY MANUFACTURER, ROLLER BEARING FOR SPINDLE SPROCKETS. FREE 2 YEAR RADWELL WARRANTY
HIGH PRECISION ANGULAR CONTACT SPINDLE BEARING, 100MM X 150MM X 24MM. FREE 2 YEAR RADWELL WARRANTY
SPINDLE & PRECISION MACHINE TOOL ANGULAR CONTACT BEARING , 60 MM BORE, 95 MM OD, 18 MM WIDTH, 15 ° CONTACT, OPEN. FREE 2 YEAR RADWELL WARRANTY
SPINDLE & PRECISION MACHINE TOOL ANGULAR CONTACT BEARING - 15 MM BORE, 32 MM OD, 9 MM WIDTH, 25 ° CONTACT, OPEN. FREE 2 YEAR RADWELL WARRANTY
SPINDLE & PRECISION MACHINE TOOL ANGULAR CONTACT BEARING - 35 MM BORE, 62 MM OD, 14 MM WIDTH, 25 ° CONTACT, SINGLE SEALED. FREE 2 YEAR RADWELL WARRANTY
SPINDLE & PRECISION MACHINE TOOL ANGULAR CONTACT BEARING, 30 MM ID, 62 MM OD, 16 MM WIDTH, 25 ° CONTACT, ABEC 7 (ISO CLASS 4), OPEN. FREE 2 YEAR RADWELL...
SPINDLE & PRECISION MACHINE TOOL ANGULAR CONTACT BEARING, 35 MM ID, 72 MM OD, 17 MM WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY
SPINDLE & PRECISION MACHINE TOOL ANGULAR CONTACT BEARING, 40 MM ID, 80 MM OD, 18 MM WIDTH, 15 DEGREE CONTACT, ABEC 7 (ISO CLASS 4), OPEN. FREE 2 YEAR RADWELL...
SPINDLE & PRECISION MACHINE TOOL ANGULAR CONTACT BEARING, 65 MM ID, 100 MM OD, 18 MM WIDTH, 15 ° CONTACT, ABEC 7 (ISO CLASS 4), OPEN. FREE 2 YEAR RADWELL...
SPINDLE & PRECISION MACHINE TOOL ANGULAR CONTACT BEARING,75 MM ID, 115 MM OD, 20 MM WIDTH, 15 ° CONTACT, ABEC 7 (ISO CLASS 4), OPEN. FREE 2 YEAR RADWELL WARRANTY...
SPINDLE BEARING, 110MM ID, 170MM OD, 28MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
SPINDLE BEARING, 17 MM BORE DIA, 30 MM O.D, 7 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
SPINDLE BEARING, HIGH PRECISION ANGULAR CONTACT BALL BEARING, LAMINATED RESIN CAGE CENTRED ON OUTER RING, CLASS P4. FREE 2 YEAR RADWELL WARRANTY
SPINDLE BEARING, HIGH PRECISION, 25 MM BORE, 42 MM O.D., 9 MM WIDTH, (SET OF 2). FREE 2 YEAR RADWELL WARRANTY
SPINDLE BEARING, OPEN, ANGULAR CONATACT, SINGLE ROW, CERAMIC BALLS, 50000RPM, 17 X 40 X 12 MM. FREE 2 YEAR RADWELL WARRANTY
SUPER PRECISION ANGULAR CONTACT BALL BEARINGS, SPINDLE BEARING SETS & M. KITS- 100CR6 - OPEN, B7XXX, B72XX, B719XX. FREE 2 YEAR RADWELL WARRANTY
SUPER PRECISION ANGULAR CONTACT BALL BEARINGS, SPINDLE BEARING SETS & M. KITS- 100CR6 - OPEN, SPINDLE BRGS B7XXX, B72XX, B719XX. FREE 2 YEAR RADWELL WARRANTY
SUPER PRECISION ANGULAR CONTACT BALL BEARINGS, SPINDLE BEARINGS - 100CR6 - OPEN, SPINDLE BRGS B7XXX, B72XX, B719XX. FREE 2 YEAR RADWELL WARRANTY
SUPER PRECISION ANGULAR CONTACT BALL BEARINGS, SPINDLE BEARINGS, - 100CR6 - OPEN, B7XXX, B72XX, B719XX. FREE 2 YEAR RADWELL WARRANTY
SUPER PRECISION ANGULAR CONTACT BALL BEARINGS, SPINDLE BEARINGS, - 100CR6 - OPEN, HS,HSS,HC,HCS,HCB,XC S,CERAMIC. FREE 2 YEAR RADWELL WARRANTY
SUPER PRECISION ANGULAR CONTACT BALL BEARINGS, SPINDLE BEARINGS, HYBRID - OPEN, HS,HSS,HC,HCS,HCB,XC S,CERAMIC. FREE 2 YEAR RADWELL WARRANTY
SUPER PRECISION ANGULAR CONTACT BALL BEARINGS, SPINDLE BEARINGS,100CR6 - OPEN, SPINDLE BRGS B7XXX, B72XX, B719XX. FREE 2 YEAR RADWELL WARRANTY