onsemi Transistor UC3844BD1R2G

Description
(PRICE/TC),PWM CONT, CURRENT MODE, 52KHZ, SOIC-8, INPUT VOLTAGE:-, OUTPUT VOLTAGE:5V, OUTPUT CURRENT:1A, SUPPLY VOLTAGE MIN:14V, SUPPLY VOLTAGE MAX:36V, CONTROLLER IC CASE STYLE:SOIC, NO. OF PINS:8PINS, FREQUENCY:52KHZ, OPERATING TEMPERATURE ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC),PWM CONT, CURRENT MODE, 52KHZ, SOIC-8, INPUT VOLTAGE:-, OUTPUT VOLTAGE:5V, OUTPUT CURRENT:1A, SUPPLY VOLTAGE MIN:14V, SUPPLY VOLTAGE MAX:36V, CONTROLLER IC CASE STYLE:SOIC, NO. OF PINS:8PINS, FREQUENCY:52KHZ, OPERATING TEMPERATURE ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 66778746 - Radwell International
Willingboro, NJ, United States
Transistor
66778746
Transistor 66778746
(PRICE/TC),PWM CONT, CURRENT MODE, 52KHZ, SOIC-8, INPUT VOLTAGE:-, OUTPUT VOLTAGE:5V, OUTPUT CURRENT:1A, SUPPLY VOLTAGE MIN:14V, SUPPLY VOLTAGE MAX:36V, CONTROLLER IC CASE STYLE:SOIC, NO. OF PINS:8PINS, FREQUENCY:52KHZ, OPERATING TEMPERATURE ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC),PWM CONT, CURRENT MODE, 52KHZ, SOIC-8, INPUT VOLTAGE:-, OUTPUT VOLTAGE:5V, OUTPUT CURRENT:1A, SUPPLY VOLTAGE MIN:14V, SUPPLY VOLTAGE MAX:36V, CONTROLLER IC CASE STYLE:SOIC, NO. OF PINS:8PINS, FREQUENCY:52KHZ, OPERATING TEMPERATURE ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 66778746
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Single FETs, MOSFETs - 94-4582-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers