Texas Instruments Standard Linear and Logic Bipolar Transistor Arrays ULN2004AD

Description
Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Request a Quote Datasheet
Description
Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 296-12965-5-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
296-12965-5-ND
Bipolar Transistor Arrays 296-12965-5-ND
Power Switch/Driver 1:1 NPN 500mA 16-SOIC

Power Switch/Driver 1:1 NPN 500mA 16-SOIC

Buy Now Datasheet
Darlington Pairs - 858203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
858203
Darlington Pairs 858203
Darlington Array x7 NPN 50V 0.5A SOIC16

Darlington Array x7 NPN 50V 0.5A SOIC16

Supplier's Site
Transistor - 16720296 - Radwell International
Willingboro, NJ, United States
Transistor
16720296
Transistor 16720296
SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5A I(C), 50V V(BR)CEO, 7-ELEMENT, NPN, SILICON, SOIC-16. FREE 2 YEAR RADWELL WARRANTY

SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5A I(C), 50V V(BR)CEO, 7-ELEMENT, NPN, SILICON, SOIC-16. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor Array, Npn, 50V, Soic-16; Transistor Polarity Texas Instruments - 28AH6393 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Array, Npn, 50V, Soic-16; Transistor Polarity Texas Instruments
28AH6393
Transistor Array, Npn, 50V, Soic-16; Transistor Polarity Texas Instruments 28AH6393
TRANSISTOR ARRAY, NPN, 50V, SOIC-16; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Power Dissipation Pd:-; DC Collector Current:500mA; DC Current Gain hFE:-; Transistor Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

TRANSISTOR ARRAY, NPN, 50V, SOIC-16; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Power Dissipation Pd:-; DC Collector Current:500mA; DC Current Gain hFE:-; Transistor Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - ULN2004AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
ULN2004AD
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers ULN2004AD
TRANS 7NPN DARL 50V 0.5A 16SOIC

TRANS 7NPN DARL 50V 0.5A 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
ULN2004AD
Darlington Transistors ULN2004AD
Darlington Transistors Hi V & A Darlington

Darlington Transistors Hi V & A Darlington

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Darlington Transistors RF Transistors Transistors RF Transistors Darlington Transistors
Product Number 296-12965-5-ND 858203 16720296 28AH6393 ULN2004AD ULN2004AD
Product Name Bipolar Transistor Arrays Darlington Pairs Transistor Transistor Array, Npn, 50V, Soic-16; Transistor Polarity Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Darlington Transistors
Polarity NPN NPN NPN
Package Type "16-SOIC (0.154"", 3.90mm Width)" Soic TO-3 16-SOIC
Number of units in IC 7
Unlock Full Specs
to access all available technical data