Radwell International Datasheets for Globe Valves

Globe valves are linear motion valves with rounded bodies, from which their name is derived.  They are widely used in industry to regulate fluid flow in both on/off and throttling service. 
Globe Valves: Learn more

Product Name Notes
1-1/2" PIPE, THREADED ENDS, BRONZE INTEGRAL GLOBE VALVE BRONZE DISC, UNION BONNET, 600 PSI WOG, 300 PSI WSP, CLASS 300. FREE 2 YEAR RADWELL WARRANTY
1-1/4" PIPE, THREADED ENDS, BRONZE INTEGRAL GLOBE VALVE BRONZE DISC, UNION BONNET, 600 PSI WOG, 300 PSI WSP, CLASS 300. FREE 2 YEAR RADWELL WARRANTY
1/2" PIPE, SOLDERED ENDS, BRONZE INTEGRAL GLOBE VALVE PTFE DISC, UNION BONNET, 300 PSI WOG, 150 PSI WSP, CLASS 150. FREE 2 YEAR RADWELL WARRANTY
1/4" PIPE, THREADED ENDS, BRONZE INTEGRAL GLOBE VALVE PTFE DISC, SCREW-IN BONNET, 200 PSI WOG, 125 PSI WSP, CLASS 125. FREE 2 YEAR RADWELL WARRANTY
10125-96, INLINE NEEDLE, HIGH PRESSURE VALVE, FEMALE TO FEMALE 3/8" BSPT THREADS, CARBON STEEL, 13 GPM GLOBE TYPE CO-EFFICIENT FLOW RATE, 10,000 PSI MAX OPERATING PRESSURE,. FREE 2 YEAR RADWELL...
3" REFRIG SHUT-OFF VALVE, GLOBE, BW, SC. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR & VALVES, TWO WAY VALVE, VB: 1-1/4 IN. 2W. GLOBE. STR. FREE 2 YEAR RADWELL WARRANTY
ANGLE SEAT GLOBE VALVE, PNEUMATICALLY OPERATED, PLASTIC PISTON ACTUATOR, DN15, 2/2-WAY BODY, THREADED SOCKET DIN ISO 228, BODY CC499K, SEAL, PTFE, NC. FREE 2 YEAR RADWELL WARRANTY
BRONZE GLOBE VALVE, 150 SWP – 300 WOG, THREADED ENDS, 3/8IN. FREE 2 YEAR RADWELL WARRANTY
CARTRIDGE CONTROL VALVE, GLOBE VALVE, 1/2 INCH DIAMETER, 3-WAY SWEAT VALVE, CV= 1.85, BRASS BODY, STAINLESS STEEL STEM. FREE 2 YEAR RADWELL WARRANTY
CARTRIDGE GLOBE VALVE, 1" NPT, 3W 11CV, LINEAR BRASS. FREE 2 YEAR RADWELL WARRANTY
CARTRIDGE GLOBE VALVE, 1/2" NPT, 2-WAY, MODWTR, CV 1.9. FREE 2 YEAR RADWELL WARRANTY
CARTRIDGE GLOBE VALVE, 2 WAY, FEMALE CONNECTION, MAX PRESSURE: 235 PSI, 1/4 IN STEM TRAVEL, AMBIENT TEMP: 36 - 230 F, USED WITH M6410A1029 / M7410F1000 / M6435A1004 / M7435F1001...
CARTRIDGE GLOBE VALVE, 2-WAY VALVE, 3/4 INCH PIPE SIZE, SOFT VAVLE SEAT, 235 PSI, AMBIENT TEMPERATURE RANGE: 2-110 DEGREES CELSIUS, FEMALE NPT, STEM DOWN TO CLOSE, BRASS BODY, BRASS SEAT.
CARTRIDGE GLOBE VALVE, TWO-WAY, 1 INCH NPT, 11CV, THREADED CONNECTION, LINEAR FLOW, 232 PSI, STEM DOWN TO CLOSE, AMBIENT TEMPERATURE: 36-230 DEGREES FARENHEIT, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY...
CARTRIDGE GLOBE VALVE, TWO-WAY, 3/4 INCH VALVE, CV2.9, SWEAT VALVE CONNECTION, STRAIGHT PIPING, BRASS BODY, 125 PSI. FREE 2 YEAR RADWELL WARRANTY
CONTROL VALVE,1/2"NO UNGLOBE 3-6# 4.6CV. FREE 2 YEAR RADWELL WARRANTY
CRANE CHEMPHARMA, STOCKHAM,B-37-34,B37 34, GLOBE VALVE, 3/4IN NPT, FEMALE THREAD. FREE 2 YEAR RADWELL WARRANTY
CUSTOM RETROFIT KIT, GLOBE VALVE LINK, SINGLE ACTUATOR, 33 TOOTH, 1.5IN STROKE. FREE 2 YEAR RADWELL WARRANTY
DIFFERENTIAL-ACTION GLOBE VALVE, 20MM, 16BAR, 2 INLET, NC, CAST IRON, . FREE 2 YEAR RADWELL WARRANTY
DISC VALVE 1 INCH SOLID STELLITE LB6 GLOBE STOP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 1" NPS GLOBE, A105 BODY, 1975 PSI @ 100F, CLASS 800. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 1/2IN FLANGED PORT, GLOBE CAST BODY, 316SS, BONNET; STANDARD, PACKING: CV RING, ACTUATOR: ATO-P W/ POSITIONER, TRIM: G%, SIG: 3-15 . FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, ELECTRIC VALVE ACTUATOR, 1/2 INCH GLOBE VALVE, NON-SPRING RETURN, SCREW TERMINAL, 3 WIRE, 24 VAC/VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GLOBE TYPE, 1", 800 LBS, 1600 PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GLOBE VALVE, ANGLE SEAT, DN 32, 2/2-WAY, 25 BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GLOBE VALVE, BOLTED BONNET, 1/2 INCH THREAD, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GLOBE VALVE, BOLTED BONNET, 3/4 INCH THREAD, MAX PRESSURE 1600 PSI, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GLOBE VALVE, BRONZE, 1-1/2 INCH, 200 CWP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GLOBE VALVE, UNIVALVE, 1-1/2INCH, CLASS 1690, 4225CWP, 2895PSI, 800 DEGREE F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GLOBE/ CONTROL VALVE, 24000S SST BODY, 5-15PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PCWS HOOK-UP STICK, PW SERIES, 1 IN STICK/VALVE, BRASS FLOW METER, FEMALE NPT, SS GLOBE VALVE, 304L SCH, 5 PIPE, 0.5-5.0 GPM, 2-19 LPM, 0-100 PSIG /...
DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, ANGLE SEAT, GLOBE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE GLOBE, 1-1/4 IN NPT, 3 WAY MIXING VALVE, 20 CV, BRONZE BODY WITH BRASS TRIM VALVE BODY, SAME AS VB-7313-0-4-9. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VALVE STEM, GLOBE VALVE, 3/4IN. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC VALVE ACTUATOR, FLOATING, FOR USE W/ GLOBE VALVES, NON-SPRING RETURN, SCREW TRMINAL, 3 WIRE, 24 VOLT, 24 VAC, 5/16 INCH STROKE, 3.4 VA. FREE 2 YEAR RADWELL WARRANTY
GLOBE CHECK VALVE, 7 / 8 INCH ODS X ODS, 500 PSIG. FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE (GV), 1", 3-WAY, ANSI CLASS 250, CV 14 ,VALVE ACTUATOR, SPRING RETURN, AC/DC 24 V, 2...10 V, MODULATING. FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE (GV), 1/2", 2-WAY, ANSI CLASS 250, CV 0.4 ,VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, 2...10 V, MODULATING. FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE BRONZE DISC 3/8IN. FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE BRONZE PLUG TYPE 3/8IN. FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE, 1 INCH. FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE, 1-1/4" NPT, BRASS BRONZE NEW, . FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE, 1.85 CV, 1/2 IN SIZE, TWO-WAY, NORMALLY OPEN, NPT. FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE, 1/2 INCH NPT, SWT, 3-WAY, MIX MOD WATER CV .74. FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE, 1/2" NO 4.4CV 3-7# BRZ. FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE, 1/2" SWEAT, UNION MIXING 4.4CV. FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE, 2-WAY, 1/2 INCH NPT PORT, 1CV, NORMALLY CLOSED, BRONZE BODY. FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE, 2-WAY, DIRECT ACTING, NPT 3/4 INCH, BRASS PLUG. FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE, 2-WAY, REVERSE ACTING, 1/2 INCH NPT, FEMALE, 4.7 CV, WATER/GLYCOL, BRASS. FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE, 2-WAY, THREADED, 1-1/4 INCH NPT, FLOW CAPACITY (CV): 18.7, VALVE ACTION: STEM DOWN TO CLOSE, DIRECT ACTING. FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE, 2-WAY, THREADED, DIRECT ACTING, NPT 1 IN, 11.7CV. FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE, 2.5INCH, 2-WAY, FLANGED, W/ DOUBLE ACTING ELECTRIC ACTUATOR, 24VAC/DC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE, 3/4 INCH STROKE, 1 INCH SHAFT, 300 LB - IN, NON SPRING RETURN, USED W/ DIRECT COUPLED ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE, 3/4" NPT N/C 5-10# 7.5CV. FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE, 3/4", CF3M BODY, CF8M DISC, 316 SS STEM, GRAPHITE PACKING/GASKET. FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE, BRONZE PLUG, 1/4INCH, HANDWHEEL . FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE, BRONZE, 1/4IN NPT, 3WAY, 4000PSI. FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE, BRONZE, PLUG TYPE, 1IN, HANDWHEEL RISING STEM, CLASS 150. FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE, CLASS 150 BRONZE, T-235-Y, 1/8 INCH, THREADED END, 150 LB. S.W.P, 300 LB. W.O.G., NON-SHOCK, UNION BONNET, INTEGRAL SEAT, RENEWABLE SEAT DISC, SAME AS NIBCO PART NO.: NL34002.
GLOBE VALVE, THREADED, CLASS 800, 1975PSI @ 100°F MAX, . FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE, TWO WAY CARTRIDGE, 1.2 CV, 1/2 INCH THREADED NPT, 36 TO 230 DEGREES FARENHEIT. FREE 2 YEAR RADWELL WARRANTY
GLOBE VALVE, TWO-WAY, THREADED, 2 INCH NPT SIZE, 46.8 CV, 3/8 INCH STEM DIAMETER. FREE 2 YEAR RADWELL WARRANTY
HIGH PRESSURE ANGLE AND GLOBE NEEDLE VALVE, FEMALE TO FEMALE, PRESSURE MAX PSI:10000, PRESSURE MAX BAR:690, CV FACTOR:0.47, PORT SIZE: 1/2 INCH, PORT TYPE: NPTF, MATERIAL: STEEL. FREE 2 YEAR...
JOHNSON CONTROLS Valves VA-8020-1
PNEUMATIC GLOBE CONTROL VALVE, MAX. PSI: 250 WSP, 6-15 PSI, 0 TO 400F 2-PC. FREE 2 YEAR RADWELL WARRANTY
RECONDITIONING KIT, 3/4" N/O, UNION GLOBE VALVE. FREE 2 YEAR RADWELL WARRANTY
RETROFIT VALVE LINKAGEFOR SIEBE VB9 GLOBE VALVES WITH BELIMO ROTARY ACTUATORS. FREE 2 YEAR RADWELL WARRANTY
RETROFIT VALVE LINKAGEFOR UNIVERSAL GLOBE VALVE WITH LV AND SV SERIES ACTUATORS,VALVE ACTUATOR, ELECTRONIC FAIL-SAFE, AC 24 V, ON/OFF, FLOATING POINT. FREE 2 YEAR RADWELL WARRANTY
RETROFIT VALVE LINKAGEFOR UNIVERSAL GLOBE VALVE WITH LV AND SV SERIES ACTUATORS,VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, 2...10 V, MFT/PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY
RETROFIT VALVE LINKAGEFOR UNIVERSAL GLOBE VALVE WITH LV AND SV SERIES ACTUATORS,VALVE ACTUATOR, NON FAIL-SAFE, AC/DC 24 V, ON/OFF, FLOATING POINT. FREE 2 YEAR RADWELL WARRANTY
SHUT OFF VALVE, FLANGED END, BELLOW TYPE, BOA-COMPACT BODYFLANGED END BELLOW TYPE GLOBE VALVE. FREE 2 YEAR RADWELL WARRANTY
SHUT OFF VALVE, GLOBE, HANDWHEEL, END CONNECTION SOCKET WELD, 1/2 INCH PORT, 400 PSIG. FREE 2 YEAR RADWELL WARRANTY
SHUT-OFF VALVE, GLOBE, SEAL CAP, 1 INCH PORT, 400 PSIG BOLTED BONNET, SOCKET WELD. FREE 2 YEAR RADWELL WARRANTY
SHUT-OFF VALVE, GLOBE, SEAL CAP, END CONNECTION THREAD/SCREWED BONNET SIZE 3/4". FREE 2 YEAR RADWELL WARRANTY
SHUT-OFF VALVES, GLOBE, HANDWHEEL, END CONNECTION THREADED SIZE 1/2". FREE 2 YEAR RADWELL WARRANTY
SHUT-OFF VALVES, GLOBE, SEAL CAP, END CONNECTION SOCKET WELD SIZE 1/2". FREE 2 YEAR RADWELL WARRANTY
SIEMENS INDUSTRY Pneumatics 599-03076
SIEMENS INDUSTRY Valves 599-03077
V14U GLOBE VALVE TOP ENTRY, BRONZE, RED HANDWHEEL, WALL MOUNTED, UNION CONNECTION. FREE 2 YEAR RADWELL WARRANTY
VALVE, 4200 SERIES, 3/8 IN TUBE STUDS, 2000 PSIG, -320 TO 900 DEGREE F, 0.156 IN ORIFICE, 0.33 CV FLOW COEFFICIENT, GLOBE, STAINLESS STEEL, PACKLESS. FREE 2 YEAR RADWELL WARRANTY...
VALVE, FLOWRITE, 599 SERIES, 1 INCH, ANSI 251, N.C., FXF, CV=10.00,GLOBE,2 WAY NORMALLY CLOSED,1",NPT,10 CV LINEAR FLOW,BRONZE BODY,STAINLESS STEEL TRIM,HIGH TEMPERATURE PACKING. FREE 2 YEAR RADWELL WARRANTY
VALVE, GLOBE VALVE, BRONZE BODY, 1 INCH, 150 SWP - 300 WOG, THREADED END CONNECTION, RISING STEM, STRAIGHT BODY, UNION BONNET, PTFE SEAT, TFE DISC. FREE 2 YEAR RADWELL WARRANTY...
VALVE, GLOBE VALVE, BRONZE BODY, 150 SWP - 300 WOG, 3/4 INCH, THREADED ENDS, RSING STEM, STRAIGHT BODY, UNION BONNET, PTFE SEAT. FREE 2 YEAR RADWELL WARRANTY
VALVE, GLOBE, 1-1/2 INCH SIZE, NPT END FITTING, 28 CV RATING, TWO-WAY, EQUAL PERCENTAGE FLOW, BRONZE BODY WITH BRASS PLUG, STEM UP CLOSED. FREE 2 YEAR RADWELL WARRANTY
VALVE, GLOBE, 2 WAY, 1 1/2" NPT, 29.3 CV, LINEAR FLOW, RED BRASS BODY, STAINLESS STEEL TRIM, 100 PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY
VALVE, GLOBE, 2 WAY, 1/2", NPT, 2.9 CV, EQUAL PERCENTAGE FLOW, RED BRASS BODY WITH BRASS TRIM, STEM DOWN TO CLOSE GLOBE VALVE FOR CHILLED OR HOT WATER WITH UP...
VALVE, GLOBE, 2 WAY, 1/2", NPT, 2.9 CV, EQUAL PERCENTAGE FLOW, RED BRASS BODY WITH BRASS TRIM, STEM UP TO CLOSE GLOBE VALVE FOR CHILLED OR HOT WATER WITH UP...
VALVE, GLOBE, 2 WAY, 1/2", NPT, 4.7 CV, EQUAL PERCENTAGE FLOW, RED BRASS BODY WITH BRASS TRIM, STEM DOWN TO CLOSE GLOBE VALVE FOR CHILLED OR HOT WATER WITH UP...
VALVE, THREADED GLOBE VALVE, 1 1/4 NPT, STEEL, HANDWHEEL ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
VALVE,GLOBE, 2 WAY NORMALLY CLOSED, 1 1/4", NPT, 16 CV LINEAR FLOW, BRONZE BODY ,WITH STAINLESS STEEL TRIM , HIGH TEMPERATURE PACKING, STEAM RATED. FREE 2 YEAR RADWELL WARRANTY
VALVE,GLOBE, 2 WAY NORMALLY CLOSED, 3/4", NPT, 6.3 CV LINEAR FLOW BRONZE BODY, STAINLESS STEEL TRIM, HIGH TEMPERATURE PACKING. FREE 2 YEAR RADWELL WARRANTY
VALVE,GLOBE, 3 WAY MIXING, 3/4", NPT, 7.5 CV BRONZE BODY WITH BRASS TRIM VALVE BODY. FREE 2 YEAR RADWELL WARRANTY
VG7000 SERIES BRASS TRIM GLOBE VALVES WITH V-3801 COMPACT PNEUMATIC ACTUATORS CONTROL HOT OR CHILLED WATER OR 15 PSIG SATURATED STEAM. VALVE STEM: STAINLESS STEEL. MAXIMUM SUPPLY AIR PRESSURE: 25...
ZONE VALVE, 599 SERIES, VALVE BODY, 1/2-INCH LINE SIZE, TWO-WAY, 4.0 CV FLOW RATE, LINEAR CHARACTERISTIC, 1/10-INCH (2.5 MM) STROKE, NPT CONNECTION, GLOBE BODY STYLE. FREE 2 YEAR RADWELL WARRANTY...