60V 60A N-CH MOSFET TO-220 16mR Rds(on) Product overview: STP60NF06 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 60A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 60A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP60NF06 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 026276-STP60NF06
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Family Name: STP60NF06
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 73nC @ 10V
Max Input Capacitance: 1660pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): HUFA75339P3; STP55NF06L; STP65NF06; BUK7516-55A,127; BUK7516-55A; AUIRFZ44V;
Introduction Date: February 01, 2001
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
N-Channel 60V 60A (Tc) 110W (Tc) Through Hole TO-220
MOSFET N-CH 60V 60A TO220AB
MOSFET TRANSISTOR, N CHANNEL, 60 A, 60 V, 16 MOHM, 10 V, 2 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET Transistor, N Channel, 60 A, 60 V, 16 mohm, 10 V, 2 V RoHS Compliant: Yes
MOSFET N-CH 60V 60A TO220AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STP60NF06 | 026276-STP60NF06 | 497-STP60NF06-ND | 9208799 | STP60NF06 | 16485214 | STP60NF06 | 72K7241 | STP60NF06 |
| Product Name | 60V 60A TO-220 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP60NF06 | Single FETs, MOSFETs | MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor | MOSFET | Mosfet Transistor, N Channel, 60 A, 60 V, 16 Mohm, 10 V, 2 V Rohs Compliant Stmicroelectronics | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 110000 milliwatts | 110000 milliwatts | 110000 milliwatts | ||||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||||
| V(BR)DSS | 60 volts | 60 volts | |||||||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-220; To-220 | TO-220; TO-220-3 | TO-3 | TO-220; TO-220-3 |