Radwell International Datasheets for CCD Cameras
CCD (couple-charged device) cameras are a type of image capture device that utilize an image sensor to register visible light as a recordable electronic signal to visually archive captured stills and video. Of the three types of digital cameras (the others being CMOS and CID), CCD cameras are the most developed and commonly used.
CCD Cameras: Learn more
| Product Name | Notes |
|---|---|
| CAMERA CCD 1/2INCH IT LOW RESOLUTION. FREE 2 YEAR RADWELL WARRANTY | |
| CAMERA CCD DS2 MONOCHROME. FREE 2 YEAR RADWELL WARRANTY | |
| CAMERA CCD VISION CONTROLLER 12VDC 3.2W. FREE 2 YEAR RADWELL WARRANTY | |
| CAMERA DIGITAL CCD LINE SCAN 1024 X 1 RESOLUTION. FREE 2 YEAR RADWELL WARRANTY | |
| CAMERA, CCD TYPE, 24 BIT PIXEL DEPTH RGB. FREE 2 YEAR RADWELL WARRANTY | |
| CAMERA, DIGITAL COLOR, 1/3 IN CCD CAPTURE ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| CCD CAMERA, 1/3 INCH MONOCHROME, 2-24 VAC, 12-30 VDC, 2.0 W. FREE 2 YEAR RADWELL WARRANTY | |
| CCD CAMERA, DSL-5100, DIGITAL, 640X480, 62 IMAGE/SEC. FREE 2 YEAR RADWELL WARRANTY | |
| CCD CAMERA, IN-SIGHT 4001, 16 MB, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CCD CAMERA, MINIATURE, HIGH RESOLUTION, DAY / NIGHT, 1/3 INCH WITH ON-CHIP MICRO LENS, LOW-NOISE DIGITAL SIGNAL PROCESSING, HIGH SENSITIVITY / 0.1 LUX @ F1.2 50 IRE, 650 TV LINES... | |
| CCD CAMERA, SENTINEL MEGAPIXEL, OUTDOOR IP CAMERA,. FREE 2 YEAR RADWELL WARRANTY | |
| CCD CONTROL UNIT 1AMP 12VDC. FREE 2 YEAR RADWELL WARRANTY | |
| COLOR CCD GIGE CAMERA, 1024 X 1024. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL CAMERA CCD BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 1/3" B&W CCD SURVEILLANCE CAMERA, 570 TV LINES, 0.08 LUX, 24 VAC, ACCEPTS C/CS LENSES, NTSC, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, B/W CAMERA , 1/3'' PROGRESSIVE SCAN CCD, ASYNCHRONOUS TRIGGER, +12VDC, DOUBLE SPEED 60FPS, PARTIAL SCAN, SIZE 29MM X 29MMX26.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAMERA / CCD, COLOR, DAY/NIGHT, 60HZ, 4.5W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAMERA CCD ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAMERA CCD DSP COLOR 1/3IN 24VAC W/O LENS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAMERA COLOR 3CCD, 1/3INCH, HIGH RESOLUTION 570 TV LINES, RGB 756/739 PIXELS EACH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAMERA W/O LENS, INDUSTRIAL HIGH-SPEED CAMERA, CCD CAMERA MODULE,MACHINE VISION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAMERA, 1/3INCH, CABLE 3M, CCD VIDEO COLOR FOR VISION SYSTEM, FOR CV-700 SERIES, C MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAMERA, 10 PIN, INDUSTRIAL, CCD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAMERA, BLACK AND WHITE, CCD INDUSTRIAL58 FRAMES PER SECOND. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAMERA, CCD SERIES, NO LENS, FOR MACHINE VISION SYSTEM, 3 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAMERA, CCD TYPE, FRAME/FIELD INTEGRATION MODE, MULTI STEP ELECTRONIC SHUTTER, SELECTABLE FUNCTION, 2/3 INCH MICROLOENS, 570 TV LINE OF RESOLUTION,12 VDC, 210 MA. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, CAMERA, CCD VIDEO MODULE, 5-15 V DC, OPTICAL SIZE: INCH FORMAT, EFFECTIVE PICTURE ELEMENTS: 768(H) X 494(V), TOTAL NUMBER OF PIXELS: 811(H) X 508(V), CHIP SIZE: 7.95MM(H)... | |
| DISCONTINUED BY MANUFACTURER, CAMERA, CCD VIDEO MODULE, PN 10-7539. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAMERA, CCD VIDEO, 10.5-15VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAMERA, CCD VIDEO, FOR VISION SYSTEM, BLACK / WHITE, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAMERA, CCD VISION SYSTEM, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAMERA, CCD, MONOCHROME, DIGITAL, DOUBLE-SPEED, 16 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAMERA, CCD, MONOCHROME, HI-SPEED, STANDARD, REPLACED BY CA-H035M. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAMERA, CCD, REMOTE HEAD, MONOCHROME, 12VDC, 1AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAMERA, CCD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAMERA, COLOR,1/3IN CCD, 659 X 494 PIXELS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAMERA, DIGITAL 2 MILLION PIXEL, 1/1.8 INCH COLOR CCD IMAGE, 40 MHZ, C MOUNT, 0 TO +40 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAMERA, DIGITAL, QUAD-SPEED, CCD, 1/2 INCH, FIXED IMAGE, 120 FPS, 640X480 PIXEL, C MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAMERA, IN-SIGHT 5100 SERIES, CCD TYPE, 1/3 INCH, 640X480, 24 VDC SUPPLY, WITH PATMAX, WITH 32 MB FLASH MEMORY, IP67 ENCLOSURE, (825-0056-1R). FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CAMERA, MONOCHROME, CCD, NO LENS, FOR MACHINE VISION SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAMERA, VIDEO MODULE, 10.5-15V, 2W, CCD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAMERA, WITHOUT LENS, WITHOUT LIGHT SOURCE,1/3 IN CCD CAPTURE ELEMENT, STANDARD CAMERA, 50 MM RING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CCD CAMERA, 1004X1004, 30 FPS, 3-PIN CONNECTION, 12 VDC, CAMERA LINK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CCD CAMERA, 12/24V, 1/3INCH, COMPACT COLOR,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CCD CAMERA, 17 FPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CCD CAMERA, 225 MA, 24 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CCD CAMERA, 4K RESOLUTION, 12-24 VDC, W/ LENS, 50 MM, CAMERA LINK CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CCD CAMERA, 8-36 VDC, 3 WATTS, 12 BITS, 1 DIGITAL INPUTS, 4 DIGITAL OUTPUTS, COLOR, FIREWIRE-B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CCD CAMERA, APEX SERIES, 12VDC, 2.5A, R-G-B, 3 X 0.8 MEGAPIXELS, 30 FRAMES/SECOND. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CCD CAMERA, CV-3000 SERIES, MEGA, DIGITAL, SMALL, 2MILLION-PIXEL, MONOCHROME / BLACK AND WHITE, 40MHZ, W/CA-CN17 CAMERA CABLE 55.8FT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CCD CAMERA, GIGE, 1024X728, MONOCHROME SENSOR, C-MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CCD CAMERA, HIGH SPEED COLOR CCD, RESOLUTION: 640X480, CCD SIZE (FORMAT): 3.2X2.4MM (1/4"). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CCD CAMERA, MONOCHROME, 1/1.8 INCH, 2 MP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CCD CAMERA, MONOCHROME, 12VDC, 1A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CCD CAMERA, MONOCHROME. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CCD CAMERA, PILOT, 2456 X 2058, 2/3" MAX IMAGE CIRCLE, CCD MONO SENSOR, GLOBAL SHUTTER, 17 FPS, GIGE INTERFACE, 12 BIT PIXEL DEPTH, 2 DIGITAL INPUTS, 4... | |
| DISCONTINUED BY MANUFACTURER, CCD CAMERA, XG-7000 SERIES, INPUT: 12VDC - 0.15AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CCD CAMERA/PROCESSOR ASSEMBLY, IN-SIGHT 1000, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CCD COLOR CAMERA CONTROL, 12 VDC, 0.55 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CCD COLOR CAMERA, 3-CCD, WITH LENS 1.7/10, LENS 1/3 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COLOR CAMERA, DIGITAL, DOUBLE SPEED, NO LENS, 320K PIXEL, 24.5 MHZ, 1/3 INCH COLOR CCD IMAGE RECEIVING ELEMENT, 2 X HIGH-SPEED READING USING SQUARE-PIXEL. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, COLOUR CCD IR CAMERA, 12VDC, IP66, 6-50MM VARIFOCAL AUTO IRIS IR LENS, 600MA MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COLOUR CCD IR CAMERA, 12VDC, IP66, 600MA MAX, 3.6-16MM VARIFOCAL AUTO IRIS IR LENS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL CAMERA, C-MOUNT, HIGH RESOLUTION, COLOR, AREA SCAN, 7.5 HZ, 8 BITS/CH, CCD SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL CAMERA, TRIPOD MOUNTABLE, 1/2IN 3CCD DIGITAL CAPTURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DINION COLOR CAMERA, LTC 0435 SERIES, 11-36 VDC, 12-28 VAC, 60 HZ, 4 W, 1/3 INCH FORMAT CCD IMAGER, HIGH SENSITIVITY, STANDARD RESOLUTION, NTSC SYSTEM. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE: 23.02.2015, CAMERA, VGA INTERLACED ANALOG, 60 HZ, STANDARD VISION, IRIS, 12-PIN POWER, C-MOUNT, CCD SENSOR, CM4000. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DOME CAMERA, 960H SENSOR, 18-50MM LENS, NEMA4, CCD, 1/3" SENSOR, INDOOR / OUTDOOR, MANUAL ZOOM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED COLOR DAY/NIGHT CAMERA, 12 VDC/24 VAC, BACKLIGHT COMPENSATION, 0.4 LUX SENSITIVITY, 1/3 IN FORMAT CCD, COLOR, AUTOMATIC LENS DETECTION, CS OR C MOUNT LENS SUPPORT, AUTO... | |
| DISCONTINUED BY MANUFACTURER, GIGE DIGITAL CAMERA, FLEA 3 SERIES, SONY PROGRESSIVE SCAN CCD IMAGE SENSORS, MONO OR COLOR, GIGE VISION 1.2 SPECIFICATIONS, 1000 MBIT/S INTERFACE. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, LINE SCAN CAMERA, DIGITAL CCD, 8 BITS/CH, 14.1 KHZ LINE RATE MAX, WITH 512 X 1 RESOLUTE, NC RANGE, PARALLEL DIGITAL INTERFACE. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, MACHINE VISION CAMERA, 1/2" MONOCHROME IT CCD, EIA: 768 (H) X 494 (V), CCIR: 752 (H) X 582 (V), 2:1 INTERLACE/NON-INTERL ACE, 570 TV LINES, HORIZONTAL FREQ... | |
| DISCONTINUED BY MANUFACTURER, MINI DOME INDOOR CAMERA, TRUE DAY/NIGHT, IR, FIXED, 28 IR LEDS PROVIDE ILLUMINATION UP TO 65' (20M), 1/3 INTERLINE TRANSFER CCD, 4 MOTION DETECTION ZONES, 8 PRIVACY... | |
| DISCONTINUED BY MANUFACTURER, NEC TI-324A-05 MONOCHROME CCD MACHINE VISION CAMERA, WITH TAMRON 605973 LENS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SECURITY CAMERA, 12 VDC, COLOR CCD CAMERA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VIDEO CAMERA MODULE, CCD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VIDEO CAMERA, CCD, 659 X 493 RESOLUTION, 90 FPS, SINGLE ISOLATED INPUT/OUTPUT, SINGLE NON-ISOLATED INPUT/OUTPUT, 1 RS-232 INPUT/OUTPUT, 1/2" OPTICAL FORMAT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,CAMERA , DOUBLE SPEED, W/O LENS, CCD CAMERA SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,CAMERA ,PROGRESSIVE SCAN, B/W CCD 2/3IN 768X484. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,CAMERA, WITHOUT LENS, 1/2ICH HIGH RESOLUTION, CCD, 11-15VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,CCD ANALOG CAMERA CUBE, PROGRESSIVE SCAN, SXGA, 1/2INCH, MONOCHROME, 1360X1024 RESOLUTION. FREE 2 YEAR RADWELL WARRANTY | |
| MONOCHROME CAMERA, PROGRESSIVE SCAN CCD SENSOR, GIGE VIDEO OUTPUT, 1/1.8 IN CAMERA SENSOR FORMAT, SONY ICX274 IMAGING SENSOR, GLOBAL SHUTTER, 2-OI INPUT/OUTPUT, 4.6W (12VDC), 57.5 DB DYNAMIC RANGE, 32MB IMAGE... | |
| PELCO Security C10CH-6 | |
| PULNIX Camera & Vision TM-200 | |
| SMART CAMERA, T SERIES, IMPACT T27, GRAYSCALE, 1600 X 1200, 12 FPS, 1/1.8" CCD. FREE 2 YEAR RADWELL WARRANTY | |
| SONY Camera & Vision XC-75 | |
| SONY EVI-D70, 1/4INCH CCD, COLOR PAN/TILT/ZOOM, COMMUNICATION CAMERA. FREE 2 YEAR RADWELL WARRANTY | |
| VISION SENSOR, OPTICAL SENSOR, AREA SENSOR, GEN.2 SOFTWARE, VALUE HIGH END 305, INTERNAL RED LIGHT, CCD MONOCHROME, CODEREADER, SMARTCAM LENS 12 MM, EXTENDED, ETHERNET 4PIN + RS422. FREE 2 YEAR... |